- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Shaft Diameter | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD901SF-20-15R1-B50K-00L1 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | PCB Mount | - | RD901SF-20-15R1-B50K | Details | Smooth | - | 50 V | - | RD901SF | 20 % | Rotary | 5 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | Rotary Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | - | - | ||
![]() RV24AF-40-15R1-B100K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Smooth | 0.713090 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 100 kOhms | 250 mW (1/4 W) | Vertical | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV100F-30-8M2B-C10K-B301 Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | - | 0.045921 oz | - | - | RV100F | 20 % | Rotary | 10 kOhms | 30 mW (1/32 W) | Vertical | Through Hole | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Knob Operating Potentiometers | - | - | - | - | ||
![]() RV24BF-10-15R1-A5K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | - | - | Details | Smooth | - | 250 V | - | RV24BF | 20 % | Rotary | 5 kOhms | 500 mW (1/2 W) | - | Solder Lug | - | 1 Turn | Audio | 2 Gang | Carbon | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV120F-10-15F-B50K-0075 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | Without Detent | - | Details | Flatted / D | 0.652216 oz | 150 VAC | - | RV120F | - | Rotary | 50 kOhms | 80 mW | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | 6 mm | - | - | ||
![]() RV24AF-40-15R1-B500K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Smooth | 1.304431 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 500 kOhms | 250 mW (1/4 W) | Vertical | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV161SF-10-012J-B50K-00K Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | Without Detent | - | Details | Smooth | 0.252297 oz | 200 VAC | - | RV161SF | - | Rotary | 50 kOhms | 1 W | - | Solder Lug | Rotary Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | 4 mm | - | - | - | ||
![]() RV170SF-10-15R1-B500K-0021 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | Without Detent | RV170SF-10-15R1-B500K | Details | Smooth | 0.504594 oz | 200 VAC | - | RV170SF | 20 % | Rotary | 500 kOhms | 100 mW (1/10 W) | - | Solder Lug | Rotary Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | - | - | - | ||
![]() RV170F-24-20K-B10K-3021 Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | RV170F-24-20K-B10K-3 | Details | Knurled / Serrated | 0.652216 oz | 200 VAC | - | RV170F | 20 % | Rotary | 10 kOhms | 100 mW (1/10 W) | Horizontal | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV09AF-20-20K-A50K Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Knurled / Serrated | - | 50 VAC | - | RV09AF | 20 % | Rotary | 50 kOhms | 50 mW (1/20 W) | Horizontal | Snap-In | No Switch | 1 Turn | Log | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV24A01F-10-15R1-A1M-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | Without Detent | - | Details | Smooth | 0.676802 oz | 250 VAC | - | RV24A01F | 20 % | Rotary | 1 MOhms | 250 mW (1/4 W) | - | Solder Lug | Rotary Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV24AF-22-15R1-A1M-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Smooth | - | 250 VAC | Bulk | RV24AF | 20 % | Rotary | 1 MOhms | 250 mW (1/4 W) | Horizontal | Through Hole | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | 0.45 in | 0.95 in | ||
![]() RV112FF-40-20A-B20K Alpha(Taiwan) | In Stock | - | - | 1 | - | - | Panel Mount | - | - | Details | Smooth | - | 50 V | - | RV112FF | - | Rotary | 20 kOhms | - | Vertical | Through Hole | No Switch | - | Linear | - | - | Potentiometers | 6 mm | - | - | - | ||
![]() RV24AF-10-15R1-B100K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 0.576130 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 100 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV16AF-20-15S1-A100K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth / Slotted | 0.594778 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 100 kOhms | 60 mW | Horizontal | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV24AF-40-15R1-A25K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Smooth | - | 250 VAC | Bulk | RV24AF | 20 % | Rotary | 1 MOhms | 250 mW (1/4 W) | Vertical | Through Hole | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV112BF-40-25A-A5K Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | - | - | Details | - | - | - | - | RV112BF | - | - | - | - | Vertical | - | - | - | Audio | - | - | - | - | - | - | - | ||
![]() RV24AF-10-15F-A50K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Flatted / D | 0.526078 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 50 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | 24 mm | 0.452 in | - | ||
![]() RV09AF-40-30K-B10K Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Knurled / Serrated | 0.164906 oz | 50 VAC | - | RV09AF | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV120F-20-15F-A1M-0075 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | PCB Mount | Without Detent | - | Details | Flatted / D | 0.412264 oz | 100 VAC | - | RV120F | 20 % | Rotary | 1 MOhms | 40 mW | Horizontal | Through Hole | No Switch | 1 Turn | Log | 1 Gang | Metal | Potentiometers | 6 mm | 6 mm | - | - |