- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | (Ø) | Brand | Connections | Content | CS | Dim | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Operation type | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Type | Thread length | Tolerance ± | Tradename | Unit Weight | Voltage, Rating | With Switch | Packaging | Series | Tolerance | JESD-609 Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Subcategory | Power Rating | Technology | Orientation | Construction | Resistor Type | Reach Compliance Code | Output | Termination Style | Rated Power Dissipation (P) | Lead Length | Lead Diameter | Size Code | Switch Type | Thread Size | Product Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Features | Product Category | Shaft Diameter | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD901F-20-15R1-B50K-00L1 Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | RD901F-20-15R1-B50K | - | - | - | Details | - | - | Smooth | - | - | - | - | 50 V | - | - | RD901F | 20 % | - | - | Rotary | 50 kOhms | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Linear | 1 Gang | - | Potentiometers | - | - | 6 mm | - | - | - | - | - | ||
![]() RV24A01F-10-15R1-A10K-3LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth | - | - | - | - | 250 VAC | - | - | RV24A01F | 20 % | - | - | Rotary | 10 kOhms | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | Solder Lug | - | - | - | - | Rotary Switch | - | - | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | - | - | 6.35 mm | - | 24 mm | - | - | - | ||
![]() RV16CF-40-16F1-B500K-0013 Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | PCB Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flatted / D | - | - | - | - | 200 VAC | - | - | RV16CF | 20 % | - | - | Rotary | 500 kOhms | - | - | 200 mW (1/5 W) | - | Vertical | - | - | - | - | Through Hole | - | - | - | - | Rotary Switch | - | - | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | - | - | 5.5 mm | - | - | 0.67 in | - | - | ||
![]() PTM902-120F-202B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 250 | - | - | - | - | + 50 C | - | - | - 10 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flatted / D | - | - | Pro Audio | - | 50 VAC, 10 VDC | - | - | PTM90 | 20 % | - | - | Rotary | 2 kOhms | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | - | Through Hole | - | - | - | - | Push-Push Switch | M7XP0.75 | - | 1 Turn | Linear | 2 Gang | Carbon | Audio Potentiometers | PTM90 Series Panel Control w/Push-Push Switch | - | 6 mm | IP40 | - | - | - | - | ||
![]() 3852A-205-502AL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth | - | - | - | 1.058219 oz | - | - | - | 3852 | 10 % | - | - | Rotary Metal | 5 kOhms | - | - | 2 W | - | Horizontal | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Linear | 1 Gang | Cermet | Potentiometers | - | - | 6.35 mm | - | - | - | - | - | ||
![]() 3852A-283-113CL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flatted / D | - | - | - | 1.058219 oz | - | - | - | 3852 | 10 % | - | - | Rotary Metal | 11 kOhms | - | - | 1 W | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | 1 Turn | Audio | 1 Gang | Cermet | Potentiometers | - | - | 6.35 mm | - | - | - | - | - | ||
![]() 3852A-242-103AL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | - | - | - | 1.058219 oz | - | - | - | 3852 | 10 % | - | - | Rotary Metal | 10 kOhms | - | - | 2 W | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | 1 Turn | Linear | 1 Gang | Cermet | Potentiometers | - | - | 6.35 mm | - | - | - | - | - | ||
![]() 3852C-282-952HL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | - | - | - | 1.058219 oz | - | - | - | 3852 | 5 % | - | - | Rotary Metal | 9.5 kOhms | - | - | 2 W | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | 1 Turn | Linear | 1 Gang | Cermet | Potentiometers | - | - | 3.18 mm | - | - | - | - | - | ||
![]() PCW1J-C24-AAD502L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - | - | - 1 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flatted / D | - | - | - | 0.740753 oz | - | - | - | PC | 20 % | - | - | Rotary Metal | 5 kOhms | - | - | 250 mW (1/4 W) | - | Vertical | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Audio | 1 Gang | Conductive Plastic | Potentiometers | - | - | 6.35 mm | - | - | - | - | - | ||
![]() PCW1J-B24-AEB501L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 1 C | Panel Mount | 30 Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | - | - | - | 0.740753 oz | - | - | - | PC | 20 % | - | - | Rotary Metal | 500 Ohms | - | - | 750 mW (3/4 W) | - | Vertical | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Linear | 1 Gang | Conductive Plastic | Potentiometers | - | - | 6.35 mm | - | - | - | - | - | ||
![]() 3852A-281-501AL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth | - | - | - | 1.058219 oz | - | - | - | 3852 | 10 % | - | - | Rotary Metal | 500 Ohms | - | - | 2 W | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | 1 Turn | Linear | 1 Gang | Cermet | Potentiometers | - | - | 6.35 mm | - | - | - | - | - | ||
![]() 93A1A-B16-A22L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 5 | BOURNS INC | - | 93A1A-B16-A22L | - | - | - | - | - | Panel Mount | - | 125 °C | -40 °C | - | - | PCB Mount, 6350 | 17.45 mm | 15.88 mm | PCB Mount | 12.7 mm | - | Active | - | 5.69 | Details | Yes | 240 deg | Smooth / Slotted | - | - | Pro Audio | 0.447979 oz | - | - | Bulk | 93 | 10 % | e3 | -150,150 ppm/°C | Rotary Metal | 250 kOhms | Tin (Sn) | - | 2 W | CERMET | Horizontal | Single Turn | POTENTIOMETER | not_compliant | - | Through Hole | 2 W | 12.7 mm | 0.81 mm | 6350 | - | - | - | 1 Turn | Linear | 1 Gang | Cermet | Potentiometers | - | - | 1/4 in | - | - | - | - | - | ||
![]() 3852A-162-251AL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | - | - | - | 1.058219 oz | - | - | - | 3852 | 10 % | - | - | Rotary Metal | 250 Ohms | - | - | 2 W | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | 1 Turn | Linear | 1 Gang | Cermet | Potentiometers | - | - | 6.35 mm | - | - | - | - | - | ||
![]() 3852A-202-501AL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | - | - | - | 1.058219 oz | - | - | - | 3852 | 10 % | - | - | Rotary Metal | 500 Ohms | - | - | 2 W | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | 1 Turn | Linear | 1 Gang | Cermet | Potentiometers | - | - | 6.35 mm | - | - | - | - | - | ||
![]() 82C1A-E24-A05L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.539692 oz | - | - | Tray | 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio | - | - | Potentiometers | - | - | - | - | - | - | - | - | ||
![]() 53AEA-C24-A16 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | - | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Flatted / D | - | - | Pro Audio | 0.194007 oz | - | - | - | 53 | 10 % | - | - | Rotary | 20 kOhms | - | - | 1 W | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | 1 Turn | Linear | 1 Gang | Cermet | Audio Potentiometers | - | - | 1/4 in | - | - | - | - | - | ||
![]() 86C2A-E24-E13/R51L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 17 | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 0.733698 oz | - | - | Tray | 86 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9001K2114 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | Panel Mount | - | - | - | - | Box | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | Operator | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | 1 Gang | - | Potentiometers | - | - | - | - | - | - | - | - | ||
![]() 3104601738 KYOCERA | In Stock | - | - | 24mm | KYOCERA AVX | Solder tag | 1pc(s) | - | (Ø) 24 mm | 100 | - | KYOCERA AVX | - | - | + 90 C | - | - | - 40 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth | 8mm | 10% | - | - | 500 V | No Switch | Bulk | AW | 10% | - | 400 PPM / C | 3104601738 | 10Ω | - | Potentiometers, Trimmers & Rheostats | 4 W | - | - | - | - | - | Mono | Solder Lug | - | - | - | - | No Switch | - | Potentiometers | 1 Turn | Linear | 1 Gang | Wirewound | Potentiometers | - | Potentiometers | 6 mm | - | 24 mm | - | 11.9 mm | - | ||
![]() 2002101855 KYOCERA | In Stock | - | - | - | KYOCERA AVX | 1pc(s) | 5mm,10mm | (L x W) 10.8 mm x 8.8 mm | 500 | - | KYOCERA AVX | - | +125°C | + 125 C | - | -40°C | - 40 C | Panel Mount | Without Detent | - | - | top | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | 20% | - | - | 250 V | No Switch | Bulk | TGN 805 M | 20 % | - | - | 2002101855 | 10kΩ | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | - | Vertical | - | - | - | - | Snap-In | - | - | - | - | No Switch | - | Potentiometers | 1 Turn | Linear | 1 Gang | Cermet | Potentiometers | - | Potentiometers | - | - | - | 3.5 mm | 10.8mm | 8.8mm |