- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Bushing Size | Connections | Content | CS | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operation type | Outside Ø | Package | Package Type | Product Status | RoHS | Shaft Type | Tolerance ± | Tradename | Unit Weight | Voltage, Rating | With Switch | Operating Temperature | Packaging | Series | Tolerance | Part Status | Termination | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Voltage - Supply | Orientation | Output | Termination Style | Output Type | Accuracy | Switch Type | Operating Pressure | Pressure Type | Port Style | Thread Size | Port Size | Bushing Thread | Adjustment Type | Terminal Type | Product Type | Number of Turns | Taper | Maximum Pressure | Number of Gangs | Element Type | Product | Features | Wattage | Product Category | Shaft Diameter | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51AAA-C24-B10 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | + 125 C | - | - | + 1 C | Panel Mount | - | - | - | - | - | - | No -RoHS Version Available | Flatted / D | - | Pro Audio | 0.194007 oz | - | - | - | - | 51 | 20 % | - | - | - | Rotary | 1 kOhms | - | - | - | 500 mW (1/2 W) | - | Horizontal | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | 1 Gang | Conductive Plastic | Audio Potentiometers | - | - | - | 1/4 in | - | - | - | - | - | ||
![]() 53AEA-B24-B20 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | + 125 C | - | - | + 1 C | Panel Mount | - | - | - | - | - | - | N | Smooth / Slotted | - | Pro Audio | 0.194007 oz | - | - | - | - | 53 | 20 % | - | - | - | Rotary | 100 kOhms | - | - | - | 500 mW (1/2 W) | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | 1 Gang | Conductive Plastic | Audio Potentiometers | - | - | - | 1/4 in | - | - | - | - | - | ||
![]() 51AAA-B32-B13 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | + 125 C | - | - | + 1 C | Panel Mount | - | - | - | - | - | - | No -RoHS Version Available | Smooth / Slotted | - | Pro Audio | 0.194007 oz | - | - | - | - | 51 | 20 % | - | - | - | Rotary | 5 kOhms | - | - | - | 500 mW (1/2 W) | - | Horizontal | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | 1 Gang | Conductive Plastic | Audio Potentiometers | - | - | - | 0.25 in | - | - | - | - | - | ||
![]() MLP-125 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 150 C | - | - | - 30 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | 42 VDC | - | - | - | - | - | - | - | - | Miniature | 10 kOhms | - | - | - | - | - | - | - | Wire Lead | - | - | No Switch | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | 1 Gang | Conductive Plastic | Potentiometers | - | - | - | - | IP67 | - | - | - | - | ||
![]() T21AH-M0607-502A1010-TA Amphenol | In Stock | - | - | - | - | - | Amphenol Piher | M10 | - | - | - | - | Amphenol | - | - | + 70 C | - | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 250 VDC | - | - | Bulk | - | 10 % | - | - | 300 PPM / C | Rotary | 5 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Horizontal | - | PC Pin | - | - | - | - | - | - | - | - | M10 x 0.75 | - | - | Potentiometers | - | Linear | - | - | Carbon | Potentiometers | Carbon Resistive Element | - | Potentiometers | 6 mm | - | 21.5 mm | - | 10 mm | - | ||
![]() T21AC-M0607-103A2020-18,5-F01-TA Amphenol | In Stock | - | - | - | - | - | Amphenol Piher | M10 | - | - | - | - | Amphenol | - | - | + 70 C | - | - | - 25 C | Panel Mount | 1 Detent | - | - | - | - | - | - | - | - | - | - | 250 VDC | - | - | Bulk | - | 20 % | - | - | 300 PPM / C | Rotary | 10 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Vertical | - | Solder Lug | - | - | - | - | - | - | - | - | M10 x 0.75 | - | - | Potentiometers | - | Linear | - | - | Carbon | Potentiometers | Carbon Resistive Element | - | Potentiometers | 6 mm | - | 21.5 mm | - | 10 mm | - | ||
![]() T21AH-M0607-10BA2020-TA Amphenol | In Stock | - | - | - | - | - | Amphenol Piher | M10 | - | - | - | - | Amphenol | - | - | + 70 C | - | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 150 VDC | - | - | Bulk | - | 20 % | - | - | 300 PPM / C | Rotary | - | - | - | Potentiometers, Trimmers & Rheostats | 120 mW | - | Horizontal | - | PC Pin | - | - | - | - | - | - | - | - | M10 x 0.75 | - | - | Potentiometers | - | Log | - | - | Carbon | Potentiometers | Carbon Resistive Element | - | Potentiometers | 6 mm | - | 21.5 mm | - | 10 mm | - | ||
![]() PC16SH-10IP06-502B2020-TA Amphenol | 81 |
| - | - | - | - | Amphenol Piher | - | - | - | - | - | Amphenol | - | - | + 70 C | - | - | - 25 C | Panel Mount | Without Detent | - | - | - | - | - | - | Knurled / Serrated | - | - | - | 125 VDC | - | - | Bulk | - | 20 % | - | - | 300 PPM / C | Rotary | 5 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | Horizontal | - | PC Pin | - | - | No Switch | - | - | - | M10 | - | M10 x 0.75 | - | - | Potentiometers | - | Log | - | 1 Gang | Carbon | Potentiometers | Polyester Substrate | - | Potentiometers | 6 mm | IP54 | - | 8 mm | 18 mm | 16 mm | ||
![]() T16TH-M04N-252A2020-TA Amphenol | In Stock | - | - | - | - | - | Amphenol Piher | M7 | - | - | - | - | Amphenol | - | - | + 70 C | - | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | Smooth | - | - | - | 250 VDC | - | - | Bulk | - | 20 % | - | - | 300 PPM / C | Rotary | 2.5 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 20 mW (1/50 W) | - | Vertical | - | PC Pin | - | - | - | - | - | - | - | - | M7 x 0.75 | - | - | Potentiometers | - | Linear | - | - | Carbon | Potentiometers | High Mechanical Endurance | - | Potentiometers | 4 mm | - | 16 mm | - | 7.5 mm | - | ||
![]() T21YV-P0607-103A1010-31,0-TA Amphenol | In Stock | - | - | - | - | - | Amphenol Piher | M10 | - | - | - | - | Amphenol | - | - | + 70 C | - | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 250 VDC | - | - | Bulk | - | 10 % | - | - | 300 PPM / C | Rotary | 10 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Vertical | - | PC Pin | - | - | - | - | - | - | - | - | M10 x 0.75 | - | - | Potentiometers | - | Linear | - | - | Carbon | Potentiometers | Carbon Resistive Element | - | Potentiometers | 6 mm | - | 21.5 mm | - | 10 mm | - | ||
![]() 6009-2116-330 TE Connectivity | In Stock | - | - | - | Module | -- | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 65 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 85°C | - | -- | - | Active | - | - | Rotary | - | - | - | - | 1 W | 4.75 V ~ 5.25 V | Vertical | 0.5 V ~ 4.5 V | Cable with Connector | Analog Voltage | ±1% | No Switch | 150 PSI (1034.21 kPa) | Vented Gauge | No Port | - | -- | - | - | - | - | 1 Turn | - | 450 PSI (3102.64 kPa) | 1 Gang | - | Potentiometers | Amplified Output, Temperature Compensated | - | - | 3.18 mm | - | - | - | - | - | ||
![]() 9001K2113 Schneider | 2464 |
| - | - | - | - | - | - | - | - | - | - | Phoenix Contact | REL-MR-48DC/21AU | - | - | Schneider Electric | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2041461305 KYOCERA | In Stock | - | - | - | - | - | KYOCERA AVX | - | 1pc(s) | 10mm,12.5mm | 400 | KYOCERA AVX | - | +90°C | + 90 C | - | -40°C | - 40 C | Panel Mount | Without Detent | top | 14.8mm | - | - | - | Yes | - | 20% | - | - | 300 V | No Switch | - | Bulk | 415 | 20 % | - | - | 250 PPM / C | 2041461305 | 4.7kΩ | - | - | Potentiometers, Trimmers & Rheostats | 1 W | - | Horizontal | - | Snap-In | - | - | No Switch | - | - | - | - | - | - | - | - | Potentiometers | 1 Turn | Linear | - | 1 Gang | Cermet | Potentiometers | - | - | Potentiometers | - | - | - | 8 mm | 14.8 mm | - | |||
Tiny WHSL | In Stock | - | - | - | - | - | - | M10 | - | - | - | - | - | - | - | + 70 C | - | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | Flatted / D | - | - | - | 250 VDC | - | - | Bulk | - | 20 % | - | - | - | Cermet Potentiometer | 10 kOhms | - | - | - | 500 mW (1/2 W) | - | Vertical | - | PC Pin | - | - | - | - | - | - | - | - | M10 X 0.75 | - | - | - | 1 Turn | Linear | - | - | Cermet | Potentiometers | Enclosed in Plastic Housing | - | - | 6 mm | IP54 | 16.7 mm | - | 10 mm | - | ||
![]() D225K300 Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | Ohmite | - | - | - | Ohmite | - | - | - | - | - | - | Bulk | Tubular | Active | No | - | - | - | - | - | - | - | - | - | ±10% | - | Solder Lug | - | - | 300 Ohms | Ceramic | 225 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | Radial Lugs | - | - | - | - | - | - | - | - | 225 | - | - | - | 1.126" OD, 0.752" ID (28.60mm x 19.10mm) | - | 10.500" (266.70mm) | - | ||
![]() CD225K1K0 Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | ±10% | - | Solder Lug | - | - | 1 kOhms | - | 225 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.126" OD, 0.752" ID (28.60mm x 19.10mm) | - | 10.500" (266.70mm) | - | ||
![]() E1000F11R8 Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | ±1% | - | Solder Lug | - | - | 11.8 Ohms | - | 1000 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.500" OD, 1.752" ID (63.50mm x 44.50mm) | - | 15.000" (381.00mm) | - | ||
![]() 230400R45-25R0K Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | ±10% | - | - | - | - | 25 Ohms | - | 400 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.625" OD, 1.125" ID (41.28mm x 28.58mm) | - | 8.500" (215.90mm) | - | ||
![]() E90KR50 Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | ±10% | - | Solder Lug | - | - | 500 mOhms | - | 90 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.563" OD, 0.313" ID (14.30mm x 7.94mm) | - | 4.000" (101.60mm) | - | ||
![]() D25K20RE-B Ohmite | 30 |
| - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | ±10% | - | Solder Lug | - | - | 20 Ohms | - | 25 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.563" OD, 0.313" ID (14.30mm x 7.94mm) | - | 2.000" (50.80mm) | - |