- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temp Range | Package | Package Type | Product Depth (mm) | Product Status | RoHS | Shaft Type | Usage Level | Voltage, Rating | With Switch | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Voltage - Supply | Orientation | Output | Pin Count | Termination Style | Actuator Type | Lead Length | Switch Type | Thread Size | Bushing Thread | Adjustment Type | Terminal Type | Product Type | Number of Turns | Taper | Linearity | Screening Level | Resistance Tolerance | For Measuring | Number of Gangs | Output Signal | Rotation Angle - Electrical, Mechanical | Element Type | Product | Linear Range | Features | Wattage | Product Category | Shaft Diameter | IP Rating | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E1000K18R6 Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | ±10% | Solder Lug | - | - | 18.6 Ohms | - | 1000 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.500" OD, 1.752" ID (63.50mm x 44.50mm) | - | 15.000" (381.00mm) | - | - | ||
![]() D1000K1K0E Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | ±10% | Solder Lug | - | - | 1 kOhms | - | 1000 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.500" OD, 1.752" ID (63.50mm x 44.50mm) | - | 20.000" (508.00mm) | - | - | ||
![]() D1000K250E Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | ±10% | Solder Lug | - | - | 250 Ohms | - | 1000 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.500" OD, 1.752" ID (63.50mm x 44.50mm) | - | 20.000" (508.00mm) | - | - | ||
![]() E1000K4R0E Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | ±10% | Solder Lug | - | - | 4 Ohms | - | 1000 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.500" OD, 1.752" ID (63.50mm x 44.50mm) | - | 15.000" (381.00mm) | - | - | ||
![]() PC16DH10IM06102B20203DTA Amphenol | In Stock | - | - | - | - | - | Amphenol Piher | 100 | Amphenol | + 70 C | - | - 25 C | PCB Mount | Without Detent | - | - | - | - | - | Details | Smooth | - | 125 V | - | - | - | PC-16 | 20 % | - | 300 PPM / C | Rotary Metal | 1 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | - | Horizontal | - | - | PC Pin | - | - | No Switch | M10 | M10 x 0.75 | - | - | Potentiometers | - | Audio | - | - | - | - | 2 Gang | - | - | Carbon | Potentiometers | - | - | - | Potentiometers | 6 mm | IP54 | - | - | 8 mm | 18 mm | 16 mm | - | ||
![]() PC16SV-10IP19-253A2020-TA Amphenol | 132 |
| - | - | - | - | Amphenol Piher | - | Amphenol | + 70 C | - | - 25 C | Panel Mount | Without Detent | - | - | - | - | - | - | Knurled / Serrated | - | 250 VDC | - | - | Bulk | - | 20 % | - | 300 PPM / C | Rotary | 25 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | - | - | Vertical | - | - | PC Pin | - | - | No Switch | M10 | M10 x 0.75 | - | - | Potentiometers | - | Linear | - | - | - | - | 1 Gang | - | - | Carbon | Potentiometers | - | Polyester Substrate | - | Potentiometers | 6 mm | IP54 | - | - | 8 mm | 18 mm | 16 mm | - | ||
![]() D1000K50RE Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | ±10% | Solder Lug | - | - | 50 Ohms | - | 1000 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.500" OD, 1.752" ID (63.50mm x 44.50mm) | - | 20.000" (508.00mm) | - | - | ||
![]() D225J150E Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | ±5% | Solder Lug | - | - | 150 Ohms | - | 225 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.126" OD, 0.752" ID (28.60mm x 19.10mm) | - | 10.500" (266.70mm) | - | - | ||
![]() D225K30RE Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | ±10% | Solder Lug | - | - | 30 Ohms | - | 225 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.126" OD, 0.752" ID (28.60mm x 19.10mm) | - | 10.500" (266.70mm) | - | - | ||
![]() E1500K358 Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | ±10% | Solder Lug | - | - | 358 Ohms | - | 1500 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.500" OD, 1.752" ID (63.50mm x 44.50mm) | - | 20.000" (508.00mm) | - | - | ||
![]() E375KR80E Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | ±10% | Solder Lug | - | - | 800 mOhms | - | 375 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.126" OD, 0.748" ID (28.60mm x 19.00mm) | - | 10.500" (266.70mm) | - | - | ||
![]() E1000K10RE Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | ±10% | Solder Lug | - | - | 10 Ohms | - | 1000 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.500" OD, 1.752" ID (63.50mm x 44.50mm) | - | 15.000" (381.00mm) | - | - | ||
![]() E150K3R0E Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | ±10% | Solder Lug | - | - | 3 Ohms | - | 150 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.000" OD, 0.625" ID (25.40mm x 15.88mm) | - | 5.000" (127.00mm) | - | - | ||
![]() E1000K50RE Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | ±10% | Solder Lug | - | - | 50 Ohms | - | 1000 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.500" OD, 1.752" ID (63.50mm x 44.50mm) | - | 15.000" (381.00mm) | - | - | ||
![]() E300K30R Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | Ohmite | - | Ohmite | - | - | - | - | Bulk | Tubular | - | Active | No | - | - | - | - | - | - | - | ±10% | Solder Lug | - | - | 30 Ohms | Ceramic | 300 W | - | - | - | - | - | - | - | - | - | 0.75 | - | - | - | Slide | Radial Lugs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | 1.126" OD, 0.748" ID (28.60mm x 19.00mm) | - | 8.500" (215.90mm) | - | - | ||
![]() D175K75RE Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | ±10% | Solder Lug | - | - | 75 Ohms | - | 175 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.126" OD, 0.752" ID (28.60mm x 19.10mm) | - | 8.500" (215.90mm) | - | - | ||
![]() SR1A-125 TE Connectivity | In Stock | - | - | Chassis Mount | Box with Connector | - | - | - | - | + 85 C | TE Connectivity Measurement Specialties | - 40 C | Panel Mount | - | - | Box | - | - | Active | - | - | - | 30 VAC/DC | - | -40°C ~ 85°C | - | SR1 | - | - | - | Precision | 10 kOhms | - | - | - | - | Resistive | 30VAC/DC | - | Resistive | - | Cable | String Potentiometer | - | - | - | - | - | - | - | 1 Turn | - | ±0.5% | - | - | Linear Position | 1 Gang | - | - | - | Potentiometers | 0 ~ 3175.00mm (0 ~ 125.00) | - | - | - | - | IP67 | - | - | - | - | - | - | ||
![]() PC16SH07CM06-104C2020TA Amphenol | In Stock | - | - | - | QFN | - | Amphenol Piher | 500 | Amphenol | + 70 C | - | - 25 C | Surface Mount | Without Detent | -40C to 85C | - | - | 5(mm) | - | Details | Smooth | Industrial grade | 125 V | - | - | Bulk | PC-16 | 20 % | - | 300 PPM / C | Rotary | 100 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | - | - | - | 6 | Solder Lug | - | - | No Switch | M7 | M7 x 0.75 | - | - | Potentiometers | - | Reverse Audio | - | INDUSTRIALC | - | - | 1 Gang | - | - | Carbon | Potentiometers | - | - | - | Potentiometers | 6 mm | IP54 | 7(mm) | - | 8 mm | 18 mm | 16 mm | 0.9(mm) | ||
![]() 2041461305 Kyocera AVX | In Stock | - | - | - | - | - | - | 400 | - | + 90 C | - | - 40 C | Panel Mount | Without Detent | - | - | - | - | - | N | - | - | 300 V | No Switch | - | Bulk | 415 | 20 % | - | 250 PPM / C | Preset | 4.7 kOhms | - | - | - | 1 W | - | - | Horizontal | - | - | Snap-In | - | - | No Switch | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | - | Cermet | Potentiometers | - | - | - | - | - | - | - | - | 8 mm | 14.8 mm | - | - | ||
![]() 2002101855 Kyocera AVX | In Stock | - | - | - | - | - | - | 500 | - | + 125 C | - | - 40 C | Panel Mount | Without Detent | - | - | - | - | - | N | - | - | 250 V | No Switch | - | Bulk | TGN 805 M | 20 % | - | - | Preset | 10 kOhms | - | - | - | 500 mW (1/2 W) | - | - | Vertical | - | - | Snap-In | - | - | No Switch | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | - | Cermet | Potentiometers | - | - | - | - | - | - | - | - | 3.5 mm | 10.8 mm | 8.8 mm | - |