- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Weight | Resistive Material | Bushing Size | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Type | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Termination | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Technology | Orientation | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Lead Diameter | Size Code | Switch Type | Thread Size | Bushing Thread | Adjustment Type | Number of Turns | Taper | Built in Switch | Actuator Diameter | Rotation | Size - Body | Number of Gangs | Resistance (Ohms) | Element Type | Product | Features | Shaft Diameter | IP Rating | Diameter | Length | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTM902-030S-504B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | 250 | - | - | + 50 C | - | - 10 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | Pro Audio | - | 50 VAC, 10 VDC | - | PTM90 | 30 % | - | - | - | Rotary | 500 kOhms | - | - | - | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | - | - | Through Hole | - | - | - | - | - | Push-Push Switch | M7XP0.75 | - | - | 1 Turn | Linear | - | - | - | - | 2 Gang | - | Carbon | Audio Potentiometers | PTM90 Series Panel Control w/Push-Push Switch | 6 mm | IP40 | - | - | - | - | ||
![]() PTD902-2220F-B502 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | 126 | - | - | + 50 C | - | - 10 C | PCB Mount | Center Detent | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flatted / D | Pro Audio | 0.150796 oz | 150 VAC, 20 VDC | Bulk | PTD90 | 20 % | - | - | - | Rotary | 5 kOhms | - | - | - | - | - | 25 mW | - | Vertical | - | - | - | - | - | PC Pin | - | - | - | - | - | No Switch | - | - | - | 1 Turn | Audio | - | - | - | - | 2 Gang | - | Carbon | Potentiometers | - | 6 mm | IP40 | - | - | - | - | ||
![]() 3852C-201-104AL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | 45 | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth | - | 1.058219 oz | - | - | 3852 | 10 % | - | - | - | Rotary Metal | 100 kOhms | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Cermet | Potentiometers | - | 6.35 mm | - | - | - | - | - | ||
![]() PTM902-020S-202B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | 250 | - | - | + 50 C | - | - 10 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | Pro Audio | - | 50 VAC, 10 VDC | - | PTM90 | 20 % | - | - | - | Rotary | 2 kOhms | - | - | - | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | - | - | Through Hole | - | - | - | - | - | Push-Push Switch | M7XP0.75 | - | - | 1 Turn | Linear | - | - | - | - | 2 Gang | - | Carbon | Audio Potentiometers | PTM90 Series Panel Control w/Push-Push Switch | 6 mm | IP40 | - | - | - | - | ||
![]() 86C2A-E24-B25/R51L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | 17 | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 0.733698 oz | - | Tray | 86 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3852C-122-254AL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | 45 | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | - | 1.058219 oz | - | - | 3852 | 10 % | - | - | - | Rotary Metal | 250 kOhms | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Cermet | Potentiometers | - | 3.18 mm | - | - | - | - | - | ||
![]() 53CAA-D20-A15 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | 25 | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth | Pro Audio | 0.194007 oz | - | - | 53 | 10 % | - | - | - | Rotary | 10 kOhms | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 1/8 in | - | - | - | - | - | ||
![]() 53CAA-E20-A07 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | 25 | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 53 | 10 % | - | - | - | Rotary | 250 Ohms | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 1/8 in | - | - | - | - | - | ||
![]() 51AED-B20-B10 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | 25 | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 51 | 20 % | - | - | - | Rotary | 1 kOhms | - | - | - | - | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | - | - | - | ||
![]() 53RAA-R22-A15 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | 25 | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 53 | 10 % | - | - | - | Rotary Metal | 10 kOhms | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 6 mm | - | - | - | - | - | ||
![]() 53RAA-R25-C15 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | 25 | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 53 | 10 % | - | - | - | Rotary Metal | 10 kOhms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | 1 Turn | Audio | - | - | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 6 mm | - | - | - | - | - | ||
![]() 51AAA-C24-B13 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | 25 | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | - | Flatted / D | Pro Audio | 0.194007 oz | - | - | 51 | 20 % | - | - | - | Rotary | 5 kOhms | - | - | - | - | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | - | - | - | ||
![]() 51UAD-T22-A20 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | 25 | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 51 | 10 % | - | - | - | Rotary | 100 kOhms | - | - | - | - | - | 1 W | - | Horizontal | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 4 mm | - | - | - | - | - | ||
![]() 51AEA-B24-B16 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | 25 | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 51 | 20 % | - | - | - | Rotary | 20 kOhms | - | - | - | - | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | - | - | - | ||
![]() 93A1A-B28-A23L Bourns, Inc. | In Stock | - | - | Panel, Through Hole | - | 12.699991 g | - | - | 5 | BOURNS INC | 93A1A-B28-A23L | - | - | - | Panel Mount | - | 125 °C | -40 °C | - | PCB Mount, 6350 | 17.45 mm | 15.88 mm | PCB Mount | 12.7 mm | Active | - | 5.69 | Details | Yes | 240 deg | Smooth / Slotted | Pro Audio | 0.447979 oz | - | Bulk | 93 | 10 % | e3 | Pin | -150,150 ppm/°C | Rotary Metal | 500 kOhms | Tin (Sn) | 125 °C | -40 °C | Cermet | - | 2 W | CERMET | Horizontal | 15.88 mm | Single Turn | POTENTIOMETER | not_compliant | Not | Through Hole | 2 W | - | 12.7 mm | 0.81 mm | 6350 | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Cermet | Potentiometers | - | 1/4 in | - | - | 34.93 mm | - | - | ||
![]() 86C2A-E24-E20/R51L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | 17 | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.733698 oz | - | Tray | 86 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDA241-SRT00-253A3 Bourns, Inc. | In Stock | - | - | - | - | - | Carbon | - | 560 | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | Details | - | - | - | - | 0.476198 oz | - | Tray | Pro Audio PDA24 | - | - | - | - | - | - | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reverse Logarithmic | - | - | 300° | Round - 0.953 Dia (24.20mm) | - | 25k | - | Guitar Potentiometers | Long Life | - | - | - | - | - | - | ||
![]() 86A2A-A24-A15/R51L Bourns, Inc. | In Stock | - | - | - | - | - | - | 9.53 mm x 9.53 mm | - | - | - | + 125 C | - | - 40 C | Panel Mount | With Detent | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth | - | 0.740753 oz | - | Bulk | 86 | 10 % | - | - | 150 PPM / C | Rotary | 10 kOhms | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | Rotary Switch | - | - | - | 1 Turn | Linear | - | - | - | - | 2 Gang | - | Cermet | Potentiometers | - | 6.35 mm | IP40 | - | 15.88 mm | 15.88 mm | - | ||
![]() 3852B-202-153AL Bourns, Inc. | In Stock | - | - | - | - | - | - | 9.53 mm x 12.7 mm | 45 | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | - | - | - | Bulk | 3852 | 10 % | - | - | - | - | 15 kOhms | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | No Switch | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Cermet | Potentiometers | - | 6.35 mm | IP40 | 19.05 mm | 6.35 mm | - | - | ||
![]() 53AEA-C24-B20 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | 25 | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Flatted / D | Pro Audio | 0.194007 oz | - | - | 53 | 20 % | - | - | - | Rotary | 100 kOhms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | - | - | - |