- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Shaft Diameter | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK14K1240-F32-C1-B104 ALPS ALPINE CO., LTD | In Stock | - | - | 1 | + 70 C | - 10 C | Panel Mount | Center Detent | - | Details | Flatted / D | 0.377373 oz | 50 VAC | Tray | RK14K | 20 % | Rotary | 100 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 2 Gang | - | Potentiometers | 6 mm | - | - | - | ||
![]() RK14K1240-F20-C0-B103 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | Panel Mount | Without Detent | RK14K1240A2S | - | Flatted / D | - | - | - | RK14K | - | Rotary | - | - | Vertical | Through Hole | - | 1 Turn | - | 2 Gang | - | Potentiometers | - | - | - | - | ||
![]() RK27112A0-F25-C0-A503 ALPS ALPINE CO., LTD | In Stock | - | - | 500 | - | - | PCB Mount | Without Detent | RK27112A0A2V | Details | Flatted / D | - | - | - | RK271 | - | Rotary Metal | - | - | Horizontal | Through Hole | - | 1 Turn | - | 2 Gang | - | Potentiometers | - | - | - | - | ||
![]() RK14K1220-F25-C1-B103 ALPS ALPINE CO., LTD | In Stock | - | - | - | + 70 C | - 10 C | Panel Mount | Center Detent | RK14K122001W | Details | Flatted / D | - | 50 VAC | - | RK14K | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Horizontal | Snap-In | No Switch | 1 Turn | Linear | 2 Gang | - | Potentiometers | 6 mm | - | - | - | ||
![]() RK27112A0-F20-C0-V503 ALPS ALPINE CO., LTD | In Stock | - | - | - | + 70 C | - 10 C | PCB Mount | Without Detent | RK27112A0A1Z | - | Flatted / D | - | 30 VAC | - | RK271 | 20 % | Rotary | 50 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | No Switch | 1 Turn | Audio | 2 Gang | - | Potentiometers | 6 mm | - | - | - | ||
![]() RK14K1240-F32-C0-A503 ALPS ALPINE CO., LTD | In Stock | - | - | 1 | + 70 C | - 10 C | Panel Mount | Without Detent | RK14K1240D24 | Details | Flatted / D | 0.504594 oz | 50 VAC | Tray | RK14K | 20 % | Rotary | 50 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Audio | 2 Gang | - | Potentiometers | 6 mm | - | - | - | ||
![]() RK097111UZ0D ALPS ALPINE CO., LTD | In Stock | - | - | 1200 | - | - | PCB Mount | - | - | - | Flatted / D | - | - | - | RK097 | - | Rotary Metal | - | - | Horizontal | Through Hole | Rotary Switch | 1 Turn | - | 2 Gang | - | Potentiometers | - | - | - | - | ||
![]() RK14K1220F25C0C104 ALPS ALPINE CO., LTD | In Stock | - | - | 500 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Non-Compliant | Flatted / D | - | 50 VAC | Bulk | RK14K | 20 % | Rotary | 100 kOhms | 50 mW (1/20 W) | Horizontal | Snap-In | No Switch | 1 Turn | Audio | 2 Gang | - | Potentiometers | 6 mm | - | - | - | ||
![]() RK09D113-F25-C1-B503 ALPS ALPINE CO., LTD | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Center Detent | RK09D1130C7Q | Details | Flatted / D | 0.119303 oz | 20 VDC | Bulk | RK09D | 20 % | Rotary | 50 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | - | 9.8 mm | ||
![]() RK11K1140D3A ALPS ALPINE CO., LTD | In Stock | - | - | 1600 | + 70 C | - 10 C | Panel Mount | Without Detent | RK11K114F30C0B104 | - | Flatted / D | - | 50 VAC, 20 VDC | Tray | - | 20 % | Rotary | 100 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | - | - | ||
![]() RK27114A0-F25-C0-A103 ALPS ALPINE CO., LTD | In Stock | - | - | - | + 70 C | - 10 C | PCB Mount | Without Detent | RK27114A0A0R | - | Flatted / D | 1.833505 oz | 30 VAC | - | RK271 | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | No Switch | 1 Turn | Audio | 4 Gang | - | Potentiometers | 6 mm | - | - | - | ||
![]() RV110F-20-15B-A10K-0020 Alpha(Taiwan) | In Stock | - | - | 1 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Knurled / Slotted | - | 50 VAC, 20 VDC | - | RV110F | - | Rotary | 10 kOhms | - | Horizontal | Snap-In | No Switch | 1 Turn | Log | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV24A01F-10-15R1-B250K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | - | - | Details | Smooth | - | 500 V | - | RV24A01F | 20 % | Rotary | 250 kOhms | 500 mW (1/2 W) | - | Solder Lug | Rotary Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV142F-40-20BL-A5K Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | PCB Mount | Without Detent | - | Details | Knurled / Serrated | - | 50 VAC, 20 VDC | Bulk | RV142F | 20 % | Rotary | 5 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | - | 1 Turn | Audio | 2 Gang | - | Potentiometers | 6.9 mm | 14 mm | 15 mm | - | ||
![]() RV24A02F-10-15S1-B250K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | - | - | Details | Smooth / Slotted | - | 500 V | - | RV24A02F | 20 % | Rotary | 250 kOhms | 500 mW (1/2 W) | - | Solder Lug | Rotary Switch | 1 Turn | Linear | 1 Gang | Carbon | Potentiometers | 6 mm | 24 mm | - | - | ||
![]() RV24AF-10-15F-A500K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Flatted / D | - | 250 VAC | - | RV24AF | 20 % | Rotary | 500 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | 24 mm | 0.452 in | - | ||
![]() RV16BF-10-15R1-B50K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | - | - | Details | Smooth | - | - | - | RV16BF | 20 % | Rotary | 50 kOhms | 200 mW (1/5 W) | - | Solder Lug | Rotary Switch | 1 Turn | Linear | 1 Gang | Carbon | Potentiometers | 0.25 in | - | - | - | ||
![]() RV120F-20-15F-B100K-0075 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | PCB Mount | Without Detent | - | Details | Flatted / D | 0.686034 oz | 150 VAC | - | RV120F | 20 % | Rotary | 100 kOhms | 80 mW | Horizontal | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | 6 mm | - | - | ||
![]() RV16AF-10-20R1-B25K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 0.235580 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 25 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV121F-30-009J-A5K-00K Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | - | - | Details | - | - | - | - | RV121F | - | - | - | - | Vertical | - | - | - | Audio | - | - | - | - | - | - | - |