- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Shaft Diameter | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV110F-40E1-15A-B10K-0068 Alpha(Taiwan) | In Stock | - | - | 1 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Flatted / D | 0.300610 oz | 50 VAC, 20 VDC | - | RV110F | - | Rotary | 10 kOhms | - | Vertical | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | ||
![]() RD701F-20B1-15F-A10K-005 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | PCB Mount | - | - | Details | Flatted / D | - | - | Bulk | RD701F | - | Rotary | 10 kOhms | - | Horizontal | Through Hole | - | 1 Turn | Audio | 1 Gang | - | Potentiometers | 6 mm | - | ||
![]() RV122F-20-15F-A50K-0072 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | PCB Mount | Without Detent | - | Details | Flatted / D | 0.504594 oz | 100 VAC | - | RV122F | - | Rotary | 50 kOhms | 40 mW | Horizontal | Through Hole | No Switch | 1 Turn | Audio | 2 Gang | Metal | Potentiometers | 6 mm | 6 mm | ||
![]() RV110F-20-15A-A10K Alpha(Taiwan) | In Stock | - | - | 1 | - | - | Panel Mount | - | - | Details | Smooth | - | 50 V | - | RV110F | - | Rotary | 10 kOhms | - | Horizontal | Through Hole | No Switch | - | Audio | - | - | Potentiometers | 6 mm | - | ||
![]() RK11K114004K ALPS ALPINE CO., LTD | 628 |
| - | 800 | + 70 C | - 10 C | Panel Mount | Center Detent | - | Details | Flatted / D | - | 50 VAC, 20 VDC | Tray | RK11K | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | ||
![]() RK11K112000P ALPS ALPINE CO., LTD | 777 |
| - | 2000 | + 70 C | - 10 C | Panel Mount | Center Detent | - | Details | Flatted / D | - | 50 VAC, 20 VDC | Tray | RK11K | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Horizontal | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | ||
![]() RK09K11300DR ALPS ALPINE CO., LTD | 1200 |
| - | 1000 | - | - | Panel Mount | - | - | Details | - | - | - | Bulk | RK09K | - | Rotary | - | - | Vertical | Through Hole | - | 1 Turn | - | 1 Gang | - | Potentiometers | - | - | ||
![]() RK09L122002H ALPS ALPINE CO., LTD | 1140 |
| - | 1000 | - | - | Panel Mount | - | - | Details | Flatted / D | - | - | Tray | RK09L | - | Rotary | - | - | Horizontal | Through Hole | - | 1 Turn | - | 2 Gang | - | Potentiometers | 6 mm | - | ||
![]() RK09K1110077 ALPS ALPINE CO., LTD | 785 |
| - | 1000 | - | - | Panel Mount | - | - | Details | - | - | - | Bulk | RK09K | - | Rotary | - | - | - | Through Hole | - | 1 Turn | - | 1 Gang | - | Potentiometers | - | - | ||
![]() RK09L1120A5F ALPS ALPINE CO., LTD | 877 |
| - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Flatted / D | - | 50 VAC, 10 VDC | Tray | RK09L | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Horizontal | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | ||
![]() RK0971221Z0X ALPS ALPINE CO., LTD | 643 |
| - | 700 | + 70 C | - 20 C | PCB Mount | Without Detent | - | Details | Flatted / D | - | 50 VAC, 10 VDC | Tray | - | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | Rotary Switch | 1 Turn | Audio | 2 Gang | Metal | Potentiometers | 6 mm | - | ||
![]() RK11K1140AHZ ALPS ALPINE CO., LTD | 1085 |
| - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Flatted / D | - | 50 VAC, 20 VDC | Tray | - | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Audio | 1 Gang | - | Potentiometers | 6 mm | - | ||
![]() RKJX21224001 ALPS ALPINE CO., LTD | 206 |
| - | 1484 | + 50 C | - 10 C | PCB Mount | Without Detent | - | Details | Flatted / D | - | 5 VDC | Tray | - | - | Stick Controller | 5 kOhms | 12.5 mW | - | SMD/SMT | No Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | 3.8 mm | - | ||
![]() RK27112A0-S30-C0-A503 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | PCB Mount | Without Detent | RK27112A0A2J | Details | Smooth / Slotted | - | - | Bulk | RK271 | - | Rotary Metal | - | - | Horizontal | Through Hole | - | 1 Turn | - | 2 Gang | - | Potentiometers | - | - | ||
![]() RK14K1240D1M ALPS ALPINE CO., LTD | In Stock | - | - | 100 | - | - | - | - | RK14K1240-F32-C1-B503 | Details | - | - | - | - | RK14K | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | ||
![]() RV122F-20-15F-A1M-0072 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | - | - | Details | Flatted / D | - | 100 V | - | RV122F | 5 % | Rotary | 1 MOhms | 40 mW | Horizontal | Through Hole | - | 1 Turn | Audio | 2 Gang | - | Potentiometers | 6 mm | 6 mm | ||
![]() RV16BF-20-15R1-B1K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | PCB Mount | - | RV16BF-20-15R1-B1K | Details | Smooth | - | - | - | RV16BF | 20 % | Rotary | 1 kOhms | 200 mW (1/5 W) | Horizontal | Through Hole | Rotary Switch | 1 Turn | Linear | 1 Gang | Carbon | Potentiometers | 0.25 in | - | ||
![]() RD901F-20-15R-B5K-00L1 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | - | - | Details | Smooth | - | 50 V | - | RD901F | 20 % | Rotary | 5 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | - | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | ||
![]() RD701F-20B1-15F-B10K-005 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | PCB Mount | - | - | Details | Flatted / D | - | - | Bulk | RD701F | - | Rotary | 10 kOhms | - | Horizontal | Through Hole | - | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | ||
![]() RV142FPF-40B1-20F-0B10K-004 Alpha(Taiwan) | In Stock | - | - | 1 | - | - | PCB Mount | Without Detent | - | Details | Flatted / D | 0.330797 oz | 5 VDC to 15 VDC | - | RV142FPF | - | Rotary | 10 kOhms | - | Vertical | Snap-In | Push Switch | 1 Turn | Linear | 2 Gang | Metal | Potentiometers | 6 mm | - |