- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Shaft Diameter | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV122F-10-15R-B100K-0072 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | Without Detent | - | Details | Smooth | 0.239673 oz | 150 VAC | - | RV122F | - | Rotary | 100 kOhms | 80 mW | - | Solder Lug | No Switch | 1 Turn | Linear | 2 Gang | Metal | Potentiometers | - | - | - | ||
![]() RV24AF-40-15R1-B250K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Smooth | 1 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 250 kOhms | 250 mW (1/4 W) | Vertical | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | ||
![]() RV16AF-10-20R1-B100K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 0.320923 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 100 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV16BF-10-15R1-B100K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | Without Detent | - | Details | Smooth | 0.824529 oz | 200 VAC | - | RV16BF | 20 % | Rotary | 100 kOhms | 200 mW (1/5 W) | - | Solder Lug | Push-Pull Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV24A01F-10-15R1-B1M-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | - | - | Details | Smooth | - | 500 V | - | RV24A01F | 30 % | Rotary | 1 MOhms | 500 mW (1/2 W) | - | Solder Lug | Rotary Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6.35 mm | 24 mm | - | ||
![]() RD901F-20-15R1-B100K-00L1 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | - | - | Details | Smooth | - | 50 V | - | RD901F | 20 % | Rotary | 100 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | - | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | - | ||
![]() RV24AF-10-20K-B2M-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Knurled / Serrated | 0.498368 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 2 MOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | 24 mm | - | ||
![]() RV170F-10-15R1-B1M-0021 Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 1.624366 oz | 200 VAC | Bulk | RV170F | 30 % | Rotary | 1 MOhms | 100 mW (1/10 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV24AF-10-20K-B50K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Knurled / Serrated | - | 250 VAC | - | RV24AF | 20 % | Rotary | 50 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | 24 mm | - | ||
![]() RV24A02F-10-15S1-B5K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | - | RV24A02F-10-15S1-B5K | Details | Smooth / Slotted | - | 500 V | - | RV24A02F | - | Rotary | 5 kOhms | 500 mW (1/2 W) | - | Solder Lug | Rotary Switch | 1 Turn | Linear | 1 Gang | Carbon | Potentiometers | 6 mm | 24 mm | - | ||
![]() RV24BF-10-15R1-A50K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 0.824529 oz | 250 VAC | - | RV24BF | 20 % | Rotary | 50 kOhms | 500 mW (1/2 W) | - | Solder Lug | No Switch | 1 Turn | Audio | 2 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | ||
![]() RV16AF-20-15K-A1M-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Knurled / Serrated | 0.276506 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 1 MOhms | 60 mW | Horizontal | Through Hole | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV16AF-20-15K-A100K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Knurled / Serrated | 0.381488 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 100 kOhms | 60 mW | Horizontal | Through Hole | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV24AF-10-15F-A100K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Flatted / D | 0.541455 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 100 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | 24 mm | 0.452 in | ||
![]() RV24AF-10-15R1-A10K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 0.590655 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 10 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | ||
![]() RV16AF-20-15S1-A2K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | - | - | Details | Smooth / Slotted | - | - | - | RV16AF | 20 % | Rotary | 2 kOhms | 60 mW | Horizontal | Through Hole | - | 1 Turn | Audio | 1 Gang | Carbon | Potentiometers | 6 mm | - | - | ||
![]() RV16AF-10-15K-A5K-3LA Alpha(Taiwan) | In Stock | - | - | 100 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Knurled / Serrated | 0.277104 oz | 150 VAC | Bulk | RV16AF | 20 % | Rotary | 5 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV24AF-40-15R1-B50K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Smooth | 0.580929 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 50 kOhms | 250 mW (1/4 W) | Vertical | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | ||
![]() RV24A02F-10-15S1-B25K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | Without Detent | - | Details | Smooth / Slotted | 1.132118 oz | 500 VAC | - | RV24A02F | 20 % | Rotary | 25 kOhms | 500 mW (1/2 W) | - | Solder Lug | Rotary Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | 24 mm | - | ||
![]() RV24AF-10-15R1-B250K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 1.607905 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 250 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - |