- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Shaft Diameter | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV16AF-10-15K-C5K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Knurled / Serrated | 0.276132 oz | 150 VAC | Bulk | RV16AF | 20 % | Rotary | 5 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | ||
![]() RV170F-24-20K-B100K-3021 Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | RV170F-24-20K-B100K-3 | Details | Knurled / Serrated | 1 oz | 200 VAC | - | RV170F | 20 % | Rotary | 100 kOhms | 100 mW (1/10 W) | Horizontal | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | ||
![]() RV16AF-20-15S1-A1M-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth / Slotted | 0.824529 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 1 MOhms | 60 mW | Horizontal | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | ||
![]() RV24AF-10-15R1-A1K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | - | 250 VAC | - | RV24AF | 20 % | Rotary | 1 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | ||
![]() RD901F-20-15R-B50K-00L1 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | - | RD901F-20-15R-B50K | Details | Smooth | - | 50 V | - | RD901F | 20 % | Rotary | 50 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | - | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | ||
![]() RV24A01F-10-15R1-B10K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | Without Detent | - | Details | Smooth | 0.726481 oz | 500 VAC | - | RV24A01F | 20 % | Rotary | 10 kOhms | 500 mW (1/2 W) | - | Solder Lug | Rotary Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | ||
![]() RV24AF-40-15R1-B10K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Smooth | 0.493835 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 10 kOhms | 250 mW (1/4 W) | Vertical | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | ||
![]() RV112BF-40E1-25A-B500K-0068 Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Flatted / D | 0.504594 oz | 50 VAC | - | RV112BF | 20 % | Rotary | 500 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | ||
![]() RV16AF-10-15S1-C100K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth / Slotted | - | 150 VAC | Bulk | RV16AF | 20 % | Rotary | 100 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | ||
![]() RV24AF-10-20R1-B5M-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 1.144464 oz | 250 VAC | Bulk | RV24AF | 20 % | Rotary | 5 MOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | ||
![]() RV170F-10-15R1-B50K-0021 Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | - | 200 VAC | - | RV170F | 20 % | Rotary | 50 kOhms | 100 mW (1/10 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | ||
![]() RV24BF-10-15R1-B250K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | - | 250 VAC | - | RV24BF | 20 % | Rotary | 250 kOhms | 500 mW (1/2 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 2 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | ||
![]() RV16AF-10-20R1-A50K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 0.262593 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 50 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | ||
![]() RV122F-20-15F-B50K-0072 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | - | - | Details | Flatted / D | - | 150 V | - | RV122F | 5 % | Rotary | 50 kOhms | 80 mW | Horizontal | Through Hole | - | 1 Turn | Linear | 2 Gang | - | Potentiometers | 6 mm | 6 mm | ||
![]() RV24BF-10-15R1-A1M-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 1 oz | 250 VAC | - | RV24BF | 20 % | Rotary | 1 MOhms | 500 mW (1/2 W) | - | Solder Lug | No Switch | 1 Turn | Audio | 2 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | ||
![]() RD901SF-20-15R1-B5K-00L1 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | PCB Mount | - | RD901SF-20-15R1-B5K | Details | Smooth | - | 50 V | - | RD901SF | 20 % | Rotary | 5 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | Rotary Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | ||
![]() RV16AF-10-20R1-B1K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 0.353339 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 1 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | ||
![]() RV24AF-10-15R1-A250K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 0.566059 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 250 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | ||
![]() RV112BCF-40-25A-A50K Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | - | - | Details | - | - | - | - | RV112BCF | - | - | - | - | Vertical | - | - | - | Audio | - | - | - | - | - | ||
![]() RD901F-20-15F-B10K-00L1 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | - | - | Details | Flatted / D | - | 50 V | - | RD901F | - | Rotary | 10 kOhms | - | Horizontal | Through Hole | No Switch | - | Linear | 1 Gang | - | Potentiometers | 6 mm | - |