- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Case Size | Case Style | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Type | Temperature Range @ Derated Power | Tolerance (+ or -) | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Power (Watts) | HTS Code | Subcategory | Power Rating | Technology | Orientation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Failure Rate | Rated Temperature | Switch Type | Thread Size | Bushing Thread | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Ganging Number | Number of Gangs | Resistance Law | Element Type | Product | Features | Product Category | Shaft Diameter | IP Rating | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51UAD-T16-B16 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | - | - | Pro Audio | 0.194007 oz | - | - | 51 | 20 % | - | - | - | - | Rotary | 20 kOhms | - | - | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | - | 4 mm | - | - | - | - | - | - | - | ||
![]() 3852A-242-503H Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | - | Smooth / Slotted | - | - | - | 1.058219 oz | 900 V | - | 3852 | 5 % | - | - | - | - | Rotary Metal | 50 kOhms | - | - | - | 2 W | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | - | - | 6.35 mm | - | - | 10.31 mm | - | - | - | - | ||
![]() 51CAD-E12-H17 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | - | - | Pro Audio | 0.194007 oz | - | - | 51 | 5 % | - | - | - | - | Rotary Metal | 25 kOhms | - | - | - | 1 W | - | Horizontal | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | - | 1/8 in | - | - | - | - | - | - | - | ||
![]() 3856A-282-251A Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | - | - | - | 1.058219 oz | - | - | 3856 | 10 % | - | - | - | - | Rotary Metal | 250 Ohms | - | - | - | 2 W | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | 3.75 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | - | - | 6.35 mm | - | - | - | - | - | - | - | ||
![]() 53SAD-U25-D15 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | - | - | Pro Audio | 0.194007 oz | - | - | 53 | 20 % | - | - | - | - | Rotary | 10 kOhms | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | 1 Turn | Audio | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | - | 3 mm | - | - | - | - | - | - | - | ||
![]() PC16CH07CP06504A2020TA Amphenol | In Stock | - | - | - | - | - | - | - | - | Amphenol Piher | - | - | 1000 | - | Amphenol | - | - | + 70 C | - | - 25 C | PCB Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Knurled / Serrated | - | - | - | - | 250 V | Bulk | PC-16 | 20 % | - | - | - | 300 PPM / C | Plastic Shaft | 500 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | - | - | - | - | - | - | Solder Lug | - | - | - | - | No Switch | M7 | M7 x 0.75 | - | Potentiometers | - | Linear | - | - | 4 Gang | - | Carbon | Potentiometers | - | Potentiometers | 6 mm | IP54 | - | - | 8 mm | 18 mm | 16 mm | - | ||
![]() 51CAD-E20-A15 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | - | - | Pro Audio | 0.194007 oz | - | - | 51 | 10 % | - | - | - | - | Rotary | 10 kOhms | - | - | - | 1 W | - | Horizontal | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | - | 1/8 in | - | - | - | - | - | - | - | ||
![]() 3851C-282-102E Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | - | - | - | 1.058219 oz | - | - | 3851 | 10 % | - | - | - | - | Rotary Metal | 1 kOhms | - | - | - | 1 W | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | - | 3.18 mm | - | - | - | - | - | - | - | ||
![]() 51AAA-C24-A20 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | - | Flatted / D | - | - | Pro Audio | 0.194007 oz | - | - | 51 | 10 % | - | - | - | - | Rotary | 100 kOhms | - | - | - | 1 W | - | Horizontal | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | - | 1/4 in | - | - | - | - | - | - | - | ||
![]() 53AAA-C28-A15 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Flatted / D | - | - | Pro Audio | 0.194007 oz | - | - | 53 | 10 % | - | - | - | - | Rotary | 10 kOhms | - | - | - | 1 W | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | - | 1/4 in | - | - | - | - | - | - | - | ||
![]() 51AAL-C20-A08 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Flatted / D | - | - | Pro Audio | 0.194007 oz | - | - | 51 | 10 % | - | - | - | - | Rotary | 500 Ohms | - | - | - | 1 W | - | Horizontal | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | - | 1/4 in | - | - | - | - | - | - | - | ||
![]() 51AAD-B28-E18 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | - | Smooth / Slotted | - | - | Pro Audio | 0.194007 oz | - | - | 51 | 10 % | - | - | - | - | Rotary | 50 kOhms | - | - | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | - | 1/4 in | - | - | - | - | - | - | - | ||
![]() 53AEA-C24-A15 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Flatted / D | - | - | Pro Audio | 0.194007 oz | - | - | 53 | 10 % | - | - | - | - | Rotary | 10 kOhms | - | - | - | 1 W | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | - | 1/4 in | - | - | - | - | - | - | - | ||
![]() PTM902-130K-103B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | + 50 C | - | - 10 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Knurled / Serrated | - | - | Pro Audio | - | 50 VAC, 10 VDC | - | PTM90 | 20 % | - | - | - | - | Rotary | 10 kOhms | - | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | - | Through Hole | - | - | - | - | Push-Push Switch | M7XP0.75 | - | - | - | 1 Turn | Linear | - | - | 2 Gang | - | Carbon | Audio Potentiometers | PTM90 Series Panel Control w/Push-Push Switch | - | 6 mm | IP40 | - | - | - | - | - | - | ||
![]() PDA241-HRT01-253B0 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 108 | - | - | - | - | + 70 C | - | - 10 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Knurled / Serrated | - | - | Pro Audio | 0.484925 oz | 500 V | - | PDA24 | 15 % | - | - | - | - | Rotary Metal | 25 kOhms | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Carbon | Audio Potentiometers | - | - | 6 mm | - | - | - | - | - | - | - | ||
![]() 3852C-283-105FL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flatted / D | - | - | - | 1.058219 oz | - | - | 3852 | 10 % | - | - | - | - | Rotary Metal | 1 MOhms | - | - | - | 1 W | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | 1 Turn | Audio | - | - | 1 Gang | - | Cermet | Potentiometers | - | - | 3.18 mm | - | - | - | - | - | - | - | ||
![]() 3852A-162-102CL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | - | - | - | 1.058219 oz | - | - | 3852 | 10 % | - | - | - | - | Rotary Metal | 1 kOhms | - | - | - | 1 W | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | 1 Turn | Audio | - | - | 1 Gang | - | Cermet | Potentiometers | - | - | 6.35 mm | - | - | - | - | - | - | - | ||
![]() 3852A-201-502AL Bourns, Inc. | In Stock | - | - | - | - | NO | LUG | PANEL MOUNT | 3 | - | - | - | 45 | BOURNS INC | - | 3852A-201-502AL | 3852 | + 125 C | - | - 1 C | Panel Mount | - | 125 °C | -1 °C | - | Panel Mount, | 19.05 mm | 6.35 mm | CIRCULAR PACKAGE | Panel Mount | Active | - | - | - | - | 5.66 | Details | Yes | 250 deg | Smooth | - | - | - | 1.058219 oz | - | - | 3852 | 10 % | Yes | - | EAR99 | -150,150 ppm/°C | Rotary Metal | 5 kOhms | - | 8533.40.80.50 | - | 2 W | CERMET | - | Round | POTENTIOMETER | not_compliant | - | Solder Lug | 2 W | SHAFT | - | 70 °C | - | - | - | - | - | 1 Turn | Linear | HORIZONTAL | 1 | 1 Gang | LINEAR | Cermet | Potentiometers | - | - | 6.35 mm | - | - | - | - | - | - | - | ||
![]() D175K250-B Ohmite | 20 |
| - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | 3 | - | Not Required | VITREOUS ENAMEL | - | - | - | - | - | - | Ohmite | - | Bolt-On | - | - | - | Bulk | - | - | - | - | - | - | 175(W) | Not Required(mm) | 28.6(mm) | Active | - | Non-Compliant | - | - | - | 25 TO 350 | 10% | - | - | - | - | Dividohm®210 | ±10% | - | Solder Lug | - | ±260(ppm/°C) | Wirewound | 250(ohm) | 175 W | - | - | - | - | - | Tubular | - | - | Not Required | Radial Lug | - | - | Not Required | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | - | - | 215.9(mm) | 1.126 OD, 0.752 ID (28.60mm, 19.10mm) | - | 8.500 (215.90mm) | - | Not Required(mm) | ||
![]() D225K1K0-B Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | 3 | - | Not Required | VITREOUS ENAMEL | - | - | - | - | - | - | Ohmite | - | Bolt-On | - | - | - | Bulk | - | - | - | - | - | - | 225(W) | Not Required(mm) | 28.6(mm) | Active | - | - | - | - | - | 25 TO 350 | 10% | - | - | - | - | Dividohm®210 | ±10% | - | Solder Lug | - | ±260(ppm/°C) | Wirewound | 1000(ohm) | 225 W | - | - | - | - | - | Tubular | - | - | Not Required | Radial Lug | - | - | Not Required | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | - | - | 266.7(mm) | 1.126 OD, 0.752 ID (28.60mm, 19.10mm) | - | 10.500 (266.70mm) | - | Not Required(mm) |