- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Shaft Diameter | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV24AF-10-40R1-B500_-LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | - | RV24AF-10-40R1-B500 | Details | - | - | - | - | RV24AF | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35 mm | 24 mm | - | ||
![]() RV112BCF-40-25A-B1M Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Flatted / D | - | 50 VAC | - | RV112BCF | 20 % | Snap in | Rotary | 1 MOhms | 50 mW (1/20 W) | Horizontal | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | - | ||
![]() RV24AF-10-15F-A1K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Flatted / D | - | 250 VAC | - | RV24AF | 20 % | - | Rotary | 1 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | 24 mm | 0.452 in | ||
![]() RV24AF-10-15F-B250K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Flatted / D | 0.483430 oz | 250 VAC | - | RV24AF | 20 % | - | Rotary | 250 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | 24 mm | 0.452 in | ||
![]() RV120F-10-15F-B1M-0075 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | Without Detent | - | Details | Flatted / D | 0.208604 oz | 150 VAC | - | RV120F | - | - | Rotary | 1 MOhms | 80 mW | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | 6 mm | - | ||
![]() RV24BF-10-15R1-A100K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 0.846002 oz | 250 VAC | - | RV24BF | 20 % | - | Rotary | 100 kOhms | 500 mW (1/2 W) | - | Solder Lug | No Switch | 1 Turn | Audio | 2 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | ||
![]() RV142F-40-20BL-A100K Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | PCB Mount | - | - | Details | Knurled / Serrated | - | 50 V | Bulk | RV142F | 20 % | - | Rotary | 100 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | - | 1 Turn | Audio | 1 Gang | - | Potentiometers | - | 14 mm | 15 mm | ||
![]() RV16BF-20-15R1-B50K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | PCB Mount | - | - | Details | Smooth | - | - | - | RV16BF | 20 % | - | Rotary | 50 kOhms | 200 mW (1/5 W) | Horizontal | Through Hole | Rotary Switch | 1 Turn | Linear | 1 Gang | Carbon | Potentiometers | 0.25 in | - | - | ||
![]() RD701F-20B1-15F-B50K-005 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | PCB Mount | - | - | Details | Flatted / D | - | - | Bulk | RD701F | - | - | Rotary | 50 kOhms | - | Horizontal | Through Hole | - | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | - | ||
![]() RV110F-20-15B-A100K Alpha(Taiwan) | In Stock | - | - | 1 | - | - | Panel Mount | - | - | Details | Smooth | - | 50 V | - | RV110F | - | - | Rotary | 100 kOhms | - | Horizontal | Through Hole | No Switch | - | Audio | - | - | Potentiometers | 6 mm | - | - | ||
![]() RV16AF-10-20R1-A100K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 0.300610 oz | 150 VAC | - | RV16AF | 20 % | - | Rotary | 100 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV24BF-10-15R1-A1K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | - | 250 VAC | - | RV24BF | 20 % | - | Rotary | 1 kOhms | 500 mW (1/2 W) | - | Solder Lug | No Switch | 1 Turn | Audio | 2 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | ||
![]() RV122F-20-15F-A5K-0072 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | - | - | Details | Flatted / D | - | 100 V | - | RV122F | 5 % | - | Rotary | 5 kOhms | 40 mW | Horizontal | Through Hole | - | 1 Turn | Audio | 2 Gang | - | Potentiometers | 6 mm | 6 mm | - | ||
![]() RV142FPF-40B1-20R-B20K-004 Alpha(Taiwan) | In Stock | - | - | 1 | - | - | PCB Mount | - | - | Details | Smooth | - | 15 V | - | RV142FPF | - | - | Rotary | 20 kOhms | - | Vertical | Through Hole | Rotary Switch | - | Linear | - | - | Potentiometers | 6 mm | - | - | ||
![]() RV16AF-10-15K-A2K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Knurled / Serrated | 0.337166 oz | 150 VAC | - | RV16AF | 20 % | - | Rotary | 2 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV110F-20-20B-A10K Alpha(Taiwan) | In Stock | - | - | 1 | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | Knurled / Slotted | - | 50 VAC, 20 VDC | - | RV110F | - | - | Rotary | 10 kOhms | - | Horizontal | Snap-In | No Switch | 1 Turn | Log | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV24AF-10-15R1-B5M-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth | 0.526049 oz | 250 VAC | - | RV24AF | 20 % | - | Rotary | 5 MOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | ||
![]() RV24AF-10D2-20F-A250K-1LA Alpha(Taiwan) | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Flatted / D | - | 250 VAC | - | RV24AF | 20 % | - | Rotary | 250 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | 24 mm | - | ||
![]() RV112BF-40E1-25A-B2K-0068 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | Panel Mount | - | - | Details | Flatted / D | - | 150 V | - | RV112BF | 20 % | - | Rotary | 2 kOhms | 50 mW (1/20 W) | Vertical | Through Hole | - | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | - | ||
![]() RV110F-40-20B-A100K Alpha(Taiwan) | In Stock | - | - | 1 | - | - | Panel Mount | - | - | Details | Smooth | - | 50 V | - | RV110F | - | - | Rotary | 100 kOhms | - | Vertical | Through Hole | No Switch | - | Audio | - | - | Potentiometers | 6 mm | - | - |