- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature (Max.) | Package | Part # Aliases | Product Status | RoHS | Shaft Type | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Technology | Orientation | Depth | Construction | Resistor Type | Termination Style | Voltage - Rated AC | Working Voltage | Rated Temperature | Switch Type | Thread Size | Adjustment Type | Product Type | Number of Turns | Taper | Ganging Number | Number of Gangs | Element Type | Product | Features | Product Category | Shaft Diameter | IP Rating | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53AAA-B28-A22L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | Panel Mount | - | - | - | - | - | Details | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | Bulk | - | 53 | 10 % | - | - | - | - | - | Solder | - | - | Rotary Metal | 250 kOhms | - | - | - | Cermet | - | - | - | - | 1 W | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | 1 Turn | Linear | - | 1 Gang | Cermet | Audio Potentiometers | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D225K100 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.595kV | - | Bulk | 2008 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 100Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | 8533.39.00.80 | - | 225W | 4.6kV | 225W | - | - | 28.6mm | All-Welded | POTENTIOMETER | - | - | - | - | - | - | Slide | - | - | - | 1 | - | - | - | - | - | - | - | 1.126 OD 0.752 ID 28.60mmx19.10mm | - | 10.500 266.70mm | - | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() D50K15KE Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | - | - | - | - | - | - | - | - | 350°C | - | - | - | - | - | - | - | - | - | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 15kOhm | - | - | - | - | - | - | 8533.39.00.80 | - | 50W | - | 50W | - | - | - | All-Welded | POTENTIOMETER | - | - | 1625V | 25°C | - | - | Slide | - | - | - | 1 | - | - | - | - | - | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 4.000 101.60mm | - | - | ROHS3 Compliant | - | ||
![]() D175K106E Ohmite | In Stock | - | - | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | Ohmite | 1 | Ohmite | + 350 C | Ohmite | - | Chassis Mount | - | - | Bulk | - | Active | Details | - | Dividohm | - | - | 3.595 kV | Bulk | - | - | ±10% | - | - | - | - | - | Solder Lug | - | 260 PPM / C | - | 106 Ohms | - | - | - | - | 175 W | - | - | Resistors | 175 W | - | - | Wirewound | - | - | - | - | Solder Lug | - | - | - | - | - | Slide | Wirewound Resistors | - | - | - | - | - | Tubular Resistors, Adjustable | Tubular Resistors | Wirewound Resistors - Chassis Mount | - | - | 1.126" OD, 0.752" ID (28.60mm x 19.10mm) | - | 8.500" (215.90mm) | - | - | - | - | ||
![]() RV16AF-20-15K-A10K-3LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | + 70 C | - | - 10 C | PCB Mount | Without Detent | - | - | - | - | Details | Knurled / Serrated | - | 0.441252 oz | - | 150 VAC | - | - | RV16AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | - | - | - | - | - | 60 mW | - | - | - | Horizontal | - | - | - | Through Hole | - | - | - | No Switch | - | - | - | 1 Turn | Audio | - | 1 Gang | Metal | Potentiometers | - | - | 6 mm | - | - | - | - | - | - | - | - | ||
![]() D50K80K Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.625kV | - | Bulk | 2015 | Dividohm®210 | ±10% | - | - | Active | 1 (Unlimited) | - | Solder Lug | EAR99 | 260 ppm/°C | - | 80kOhm | - | 350°C | 25°C | - | - | - | - | - | 50W | - | 50W | - | - | 14.3mm | Vitreous Enamelled | POTENTIOMETER | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 4.000 101.60mm | - | - | Non-RoHS Compliant | - | ||
![]() D50K40KE Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.625kV | - | Bulk | 2012 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 40kOhm | - | 350°C | 25°C | - | - | FLAMEPROOF | 8533.39.00.80 | - | 50W | - | 50W | - | - | - | - | POTENTIOMETER | - | - | - | - | - | - | Slide | - | - | - | 1 | - | - | - | - | - | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 4.000 101.60mm | - | - | ROHS3 Compliant | - | ||
![]() D25K5R0E Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | Dividohm®210 | ±10% | e1 | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 5Ohm | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | 350°C | 25°C | Wirewound | - | - | 8533.39.00.80 | - | 25W | 625V | 25W | - | - | 14.3mm | All-Welded | POTENTIOMETER | - | 11V | - | - | - | - | Slide | - | - | - | 1 | - | - | - | - | - | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 2.000 50.80mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() D175K1K0E Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.595kV | - | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 1kOhm | - | 350°C | 25°C | Wirewound | - | - | 8533.39.00.80 | - | 175W | 3.595kV | 175W | - | - | - | All-Welded | POTENTIOMETER | - | - | - | - | - | - | Slide | - | - | - | 1 | - | - | - | - | - | - | - | 1.126 OD 0.752 ID 28.60mmx19.10mm | - | 8.500 215.90mm | - | Unknown | ROHS3 Compliant | - | ||
![]() RV121F-30-009J-B100K-00K Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | PCB Mount | Without Detent | - | - | - | - | Details | Knurled / Serrated | - | 0.252297 oz | - | 150 VAC | - | - | RV121F | 20 % | - | - | - | - | - | - | - | - | Rotary | 100 kOhms | - | - | - | - | - | - | - | - | 80 mW | - | - | - | Vertical | - | - | - | Through Hole | - | - | - | No Switch | - | - | - | 1 Turn | Linear | - | 1 Gang | - | Potentiometers | - | - | 4 mm | - | 12.5 mm | 7.2 mm | - | - | - | - | - | ||
![]() RK163121-S20-C1-MN104-P ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1200 | - | - | - | - | PCB Mount | With Detent | - | - | RK1631210C4J | - | Details | Smooth / Slotted | - | - | - | - | Bulk | - | RK163 | - | - | - | - | - | - | Pin | - | - | Rotary Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | - | - | 1 Gang | - | Potentiometers | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCW1J-C24-SL0/041L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | + 125 C | - | - 55 C | Panel Mount | - | - | - | - | - | Details | Flatted / D | - | 0.740753 oz | - | - | - | - | PC | 20 % | - | - | - | - | - | - | - | - | Rotary | 100 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | 1 Turn | - | - | 1 Gang | Conductive Plastic | Potentiometers | - | - | 6.35 mm | - | - | - | - | - | - | - | - | ||
![]() MCU10K10 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | Panel Mount | - | - | - | 3-1625931-1 | - | Details | Flatted / D | - | - | - | 315 V | Tray | - | MCU | 10 % | - | - | - | - | - | - | - | 0.75 % / C | Rotary Metal | 10 kOhms | - | - | - | - | - | - | - | - | 2 W | - | - | - | Vertical | - | - | - | PC Pin | - | - | - | - | - | - | - | 1 Turn | Linear | - | 1 Gang | Cermet | Potentiometers | - | - | 8.4 mm | - | - | 28 mm | - | - | - | - | - | ||
![]() RK09D111-F25-C0-V103 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | + 70 C | - | - 10 C | PCB Mount | Without Detent | - | - | RK09D1110C1T | - | Details | Flatted / D | - | - | - | 50 V | - | - | RK09D | 20 % | - | - | - | - | - | - | - | - | Insulated Shaft | 10 kOhms | - | - | - | - | - | - | - | - | 50 mW (1/20 W) | - | - | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Audio | - | 1 Gang | - | Potentiometers | - | - | 6 mm | - | - | - | - | 9.8 mm | - | - | - | ||
![]() RD901F-20-15R-B1K-00L1 Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | Panel Mount | - | - | - | - | - | Details | Smooth | - | - | - | 50 V | - | - | RD901F | 20 % | - | - | - | - | - | - | - | - | Rotary | 1 kOhms | - | - | - | - | - | - | - | - | 50 mW (1/20 W) | - | - | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Linear | - | 1 Gang | - | Potentiometers | - | - | 6 mm | - | - | - | - | - | - | - | - | ||
![]() RD901F-20-15R1-B1K-00L1 Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | Panel Mount | - | - | - | RD901F-20-15R1-B1K | - | Details | Smooth | - | - | - | 50 V | - | - | RD901F | 20 % | - | - | - | - | - | - | - | - | Rotary | 100 kOhms | - | - | - | - | - | - | - | - | 50 mW (1/20 W) | - | - | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Linear | - | 1 Gang | - | Potentiometers | - | - | 6 mm | - | - | - | - | - | - | - | - | ||
![]() PTD901-2225FB203 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 144 | - | + 50 C | - | - 10 C | Panel Mount | Center Detent | - | - | - | - | Details | Flatted / D | Pro Audio | - | - | 150 VAC, 20 VDC | Bulk | - | PTD90 | 20 % | - | - | - | - | - | - | - | - | Rotary | 20 kOhms | - | - | - | - | - | - | - | - | 50 mW (1/20 W) | - | - | - | Horizontal | - | - | - | PC Pin | - | - | - | No Switch | M7 x P0.75 | - | - | 1 Turn | Linear | - | 1 Gang | Carbon | Potentiometers | - | - | 6 mm | IP40 | 9 mm | 11.3 mm | 7.05 mm | 9.5 mm | - | - | - | ||
![]() 23E10KA-6.35X50 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | + 70 C | - | - 25 C | Panel Mount | - | - | - | 1623760-2 | - | Details | - | - | 0.335984 oz | - | 1 kVAC | Bulk | - | - | 20 % | - | - | - | - | - | - | - | - | - | 10 kOhms | - | - | - | - | - | - | - | - | 400 mW | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51AAD-C24-A13L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | 5.500006 g | - | 45 | - | - | - | - | Panel Mount | - | - | - | - | - | Compliant | Flatted / D | Pro Audio | 0.194007 oz | - | - | Bulk | - | 51 | - | - | - | - | - | - | Pin | - | - | Rotary Metal | 5 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | - | - | 1 Gang | - | Audio Potentiometers | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D100K10R Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.845kV | - | Bulk | 2008 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 10Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | 8533.39.00.80 | - | 100W | 2.84kV | 100W | - | - | - | All-Welded | POTENTIOMETER | - | - | - | - | - | - | Slide | - | - | - | 1 | - | - | - | - | - | - | - | 0.752 OD 0.500 ID 19.10mmx12.70mm | - | 6.500 165.10mm | - | Unknown | Non-RoHS Compliant | Lead Free |