- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Adjustment | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Type | Tradename | Unit Weight | Voltage, Rating | With Switch | Packaging | Series | Tolerance | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Power (Watts) | HTS Code | Power Rating | Technology | Orientation | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Rated Temperature | Switch Type | Thread Size | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Ganging Number | Number of Gangs | Resistance Law | Element Type | Product | Features | Shaft Diameter | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS7X502KR10 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | Side Adjust | 750 | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant By Exemption | - | - | - | - | - | 50 V | - | Reel | TS7 | 10 % | - | - | - | 100 PPM / C | - | 5 kOhms | - | - | 500 mW | - | Vertical | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 1 Turn | - | - | - | - | - | Cermet | Trimmer Resistors | - | - | - | - | 4.88 mm | 7.37 mm | 6.71 mm | ||
![]() TS7Y102KR32 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | Top Adjust | 750 | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant By Exemption | - | - | - | - | - | 22.36 V | - | Reel | TS7 | 10 % | - | - | - | 100 PPM / C | - | 1 kOhms | - | - | 500 mW | - | Vertical | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 1 Turn | - | - | - | - | - | Cermet | Trimmer Resistors | - | - | - | - | 4.88 mm | 7.04 mm | 6.71 mm | ||
![]() 51CAD-E20-E15L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 51 | - | - | - | - | - | Rotary | - | - | - | - | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | - | - | - | 1 Gang | - | - | Audio Potentiometers | - | - | - | - | - | - | - | ||
![]() 51RAD-R22-B18 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 51 | 20 % | - | - | - | - | Rotary | 50 kOhms | - | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 6 mm | - | - | - | - | - | ||
![]() 51CAD-E64-A15 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 51 | 10 % | - | - | - | - | Rotary | 10 kOhms | - | - | 1 W | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 1/8 in | - | - | - | - | - | ||
![]() MCU1K10 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | 2-1625931-8 | - | - | - | Details | - | - | Flatted / D | - | - | 315 V | - | Bulk | MCU | 10 % | - | - | - | 0.75 % / C | Rotary Metal | 1 kOhms | - | - | 2 W | - | Vertical | - | - | - | PC Pin | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | - | 8.4 mm | - | - | 28 mm | - | - | ||
![]() 53AAA-A32-A07 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth | Pro Audio | 0.194007 oz | - | - | - | 53 | 10 % | - | - | - | - | Rotary Metal | 250 Ohms | - | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 0.25 in | - | - | - | - | - | ||
![]() PTJ902-130F-503B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | + 50 C | - | - 10 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flatted / D | Pro Audio | - | 50 VAC, 10 VDC | - | - | PTJ90 | 20 % | - | - | - | - | Rotary | 50 kOhms | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | Push-Push Switch | M7XP0.75 | - | 1 Turn | Linear | - | - | 2 Gang | - | Carbon | Audio Potentiometers | PTJ90 Series Dual Concentric Shaft Panel Control w/Push-Push Switch | 6 mm | IP40 | - | - | - | - | ||
![]() PTH902-130S-504B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | + 50 C | - | - 10 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | Pro Audio | - | 50 VAC, 10 VDC | - | - | PTH90 | 30 % | - | - | - | - | Rotary | 500 kOhms | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | Rotary Switch | M7XP0.75 | - | 1 Turn | Audio | - | - | 2 Gang | - | Carbon | Audio Potentiometers | PTH90 Series Dual Concentric Shaft Panel Control w/Rotary Switch | 6 mm | IP40 | - | - | - | - | ||
![]() 3852C-201-501AL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth | - | 1.058219 oz | - | - | - | 3852 | 10 % | - | - | - | - | Rotary Metal | 500 Ohms | - | - | 2 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | - | 6.35 mm | - | - | - | - | - | ||
![]() 3852A-286-501AL Bourns, Inc. | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | - | - | 45 | BOURNS INC | 3852A-286-501AL | 3852 | + 125 C | - | - 1 C | Panel Mount | - | 125 °C | -1 °C | - | PCB Mount, | 19.05 mm | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | - | 5.66 | Details | Yes | 250 deg | Smooth / Slotted | - | 1.058219 oz | - | - | - | 3852 | 10 % | Yes | - | EAR99 | -150,150 ppm/°C | Rotary Metal | 500 Ohms | - | 8533.40.80.50 | 2 W | CERMET | Horizontal | Round | POTENTIOMETER | not_compliant | Through Hole | 2 W | SHAFT | 6.35 mm | 70 °C | - | - | - | 1 Turn | Linear | HORIZONTAL | 1 | 1 Gang | LINEAR | Cermet | Potentiometers | - | 6.35 mm | - | - | - | - | - | ||
![]() PTH902-130F-105B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | + 50 C | - | - 10 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flatted / D | Pro Audio | - | 50 VAC, 10 VDC | - | - | PTH90 | 30 % | - | - | - | - | Rotary | 1 MOhms | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | Rotary Switch | M7XP0.75 | - | 1 Turn | Audio | - | - | 2 Gang | - | Carbon | Audio Potentiometers | PTH90 Series Dual Concentric Shaft Panel Control w/Rotary Switch | 6 mm | IP40 | - | - | - | - | ||
![]() 53CAD-D14-E25 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Smooth | Pro Audio | 0.194007 oz | - | - | - | 53 | 10 % | - | - | - | - | Rotary | 1 MOhms | - | - | 500 mW (1/2 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/8 in | - | - | - | - | - | ||
![]() D100K750 Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | Solder Lug | - | - | - | 750 Ohms | 100 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | 0.752" OD, 0.500" ID (19.10mm x 12.70mm) | - | 6.500" (165.10mm) | - | ||
![]() 54CAD-E28-S15/P50L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | + 125 C | - | + 1 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | - | - | - | With Switch | - | 54 | 10 % | - | - | - | 1000 PPM / C | - | 10 kOhms | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | Push-Pull Switch | - | - | 1 Turn | Audio | - | - | - | - | - | Audio Potentiometers | - | 3.18 mm | IP64 | - | 13.24 mm | 24.13 mm | 12.5 mm | ||
![]() 53CAD-E28-T15L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | Tray | 53 | - | - | - | - | - | Rotary | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | 1 Turn | - | - | - | 1 Gang | - | - | Audio Potentiometers | - | - | - | - | - | - | - | ||
![]() D500K1R0E Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | Solder Lug | - | - | - | 1 Ohms | 500 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | 2.500" OD, 1.752" ID (63.50mm x 44.50mm) | - | 12.000" (304.80mm) | - | ||
![]() E110K10R Ohmite | In Stock | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | Solder Lug | - | - | - | 10 Ohms | 110 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | 0.563" OD, 0.313" ID (14.30mm x 7.94mm) | - | 5.000" (127.00mm) | - | ||
![]() 51AAA-C24-A20L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flatted / D | Pro Audio | 0.194007 oz | - | - | - | 51 | 10 % | - | - | - | - | Rotary Metal | 100 kOhms | - | - | 1 W | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 1/4 in | - | - | - | - | - | ||
![]() 3852A-286-101AL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Smooth / Slotted | - | 1.058219 oz | - | - | - | 3852 | 10 % | - | - | - | - | Rotary Metal | 100 Ohms | - | - | 2 W | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | - | 6.35 mm | - | - | - | - | - |