- Manufacturer
- Series
- Resistance
- Tolerance
- RoHS
- Diameter
- Length
- Mfr
- Mounting Type
- Package
- Product Status
- Termination
- Package / Case
Attribute column
Categories
Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Body Material | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Type | Unit Weight | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Orientation | Depth | Construction | Resistor Type | Termination Style | Voltage - Rated AC | Switch Type | Adjustment Type | Number of Turns | Taper | Ganging Number | Number of Gangs | Element Type | Product | Shaft Diameter | Diameter | Height | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D25K20KE Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | Dividohm®210 | ±10% | e1 | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 20kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | - | 8533.39.00.80 | 25W | 625V | 25W | - | - | All-Welded | POTENTIOMETER | - | 7V | - | Slide | - | - | 1 | - | - | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 2.000 50.80mm | - | ROHS3 Compliant | - | ||
![]() RK09L1140A5L ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Flatted / D | - | - | 50 VAC, 10 VDC | Tray | - | RK09L | 20 % | - | - | - | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | - | - | 50 mW (1/20 W) | - | - | Vertical | - | - | - | Snap-In | - | No Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() MCU2K210 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | 50 | - | - | Panel Mount | Without Detent | 2-1625931-9 | Details | Flatted / D | - | - | 315 VDC | Bulk | - | MCU | 10 % | - | - | - | - | - | - | - | 0.75 % / C | Rotary | 2.2 kOhms | - | - | - | - | - | 2 W | - | - | Vertical | - | - | - | PC Pin | - | No Switch | - | 1 Turn | Linear | - | 1 Gang | Cermet | Potentiometers | 6.34 mm | - | 28 mm | - | - | - | - | ||
![]() RK12L12C0-F30-C0-B502 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | PCB Mount | Without Detent | - | Details | Flatted / D | - | - | - | Tray | - | RK12L | 20 % | - | - | - | - | - | - | - | - | Rotary | 50 kOhms | - | - | - | - | - | - | - | - | Vertical | - | - | - | Through Hole | - | - | - | 1 Turn | - | - | 2 Gang | - | Potentiometers | - | - | - | - | - | - | - | ||
![]() RK27112MC-S25-C0-D103 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 10 C | PCB Mount | Without Detent | RK27112MCA3K | Details | Smooth / Slotted | - | - | 30 VAC | - | - | RK271 | 20 % | - | - | - | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | - | - | 50 mW (1/20 W) | - | - | Horizontal | - | - | - | Through Hole | - | No Switch | - | 1 Turn | Audio | - | 2 Gang | - | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() RK14K1240-F32-C0-A104 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | + 70 C | - 10 C | Panel Mount | Without Detent | RK14K1240A4Q | Details | Flatted / D | - | - | 50 VAC | Tray | - | RK14K | 20 % | - | - | - | - | - | - | - | - | Rotary | 100 kOhms | - | - | - | - | - | 50 mW (1/20 W) | - | - | Vertical | - | - | - | Snap-In | - | No Switch | - | 1 Turn | Audio | - | 2 Gang | - | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() RK0972210-F30-31-B103 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | PCB Mount | 31 Detent | - | Details | Flatted / D | 1.784333 oz | - | 50 VAC, 10 VDC | - | - | RK097 | 20 % | - | - | - | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | - | - | 50 mW (1/20 W) | - | - | Horizontal | - | - | - | Through Hole | - | No Switch | - | 1 Turn | Linear | - | 2 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() RV122F-20-15F-B1K-0072 Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | PCB Mount | Without Detent | - | Details | Flatted / D | 0.254767 oz | - | 150 VAC | Bulk | - | RV122F | - | - | - | - | - | - | - | - | - | Rotary | 1 kOhms | - | - | - | - | - | 80 mW | - | - | Horizontal | - | - | - | Through Hole | - | No Switch | - | 1 Turn | Linear | - | 2 Gang | Metal | Potentiometers | 6 mm | 6 mm | - | - | - | - | - | ||
![]() RV16AF-10-15S1-C25K-LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth / Slotted | 0.222575 oz | - | 150 VAC | Bulk | - | RV16AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 25 kOhms | - | - | - | - | - | 60 mW | - | - | - | - | - | - | Solder Lug | - | No Switch | - | 1 Turn | Reverse Audio | - | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() RV16AF-20-15S1-A50K-LA Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Smooth / Slotted | 0.482371 oz | - | 150 VAC | - | - | RV16AF | 20 % | - | - | - | - | - | - | - | - | Rotary | 50 kOhms | - | - | - | - | - | 60 mW | - | - | Horizontal | - | - | - | Solder Lug | - | No Switch | - | 1 Turn | Audio | - | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() RK14K124003Y ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Flatted / D | - | - | 50 VAC | - | - | RK14K | 20 % | - | - | - | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | - | - | 50 mW (1/20 W) | - | - | Vertical | - | - | - | Snap-In | - | No Switch | - | 1 Turn | Linear | - | 2 Gang | - | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() D12K200E Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | 565V | - | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 200Ohm | - | 350°C | 25°C | Wirewound | 8533.31.00.00 | 12W | 565V | 12W | - | 7.94mm | All-Welded | POTENTIOMETER | - | - | - | Slide | - | - | 1 | - | - | - | - | 0.313 OD 0.187 ID 7.94mmx4.76mm | - | 1.750 44.45mm | No SVHC | ROHS3 Compliant | - | ||
![]() D75K10KE Ohmite | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | - | - | - | - | - | - | - | - | - | 2.625kV | - | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 10kOhm | - | 350°C | 25°C | - | 8533.39.00.80 | 75W | - | 75W | - | - | All-Welded | POTENTIOMETER | - | - | - | Slide | - | - | 1 | - | - | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 6.000 152.40mm | - | ROHS3 Compliant | - | ||
![]() RV6NAYSD103A ETI Systems | In Stock | - | - | - | - | - | - | - | - | - | - | 25 | + 125 C | - 65 C | Panel Mount | Without Detent | - | Details | Smooth / Slotted | 0.326090 oz | - | 350 V | Bulk | - | RV6 | 10 % | - | - | - | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | Solder Lug | - | No Switch | - | 1 Turn | Linear | - | 1 Gang | Carbon | MIL Style Potentiometers | 3.18 mm | 12.19 mm | 11.9 mm | - | - | - | - | ||
![]() D50K20KE Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 20kOhm | - | 350°C | 25°C | Wirewound | 8533.39.00.80 | 50W | 1.625kV | 50W | - | 14.3mm | All-Welded | POTENTIOMETER | - | 32V | - | Slide | - | - | 1 | - | - | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 4.000 101.60mm | Unknown | ROHS3 Compliant | - | ||
![]() D225K50R Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | 4.595kV | - | Bulk | 2008 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 50Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | 8533.39.00.80 | 225W | 4.595kV | 225W | - | 28.6mm | All-Welded | POTENTIOMETER | - | - | - | Slide | - | - | 1 | - | - | - | - | 1.126 OD 0.752 ID 28.60mmx19.10mm | - | 10.500 266.70mm | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() D50K50R Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | 1.625kV | - | Bulk | 2008 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 50Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | 8533.39.00.80 | 50W | 1.62kV | 50W | - | 14.3mm | All-Welded | POTENTIOMETER | - | - | - | Slide | - | - | 1 | - | - | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 4.000 101.60mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() D50K800E Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | - | - | - | - | - | - | - | - | - | 1.625kV | - | Bulk | 2015 | Dividohm®210 | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Solder Lug | EAR99 | 260 ppm/°C | - | 800Ohm | - | 350°C | 25°C | - | 8533.39.00.80 | 50W | - | 50W | - | 14.3mm | All-Welded | POTENTIOMETER | - | - | - | Slide | - | - | 1 | - | - | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 4.000 101.60mm | - | ROHS3 Compliant | - | ||
![]() D25K3K5 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | - | - | - | - | - | 625V | - | Bulk | 2012 | Dividohm®210 | ±10% | - | - | Active | 1 (Unlimited) | - | Solder Lug | EAR99 | 260 ppm/°C | - | 3.5kOhm | - | 350°C | 25°C | - | - | 25W | - | 25W | - | - | Vitreous Enamelled | POTENTIOMETER | - | - | - | Slide | - | - | - | - | - | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 2.000 50.80mm | - | Non-RoHS Compliant | - | ||
![]() D50K200 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt, Chassis Mount | Chassis Mount | Radial, 3 Lead, Tubular | LUG | - | - | - | - | - | - | - | - | - | - | - | - | 1.625kV | - | Bulk | 2008 | Dividohm®210 | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder Lug | EAR99 | 260 ppm/°C | - | 200Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | - | 8533.39.00.80 | 50W | - | 50W | - | - | All-Welded | POTENTIOMETER | - | - | - | Slide | - | - | 1 | - | - | - | - | 0.563 OD 0.313 ID 14.30mmx7.94mm | - | 4.000 101.60mm | - | Non-RoHS Compliant | - |