- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Package Quantity | (Ø) | Bushing Size | Connections | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. temperature | Mfr | Min. temperature | Mounting Styles | Number of Elements | Operating Temp Range | Package | Part Life Cycle Code | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | RoHS-compliant | Shaft Diameter (mm) | Shaft Type | Switch | Switch Option | Tolerance (+ or -) | Tolerance ± | Type of electric connection | Voltage Rated | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Life (Cycles) | Resistance (Ohms) | Overall Length | Bushing Type | Features | Operating Voltage | Wattage | Shaft Diameter | Product Length (mm) | Diameter | Height | Length | Width | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3360C-1-203LF Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | WIRE | - | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | 3360 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±1000ppm/°C | - | 20kOhm | Matte Tin (Sn) | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | POTENTIOMETER | - | - | 3360C | - | PC Pins | - | 0.25W | Slotted | - | - | - | 0.46 mm | - | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.252 H 6.70mmx6.40mmx6.40mm | - | - | - | - | - | - | - | - | - | - | - | - | 6.71mm | - | 0.500 12.70mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RJS50KE Ohmite | 2601 |
| Datasheet | 34 Weeks | - | Panel | Panel Mount | LUG | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750V | - | - | Bulk | 2003 | J | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 50kOhm | - | - | - | - | - | - | 50W | - | 50W | - | Open Core | POTENTIOMETER | - | 30mA | - | - | Solder Lug | - | - | Flatted | - | - | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | - | - | - | - | - | - | - | - | 58.674mm | - | 34.93mm | - | 0.875 22.23mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 501-0017 NTE Electronics, Inc | In Stock | - | - | - | - | Panel | Panel Mount | - | 27.215542 g | Carbon | 1 | - | .375-32 | - | - | - | - | - | - | NTE Electronics | 501-0017 | - | NTE Electronics, Inc | - | Panel Mount | 1 | -65C to 125C | Bag | - | SIDE | Not Required(mm) | 24.8(mm) | Active | No | - | Yes | - | 6.32(mm) | Slotted | No | NO | 10% | - | - | - | 500 V | -85 to 257 Degrees F | - | - | KU | ±10% | - | - | - | - | - | Solder | - | - | Potentiometer | 250000 | - | 125 °C | -65 °C | Molded Carbon | 2W | - | 2(W) | - | - | - | - | - | - | - | - | Not Required | Solder Lug | - | - | Round | - | - | Not Required | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250" (6.35mm) | 314° | - | Round - 1.120" Dia x 0.590" H (28.40mm x 15.00mm) | 1 | - | 250k | 1.47 Inches | STANDARD | - | 500 Volts | 2 | 0.249 Inches | 37.23(mm) | - | 25.4 mm | 38.1 mm | 38.1 mm | 0.875" (22.23mm) | 38(mm) | - | - | - | - | - | ||
![]() 81A1A-B28-A15L Bourns Inc. | 234 |
| Datasheet | 7 Weeks | - | Bushing, Panel, Through Hole | Panel Mount | WIRE | 20.999994g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 81 | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | 500V | 2W | 15.88mm | - | - | - | - | 81A1A | Not | PC Pins | - | 2W | Slotted | - | - | - | - | 6363 | 70°C | 3/8-32 | Side Adjustment | 1 | Linear | 9.91 mm | HORIZONTAL | 5 % | None | 0.250 (6.35mm) | 300° | 1 | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | - | - | - | - | - | - | - | - | - | - | - | 15.88mm | 38.11mm | - | 0.875 22.23mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 6630S1D-C28-A102 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750V | - | - | Bulk | 2007 | 6630 | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | ±500ppm/°C | Potentiometer | 1kOhm | - | 125°C | -40°C | Conductive Plastic | - | - | 1W | 750V | 1W | - | Rugged | - | not_compliant | - | 6630S1D | - | Solder Lug | - | 1W | Flatted | 9.65mm | - | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | 9.525 mm | - | - | None | 0.250 (6.35mm) | 340° | - | Round - 0.875Dia x 0.383 H 22.23mmx9.73mm | - | - | - | - | - | - | - | - | - | - | 22.23mm | 41.61mm | - | - | 0.875 22.23mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3360C-1-103LF Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | WIRE | - | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | 3360 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | - | - | - | - | - | 3360C | - | PC Pins | - | 0.25W | Slotted | - | - | - | 0.46 mm | - | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.252 H 6.70mmx6.40mmx6.40mm | - | - | - | - | - | - | - | - | - | - | - | - | 6.71mm | - | 0.500 12.70mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() H-5000-F2-6580B Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3549H-1BD-103B Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | LUG | - | Hybritron® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2007 | Hybritron® 3549 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±100ppm/°C | - | 10kOhm | Gold (Au) - with Nickel (Ni) barrier | 125°C | -40°C | Hybritron | - | 8533.40.80.70 | 2W | - | 2W | - | - | POTENTIOMETER | not_compliant | - | 3549H | - | Solder Lug | - | 2W | Slotted | - | - | - | - | - | 70°C | M9 x 0.75 | User Defined | 10 | Linear | - | HORIZONTAL | 0.1 % | None | 0.236 (6.00mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.811 20.60mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3SU12002PV101AA0 Siemens | 2224 |
| - | - | - | - | Panel Mount | - | - | - | - | 22.3mm | - | Screws | 1pc(s) | Other | Other | (Ø x H) 22.3 mm x 40 mm | - | - | - | +70°C | Siemens | -25°C | - | - | - | Box | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | 10% | Screw connection | - | - | - | - | - | 3SU1 | - | - | - | - | - | - | - | - | - | 3SU1200-2PV10-1AA0 | 470000Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal, Pressure Plate | - | - | Round | - | - | - | - | - | - | - | Top Adjustment | 1 | Linear | - | - | - | None | 1.181" (30.00mm) | 280° | - | Rectangular - 1.575" x 1.181" Face (40.00mm x 30.00mm) | 1 | - | 470k | - | - | - | - | - | - | - | - | 40mm | - | 30mm | - | - | - | - | - | - | - | ||
![]() RHL125E Ohmite | 2718 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | LUG | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | Bulk | 2014 | H | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 125Ohm | - | - | - | - | - | - | 25W | - | 25W | - | Open Core | POTENTIOMETER | - | - | - | - | Solder Lug | - | - | Slotted | - | - | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.750 19.05mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3SU12002PT101AA0 Siemens | 2724 |
| - | - | - | - | Panel Mount | - | - | - | - | 22.3mm | - | Screws | 1pc(s) | Other | Other | (Ø x H) 22.3 mm x 40 mm | - | - | - | +70°C | Siemens | -25°C | - | - | - | Box | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | 10% | Screw connection | - | - | - | - | - | 3SU1 | - | - | - | - | - | - | - | - | - | 3SU1200-2PT10-1AA0 | 47000Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal, Pressure Plate | - | - | Round | - | - | - | - | - | - | - | Top Adjustment | 1 | Linear | - | - | - | None | 1.181" (30.00mm) | 280° | - | Rectangular - 1.575" x 1.181" Face (40.00mm x 30.00mm) | 1 | - | 47k | - | - | - | - | - | - | - | - | 40mm | - | 30mm | - | - | - | - | - | - | - | ||
![]() 501-0051 NTE Electronics, Inc | In Stock | - | - | - | - | - | Panel Mount | - | - | Carbon | 1 | - | - | - | - | - | - | - | NTE ELECTRONICS INC | NTE Electronics | 501-0051 | - | NTE Electronics, Inc | - | - | - | - | Bag | Active | - | - | - | Active | - | 2.07 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KU | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2W | - | - | - | - | - | - | - | unknown | - | - | - | Solder Lug | - | - | Round | - | - | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250" (6.35mm) | 314° | - | Round - 1.120" Dia x 0.590" H (28.40mm x 15.00mm) | 1 | - | 200 | - | - | - | - | - | - | - | - | - | - | - | 0.875" (22.23mm) | - | - | - | - | - | - | ||
![]() 501-0019 NTE Electronics, Inc | In Stock | - | - | - | - | - | Panel Mount | - | 27.215542 g | Carbon | 1 | - | .375-32 | - | - | - | - | - | NTE ELECTRONICS INC | NTE Electronics | 501-0019 | - | NTE Electronics, Inc | - | Panel Mount | - | - | Bag | Active | - | - | - | Active | - | 5.68 | Yes | - | - | Slotted | No | - | - | - | - | - | - | -85 to 257 Degrees F | - | - | KU | ±10% | - | - | - | - | - | - | - | - | - | 1000000 | - | - | - | Molded Carbon | 2W | - | 2 W | - | - | - | - | - | unknown | - | - | - | Solder Lug | - | - | Round | - | - | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250" (6.35mm) | 314° | - | Round - 1.120" Dia x 0.590" H (28.40mm x 15.00mm) | 1 | - | 1M | 1.47 Inches | - | - | 500 Volts | 2 | 0.249 Inches | - | - | 25.4 mm | 139.7 mm | 76.2 mm | 0.875" (22.23mm) | - | - | - | - | - | - | ||
![]() PTD902-2015K-A502 Bourns Inc. | 934 | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | FLAT | - | Carbon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2005 | Pro Audio PTD90 | ±20% | e3 | - | Active | 1 (Unlimited) | 6 | Pin | EAR99 | - | Potentiometer | 5kOhm | Tin (Sn) | 50°C | -10°C | - | 0.025W 1/40W | 8533.40.80.70 | 25mW | 20V | 25mW | 9.5mm | Multi-Ganged | - | - | - | PTD902 | Not | PC Pins, Board Locks | 150V | - | Knurled and Slotted | - | - | - | - | 3738 | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 2 | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 2 | 15000 cycles | - | - | - | - | - | - | - | - | - | - | 24.65mm | - | 0.591 15.00mm | - | No | - | ROHS3 Compliant | - | IP40 | ||
![]() 51CAD-E24-B15L Bourns Inc. | 21 |
| Datasheet | 8 Weeks | Tin | Bushing, Panel, Through Hole | Panel Mount | - | 5.5g | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | Pro Audio 51 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | Conductive Plastic | 0.5W 1/2W | 8533.40.80.70 | 500mW | - | 500mW | 12.5mm | Square | - | - | - | 51CAD | Not | PC Pins | - | 0.5W | Slotted | - | - | - | - | 4965 | - | 1/4-32 | Side Adjustment | 1 | Linear | 2.26 mm | - | 5 % | None | 0.125 (3.18mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | - | - | - | - | - | - | - | - | 12.5mm | 27.94mm | - | 0.750 19.05mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PTV09A-2020F-A203 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Brackets, Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2013 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | - | Potentiometer | 20kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | - | - | 50mW | 9.8mm | Square | - | - | - | PTV09A | Not | PC Pins, Board Locks | - | 0.05W | Flatted | - | 20V | - | - | 3927 | - | - | Side Adjustment | 1 | Logarithmic | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 280° | 1 | Rectangular - 0.610 x 0.382 Face x 0.268 H 15.50mmx9.70mmx6.80mm | - | - | - | - | - | - | - | - | - | - | - | - | 22.4mm | - | 0.787 20.00mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PTV09A-2020F-A503 Bourns Inc. | 24 |
| Datasheet | 16 Weeks | - | Brackets, Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2013 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PCB | EAR99 | - | Potentiometer | 50kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | - | - | 50mW | 9.8mm | Square | - | - | - | PTV09A | Not | PC Pins, Board Locks | - | 0.05W | Flatted | - | 20V | - | - | 3927 | - | - | Side Adjustment | 1 | Logarithmic | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 280° | 1 | Rectangular - 0.610 x 0.382 Face x 0.268 H 15.50mmx9.70mmx6.80mm | - | - | - | - | - | - | - | - | - | - | - | - | 22.4mm | - | 0.787 20.00mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 53RAA-R25-A20L Bourns Inc. | 273 | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | 5.500006g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | Pro Audio 53 | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±150ppm/°C | Potentiometer | 100kOhm | - | 125°C | 1°C | - | - | 8533.40.80.50 | 1W | - | 1W | 12.5mm | Square | - | - | - | 53RAA | Not | Solder Lug | - | 1W | Slotted | - | - | - | - | 4565 | - | M10 x 0.75 | User Defined | 1 | Linear | 10 mm | - | 5 % | None | 0.236 (6.00mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | - | - | - | - | - | - | - | - | 18.25mm | 33.89mm | - | 0.984 25.00mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 82A1A-B28-D15L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | 20.999994g | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2011 | 82 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±1000ppm/°C | - | 10kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.5W 1/2W | 8533.40.80.70 | 500mW | - | 500mW | - | - | POTENTIOMETER | not_compliant | - | 82A1A | - | Solder Hook | - | 0.25W | Slotted | - | - | - | - | 6363 | - | 3/8-32 | User Defined | 1 | Logarithmic | - | - | - | None | 0.250 (6.35mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.875 22.23mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PTV09A-2020F-B104 Bourns Inc. | 833 |
| Datasheet | 16 Weeks | - | Brackets, Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | - | Potentiometer | 100kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | - | - | 50mW | 9.8mm | Square | - | - | - | PTV09A | Not | PC Pins, Board Locks | - | 0.05W | Flatted | - | 20V | - | - | 3927 | - | - | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 280° | 1 | Rectangular - 0.610 x 0.382 Face x 0.268 H 15.50mmx9.70mmx6.80mm | - | - | - | - | - | - | - | - | - | - | - | - | 22.4mm | - | 0.787 20.00mm | - | No | - | ROHS3 Compliant | - | - |