- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Housing Material | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTV09A-2020S-B103 Bourns Inc. | 24 |
| Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | - | Carbon | - | Tray | 2013 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | PCB | EAR99 | - | Potentiometer | 10kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | - | - | 50mW | - | Square | - | - | - | PTV09A | Not | PC Pins, Board Locks | - | 0.05W | Knurled and Slotted | - | 20V | 3927 | - | - | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.610 x 0.382 Face x 0.268 H 15.50mmx9.70mmx6.80mm | - | - | - | 22.4mm | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() 82A1A-B28-A13L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Panel | Panel Mount | - | - | - | Cermet | - | Tray | 2007 | 82 | ±10% | e3 | - | Active | 1 (Unlimited) | - | J-Hook | EAR99 | ±150ppm/°C | Potentiometer | 5kOhm | - | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | - | - | - | - | 82A1A | Not | Solder Hook | - | 2W | Slotted | - | - | 6363 | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | - | - | - | 38.11mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() PTV111-4415A-C103 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | - | Carbon | - | Tray | - | PTV | ±20% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 10kOhm | - | - | - | - | 0.05W 1/20W | - | - | - | 50mW | - | - | - | - | - | PTV111 | - | PC Pins, Board Locks | - | - | Flatted | - | - | - | - | - | Top Adjustment | 1 | Reverse Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.528 x 0.472 Face x 0.335 H 13.40mmx12.00mmx8.50mm | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() 3310R-125-103L Bourns Inc. | 24 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | - | - | 4.5g | Conductive Plastic | - | Tube | 2008 | Pro Audio 3310 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | - | - | - | - | - | 3310R | - | PC Pins | - | 0.25W | Flatted | 5.97mm | - | 3838 | - | - | Top Adjustment | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.204 H 9.53mmx9.53mmx5.18mm | - | - | - | - | - | 0.220 5.59mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() CLU2521E Ohmite | 51 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | LUG | - | - | Carbon | 500V | Bulk | - | CLU | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | Potentiometer | 2.5kOhm | - | 120°C | -55°C | - | - | - | 2W | 500V | 2W | - | - | - | - | - | - | - | Solder Lug | - | 2W | Slotted | - | - | - | 70°C | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 312° | 1 | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | - | 29.4mm | - | 31.78mm | - | 0.625 15.88mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 575SX1A48F103SS Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | Plastic | - | Conductive Plastic | - | Bulk | 1999 | 575 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 10kOhm | - | 120°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | 500mW | - | 500mW | 21.08mm | - | - | - | - | - | Not | Solder Hook | - | - | Flatted | - | 350V | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.250 (6.35mm) | 300° | - | Square - 0.830 x 0.830 Face x 0.343 H 21.08mmx21.08mmx8.71mm | - | - | 8.71mm | 27.76mm | 21.1mm | 0.750 19.05mm | - | - | RoHS Compliant | - | ||
![]() RLS25RE Ohmite | 2416 | - | Datasheet | 26 Weeks | - | Panel | Panel Mount | LUG | - | - | Wirewound | 1.2kV | Bulk | 2011 | L | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 25Ohm | - | - | - | - | - | - | 150W | 1.2kV | 150W | - | Open Core | POTENTIOMETER | - | 2.45A | - | - | Solder Lug | - | - | Flatted | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | 101.6mm | - | 50.8mm | - | 0.875 22.23mm | - | Unknown | ROHS3 Compliant | - | ||
![]() PDB241-S420P-103B0 Bourns Inc. | 826 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | Carbon | 500V | Bulk | 2010 | Pro Audio PDB24 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | Potentiometer | 10kOhm | Tin (Sn) | 70°C | -10°C | Carbon, Potentiometer | 0.5W 1/2W | 8533.40.80.70 | 500mW | 500V | 500mW | 24mm | Rotary | - | - | - | PDB241 | Not | Solder Lug | - | 0.5W | Round | - | - | - | - | M8 x 0.75 | User Defined | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.945Dia x 0.465 H 24.00mmx11.80mm | - | 24mm | - | 11.8mm | - | 0.787 20.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 53AAA-B28-A10L Bourns Inc. | 24 |
| Datasheet | 8 Weeks | Tin | Panel | Panel Mount | LUG | - | 5.5g | Cermet | - | Bulk | 2010 | Pro Audio 53 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 1kOhm | - | 125°C | 1°C | - | - | 8533.40.80.50 | 1W | - | 1W | 12.5mm | Square | - | - | - | 53AAA | Not | Solder Lug | - | 1W | Slotted | - | - | 4565 | 70°C | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 290° | 1 | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | 31.12mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() 6657S-1-202 Bourns Inc. | 54 |
| Datasheet | 6 Weeks | - | Bushing, Panel | Panel Mount | - | - | 32g | Conductive Plastic | - | Bulk | 1999 | 6657 | ±10% | - | - | Active | 1 (Unlimited) | - | Turret | - | ±500ppm/°C | Potentiometer | 2kOhm | - | 125°C | -40°C | Conductive Plastic | 1.5W | - | 1.5W | 300V | 1.5W | - | - | - | - | - | 6657S | Not | Solder Turret | 300V | - | Slotted | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | 10.44 mm | - | - | None | 0.2497 (6.34mm) | Continuous | - | Round - 1.313Dia x 0.648 H 33.34mmx16.46mm | 1 | 33.34mm | - | 38.69mm | - | 0.875 22.23mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3548H-1AA-102B Bourns Inc. | 51 |
| Datasheet | 8 Weeks | Gold | Panel | Panel Mount | LUG | - | - | Hybritron® | - | Tray | 2011 | Hybritron® 3548 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±100ppm/°C | Potentiometer | 1kOhm | - | 125°C | -55°C | Hybritron | - | - | 1.5W | - | 1.5W | - | - | - | - | - | 3548H | Not | Solder Lug | - | - | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 5 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 1800° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | 22.479mm | - | 40.43mm | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | ||
![]() 6637S-1-104 Bourns Inc. | In Stock | - | Datasheet | 19 Weeks | Gold | Panel | Panel Mount | - | - | 16g | Conductive Plastic | - | Tray | 2005 | 6637 | ±10% | - | - | Active | 1 (Unlimited) | - | Turret | EAR99 | ±500ppm/°C | Potentiometer | 100kOhm | - | 125°C | 1°C | Conductive Plastic | - | 8533.40.80.70 | 1W | - | 1W | - | Bushing Mount | - | - | - | 6637S | Not | Solder Turret | - | 1W | Slotted | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.1248 (3.17mm) | Continuous | - | Round - 0.875Dia x 0.443 H 22.23mmx11.25mm | - | 22.23mm | - | 33.66mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() 381L5K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | - | Panel | Panel Mount | - | - | - | Conductive Plastic | - | Bulk | 1999 | 381 | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 5kOhm | - | 120°C | -40°C | Conductive Plastic | - | - | 1W | - | 1W | - | - | - | - | - | - | - | Solder Lug | - | - | Slotted | - | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.125 (3.18mm) | 300° | - | Round - 0.625Dia x 0.625 H 15.88mmx15.88mm | - | 15.88mm | - | - | - | 0.438 11.12mm | - | Unknown | RoHS Compliant | - | ||
![]() 381L100K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | - | Panel | Panel Mount | - | - | - | Conductive Plastic | - | Bulk | 1999 | 381 | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 100kOhm | - | 120°C | -40°C | Conductive Plastic | - | - | 1W | 350V | 1W | - | - | - | unknown | - | - | - | Solder Lug | - | - | Slotted | - | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.125 (3.18mm) | 300° | - | Round - 0.625Dia x 0.625 H 15.88mmx15.88mm | - | 15.88mm | - | - | - | 0.438 11.12mm | - | - | RoHS Compliant | - | ||
![]() 3310C-125-102L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | - | - | 4.500005g | Conductive Plastic | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | - | 1kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | - | - | POTENTIOMETER | - | - | 3310C | - | PC Pins | - | 0.25W | Flatted | 5.97mm | - | 3820 | - | - | Side Adjustment | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | - | - | - | 0.220 5.59mm | - | - | ROHS3 Compliant | - | ||
![]() PTV09A-4025F-B104 Bourns Inc. | 24 |
| Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | - | Carbon | - | Tray | 2008 | Pro Audio PTV09 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 100kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | - | - | - | 50mW | - | - | POTENTIOMETER | - | - | PTV09A | - | PC Pins, Board Locks | - | - | Flatted | - | - | - | - | - | Top Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | - | - | 0.984 25.00mm | - | - | ROHS3 Compliant | - | ||
![]() 53C31K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | - | Panel | Panel Mount | - | - | 45.359237g | Conductive Plastic | - | Bulk | 2005 | 53C | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 1kOhm | - | 120°C | -55°C | Conductive Plastic | - | - | 2W | - | 2W | - | - | - | - | - | - | - | Solder Lug | - | - | Slotted | - | 500V | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.250 (6.35mm) | 312° | - | Round - 1.094Dia x 0.563 H 27.78mmx14.29mm | - | 27.8mm | 25.4mm | 58.42mm | 38.1mm | 0.875 22.23mm | - | Unknown | Non-RoHS Compliant | - | ||
![]() 81C1A-E28-A15L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Bushing, Panel, Through Hole | Panel Mount | - | - | 21g | Cermet | - | Bulk | 2006 | 81 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | 500V | 2W | 15.88mm | - | - | - | - | 81C1A | Not | PC Pins | - | 2W | Slotted | - | - | 6363 | - | 1/4-32 | Side Adjustment | 1 | Linear | 9.91 mm | - | 5 % | None | 0.125 (3.18mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | - | - | 15.88mm | 38.11mm | - | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 53C350K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | - | Panel | Panel Mount | - | - | 45.359237g | Conductive Plastic | - | Bulk | 2002 | 53C | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 50kOhm | - | 120°C | -55°C | Conductive Plastic | - | - | 2W | - | 2W | - | - | - | unknown | - | - | - | Solder Lug | - | - | Slotted | - | 500V | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.250 (6.35mm) | 312° | - | Round - 1.094Dia x 0.563 H 27.78mmx14.29mm | - | 27.8mm | 25.4mm | 58.42mm | 38.1mm | 0.875 22.23mm | - | No SVHC | Non-RoHS Compliant | - | ||
![]() 3852A-162-502AL Bourns Inc. | 297 |
| Datasheet | 10 Weeks | Tin | Panel | Panel Mount | - | - | 30g | Cermet | - | Bulk | 2002 | 3852 | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±150ppm/°C | Potentiometer | 5kOhm | - | 125°C | -1°C | Cermet | 2W | - | 2W | 500V | 2W | 19.05mm | - | - | - | - | 3852A | Not | Solder Lug | - | - | Slotted | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | 10 % | None | 0.250 (6.35mm) | 280° | - | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | 1 | 19.05mm | - | 19.05mm | - | 0.500 12.70mm | - | No SVHC | ROHS3 Compliant | - |