- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Resistive Material | Mfr | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3549S-1BA-103A Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | LUG | - | - | Wirewound | - | - | - | - | - | Tray | 2007 | 3549 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 10kOhm | Gold (Au) | 125°C | -55°C | - | - | - | - | 2W | - | 2W | 22.48mm | - | - | - | 3549S | Not | Solder Lug | 2W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | 40.43mm | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | ||
![]() PDB181-E415F-503A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | - | - | - | - | - | Carbon | - | - | - | - | - | Tray | 2013 | Pro Audio PDB18 | ±20% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 50kOhm | - | - | - | - | 0.1W 1/10W | - | - | - | - | 100mW | - | - | - | - | PDB181 | - | Solder Lug | - | Flatted | - | - | - | M7 x 0.75 | User Defined | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() 3547S-1AE-103A Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Servo Mount | - | NO | LUG | PANEL MOUNT | - | Wirewound | - | - | -40°C | - | - | Tray | 2008 | 3547 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | - | 10kOhm | Gold (Au) | - | - | - | - | - | - | - | - | 1W | - | - | POTENTIOMETER | not_compliant | 3547S | - | Solder Lug | 1W | Round | - | - | 70°C | - | User Defined | 3 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 1080° | 1 | Round - 0.875Dia x 0.993 H 22.23mmx25.22mm | 1 | - | - | - | - | 0.375 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() PTD901-2015K-A502 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel, Through Hole | Panel Mount | - | - | FLAT | - | - | Carbon | - | - | - | - | - | Tray | 2005 | Pro Audio PTD90 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | - | Potentiometer | 5kOhm | Tin (Sn) | 50°C | -10°C | - | 0.025W 1/40W | - | 8533.40.80.70 | 25mW | - | 25mW | 9.5mm | Multi-Ganged | - | - | PTD901 | Not | PC Pins, Board Locks | 0.025W | Knurled and Slotted | 20V | 3728 | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 1 | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | - | - | - | 22.05mm | - | 0.591 15.00mm | No | - | ROHS3 Compliant | - | ||
![]() 51CAD-E24-A10L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Bushing, Panel, Through Hole | Panel Mount | - | - | - | - | 5.500006g | Cermet | - | - | - | - | - | Bulk | 2006 | Pro Audio 51 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 1kOhm | Matte Tin (Sn) | 125°C | 1°C | - | - | - | 8533.40.80.50 | 1W | - | 1W | 12.5mm | Square | - | - | 51CAD | Not | PC Pins | 1W | Slotted | - | 4965 | - | 1/4-32 | Side Adjustment | 1 | Linear | 2.26 mm | - | 5 % | None | 0.125 (3.18mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | 12.5mm | 27.94mm | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() E-200-F2-352A Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDB181-K220K-103B Bourns Inc. | 267 | - | Datasheet | 16 Weeks | Panel, Through Hole | Panel Mount | - | - | - | - | - | Carbon | - | - | - | - | - | Bulk | 2013 | Pro Audio PDB18 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 10kOhm | - | 50°C | -10°C | - | 0.2W 1/5W | - | - | 200mW | 200V | 200mW | 17mm | - | - | - | PDB181 | Not | PC Pins | - | Knurled and Slotted | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | Detent | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | 29.5mm | - | 0.787 20.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() REL10KE Ohmite | In Stock | - | Datasheet | 24 Weeks | Panel | Panel Mount | - | - | LUG | - | - | Wirewound | - | - | - | - | - | Bulk | 2012 | E | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 10kOhm | - | - | - | - | - | - | - | 12.5W | 305V | 12.5W | - | - | - | - | - | - | Solder Lug | - | Slotted | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | - | - | - | 0.625 15.88mm | - | - | ROHS3 Compliant | - | ||
![]() PDB181-K420K-204B Bourns Inc. | 24 |
| Datasheet | 16 Weeks | Panel, Through Hole | Panel Mount | - | - | - | - | - | Carbon | - | - | - | - | - | Bulk | 2010 | Pro Audio PDB18 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 200kOhm | - | 50°C | -10°C | - | 0.2W 1/5W | - | - | 200mW | - | 200mW | 17mm | - | - | - | PDB181 | Not | PC Pins | - | Knurled and Slotted | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | 29.5mm | - | 0.787 20.00mm | No | - | ROHS3 Compliant | - | ||
![]() PTV09A-4015F-B203 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Snap in, Through Hole | Through Hole, Snap In | - | - | - | - | - | Carbon | - | 50°C | - | - | - | Tray | 2013 | Pro Audio PTV09 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | PCB | EAR99 | - | - | 20kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | RATED AC VOLTAGE: 50V | 8533.40.80.70 | - | - | 50mW | - | Square | POTENTIOMETER | - | PTV09A | - | PC Pins, Board Locks | 0.05W | Flatted | 20V | 3943 | - | - | Top Adjustment | 1 | Linear | - | VERTICAL | - | None | 0.236 (6.00mm) | 280° | 1 | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() 83A1D-B24-J15L Bourns Inc. | 129 | - | Datasheet | 6 Weeks | Panel, Through Hole | Panel Mount | - | - | - | - | 20.999994g | Wirewound | - | - | - | - | - | Tray | 2006 | 83 | ±5% | - | yes | Active | 1 (Unlimited) | - | PCB | - | ±50ppm/°C | - | 10kOhm | - | 125°C | 1°C | - | - | - | - | 1W | - | 1W | - | - | - | not_compliant | 83A1D | - | PC Pins | - | Slotted | - | - | - | 3/8-32 | Side Adjustment | 10 | Linear | - | - | - | None | 0.250 (6.35mm) | 3600° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | 1 | - | - | - | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() PDA241-HRT00-254A2 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Panel | Panel Mount | - | - | - | - | - | Carbon | - | - | - | - | - | Bulk | 2008 | Pro Audio PDA24 | ±15% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 250kOhm | - | 70°C | -10°C | - | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | 250V | 250mW | - | - | POTENTIOMETER | - | PDA241 | - | Solder Lug | 0.25W | Knurled and Slotted | - | - | - | 3/8-32 | User Defined | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.953Dia x 0.504 H 24.20mmx12.80mm | - | - | - | - | - | 0.748 19.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PDB185-GTR31-504A2 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | Panel | Panel Mount | - | - | - | - | - | Carbon | - | - | - | - | - | Tray | 2014 | Pro Audio PDB185-GTR | ±20% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 500kOhm | - | 70°C | -10°C | - | 0.05W 1/20W | - | - | 50mW | - | 50mW | 18mm | - | - | not_compliant | PDB185 | - | Solder Lug | - | Knurled and Slotted | - | - | - | 3/8-32 | User Defined | 1 | Logarithmic | - | - | - | Push-Push, DPDT | 0.236 (6.00mm) | 300° | - | Rectangular - 0.862 x 0.591 Face x 0.862 H 21.90mmx15.00mmx21.90mm + Switch | - | - | 24.8mm | 46.3mm | - | 1.083 27.50mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3545S-1-103L Bourns Inc. | 82 |
| Datasheet | 10 Weeks | Panel | Panel Mount | - | - | LUG | - | 20.999994g | Wirewound | - | - | - | - | - | Bulk | 2007 | 3545 | ±5% | e4 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 10kOhm | Gold (Au) | 125°C | -40°C | - | - | PRECISION | - | 1.5W | - | 1.5W | 22.23mm | Bushing Mount | - | - | 3543S | Not | Solder Lug | - | Slotted | - | - | 70°C | 3/8-32 | User Defined | 5 | Linear | 10.44 mm | HORIZONTAL | 0.25 % | None | 0.2497 (6.34mm) | 1800° | 1 | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | 22.23mm | 19.05mm | 39.67mm | - | 0.812 20.63mm | No | No SVHC | ROHS3 Compliant | IP40 | ||
![]() 3549H-1BC-102A Bourns Inc. | 13 |
| Datasheet | 12 Weeks | Panel | Panel Mount | - | - | LUG | - | - | Hybritron® | - | - | - | - | - | Tray | 2007 | Hybritron® 3549 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±100ppm/°C | Potentiometer | 1kOhm | Gold (Au) - with Nickel (Ni) barrier | 125°C | -40°C | Hybritron | - | - | - | 2W | - | 2W | 22.48mm | - | - | - | 3549H | Not | Solder Lug | 2W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | 0.2 % | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | 40.43mm | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | ||
![]() 53C3100K Honeywell Sensing and Productivity Solutions | In Stock | - | - | 4 Weeks | Panel | Panel Mount | - | - | - | - | 45.359237g | Conductive Plastic | - | - | - | - | - | Bulk | 2003 | 53C | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 100kOhm | - | 120°C | -55°C | Conductive Plastic | - | - | - | 2W | - | 2W | 27.78mm | - | - | - | - | Not | Solder Lug | - | Slotted | 500V | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.250 (6.35mm) | 312° | - | Round - 1.094Dia x 0.563 H 27.78mmx14.29mm | - | 27.8mm | 25.4mm | 36.52mm | 38.1mm | 0.875 22.23mm | No | Unknown | RoHS Compliant | - | ||
![]() 6630S0D-B28-A203 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Panel | Panel Mount | Axial | - | - | - | - | Conductive Plastic | - | - | - | - | - | Tray | 2005 | 6630 | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | ±500ppm/°C | Potentiometer | 20kOhm | - | 125°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | 1W | - | 1W | - | Rugged | - | - | 6630S0D | Not | Solder Lug | 1W | Slotted | - | - | - | 3/8-32 | User Defined | 1 | Linear | 10.44 mm | - | - | None | 0.250 (6.35mm) | Continuous | - | Round - 0.875Dia x 0.383 H 22.23mmx9.73mm | - | 22.23mm | - | 31.96mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() 6637S-1-103 Bourns Inc. | 88 |
| Datasheet | 6 Weeks | Bushing, Panel | Panel Mount | - | - | BINDING POST | - | 16g | Conductive Plastic | - | - | - | - | - | Tray | 2005 | 6637 | ±10% | e1 | - | Active | 1 (Unlimited) | 3 | Turret | EAR99 | ±500ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | Conductive Plastic | - | - | 8533.40.80.70 | 1W | - | 1W | - | Bushing Mount | - | - | 6637S | Not | Solder Turret | 1W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | 10.44 mm | HORIZONTAL | 1 % | None | 0.1248 (3.17mm) | Continuous | 1 | Round - 0.875Dia x 0.443 H 22.23mmx11.25mm | - | 22.23mm | - | 33.66mm | - | 0.875 22.23mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PTV09A-4020U-B104 Bourns Inc. | 550 |
| Datasheet | 16 Weeks | Brackets, Snap in, Through Hole | Through Hole, Snap In | - | - | FLAT | - | - | Carbon | - | - | - | - | - | Tray | 2008 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | - | Potentiometer | 100kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | 8533.40.80.70 | 50mW | 50V | 50mW | 12mm | Square | - | - | PTV09A | Not | PC Pins, Board Locks | 0.05W | Knurled | 20V | 3947 | - | - | Top Adjustment | 1 | Linear | - | VERTICAL | - | None | 0.236 (6.00mm) | 280° | 1 | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | 9.8mm | - | 0.787 20.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 6537S-1-103 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Servo Mount | - | - | BINDING POST | - | - | Conductive Plastic | - | - | - | - | - | Bulk | 2008 | 6537 | ±10% | e4 | - | Active | 1 (Unlimited) | 3 | Turret | EAR99 | ±500ppm/°C | Potentiometer | 10kOhm | Gold (Au) | 125°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | 1W | - | 1W | - | - | - | not_compliant | 6537S | - | Solder Turret | 1W | Round | - | - | 70°C | - | User Defined | 1 | Linear | - | HORIZONTAL | 1 % | None | 0.1248 (3.17mm) | Continuous | 1 | Round - 0.875Dia x 0.537 H 22.23mmx13.64mm | - | 22.23mm | - | 25.4mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - |