- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Weight | Resistive Material | Operating Temperature (Max.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3590S-4-102L Bourns Inc. | 70 | - | Datasheet | 7 Weeks | - | Bushing, Panel | Panel Mount | - | - | - | 19g | Wirewound | - | - | Bulk | 2006 | 3590 | ±5% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±50ppm/°C | Potentiometer | 1kOhm | - | 125°C | -40°C | Wirewound | 2W | - | - | 2W | - | 2W | 22.23mm | - | - | - | - | 3590S | Not | Solder Lug | - | - | Slotted | - | - | - | - | - | 3/8-32 | User Defined | 10 | Linear | 10.44 mm | - | - | None | 0.2497 (6.34mm) | 3600° | - | Round - 0.875Dia x 0.732 H 22.22mmx18.59mm | 1 | 22.22mm | - | 39.22mm | - | 0.812 20.63mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3360P-1-103LF Bourns Inc. | 111 |
| Datasheet | 10 Weeks | Tin | Panel, Through Hole | Panel Mount | - | WIRE | - | - | Conductive Plastic | - | - | Tray | 2007 | 3360 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | 6.78mm | - | - | - | - | 3360P | Not | PC Pins | - | 0.25W | Slotted | - | - | 0.46 mm | 2627 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.185 H 6.70mmx6.40mmx4.70mm | - | - | - | 6.71mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3852A-202-503AL Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Tin | Panel | Panel Mount | - | LUG | - | - | Cermet | - | - | Bulk | 2006 | 3852 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 50kOhm | - | 125°C | -1°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | 19.05mm | Single Turn | - | - | - | 3852A | Not | Solder Lug | - | 2W | Slotted | - | - | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | 22.23mm | - | 0.625 15.88mm | - | - | ROHS3 Compliant | - | - | ||
![]() 81R1A-R22-A20L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | - | - | Cermet | - | - | Tray | 2007 | 81 | ±10% | - | yes | Active | 1 (Unlimited) | - | PCB | - | ±150ppm/°C | - | 100kOhm | - | - | - | - | - | - | - | - | - | 2W | - | - | - | not_compliant | - | 81R1A | - | PC Pins | - | - | Slotted | - | - | - | - | - | M10 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | - | - | - | - | - | 0.866 22.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PCW1J-B24-BAB104L Bourns Inc. | 24 |
| Datasheet | 6 Weeks | - | Brackets, Panel | Panel Mount | - | - | - | 21g | Conductive Plastic | - | - | Tray | 2007 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 100kOhm | Matte Tin (Sn) | 125°C | 1°C | Conductive Plastic | 0.75W 3/4W | - | 8533.40.80.70 | 750mW | - | 750mW | 22.22mm | Square | - | - | - | PCW1J | Not | PC Pins | - | 0.75W | Slotted | - | - | - | 8787 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | - | 5 % | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | 6.35mm | 8.3058mm | 23.37mm | - | 0.750 19.05mm | No | - | ROHS3 Compliant | - | - | ||
![]() 53RAA-R25-A10L Bourns Inc. | 232 | - | Datasheet | 8 Weeks | Tin | Panel | Panel Mount | - | - | - | 5.500006g | Cermet | - | - | Bulk | 2011 | Pro Audio 53 | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±150ppm/°C | Potentiometer | 1kOhm | - | 125°C | 1°C | - | - | - | 8533.40.80.50 | 1W | - | 1W | 12.5mm | Square | - | - | - | 53RAA | Not | Solder Lug | - | 1W | Slotted | - | - | - | 4565 | - | M10 x 0.75 | User Defined | 1 | Linear | 9.53 mm | - | 5 % | None | 0.236 (6.00mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | 18.25mm | 33.89mm | - | 0.984 25.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PDB12-M4251-102BF Bourns Inc. | 50 |
| Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole | - | - | - | - | Carbon | - | - | Bulk | 2006 | PDB12 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 1kOhm | Tin (Sn) | 50°C | -10°C | - | 0.08W | - | 8533.40.80.70 | 80mW | - | 80mW | 12.8mm | Rotary | - | - | - | - | Not | PC Pins | - | 0.08W | Flatted | - | - | - | - | - | - | Top Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.504 x 0.488 Face x 0.354 H 12.80mmx12.40mmx9.00mm | - | - | - | 12.8mm | - | 0.984 25.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() PCW1J-C24-BAB103L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Brackets, Panel | Panel Mount | - | - | - | 21g | Conductive Plastic | - | - | Tray | 2009 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | 1°C | Conductive Plastic | 0.75W 3/4W | - | 8533.40.80.70 | 750mW | - | 750mW | 22.22mm | Square | - | - | - | PCW1J | Not | PC Pins | - | 0.75W | Flatted | - | - | - | 8787 | 70°C | M9 x 0.75 | Top Adjustment | 1 | Linear | - | VERTICAL | - | None | 0.250 (6.35mm) | 300° | 1 | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | 6.35mm | 8.3058mm | 23.37mm | - | 0.750 19.05mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 392JB1K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Panel | Panel Mount | - | WIRE | - | - | Conductive Plastic | - | - | Bulk | 2005 | 392 | ±10% | - | yes | Obsolete | 1 (Unlimited) | 3 | Pin | EAR99 | - | Potentiometer | 1kOhm | - | 120°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | 8533.40.80.70 | 500mW | - | 500mW | - | - | - | - | - | - | Not | PC Pins | - | 0.5W | Slotted | - | 350V | - | - | - | 1/4-32 | Top Adjustment | 1 | Linear | - | VERTICAL | 5 % | None | 0.125 (3.18mm) | 295° | 1 | Round - 0.510Diax0.469L 12.95mmx11.91mm | - | 12.7mm | - | 12.3mm | - | 0.875 22.23mm | - | Unknown | RoHS Compliant | - | - | ||
![]() 91R1A-R22-B15L Bourns Inc. | 582 |
| Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | Conductive Plastic | - | - | Bulk | 2009 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | 1W | - | 1W | 15.88mm | Single Turn | - | - | - | 91R1A | Not | PC Pins | - | 0.5W | Slotted | - | - | - | 6350 | - | M10 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 17.45mm | 34.7mm | 15.88mm | 0.866 22.00mm | No | No SVHC | ROHS3 Compliant | - | IP40 | ||
![]() RRS40RE Ohmite | In Stock | - | Datasheet | 34 Weeks | - | - | Panel Mount | NO | LUG | - | - | Wirewound | - | - | Bulk | 2011 | R | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 40Ohm | - | - | - | - | - | - | 8533.39.00.80 | 500W | - | 500W | - | - | - | - | - | - | - | Solder Lug | - | - | Flatted | - | - | - | - | - | - | User Defined | 1 | Linear | - | - | - | None | 0.375 (9.53mm) | 325° | 1 | - | - | - | - | - | - | 2.000 50.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3750S-1-103L Bourns Inc. | 2799 |
| Datasheet | 11 Weeks | - | - | Servo Mount | NO | BINDING POST | PANEL MOUNT | - | Wirewound | - | - | Bulk | 2008 | 3750 | ±5% | e4 | - | Active | 1 (Unlimited) | 3 | Turret | EAR99 | ±50ppm/°C | Potentiometer | 10kOhm | Gold (Au) | 125°C | 1°C | - | - | PRECISION | - | 1W | - | 1W | 12.7mm | - | - | - | - | 3750S | Not | Solder Turret | - | 1W | Round | - | - | - | - | 70°C | - | User Defined | 10 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 3600° | 1 | Round - 0.500Dia x 1.187 H 12.70mmx30.16mm | 1 | - | - | 39.69mm | - | 0.375 9.53mm | No | - | ROHS3 Compliant | - | - | ||
![]() 6538S-1-503 Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | - | Servo Mount | - | - | - | - | Conductive Plastic | - | - | Bulk | 2006 | 6538 | ±10% | e4 | yes | Active | 1 (Unlimited) | - | Turret | EAR99 | ±500ppm/°C | Potentiometer | 50kOhm | - | 125°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | 1W | - | 1W | - | - | - | - | - | 6538S | Not | Solder Turret | - | 1W | Round | - | - | - | - | - | - | User Defined | 1 | Linear | - | - | - | None | 0.1248 (3.17mm) | Continuous | - | Round - 0.875Dia x 0.537 H 22.23mmx13.64mm | - | 22.23mm | - | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() 381N10K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | - | Panel | Panel Mount | - | LUG | - | - | Conductive Plastic | - | 350V | Bulk | 1999 | 381 | ±10% | - | yes | Obsolete | 1 (Unlimited) | 3 | Solder | EAR99 | - | Potentiometer | 10kOhm | - | 120°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | 1W | 350V | 1W | - | - | - | - | - | - | - | Solder Lug | - | 1W | Slotted | - | - | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | 5 % | None | 0.125 (3.18mm) | 300° | 1 | Round - 0.625Dia x 0.625 H 15.88mmx15.88mm | - | 15.88mm | - | 15.9mm | - | 0.750 19.05mm | - | Unknown | RoHS Compliant | - | - | ||
![]() 3590S-2-502L Bourns Inc. | 4800 | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | FLAT | - | 18.999992g | Wirewound | - | - | Bulk | 2005 | 3590 | ±5% | e3 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 5kOhm | Tin (Sn) | 125°C | -40°C | - | - | - | - | 2W | 450V | 2W | 22.23mm | - | - | - | - | 3590S | Not | Solder Lug | 450V | 2W | Slotted | - | - | - | - | - | 3/8-32 | User Defined | 10 | Linear | 9.525 mm | HORIZONTAL | 0.25 % | None | 0.2497 (6.34mm) | 3600° | 1 | Round - 0.875Dia x 0.732 H 22.22mmx18.59mm | 1 | 22.23mm | 18.59mm | 39.22mm | - | 0.812 20.63mm | No | No SVHC | ROHS3 Compliant | Lead Free | IP40 | ||
![]() PTD902-1015K-B104 Bourns Inc. | 283 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Carbon | 50°C | - | Tray | 2005 | Pro Audio PTD90 | ±10% | - | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 100kOhm | - | - | - | - | 0.05W 1/20W | - | 8533.40.80.70 | - | - | 50mW | - | Multi-Ganged | POTENTIOMETER | - | - | PTD902 | - | PC Pins, Board Locks | - | 0.05W | Knurled and Slotted | - | - | - | 3738 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 2 | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 6630S1D-B28-A103 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | - | - | Conductive Plastic | - | 750V | Tray | 2005 | 6630 | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | ±500ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | 1W | 750V | 1W | - | Rugged | - | - | - | 6630S1D | Not | Solder Lug | - | 1W | Slotted | 9.65mm | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | 9.525 mm | - | - | None | 0.250 (6.35mm) | 340° | - | Round - 0.875Dia x 0.383 H 22.23mmx9.73mm | - | 22.23mm | 41.61mm | - | - | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLS4K5E Ohmite | 8 | - | Datasheet | 26 Weeks | - | Panel | Panel Mount | - | LUG | - | - | Wirewound | - | 1.2kV | Bulk | 2003 | L | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 4.5kOhm | - | - | - | - | - | - | - | 150W | - | 150W | - | Open Core | POTENTIOMETER | - | 180mA | - | - | Solder Lug | - | - | Flatted | - | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | 101.6mm | - | 50.8mm | - | 0.875 22.23mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 3310C-011-202L Bourns Inc. | 114 |
| Datasheet | 5 Weeks | Tin | Panel, Through Hole | Panel Mount | - | WIRE | - | - | Conductive Plastic | - | - | Bulk | 2011 | Pro Audio 3310 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 2kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | 9.53mm | - | - | - | - | 3310C | Not | PC Pins | - | 0.25W | Slotted | - | - | - | 3820 | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | - | 17.88mm | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDB181-A420K-503A2 Bourns Inc. | 417 |
| Datasheet | 16 Weeks | - | Through Hole | Panel Mount | - | - | - | - | Carbon | - | - | Tray | 2013 | Pro Audio PDB18 | ±20% | - | yes | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 50kOhm | - | - | - | - | 0.1W 1/10W | - | - | - | - | 100mW | - | - | - | - | - | PDB181 | - | PC Pins | - | - | Knurled and Slotted | - | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | - |