- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Resistive Material | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73JA50K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Wirewound | - | - | Bulk | 2005 | 73JA | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | ±20ppm/°C | Potentiometer | 50kOhm | - | 120°C | -40°C | - | - | - | 2W | - | 2W | - | - | - | - | - | - | - | Solder Lug | - | Slotted | 500V | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | 0.25 % | None | 0.250 (6.35mm) | 3600° | - | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | 22.23mm | - | 19.1mm | - | 0.813 20.64mm | - | Unknown | RoHS Compliant | ||
![]() PTR901-2015K-B504 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Carbon | - | - | Tray | 2005 | Pro Audio PTR90 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 500kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | - | 50mW | - | Square | POTENTIOMETER | - | - | PTR901 | - | PC Pins, Board Locks | 0.025W | Knurled and Slotted | 20V | - | 3753 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | Rotary, SPST | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | ||
![]() 91R1A-R22-B18L Bourns Inc. | 1012 |
| Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | 12.699991g | Conductive Plastic | - | - | Bulk | 2009 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 50kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | 8533.40.80.70 | 500mW | - | 1W | 15.88mm | Single Turn | - | - | - | 91R1A | Not | PC Pins | 0.5W | Slotted | - | - | 6350 | - | M10 x 0.75 | Side Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 34.7mm | - | 0.866 22.00mm | No | - | ROHS3 Compliant | ||
![]() 51AAA-B24-B10L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | - | - | 5.500006g | Conductive Plastic | - | - | Bulk | 2006 | Pro Audio 51 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 1kOhm | - | 125°C | 1°C | Conductive Plastic | 0.5W 1/2W | 8533.40.80.70 | 500mW | - | 500mW | 12.5mm | Square | - | - | - | 51AAA | Not | PC Pins | 0.5W | Slotted | - | - | 4565 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | None | 0.250 (6.35mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | 8.89mm | 27.94mm | 12.4968mm | 0.750 19.05mm | - | - | ROHS3 Compliant | ||
![]() PTD904-1015K-B103 Bourns Inc. | 50 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | 2 | - | Carbon | - | - | Tray | 2005 | Pro Audio PTD90 | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 10kOhm | - | 50°C | -10°C | - | 0.05W 1/20W | - | 50mW | - | 50mW | 9.5mm | Multi-Ganged | - | - | - | PTD904 | Not | PC Pins, Board Locks | 0.05W | Knurled and Slotted | - | - | 3768 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 4 | - | - | 32.2mm | - | 0.591 15.00mm | No | - | ROHS3 Compliant | ||
![]() 3310Y-011-103L Bourns Inc. | 60 |
| Datasheet | 12 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | - | - | 4.5g | Conductive Plastic | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | 9.53mm | - | - | - | - | 3310Y | Not | PC Pins | 0.25W | Slotted | - | - | 3838 | - | 1/4-32 | Top Adjustment | 1 | Linear | - | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.204 H 9.53mmx9.53mmx5.18mm | - | - | - | 17.88mm | - | 0.750 19.05mm | No | - | ROHS3 Compliant | ||
![]() PTD901-2015K-B102 Bourns Inc. | 24 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | FLAT | - | - | - | Carbon | - | - | Tray | 2005 | Pro Audio PTD90 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | - | Potentiometer | 1kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | - | 50mW | 9.5mm | Multi-Ganged | - | - | - | PTD901 | Not | PC Pins, Board Locks | 0.05W | Knurled and Slotted | 20V | - | 3728 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 1 | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | - | - | - | 22.05mm | - | 0.591 15.00mm | No | - | ROHS3 Compliant | ||
![]() 3310P-102-104L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Conductive Plastic | - | - | Tube | 2011 | Pro Audio 3310 | ±20% | - | yes | Active | 1 (Unlimited) | - | PCB | - | ±1000ppm/°C | Potentiometer | 100kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | - | - | 250mW | 9.53mm | - | - | - | - | 3310P | Not | PC Pins | - | Flatted | - | - | - | - | 1/4-32 | Top Adjustment | 1 | Linear | - | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | - | 9.53mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | ||
![]() RRS125E Ohmite | 745 |
| Datasheet | 34 Weeks | - | Panel | Panel Mount | - | LUG | - | - | - | Wirewound | - | 1.45kV | Bulk | 2003 | R | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 125Ohm | - | - | - | - | - | - | 500W | - | 500W | - | - | - | - | 2A | - | - | Solder Lug | - | Flatted | - | - | - | - | - | User Defined | 1 | Linear | - | - | None | 0.375 (9.53mm) | 325° | 1 | - | - | 203.2mm | - | 53.98mm | - | 2.000 50.80mm | - | Unknown | ROHS3 Compliant | ||
![]() PCW1D-B24-BAB502L Bourns Inc. | 120 |
| Datasheet | 8 Weeks | Tin | Brackets, Panel, Through Hole | Panel Mount | - | - | - | - | 21g | Conductive Plastic | - | - | Tray | 2006 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 5kOhm | - | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | - | 750mW | - | 750mW | 22.22mm | Square | - | - | - | PCW1D | Not | PC Pins | 0.75W | Slotted | - | - | 8787 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | 6.35mm | 27.36mm | 22.22mm | - | 0.750 19.05mm | No | - | ROHS3 Compliant | ||
![]() 3549H-1AE-202A Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | Gold | - | Servo Mount | NO | LUG | PANEL MOUNT | - | - | Hybritron® | - | - | Tray | 2007 | Hybritron® 3549 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±100ppm/°C | - | 2kOhm | - | 125°C | -40°C | Hybritron | - | 8533.40.80.70 | 2W | - | 2W | - | - | POTENTIOMETER | not_compliant | - | 3549H | - | Solder Lug | 2W | Round | - | - | - | 70°C | - | User Defined | 10 | Linear | HORIZONTAL | 0.2 % | None | 0.125 (3.18mm) | 3600° | 1 | Round - 0.875Dia x 0.993 H 22.23mmx25.22mm | 1 | - | - | 34.75mm | - | 0.375 9.53mm | - | - | ROHS3 Compliant | ||
![]() 3547H-1AE-103B Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Gold | - | Servo Mount | NO | LUG | PANEL MOUNT | - | - | Hybritron® | - | - | Tray | 2011 | Hybritron® 3547 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±100ppm/°C | Potentiometer | 10kOhm | - | 125°C | -55°C | Hybritron | - | - | 1W | - | 1W | 22.23mm | - | - | - | - | 3547H | Not | Solder Lug | 1W | Round | - | - | - | 70°C | - | User Defined | 3 | Linear | HORIZONTAL | - | None | 0.125 (3.18mm) | 1080° | 1 | Round - 0.875Dia x 0.993 H 22.23mmx25.22mm | 1 | - | - | 34.75mm | - | 0.375 9.53mm | - | - | ROHS3 Compliant | ||
![]() 3547S-1AG-103A Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Panel | Panel Mount | - | LUG | - | - | - | Wirewound | -55°C | - | Tray | 2011 | 3547 | ±3% | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | - | 10kOhm | Matte Tin (Sn) | - | - | - | - | - | - | - | 1W | - | - | POTENTIOMETER | not_compliant | - | 3547S | - | Solder Lug | 1W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 3 | Linear | HORIZONTAL | - | None | 0.250 (6.35mm) | 1080° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | - | 0.813 20.64mm | - | - | ROHS3 Compliant | ||
![]() PDB183-GTR01-105A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Carbon | - | 150V | Bulk | 2010 | Pro Audio PDB183-GTR | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 1MOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.1W 1/10W | 8533.40.80.70 | 100mW | - | 100mW | - | - | POTENTIOMETER | - | - | PDB183 | - | Solder Lug | 0.2W | Knurled and Slotted | - | - | - | - | 3/8 | User Defined | 1 | Logarithmic | - | - | Push-Pull, DPDT | 0.236 (6.00mm) | 300° | - | Round - 0.669Diax1.031L 17.00mmx26.20mm + Switch | - | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | ||
![]() 3360P-1-503LF Bourns Inc. | 33 |
| Datasheet | 10 Weeks | Tin | Panel, Through Hole | Panel Mount | - | WIRE | - | - | 4.5g | Conductive Plastic | - | - | Tube | 2007 | 3360 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 50kOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | 6.78mm | - | - | - | - | 3360P | Not | PC Pins | 0.25W | Slotted | - | 0.46 mm | 2627 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.185 H 6.70mmx6.40mmx4.70mm | - | - | - | 6.71mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | ||
![]() 3360C-1-104LF Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | - | WIRE | - | - | 4.500005g | Conductive Plastic | - | - | Tube | 2007 | 3360 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | - | 100kOhm | Matte Tin (Sn) | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | - | - | POTENTIOMETER | - | - | 3360C | - | PC Pins | 0.25W | Slotted | - | 0.46 mm | - | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.252 H 6.70mmx6.40mmx6.40mm | - | - | - | 6.71mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | ||
![]() 3360P-1-102LF Bourns Inc. | 24 |
| Datasheet | 10 Weeks | Tin | Panel, Through Hole | Panel Mount | - | WIRE | - | - | 4.500005g | Conductive Plastic | - | - | Tube | 2007 | 3360 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 1kOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | 6.78mm | - | - | - | - | 3360P | Not | PC Pins | 0.25W | Slotted | - | 0.46 mm | 2627 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.185 H 6.70mmx6.40mmx4.70mm | - | - | - | 6.71mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | ||
![]() 3360Y-1-103LF Bourns Inc. | 179 |
| Datasheet | 10 Weeks | Tin | Panel, Through Hole | Panel Mount | - | WIRE | - | - | - | Conductive Plastic | - | - | Tube | 2007 | 3360 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | 6.78mm | - | - | - | - | 3360Y | Not | PC Pins | 0.25W | Slotted | - | 0.46 mm | 2627 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.185 H 6.70mmx6.40mmx4.70mm | - | - | - | 6.71mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | ||
![]() 380C3100 Honeywell Sensing and Productivity Solutions | 5 | - | Datasheet | 20 Weeks | - | Panel | Panel Mount | - | LUG | - | - | - | Conductive Plastic | - | 500V | Bulk | 1999 | 380 | ±10% | - | - | Obsolete | 1 (Unlimited) | 3 | Solder | EAR99 | - | Potentiometer | 100Ohm | - | 120°C | -55°C | Conductive Plastic | - | 8533.40.80.70 | 2W | 500V | 2W | - | - | - | - | - | - | - | Solder Lug | 2W | Slotted | 500V | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | 5 % | None | 0.250 (6.35mm) | 312° | 1 | Round - 1.094Dia x 0.562 H 27.78mmx14.27mm | - | 27.8mm | - | - | - | 0.875 22.23mm | - | No SVHC | RoHS Compliant | ||
![]() PTV111-1415A-A3254 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Carbon | - | - | Tray | 2015 | PTV | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | - | - | - | 250kOhm | - | - | - | Carbon | 0.05W 1/20W | - | - | - | 50mW | - | - | - | - | - | PTV111 | - | PC Pins, Board Locks | - | Flatted | - | - | - | - | M9 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.528 x 0.472 Face x 0.610 H 13.40mmx12.00mmx15.50mm | 1 | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant |