- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Weight | Resistive Material | Mfr | Operating Temperature (Min.) | Product Status | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Resistance (Ohms) | Features | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTV09A-4225F-A503 Bourns Inc. | 1042 |
| Datasheet | 16 Weeks | - | Brackets, Snap in, Through Hole | Through Hole, Snap In | - | - | - | - | Carbon | - | - | - | - | Tray | 2008 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 50kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | - | 50mW | 12.5mm | Square | - | - | - | PTV09A | Not | PC Pins, Board Locks | - | 0.05W | Flatted | 20V | 3943 | - | - | Top Adjustment | 1 | Logarithmic | - | - | Detent | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | - | - | 11.4mm | - | 0.984 25.00mm | No | - | ROHS3 Compliant | - | ||
![]() 3547H-1AE-502A Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | Servo Mount | NO | LUG | PANEL MOUNT | - | Hybritron® | - | -40°C | - | - | Tray | 2011 | Hybritron® 3547 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±100ppm/°C | - | 5kOhm | Gold (Au) | - | - | Hybritron | - | - | - | - | 1W | - | - | POTENTIOMETER | not_compliant | - | 3547H | - | Solder Lug | - | 1W | Round | - | - | 70°C | - | User Defined | 3 | Linear | HORIZONTAL | - | None | 0.125 (3.18mm) | 1080° | 1 | Round - 0.875Dia x 0.993 H 22.23mmx25.22mm | 1 | - | - | - | - | - | - | 0.375 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() 52MA3B01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | ||
![]() 52MA3B04 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | ||
![]() PTV09A-4020S-B103 Bourns Inc. | 1000 |
| Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | - | - | Carbon | - | - | - | - | Tray | 2013 | Pro Audio PTV09 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | Potentiometer | 10kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | - | - | 50mW | 12.5mm | - | - | - | - | PTV09A | Not | PC Pins, Board Locks | - | - | Knurled and Slotted | - | - | - | - | Top Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | - | - | 11.4mm | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() 96A1A-B24-B15L Bourns Inc. | 24 |
| Datasheet | 9 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | - | - | Conductive Plastic | - | - | - | - | Bulk | 2006 | 96 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Conductive Plastic | - | - | 500mW | - | 1W | 15.88mm | Single Turn | - | - | - | 96A1A | Not | PC Pins | - | 0.5W | Slotted | - | - | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | - | 31.75mm | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() 3549H-1BA-103A Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | LUG | - | - | Hybritron® | - | - | - | - | Tray | 2007 | Hybritron® 3549 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±100ppm/°C | Potentiometer | 10kOhm | Gold (Au) - with Nickel (Ni) barrier | 125°C | -55°C | Hybritron | - | 8533.40.80.70 | 2W | - | 2W | 22.48mm | - | - | - | - | 3549H | Not | Solder Lug | - | 2W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | HORIZONTAL | - | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | - | 40.43mm | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | ||
![]() 3549H-1AE-502B Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Gold | - | Servo Mount | NO | LUG | PANEL MOUNT | - | Hybritron® | - | - | - | - | Tray | 2007 | Hybritron® 3549 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±100ppm/°C | - | 5kOhm | - | 125°C | -40°C | Hybritron | - | 8533.40.80.70 | 2W | - | 2W | - | - | POTENTIOMETER | not_compliant | - | 3549H | - | Solder Lug | - | 2W | Round | - | - | 70°C | - | User Defined | 10 | Linear | HORIZONTAL | 0.1 % | None | 0.125 (3.18mm) | 3600° | 1 | Round - 0.875Dia x 0.993 H 22.23mmx25.22mm | 1 | - | - | - | - | 34.75mm | - | 0.375 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() 53C32500 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 4 Weeks | - | Panel | Panel Mount | - | - | - | - | Conductive Plastic | - | - | - | - | Bulk | 2006 | 53C | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 2.5kOhm | - | 120°C | -55°C | Conductive Plastic | - | - | 2W | - | 2W | 27.78mm | - | - | unknown | - | - | Not | Solder Lug | - | - | Slotted | 500V | - | - | 3/8-32 | User Defined | 1 | Linear | - | 5 % | None | 0.250 (6.35mm) | 312° | - | Round - 1.094Dia x 0.563 H 27.78mmx14.29mm | - | - | - | 27.8mm | - | 36.52mm | - | 0.875 22.23mm | - | - | RoHS Compliant | - | ||
![]() REL1K5 Ohmite | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | - | - | Wirewound | - | - | - | - | Bulk | 2014 | E | ±10% | - | no | Active | 1 (Unlimited) | - | Solder | - | - | - | 1.5kOhm | - | - | - | - | - | - | 12.5W | - | 12.5W | - | - | - | - | - | - | - | Solder Lug | - | - | Slotted | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | - | - | - | - | - | 0.625 15.88mm | - | - | Non-RoHS Compliant | - | ||
![]() PCW1D-C24-BAB503L Bourns Inc. | 24 |
| Datasheet | 6 Weeks | - | Brackets, Panel | Panel Mount | - | - | - | 20.999994g | Conductive Plastic | - | - | - | - | Tray | 2006 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 50kOhm | Matte Tin (Sn) | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | 8533.40.80.70 | 750mW | - | 750mW | - | Square | - | - | - | PCW1D | - | PC Pins | - | 0.75W | Flatted | - | 8787 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | - | - | 6.35mm | - | 19.1mm | - | 0.750 19.05mm | No | - | ROHS3 Compliant | - | ||
![]() RES125E Ohmite | 30 |
| Datasheet | 22 Weeks | - | Panel | Panel Mount | - | LUG | - | 17g | Wirewound | - | - | - | 305V | Bulk | 2003 | E | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 125Ohm | - | - | - | - | - | - | 12.5W | - | 12.5W | - | - | - | - | 320mA | - | - | Solder Lug | - | - | Slotted | - | - | - | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | - | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | - | 22.2mm | - | 17.46mm | - | 0.625 15.88mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 84A1D-B28-J13L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Panel | Panel Mount | - | - | - | - | Wirewound | - | - | - | - | Tray | 2012 | 84 | ±5% | - | yes | Active | 1 (Unlimited) | - | Solder | - | ±50ppm/°C | - | 5kOhm | - | - | - | - | - | - | - | - | 1W | - | - | - | not_compliant | - | 84A1D | - | Solder Lug | - | - | Slotted | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | None | 0.250 (6.35mm) | 3600° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | 1 | - | - | - | - | - | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() 53C21MEG Honeywell Sensing and Productivity Solutions | In Stock | - | - | 8 Weeks | - | Panel | Panel Mount | - | - | - | - | Conductive Plastic | - | - | - | 500V | Bulk | 2003 | 53C | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 1MOhm | - | 120°C | -55°C | Conductive Plastic | - | - | 2W | 500V | 2W | 27.78mm | - | - | - | - | - | Not | Solder Lug | - | - | Slotted | 500V | - | - | 3/8-32 | User Defined | 1 | Linear | - | 5 % | None | 0.250 (6.35mm) | 312° | - | Round - 1.094Dia x 0.563 H 27.78mmx14.29mm | - | - | - | 27.8mm | - | 30.17mm | - | 0.625 15.88mm | - | Unknown | RoHS Compliant | - | ||
![]() PTD901-2015K-B203 Bourns Inc. | 24 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | FLAT | - | - | Carbon | - | - | - | - | Tray | 2005 | Pro Audio PTD90 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | - | Potentiometer | 20kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | - | 50mW | 9.5mm | Multi-Ganged | - | - | - | PTD901 | Not | PC Pins, Board Locks | - | 0.05W | Knurled and Slotted | 20V | 3728 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 1 | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | - | - | - | - | - | 22.05mm | - | 0.591 15.00mm | No | - | ROHS3 Compliant | - | ||
![]() RKS10RE Ohmite | 2819 | - | Datasheet | 24 Weeks | - | Panel | Panel Mount | - | LUG | - | - | Wirewound | - | - | - | 1kV | Bulk | 2014 | K | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 10Ohm | - | - | - | - | - | - | 100W | 1kV | 100W | - | Open Core | POTENTIOMETER | - | 3.16A | - | - | Solder Lug | - | - | Flatted | - | - | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | - | 79.375mm | - | 44.45mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() PCW1J-B24-KAB103L Bourns Inc. | 306 |
| Datasheet | 7 Weeks | - | Brackets, Panel, Through Hole | Panel Mount | - | - | - | 20.999994g | Conductive Plastic | - | - | - | - | Tray | 1998 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | - | 750mW | 350V | 750mW | 22.22mm | Square | - | - | - | PCW1J | Not | PC Pins | 350V | 0.75W | Slotted | - | 8787 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | - | - | 6.35mm | - | 23.37mm | 23.4mm | 0.750 19.05mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 308N250K Honeywell Sensing and Productivity Solutions | 55 |
| Datasheet | 20 Weeks | - | PCB, Panel | Panel Mount | - | - | - | - | Conductive Plastic | - | - | - | - | Bulk | 2002 | 308N | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 250kOhm | - | 120°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | 500mW | - | 500mW | 12.7mm | - | - | unknown | - | - | - | Solder Hook | - | - | Slotted | 350V | - | - | 1/4-32 | User Defined | 1 | Linear | - | 5 % | None | 0.125 (3.18mm) | 295° | - | Square - 0.500 x 0.500 Face x 0.500 H 12.70mmx12.70mmx12.70mm | - | - | - | - | 12.3mm | 12.7mm | 12.7mm | 0.750 19.05mm | - | - | RoHS Compliant | - | ||
![]() 3852A-166-103AL Bourns Inc. | 24 |
| Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | - | FLAT | - | - | Cermet | - | - | - | - | Bulk | 2006 | 3852 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | PCB | EAR99 | ±150ppm/°C | - | 10kOhm | - | 125°C | -1°C | - | - | 8533.40.80.50 | 2W | 350V | 2W | - | Single Turn | POTENTIOMETER | not_compliant | - | 3852A | - | PC Pins | - | 2W | Slotted | - | - | 70°C | 3/8-32 | Side Adjustment | 1 | Linear | HORIZONTAL | - | None | 0.250 (6.35mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | - | - | 12.7mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() PTV09A-4225F-B102 Bourns Inc. | 1161 | - | Datasheet | 16 Weeks | - | Brackets, Snap in, Through Hole | Through Hole, Snap In | - | - | - | - | Carbon | - | - | - | - | Tray | 2008 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 1kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | 50mW | - | 50mW | 12.5mm | Square | - | - | - | PTV09A | Not | PC Pins, Board Locks | - | 0.05W | Flatted | 20V | 3943 | - | - | Top Adjustment | 1 | Linear | - | - | Detent | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | - | - | 11.4mm | - | 0.984 25.00mm | No | No SVHC | ROHS3 Compliant | - |