- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Mfr | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Resistance (Ohms) | Features | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73JA500 Honeywell Sensing and Productivity Solutions | 25 | - | Datasheet | 20 Weeks | - | Panel | Panel Mount | - | - | Wirewound | - | - | - | - | - | - | Bulk | 2005 | 73JA | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | ±20ppm/°C | Potentiometer | 500Ohm | - | 120°C | -40°C | - | - | - | 2W | - | - | 2W | 22.23mm | - | - | - | - | - | Not | Solder Lug | - | - | Slotted | - | 500V | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | 0.25 % | None | 0.250 (6.35mm) | 3600° | - | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | - | - | 22.23mm | - | 34.93mm | - | 0.813 20.64mm | - | Unknown | RoHS Compliant | - | ||
![]() PTV09A-4015F-A503 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | 50°C | - | - | - | - | Tray | 2012 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 50kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | 8533.40.80.70 | - | - | - | 50mW | - | Square | POTENTIOMETER | - | - | PTV09A | - | PC Pins, Board Locks | - | 0.05W | Flatted | - | 20V | 3943 | - | - | Top Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() RHS1K0E Ohmite | 2512 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | LUG | 86.2g | Wirewound | - | - | - | - | - | 500V | Bulk | 1999 | H | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 1kOhm | - | - | - | - | - | 8533.39.00.80 | 25W | - | - | 25W | - | Open Core | POTENTIOMETER | - | 155mA | - | - | Solder Lug | - | - | Flatted | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | - | 39.624mm | - | 34.93mm | - | 0.750 19.05mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PTV111-4420A-B105 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | - | - | - | - | Tray | 2010 | PTV | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | - | - | Potentiometer | 1MOhm | - | 50°C | -10°C | - | 0.05W 1/20W | - | 50mW | - | - | 50mW | 16.7mm | - | - | - | - | PTV111 | Not | PC Pins, Board Locks | - | - | Flatted | - | - | - | - | - | Top Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.528 x 0.472 Face x 0.335 H 13.40mmx12.00mmx8.50mm | - | - | - | - | - | 12mm | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() CMU2052E Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | LUG | - | Carbon | - | - | - | - | - | 500V | Bulk | 2007 | CMU | ±20% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | Potentiometer | 2MOhm | - | 125°C | -55°C | - | - | - | 2W | - | - | 2W | - | - | - | - | - | - | - | Solder Lug | - | 2W | Round | - | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 312° | 1 | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | - | - | - | - | - | - | - | 0.875 22.23mm | - | Unknown | ROHS3 Compliant | - | ||
![]() PTV112-4420A-A503 Bourns Inc. | 109 | - | Datasheet | 15 Weeks | - | Brackets, Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | - | - | - | 20V | Tray | 2010 | PTV | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 50kOhm | - | 50°C | -10°C | - | 0.05W 1/20W | - | 50mW | 50V | - | 50mW | 15.5mm | - | - | - | - | PTV112 | Not | PC Pins, Board Locks | - | - | Flatted | - | - | - | - | - | Top Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.610 x 0.484 Face x 0.268 H 15.50mmx12.30mmx6.80mm | 2 | - | - | - | 20.5mm | 13mm | - | 0.787 20.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3310H-004-502L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Conductive Plastic | - | - | - | - | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | ±1000ppm/°C | - | 5kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | - | - | - | 250mW | - | Square | POTENTIOMETER | - | - | 3310H | - | PC Pins | - | 0.25W | Slotted | 5.97mm | - | 3838 | - | 1/4-32 | Top Adjustment | 1 | Linear | - | - | - | Rotary, SPDT | 0.125 (3.18mm) | 300° | - | Rectangular - 0.384 x 0.375 Face x 0.235 H 9.75mmx9.53mmx5.97mm | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() 3310R-011-503L Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Conductive Plastic | - | - | - | - | - | - | Tube | 2008 | Pro Audio 3310 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 50kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | - | - | - | 250mW | - | - | - | - | - | 3310R | Not | PC Pins | - | 0.25W | Slotted | 5.97mm | - | 3838 | - | 1/4-32 | Top Adjustment | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.204 H 9.53mmx9.53mmx5.18mm | - | - | - | - | - | - | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() 3549H-1AC-502A Bourns Inc. | 82 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | LUG | - | Hybritron® | - | - | -40°C | - | - | - | Bulk | 2007 | Hybritron® 3549 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±100ppm/°C | - | 5kOhm | Gold (Au) - with Nickel (Ni) barrier | - | - | Hybritron | - | - | - | - | TRAY | 2W | - | - | POTENTIOMETER | not_compliant | - | 3549H | - | Solder Lug | - | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | - | - | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | ||
![]() 3310C-002-103L Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Panel, Through Hole | Panel Mount | WIRE | - | Conductive Plastic | - | - | - | - | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | - | - | 9.53mm | - | - | - | - | - | Not | PC Pins | - | 0.25W | Slotted | - | - | 3825 | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | - | - | - | 19.05mm | - | 0.500 12.70mm | No | - | ROHS3 Compliant | - | ||
![]() 3549S-1AB-502A Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | LUG | - | Wirewound | - | - | - | - | - | - | Tray | 2007 | 3549 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 5kOhm | Gold (Au) | 125°C | -55°C | - | - | - | 2W | - | - | 2W | 22.48mm | - | - | - | - | 3549S | Not | Solder Lug | - | 2W | Slotted | - | - | - | 70°C | M9 x 0.75 | User Defined | 10 | Linear | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | - | 40.43mm | - | 0.811 20.60mm | - | - | ROHS3 Compliant | - | ||
![]() PTV09A-2015F-B103 Bourns Inc. | 638 |
| Datasheet | 16 Weeks | - | Brackets, Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | - | - | - | - | Tray | 2008 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 10kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | - | - | 50mW | 9.8mm | Square | - | - | - | PTV09A | Not | PC Pins, Board Locks | - | 0.05W | Flatted | - | 20V | 3927 | - | - | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.610 x 0.382 Face x 0.268 H 15.50mmx9.70mmx6.80mm | - | - | - | - | - | 17.6mm | - | 0.591 15.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 52MA3B08 Siemens | In Stock | - | - | - | - | - | - | - | - | - | Siemens | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1k | - | - | - | - | - | - | - | - | - | - | ||
![]() 3862C-206-103AL Bourns Inc. | 48 | - | Datasheet | 7 Weeks | Tin | Panel, Through Hole | Panel Mount | WIRE | 24.999999g | Cermet | - | - | - | - | - | - | Bulk | 2006 | 3862 | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | - | - | 8533.40.80.50 | 1W | - | - | 1W | - | - | - | not_compliant | - | 3862C | - | PC Pins | - | 1W | Slotted | - | - | - | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | - | VERTICAL | - | None | 0.125 (3.18mm) | 295° | 1 | Round - 0.500Dia x 0.453 H 12.70mmx11.51mm | - | - | - | 12.7mm | - | - | - | 0.625 15.88mm | - | - | ROHS3 Compliant | - | ||
![]() PDB181-E420K-503A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | - | - | - | - | - | Tray | 2013 | Pro Audio PDB18 | ±20% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 50kOhm | - | - | - | - | 0.1W 1/10W | - | - | - | - | 100mW | - | - | - | - | - | PDB181 | - | Solder Lug | - | - | Knurled and Slotted | - | - | - | - | M7 x 0.75 | User Defined | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() 3852C-282-503AL Bourns Inc. | 20 |
| Datasheet | 6 Weeks | - | Panel | Panel Mount | LUG | 30g | Cermet | - | - | - | - | - | - | Bulk | 2009 | 3852 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 50kOhm | - | 125°C | -1°C | - | - | 8533.40.80.50 | 1W | 500V | - | 2W | - | Single Turn | - | - | - | 3852C | - | Solder Lug | - | 2W | Slotted | - | - | - | 70°C | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | 10 % | None | 0.125 (3.18mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | - | - | 22.225mm | - | 0.875 22.23mm | No | - | ROHS3 Compliant | - | ||
![]() 3540S-1-502 Bourns Inc. | 18250 | - | Datasheet | - | - | Panel | Panel Mount | - | - | Wirewound | - | - | - | - | - | - | Bulk | 2003 | 3540 | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | ±50ppm/°C | - | 5kOhm | - | 125°C | -40°C | Wirewound | 2W | - | 2W | 500V | - | 2W | - | - | - | - | - | 3540S | - | Solder Lug | - | - | Slotted | - | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | - | None | 0.2497 (6.34mm) | 3600° | - | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | - | - | 22.2mm | - | 19.1mm | - | 0.812 20.63mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 51SAD-U25-A15L Bourns Inc. | 446 | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | 5.5g | Cermet | - | - | - | - | - | - | Bulk | 2005 | Pro Audio 51 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | 1°C | - | - | 8533.40.80.50 | 1W | 350V | - | 1W | 12.5mm | Square | - | - | - | 51SAD | Not | PC Pins | 350V | 1W | Slotted | - | - | 4965 | - | M6 x 0.75 | Side Adjustment | 1 | Linear | 6 mm | - | 5 % | None | 0.118 (3.00mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | - | 13.25mm | 33.89mm | 12.5mm | 0.984 25.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 91R1A-R22-D20L Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | - | 12.699991g | Conductive Plastic | - | - | - | - | - | - | Bulk | 2009 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 100kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | 500mW | - | - | 500mW | 15.88mm | Single Turn | - | - | - | 91R1A | Not | PC Pins | - | 0.25W | Slotted | - | - | 6350 | - | M10 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | - | 34.7mm | - | 0.866 22.00mm | No | - | ROHS3 Compliant | - | ||
![]() RHL2K5E Ohmite | 2588 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | LUG | - | Wirewound | - | - | - | - | - | 500V | Bulk | 2012 | H | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 2.5kOhm | - | - | - | - | - | - | 25W | - | - | 25W | - | Open Core | POTENTIOMETER | - | - | - | - | Solder Lug | - | - | Slotted | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | - | - | - | - | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - |