- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Resistive Material | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RHL2K5E Ohmite | 2588 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | LUG | - | Wirewound | - | 500V | Bulk | 2012 | H | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 2.5kOhm | - | - | - | - | - | - | 25W | - | 25W | - | Open Core | POTENTIOMETER | - | - | - | - | Solder Lug | - | Slotted | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | - | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() RGS7R5E Ohmite | 2598 |
| Datasheet | 22 Weeks | - | Panel | Panel Mount | - | LUG | - | Wirewound | - | - | Bulk | 2011 | G | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 7.5Ohm | - | - | - | - | - | - | 75W | 900V | 75W | - | Open Core | POTENTIOMETER | - | 3.16A | - | - | Solder Lug | - | Flatted | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | - | 44.45mm | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() RLS7K5E Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Panel | Panel Mount | - | LUG | - | Wirewound | - | - | Bulk | 2011 | L | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 7.5kOhm | - | - | - | - | - | - | 150W | - | 150W | - | Open Core | POTENTIOMETER | - | - | - | - | Solder Lug | - | Flatted | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | - | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() 91A1A-B28-D18L Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | - | - | 12.7g | Conductive Plastic | - | - | Bulk | 2009 | 91 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 50kOhm | - | 125°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | 250mW | - | 500mW | 15.88mm | - | - | - | - | 91A1A | Not | PC Pins | - | Slotted | - | - | - | 3/8-32 | Side Adjustment | 1 | Logarithmic | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | 1 | - | - | 34.93mm | 0.875 22.23mm | No | - | ROHS3 Compliant | - | ||
![]() 3547H-1AC-103B Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Gold | Panel | Panel Mount | - | LUG | - | Hybritron® | - | - | Tray | 2011 | Hybritron® 3547 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±100ppm/°C | Potentiometer | 10kOhm | - | 125°C | -55°C | Hybritron | - | - | 1W | - | 1W | 22.48mm | - | - | - | - | 3547H | Not | Solder Lug | 1W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 3 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 1080° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | 40.43mm | 0.813 20.64mm | - | - | ROHS3 Compliant | - | ||
![]() 82C1A-E24-A15L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Panel | Panel Mount | - | - | - | Cermet | - | - | Tray | 2007 | 82 | ±10% | e3 | - | Active | 1 (Unlimited) | - | J-Hook | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | - | - | - | - | 82C1A | Not | Solder Hook | 2W | Slotted | - | 6363 | - | 1/4-32 | User Defined | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | - | - | - | 34.93mm | 0.750 19.05mm | No | - | ROHS3 Compliant | - | ||
![]() 3548H-1AB-502A Bourns Inc. | 24 |
| Datasheet | 8 Weeks | - | - | Panel Mount | NO | LUG | - | Hybritron® | -40°C | - | Tray | 2013 | Hybritron® 3548 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | - | - | ±100ppm/°C | - | 5kOhm | Gold (Au) | - | - | - | 1.5W | - | - | - | - | - | - | POTENTIOMETER | not_compliant | - | 3548H | - | Solder Lug | - | Slotted | - | - | 70°C | M9 x 0.75 | User Defined | 5 | Linear | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 1800° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | 0.811 20.60mm | - | - | Non-RoHS Compliant | - | ||
![]() 3310Y-101-103L Bourns Inc. | 37 |
| Datasheet | 12 Weeks | Tin | Panel, Through Hole | Panel Mount | - | WIRE | 4.5g | Conductive Plastic | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | 9.53mm | - | - | - | - | 3310Y | Not | PC Pins | 0.25W | Flatted | - | 3838 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.204 H 9.53mmx9.53mmx5.18mm | - | - | - | 9.53mm | 0.500 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() RPS100E Ohmite | 2216 |
| Datasheet | 18 Weeks | - | Panel | Panel Mount | - | LUG | - | Wirewound | - | - | Bulk | 2011 | P | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 100Ohm | - | - | - | - | - | - | 225W | - | 225W | - | - | - | - | 1.5A | - | - | Solder Lug | - | Flatted | - | - | - | - | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.375 (9.53mm) | 310° | 1 | - | - | 127mm | - | 53.98mm | 2.000 50.80mm | - | - | ROHS3 Compliant | - | ||
![]() RUS1K0E Ohmite | 857 |
| Datasheet | 22 Weeks | - | Panel | Panel Mount | - | LUG | - | Wirewound | - | 1.6kV | Bulk | 2014 | U | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 1kOhm | - | - | - | - | 1000W | - | 1kW | - | 1kW | - | Open Core | POTENTIOMETER | - | - | - | - | Solder Lug | - | Flatted | - | - | - | - | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.375 (9.53mm) | 335° | 1 | - | - | - | - | - | 2.000 50.80mm | - | - | ROHS3 Compliant | - | ||
![]() RES100E Ohmite | 28 |
| Datasheet | 22 Weeks | - | Panel | Panel Mount | - | LUG | 17g | Wirewound | - | 305V | Bulk | 2003 | E | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 100Ohm | - | - | - | - | - | - | 12.5W | - | 12.5W | - | - | - | - | 360mA | - | - | Solder Lug | - | Slotted | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 300° | 1 | - | - | 22.225mm | - | 17.4752mm | 0.625 15.88mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PDB241-GTR02-504A2 Bourns Inc. | 45 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | LUG | - | Carbon | - | 250V | Bulk | 2013 | Pro Audio PDB241-GTR | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | Potentiometer | 500kOhm | - | 70°C | -10°C | Carbon, Potentiometer | 0.25W 1/4W | 8533.40.80.70 | 250mW | 250V | 250mW | 24mm | - | - | - | - | PDB241 | Not | Solder Lug | 0.25W | Round | - | - | - | 3/8-32 | User Defined | 1 | Logarithmic | 9.525 mm | HORIZONTAL | - | None | 0.250 (6.35mm) | 300° | 1 | Round - 0.945Dia x 0.453 H 24.00mmx11.50mm | - | 24mm | 28mm | 30.5mm | 0.748 19.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() RJS10K Ohmite | 2034 |
| Datasheet | 34 Weeks | - | Panel | Panel Mount | - | - | 145g | Wirewound | - | - | Bulk | 2003 | J | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 10kOhm | - | - | - | - | - | - | 50W | - | 50W | - | Open Core | POTENTIOMETER | - | 70mA | - | - | Solder Lug | - | Flatted | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | - | - | 58.7mm | - | 34.93mm | 0.875 22.23mm | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() 53C3150 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | - | Conductive Plastic | - | - | Bulk | 2008 | 53C | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 150Ohm | - | 120°C | -55°C | Conductive Plastic | - | - | 2W | 500V | 2W | - | - | - | unknown | - | - | - | Solder Lug | - | Slotted | 500V | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.250 (6.35mm) | 312° | - | Round - 1.094Dia x 0.563 H 27.78mmx14.29mm | - | 27.8mm | - | - | 0.875 22.23mm | - | - | RoHS Compliant | - | ||
![]() 91A1D-B20-D15L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | 12.699991g | Conductive Plastic | - | - | Bulk | 2009 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Conductive Plastic | 0.5W 1/2W | 8533.40.80.70 | 250mW | - | 500mW | 15.88mm | Single Turn | - | - | - | 91A1D | Not | PC Pins | 0.25W | Slotted | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Logarithmic | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 28.58mm | 0.625 15.88mm | - | - | ROHS3 Compliant | - | ||
![]() 91R1A-R22-D23L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | - | 12.699991g | Conductive Plastic | - | - | Bulk | 2009 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 500kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.5W 1/2W | 8533.40.80.70 | 250mW | - | 500mW | 15.88mm | Single Turn | - | - | - | 91R1A | Not | PC Pins | 0.25W | Slotted | - | 6350 | - | M10 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 34.7mm | 0.866 22.00mm | No | - | ROHS3 Compliant | - | ||
![]() 53RAD-R16-B15L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | 5.500006g | Conductive Plastic | - | - | Bulk | 2011 | Pro Audio 53 | ±20% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | Conductive Plastic | 0.5W 1/2W | 8533.40.80.70 | 500mW | - | 500mW | 12.5mm | Square | - | - | - | 53RAD | Not | Solder Lug | 0.5W | Slotted | - | 4965 | - | M10 x 0.75 | User Defined | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | 24.89mm | 0.630 16.00mm | No | - | ROHS3 Compliant | - | ||
![]() PDB181-E420F-103B1 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | Carbon | - | - | Tray | 2013 | Pro Audio PDB18 | ±20% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 10kOhm | - | 50°C | -10°C | - | 0.2W 1/5W | - | - | - | 200mW | 17mm | - | - | - | - | PDB181 | Not | Solder Lug | - | Flatted | - | - | - | M7 x 0.75 | User Defined | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | 29.5mm | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() 3547S-1AA-202A Bourns Inc. | 84 |
| Datasheet | 8 Weeks | Gold | Panel | Panel Mount | - | LUG | - | Wirewound | - | - | Tray | 2008 | 3547 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | Potentiometer | 2kOhm | - | 125°C | -55°C | - | - | - | 1W | - | 1W | 22.48mm | - | - | - | - | 3547S | Not | Solder Lug | 1W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 3 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 1080° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | 40.43mm | 0.813 20.64mm | - | - | ROHS3 Compliant | - | ||
![]() PDB181-E420K-504B Bourns Inc. | 996 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | GULL WING | - | Carbon | - | - | Bulk | 2010 | Pro Audio PDB18 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | Potentiometer | 500kOhm | Tin (Sn) | 50°C | -10°C | - | 0.2W 1/5W | 8533.40.80.70 | 200mW | - | 200mW | 17mm | Rotary | - | - | - | PDB181 | Not | Solder Lug | 0.2W | Knurled and Slotted | 200V | - | - | M7 x 0.75 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 1 | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | 29.5mm | 0.787 20.00mm | No | - | ROHS3 Compliant | - |