- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Mfr | Package | Product Status | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Operating Supply Voltage | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Resistance (Ohms) | Features | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3540S-1-503 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | LUG | - | Wirewound | - | - | - | - | Bulk | 2003 | 3540 | ±5% | - | - | Obsolete | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | - | 50kOhm | - | 125°C | -40°C | - | - | CONCENTRIC SHAFT AVAILABLE | - | 2W | 500V | 2W | - | Bushing | POTENTIOMETER | unknown | - | 3540S | - | Solder Lug | - | 2W | Slotted | - | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | - | None | 0.2497 (6.34mm) | 3600° | 1 | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | - | - | 22.2mm | - | 19.1mm | - | 0.812 20.63mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 3310C-101-104L Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | Panel, Through Hole | Panel Mount | WIRE | 4.500005g | Conductive Plastic | - | - | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 100kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | 9.53mm | - | - | - | - | 3310C | Not | PC Pins | - | 0.25W | Flatted | - | - | - | 3820 | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | - | - | - | 17.88mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() 95A1D-Z28-EA0/300L Bourns Inc. | In Stock | - | Datasheet | 19 Weeks | - | Panel | Panel Mount | LUG | - | Conductive Plastic | - | - | - | 350V | Bulk | 2008 | Pro Audio 95 Premium | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 250kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | 350V | 250mW | 15.88mm | - | - | - | - | 95A1D | Not | Solder Lug | - | 0.25W | Knurled and Slotted | - | - | - | 6363 | 70°C | 3/8-32 | User Defined | 1 | Logarithmic | 9.525 mm | HORIZONTAL | - | None | 0.235 (5.97mm) | 300° | 1 | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | 17.47mm | 30.1mm | 15.88mm | 0.685 17.40mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 91U1A-T22-A13L Bourns Inc. | 249 |
| Datasheet | 12 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Cermet | - | - | - | - | Bulk | 2009 | 91 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 5kOhm | Tin (Sn) | 125°C | -40°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | Single Turn | - | - | - | 91U1A | Not | PC Pins | - | 2W | Slotted | - | - | - | 6350 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.157 (3.99mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | - | 34.7mm | - | 0.866 22.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() 93R1A-R22-A10L Bourns Inc. | 380 | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Cermet | - | - | - | - | Bulk | 2009 | 93 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 1kOhm | Tin (Sn) | 125°C | -40°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | Single Turn | - | - | - | 93R1A | Not | PC Pins | - | 2W | Slotted | - | - | - | 6350 | - | M10 x 0.75 | Side Adjustment | 1 | Linear | 10 mm | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | 12.7mm | 34.7mm | 15.88mm | 0.866 22.00mm | No | No SVHC | ROHS3 Compliant | - | IP40 | ||
![]() RA30NASD101A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | - | Panel | Panel Mount | - | - | Wirewound | - | - | - | - | Bulk | 2003 | RA30 | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 100Ohm | - | 105°C | -55°C | - | - | - | - | 4W | - | 4W | - | - | - | - | - | - | - | Solder Lug | - | - | Slotted | 350V | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.250 (6.35mm) | 300° | - | Round - 1.690Dia x 0.781 H 42.93mmx19.84mm | - | - | - | 42.93mm | - | - | - | 0.875 22.23mm | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() 3360Y-1-204LF Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Tin | Panel, Through Hole | Panel Mount | WIRE | - | Conductive Plastic | - | - | - | - | Tube | 2007 | 3360 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 200kOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | 6.78mm | - | - | - | - | 3360Y | Not | PC Pins | - | 0.25W | Slotted | - | - | 0.46 mm | 2627 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.185 H 6.70mmx6.40mmx4.70mm | - | - | - | - | - | 6.71mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() 91A1D-C24-A13L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | 12.699991g | Cermet | - | - | - | - | Bulk | 2009 | 91 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 5kOhm | Tin (Sn) | 125°C | -40°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | Single Turn | - | - | - | 91A1D | Not | PC Pins | - | 2W | Flatted | - | - | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | - | 31.75mm | - | 0.750 19.05mm | No | - | ROHS3 Compliant | - | - | ||
![]() RLS7K5 Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Panel | Panel Mount | - | - | Wirewound | - | - | - | - | Bulk | 2007 | L | ±10% | - | no | Active | 1 (Unlimited) | - | Solder | - | - | - | 7.5kOhm | - | - | - | - | - | - | - | 150W | - | 150W | - | - | - | - | - | - | - | Solder Lug | - | - | Flatted | - | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | - | - | - | - | - | - | - | - | 0.875 22.23mm | - | - | Non-RoHS Compliant | - | - | ||
![]() RJS3K5E Ohmite | In Stock | - | Datasheet | 34 Weeks | - | Panel | Panel Mount | LUG | - | Wirewound | - | - | - | 750V | Bulk | 2011 | J | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 3.5kOhm | - | - | - | - | - | - | 8533.39.00.80 | 50W | - | 50W | - | Open Core | POTENTIOMETER | - | 110mA | - | - | Solder Lug | - | - | Flatted | - | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | - | 58.674mm | - | 34.93mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | - | ||
![]() RJS2R0E Ohmite | 2197 |
| Datasheet | 34 Weeks | - | Panel | Panel Mount | LUG | - | Wirewound | - | - | - | 750V | Bulk | 2003 | J | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 2Ohm | - | - | - | - | - | - | - | 50W | - | 50W | - | Open Core | POTENTIOMETER | - | 5A | - | - | Solder Lug | - | - | Flatted | - | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | - | 58.674mm | - | 34.93mm | - | 0.875 22.23mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() PT15WH06-104A2020-6CR Amphenol Piher Sensing Systems | 520 |
| - | - | - | - | Through Hole | - | - | Carbon | Amphenol Piher Sensing Systems | Bulk | Active | - | - | - | PT15 | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | - | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | Knurled and Slotted | - | - | - | - | - | - | Side Adjustment | 1 | Linear | - | - | - | None | 0.236" (6.00mm) | 265° | - | Round - 0.591" Dia (15.00mm) | 1 | 100k | - | - | - | - | - | 0.591" (15.00mm) | - | - | - | - | - | ||
![]() PT15WH06-503A2020-6NE Amphenol Piher Sensing Systems | 252 |
| - | - | - | - | Through Hole | - | - | Carbon | Amphenol Piher Sensing Systems | Bulk | Active | - | - | - | PT15 | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | - | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | Knurled and Slotted | - | - | - | - | - | - | Side Adjustment | 1 | Linear | - | - | - | None | 0.236" (6.00mm) | 265° | - | Round - 0.591" Dia (15.00mm) | 1 | 50k | - | - | - | - | - | 0.591" (15.00mm) | - | - | - | - | - | ||
![]() 39LA-1PB-103 Bourns Inc. | 43 |
| Datasheet | 6 Weeks | - | Panel, Through Hole | Panel Mount | - | 4.000004g | Conductive Plastic | - | - | - | - | Tray | 2006 | 39 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 10kOhm | - | 85°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | 350V | 250mW | - | - | - | - | - | 39LA | Not | PC Pins | 350V | 0.25W | Slotted | - | - | - | - | - | 1/4-28 | Top Adjustment | 1 | Linear | - | - | - | Momentary Push, SPST | 0.125 (3.18mm) | 230° | - | Round - 0.512Dia x 0.276 H 13.00mmx7.01mm | - | - | - | 13mm | - | 7.01mm | - | 0.500 12.70mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PTR902-2015K-A104 Bourns Inc. | 24 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Carbon | - | - | - | - | Tray | 2005 | Pro Audio PTR90 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 100kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.025W 1/40W | - | 8533.40.80.70 | 25mW | - | 25mW | 9.5mm | Square | - | - | - | PTR902 | Not | PC Pins, Board Locks | - | 0.05W | Knurled and Slotted | - | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | - | Rotary, SPST | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm + Switch | 2 | - | - | - | - | 30.8mm | - | 0.591 15.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() 51CAD-E24-B18L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel, Through Hole | Panel Mount | - | 5.500006g | Conductive Plastic | - | - | - | - | Bulk | 2006 | Pro Audio 51 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 50kOhm | - | 125°C | 1°C | Conductive Plastic | 0.5W 1/2W | - | 8533.40.80.70 | 500mW | - | 500mW | 12.5mm | Square | - | - | - | 51CAD | Not | PC Pins | - | 0.5W | Slotted | - | - | - | 4965 | - | 1/4-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | - | - | 27.94mm | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - | - | ||
![]() RLS10R Ohmite | In Stock | - | Datasheet | 8 Weeks | - | - | Panel Mount | - | - | Wirewound | - | - | - | - | Bulk | 2007 | L | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 10Ohm | - | - | - | - | - | - | - | 150W | - | 150W | - | - | - | - | - | - | - | Solder Lug | - | - | Flatted | - | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | - | - | - | - | - | - | - | - | 0.875 22.23mm | - | - | Non-RoHS Compliant | - | - | ||
![]() PCW1J-B24-CDB103L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Panel | Panel Mount | - | - | Conductive Plastic | - | - | - | - | Tray | 2009 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | 1°C | Conductive Plastic | 0.75W 3/4W | - | 8533.40.80.70 | 750mW | - | 750mW | 22.22mm | - | - | - | - | PCW1J | Not | Solder Lug | - | 0.75W | Slotted | - | - | - | 8729 | - | M9 x 0.75 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Square - 0.874 x 0.874 Face x 0.874 H 22.20mmx22.20mmx22.20mm | - | - | - | 6.35mm | - | 26.47mm | - | 0.750 19.05mm | No | - | ROHS3 Compliant | - | - | ||
![]() PRS11S-N20K-503B1 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | - | 5.000005g | Carbon | - | - | - | - | Tube | 2010 | Pro Audio PRS11S | ±20% | - | - | Active | 1 (Unlimited) | 3 | Gull Wing | EAR99 | - | - | 50kOhm | - | 70°C | -10°C | - | 0.05W 1/20W | - | 8533.40.80.70 | 50W | 50V | 50mW | - | Rotary | POTENTIOMETER | - | - | PRS11S | - | Gull Wing | 50V | 0.05W | Knurled and Slotted | - | 30V | - | - | - | - | Top Adjustment | 1 | Linear | - | VERTICAL | - | None | 0.236 (6.00mm) | 300° | 1 | Rectangular - 0.512 x 0.461 Face x 0.283 H 13.00mmx11.70mmx7.20mm | - | - | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 308N1MEG Honeywell Sensing and Productivity Solutions | 24 |
| Datasheet | 20 Weeks | - | PCB, Panel | Panel Mount | - | - | Conductive Plastic | - | - | - | - | Bulk | 2002 | 308N | ±20% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 1MOhm | - | 120°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | - | 500mW | - | 500mW | 12.7mm | - | - | - | - | - | - | Solder Hook | - | - | Slotted | - | 350V | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.125 (3.18mm) | 295° | - | Square - 0.500 x 0.500 Face x 0.500 H 12.70mmx12.70mmx12.70mm | - | - | - | - | 12.3mm | 12.7mm | 12.7mm | 0.750 19.05mm | - | Unknown | RoHS Compliant | - | - |