- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Weight | Resistive Material | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Operating Supply Voltage | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53C12500 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 4 Weeks | - | Panel | Panel Mount | - | - | - | - | Conductive Plastic | - | 500V | Bulk | 1999 | 53C | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 2.5kOhm | - | 120°C | -55°C | Conductive Plastic | - | - | 2W | 500V | 2W | 27.78mm | - | - | - | - | Not | Solder Lug | - | Round | 350V | 500V | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.250 (6.35mm) | 312° | - | Round - 1.094Dia x 0.563 H 27.78mmx14.29mm | - | 27.8mm | - | 65.09mm | - | 2.000 50.80mm | - | Unknown | RoHS Compliant | - | ||
![]() 3549H-1AE-103A Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | Gold | - | Servo Mount | NO | LUG | PANEL MOUNT | - | Hybritron® | - | - | Tray | 2007 | Hybritron® 3549 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±100ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Hybritron | - | 8533.40.80.70 | 2W | - | 2W | 22.23mm | - | - | - | 3549H | Not | Solder Lug | 2W | Round | - | - | - | 70°C | - | User Defined | 10 | Linear | - | HORIZONTAL | 0.2 % | None | 0.125 (3.18mm) | 3600° | 1 | Round - 0.875Dia x 0.993 H 22.23mmx25.22mm | 1 | - | - | 34.75mm | - | 0.375 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() 3540S-16-103L Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | - | - | - | - | Wirewound | - | - | Bulk | 2010 | 3540 | ±5% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±50ppm/°C | - | 10kOhm | - | - | - | Wirewound | 2W | - | - | - | 2W | - | - | - | - | 3540S | - | Solder Lug | - | Slotted | - | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | - | None | 0.2497 (6.34mm) | 3600° | - | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | - | - | - | - | 0.812 20.63mm | - | - | ROHS3 Compliant | - | ||
![]() 51AAA-B24-A15L Bourns Inc. | 140 |
| Datasheet | 8 Weeks | Tin | Panel, Through Hole | Panel Mount | - | WIRE | - | 5.500006g | Cermet | - | - | Bulk | 2006 | Pro Audio 51 | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -1°C | - | - | 8533.40.80.50 | 1W | - | 1W | 12.5mm | Square | - | - | 51AAA | Not | PC Pins | 1W | Slotted | - | - | 4565 | 70°C | 3/8-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 290° | 1 | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | 27.94mm | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() 3862C-122-103AL Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel | Panel Mount | - | HOOK | - | - | Cermet | - | - | Bulk | 2006 | 3862 | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | - | - | 8533.40.80.50 | 1W | 500V | 1W | - | - | - | - | 3862C | Not | Solder Lug | 1W | Slotted | - | - | - | 70°C | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | 5 % | None | 0.125 (3.18mm) | 295° | 1 | Round - 0.500Dia x 0.453 H 12.70mmx11.51mm | - | 12.7mm | - | - | - | 0.375 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() 96R1D-R22-B15L Bourns Inc. | 41 |
| Datasheet | 9 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | 12.699991g | Conductive Plastic | - | - | Bulk | 2006 | 96 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | 8533.40.80.70 | 500mW | - | 1W | 15.88mm | Single Turn | - | - | 96R1D | Not | PC Pins | 0.5W | Slotted | - | - | - | - | M10 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 34.7mm | - | 0.866 22.00mm | No | - | ROHS3 Compliant | - | ||
![]() PDB183-GTR32-254A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Carbon | - | 150V | Tray | 2010 | Pro Audio PDB183-GTR | ±20% | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 250kOhm | Tin (Sn) | 50°C | -10°C | Carbon, Potentiometer | 0.1W 1/10W | 8533.40.80.70 | 100mW | - | 100mW | - | - | - | - | PDB183 | - | Solder Lug | 0.2W | Round | - | - | - | - | 3/8 | User Defined | 1 | Logarithmic | - | - | - | Push-Pull, DPDT | 0.236 (6.00mm) | 300° | - | Round - 0.669Diax1.031L 17.00mmx26.20mm + Switch | - | - | - | - | - | 1.083 27.50mm | - | - | ROHS3 Compliant | - | ||
![]() PDB183-GTR32-504A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Carbon | - | 150V | Bulk | 2010 | Pro Audio PDB183-GTR | ±20% | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 500kOhm | Tin (Sn) | 50°C | -10°C | - | 0.1W 1/10W | 8533.40.80.70 | 100mW | 150V | 100mW | - | - | POTENTIOMETER | - | PDB183 | - | Solder Lug | 0.2W | Round | - | - | - | - | 3/8 | User Defined | 1 | Logarithmic | - | - | - | Push-Pull, DPDT | 0.236 (6.00mm) | 300° | - | Round - 0.669Diax1.031L 17.00mmx26.20mm + Switch | - | - | - | - | - | 1.083 27.50mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3549H-1AA-104A Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | LUG | - | - | Hybritron® | -40°C | - | Tray | 2007 | Hybritron® 3549 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±100ppm/°C | - | 100kOhm | Gold (Au) - with Nickel (Ni) barrier | - | - | Hybritron | - | 8533.40.80.70 | - | - | 2W | - | - | POTENTIOMETER | not_compliant | 3549H | - | Solder Lug | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | ||
![]() 3549S-1AA-202B Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Gold | Panel | Panel Mount | - | LUG | - | - | Wirewound | - | - | Tray | 2007 | 3549 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | Potentiometer | 2kOhm | - | 125°C | -40°C | - | - | - | 2W | - | 2W | 22.48mm | - | - | - | 3549S | Not | Solder Lug | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | 0.1 % | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | 40.43mm | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | ||
![]() 51AAA-B24-A10L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | 5.5g | Cermet | - | - | Bulk | 2011 | Pro Audio 51 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 1kOhm | Matte Tin (Sn) | 125°C | 1°C | - | - | 8533.40.80.50 | 1W | - | 1W | 12.5mm | Square | - | - | 51AAA | Not | PC Pins | 1W | Slotted | - | - | 4565 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | 8.89mm | 12.4968mm | 12.4968mm | 0.750 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() 51AAA-B24-B18L Bourns Inc. | 13 |
| Datasheet | 7 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | - | 5.5g | Conductive Plastic | - | - | Bulk | 2011 | Pro Audio 51 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 50kOhm | - | 125°C | 1°C | Conductive Plastic | 0.5W 1/2W | 8533.40.80.70 | 500mW | - | 500mW | 12.5mm | Square | - | - | 51AAA | Not | PC Pins | 0.5W | Slotted | - | - | 4565 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | 8.89mm | 27.94mm | 12.4968mm | 0.750 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() 51CAA-E24-B15L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | - | - | Conductive Plastic | - | - | Bulk | 2011 | Pro Audio 51 | ±20% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | ±1000ppm/°C | - | 10kOhm | - | - | - | Conductive Plastic | 0.5W 1/2W | - | - | - | 500mW | - | - | - | not_compliant | 51CAA | - | PC Pins | - | Slotted | - | - | - | - | 1/4-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | - | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() 93R1A-R22-A18L Bourns Inc. | 212 |
| Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | Cermet | - | - | Bulk | 2007 | 93 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 50kOhm | Tin (Sn) | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | Single Turn | - | - | 93R1A | Not | PC Pins | 2W | Slotted | - | - | 6350 | - | M10 x 0.75 | Side Adjustment | 1 | Linear | 10 mm | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 17.47mm | 34.7mm | - | 0.866 22.00mm | No | No SVHC | ROHS3 Compliant | IP40 | ||
![]() 53C1500K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | - | - | Conductive Plastic | - | - | Bulk | 1999 | 53C | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 500kOhm | - | 120°C | -55°C | Conductive Plastic | - | - | 2W | - | 2W | - | - | - | - | - | - | Solder Lug | - | Round | - | 500V | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.250 (6.35mm) | 312° | - | Round - 1.094Dia x 0.563 H 27.78mmx14.29mm | - | 27.8mm | - | - | - | 2.000 50.80mm | - | - | RoHS Compliant | - | ||
![]() 53C2100K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | - | - | Conductive Plastic | - | 500V | Bulk | 2003 | 53C | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 100kOhm | - | 120°C | -55°C | Conductive Plastic | - | - | 2W | 500V | 2W | 27.78mm | - | - | - | - | Not | Solder Lug | - | Slotted | - | 500V | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.250 (6.35mm) | 312° | - | Round - 1.094Dia x 0.563 H 27.78mmx14.29mm | - | 27.8mm | - | 30.17mm | - | 0.625 15.88mm | - | Unknown | RoHS Compliant | - | ||
![]() 54AAD-B28-B15/P50L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | - | 8.500009g | Conductive Plastic | - | 30V | Tray | 2007 | 54 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | Conductive Plastic | 0.5W 1/2W | 8533.40.80.70 | 500mW | 30V | 500mW | 12.5mm | Square | - | not_compliant | 54AAD | - | PC Pins | 0.5W | Slotted | - | - | 4995 | - | 3/8-32 | Side Adjustment | 1 | Linear | 9.525 mm | - | - | Push-Pull, DPDT | 0.250 (6.35mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.24mmx12.50mmx13.24mm + Switch | - | - | 12.5mm | 24.13mm | 24.13mm | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | IP64 | ||
![]() REL15RE Ohmite | 58 |
| Datasheet | 24 Weeks | - | Panel | Panel Mount | - | LUG | - | - | Wirewound | - | - | Bulk | 2014 | E | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 15Ohm | - | - | - | - | - | - | 12.5W | - | 12.5W | - | - | - | - | - | - | Solder Lug | - | Slotted | - | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | - | - | - | 0.625 15.88mm | - | - | ROHS3 Compliant | - | ||
![]() REL150E Ohmite | 2046 |
| Datasheet | 24 Weeks | - | - | Panel Mount | NO | LUG | - | - | Wirewound | - | - | Bulk | 2014 | E | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 150Ohm | - | - | - | - | - | - | 12.5W | - | 12.5W | - | - | - | - | - | - | Solder Lug | - | Slotted | - | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | - | - | - | 0.625 15.88mm | - | - | ROHS3 Compliant | - | ||
![]() REL15R Ohmite | In Stock | - | Datasheet | 24 Weeks | - | Panel | Panel Mount | - | - | - | - | Wirewound | - | - | Bulk | 2014 | E | ±10% | - | no | Active | 1 (Unlimited) | - | Solder | - | - | - | 15Ohm | - | - | - | - | - | - | 12.5W | - | 12.5W | - | - | - | - | - | - | Solder Lug | - | Slotted | - | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | - | - | - | 0.625 15.88mm | - | - | Non-RoHS Compliant | - |