- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RUS300E Ohmite | 521 |
| Datasheet | 22 Weeks | - | - | Panel Mount | - | NO | LUG | - | Wirewound | - | - | Bulk | 2007 | U | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 300Ohm | - | - | - | - | 1000W | - | - | 1kW | - | 1kW | - | Open Core | POTENTIOMETER | - | - | - | Solder Lug | - | - | Flatted | - | - | - | - | - | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.375 (9.53mm) | 335° | 1 | - | - | - | - | - | - | 2.000 50.80mm | - | - | ROHS3 Compliant | - | ||
![]() 91R1A-R22-B10L Bourns Inc. | 92 | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | Conductive Plastic | - | - | Bulk | 2009 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 1kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | 1W | - | 1W | 15.88mm | Single Turn | - | - | 91R1A | Not | PC Pins | - | 0.5W | Slotted | - | - | 6350 | - | M10 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 17.45mm | 34.7mm | - | 0.866 22.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() RNS1K2E Ohmite | 502 |
| Datasheet | 24 Weeks | - | - | Panel Mount | - | NO | LUG | - | Wirewound | - | - | Bulk | 2009 | N | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 1.2kOhm | - | - | - | - | - | - | - | 300W | - | 300W | - | - | - | - | - | - | Solder Lug | - | - | Flatted | - | - | - | - | - | User Defined | 1 | Linear | - | - | - | None | 0.375 (9.53mm) | 320° | 1 | - | - | - | - | - | - | 2.000 50.80mm | - | - | ROHS3 Compliant | - | ||
![]() 91A1A-B16-B10L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | 12.699991g | Conductive Plastic | - | - | Bulk | 2009 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 1kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | 1W | - | 1W | 15.88mm | Single Turn | - | - | 91A1A | Not | PC Pins | - | 0.5W | Slotted | - | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 25.4mm | - | 0.500 12.70mm | No | - | ROHS3 Compliant | - | ||
![]() 96A1A-B28-B20L Bourns Inc. | 20 |
| Datasheet | 9 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | - | 12.699991g | Conductive Plastic | - | - | Bulk | 2006 | 96 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 100kOhm | - | 125°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | 1W | - | 1W | 15.88mm | Single Turn | - | - | 96A1A | Not | PC Pins | - | 0.5W | Slotted | - | - | - | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 17.45mm | 34.93mm | - | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PDA241-SRT00-503A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Carbon | - | - | Bulk | 2010 | Pro Audio PDA24 | ±15% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 50kOhm | - | 70°C | -10°C | - | 0.25W 1/4W | - | - | 250mW | - | 250mW | - | - | - | - | PDA241 | - | Solder Lug | - | - | Knurled and Slotted | - | - | - | - | 3/8-32 | User Defined | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.953Dia x 0.504 H 24.20mmx12.80mm | - | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | ||
![]() PRS11S-N20F-103B1 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | - | - | - | 5.000005g | Carbon | - | - | Tube | 2010 | Pro Audio PRS11S | ±20% | - | yes | Active | 1 (Unlimited) | 5 | Gull Wing | EAR99 | - | Potentiometer | 10kOhm | - | 70°C | -10°C | - | 0.05W 1/20W | - | 8533.40.80.70 | 50mW | 50V | 50mW | 18.5mm | Rotary | - | - | PRS11S | Not | Gull Wing | 50V | 0.05W | Flatted | - | 30V | - | - | - | Top Adjustment | 1 | Linear | 1.5 mm | VERTICAL | - | None | 0.236 (6.00mm) | 300° | 1 | Rectangular - 0.512 x 0.461 Face x 0.283 H 13.00mmx11.70mmx7.20mm | - | - | 11.7mm | 11.7mm | - | 0.787 20.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PDA241-SRT02-104A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Carbon | - | - | Bulk | 2008 | Pro Audio PDA24 | ±15% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 100kOhm | - | 70°C | -10°C | - | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | - | - | POTENTIOMETER | - | PDA241 | - | Solder Lug | - | 0.25W | Round | - | 250V | - | - | 3/8-32 | User Defined | 1 | Logarithmic | - | - | - | None | 0.250 (6.35mm) | 300° | - | Round - 0.953Dia x 0.504 H 24.20mmx12.80mm | - | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | ||
![]() 309NPC2.5MEG Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | - | PCB, Panel | Panel Mount | - | - | - | - | Cermet | - | 350V | Bulk | - | 309NPC | ±20% | - | - | Obsolete | 1 (Unlimited) | - | PCB | - | - | Potentiometer | 2.5MOhm | - | 150°C | -40°C | - | - | - | - | 1W | - | 1W | - | - | - | unknown | - | - | PC Pins | - | - | Slotted | - | 350V | - | - | 1/4-32 | Side Adjustment | 1 | Linear | - | - | 5 % | None | 0.125 (3.18mm) | 295° | - | Square - 0.500 x 0.500 Face x 0.500 H 12.70mmx12.70mmx12.70mm | - | - | 12.3mm | 12.7mm | 12.7mm | 0.750 19.05mm | - | - | RoHS Compliant | - | ||
![]() CU3521E Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | - | - | LUG | - | Carbon | - | - | Bulk | 2007 | CU | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | Potentiometer | 3.5kOhm | - | 120°C | -55°C | - | - | - | - | 2W | - | 2W | - | - | - | - | - | - | Solder Lug | - | 2W | Round | - | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 312° | 1 | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | - | - | - | - | - | 2.000 50.80mm | - | - | ROHS3 Compliant | - | ||
![]() REE2K5 Ohmite | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | - | - | Wirewound | - | - | Bulk | 2014 | E | ±10% | - | no | Active | 1 (Unlimited) | - | Solder | - | - | - | 2.5kOhm | - | - | - | - | - | - | - | 12.5W | - | 12.5W | - | - | - | - | - | - | Solder Lug | - | - | Slotted | - | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | - | - | - | 0.625 15.88mm | - | - | Non-RoHS Compliant | - | ||
![]() PTP901-030F-503A3 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Panel Mount | - | - | - | - | Carbon | 55°C | - | Tray | 2015 | Pro Audio PTP90 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | - | - | 50kOhm | Matte Tin (Sn) | - | - | - | 0.025W 1/40W | - | 8533.40.80.70 | 25mW | - | - | - | Square | POTENTIOMETER | not_compliant | PTP901 | - | PC Pins, Board Locks | - | 0.025W | Flatted | 3.5mm | - | 3792 | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 310° | - | Rectangular - 0.447 x 0.374 Face x 0.447 H 11.35mmx9.50mmx11.35mm | - | - | - | - | - | 1.181 30.00mm | - | - | ROHS3 Compliant | - | ||
![]() PDA241-SRT01-254A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Carbon | - | - | Bulk | 2010 | Pro Audio PDA24 | ±15% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | Potentiometer | 250kOhm | - | 70°C | -10°C | - | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | 24.2mm | - | - | - | PDA241 | Not | Solder Lug | - | 0.25W | Knurled and Slotted | - | 250V | - | - | 3/8-32 | User Defined | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.953Dia x 0.504 H 24.20mmx12.80mm | - | - | - | 31.8mm | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | ||
![]() 392JA250K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Panel | Panel Mount | - | - | - | - | Conductive Plastic | - | - | Bulk | 2005 | 392 | ±10% | - | - | Obsolete | 1 (Unlimited) | - | PCB | - | - | Potentiometer | 250kOhm | - | 120°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | - | 500mW | - | 500mW | - | - | - | - | - | - | PC Pins | - | - | Slotted | - | 350V | - | - | 1/4-32 | Top Adjustment | 1 | Linear | - | - | 5 % | None | 0.125 (3.18mm) | 295° | - | Round - 0.510Diax0.469L 12.95mmx11.91mm | - | 12.7mm | - | 12.3mm | - | 0.875 22.23mm | - | - | RoHS Compliant | - | ||
![]() 73JB100K Honeywell Sensing and Productivity Solutions | In Stock | - | - | 20 Weeks | - | Panel | Panel Mount | Metal | - | - | - | Wirewound | - | 500V | Bulk | 2005 | 73JB | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | ±20ppm/°C | Potentiometer | 100kOhm | - | 120°C | -40°C | - | - | - | - | 2W | - | 2W | 22.23mm | - | - | - | - | Not | Solder Lug | - | - | Slotted | - | 500V | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | 0.25 % | None | 0.250 (6.35mm) | 3600° | - | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | 22.23mm | - | 39.67mm | - | 0.813 20.64mm | - | No SVHC | RoHS Compliant | - | ||
![]() 3590S-2-202 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | LUG | 18.999992g | Wirewound | - | - | Bulk | 1999 | 3590 | ±5% | - | - | Obsolete | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 2kOhm | - | 125°C | -40°C | - | - | PRECISION | - | 2W | 450V | 2W | 22.23mm | - | - | - | 3590S | Not | Solder Lug | - | 2W | Slotted | - | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | - | None | 0.2497 (6.34mm) | 3600° | 1 | Round - 0.875Dia x 0.732 H 22.22mmx18.59mm | 1 | 22mm | - | 18.6mm | - | 0.812 20.63mm | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() PDA241-SRT00-504B0 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Carbon | - | - | Bulk | 2008 | Pro Audio PDA24 | ±15% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 500kOhm | - | 70°C | -10°C | - | 0.5W 1/2W | - | 8533.40.80.70 | 500mW | - | 500mW | - | - | POTENTIOMETER | - | PDA241 | - | Solder Lug | - | 0.5W | Knurled and Slotted | - | 500V | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.953Dia x 0.504 H 24.20mmx12.80mm | - | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | ||
![]() PTD902-1215K-A502 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Carbon | - | - | Tray | 2005 | Pro Audio PTD90 | ±10% | - | yes | Active | 1 (Unlimited) | - | PCB | - | - | - | 5kOhm | - | - | - | - | 0.025W 1/40W | - | - | - | - | 25mW | - | - | - | - | PTD902 | - | PC Pins, Board Locks | - | - | Knurled and Slotted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | - | Detent | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 2 | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() 93A1A-B28-A22L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | - | 12.699991g | Cermet | - | - | Bulk | 2010 | 93 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±150ppm/°C | Potentiometer | 250kOhm | - | 125°C | -40°C | - | - | - | - | 2W | - | 2W | - | Single Turn | - | not_compliant | 93A1A | - | PC Pins | - | 2W | Slotted | - | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 34.93mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() PCW1D-C24-BAB103L Bourns Inc. | 20 |
| Datasheet | 6 Weeks | - | Brackets, Panel | Panel Mount | - | - | - | - | Conductive Plastic | - | - | Tray | 2006 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | - | 8533.40.80.70 | 750mW | - | 750mW | 22.22mm | Square | - | - | PCW1D | Not | PC Pins | - | 0.75W | Flatted | - | - | 8787 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | 6.35mm | - | 23.37mm | - | 0.750 19.05mm | No | - | ROHS3 Compliant | - |