- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Life (Cycles) | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTD902-2015F-B103 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Carbon | - | Tray | 2005 | Pro Audio PTD90 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 10kOhm | - | 50°C | -10°C | - | 0.05W 1/20W | - | 8533.40.80.70 | 50mW | 20V | 50mW | 9.5mm | Multi-Ganged | - | - | - | PTD902 | Not | PC Pins, Board Locks | 150V | 0.05W | Flatted | - | - | - | 3738 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 2 | 15000 cycles | - | - | 24.65mm | - | 0.591 15.00mm | No | - | ROHS3 Compliant | - | IP40 | ||
![]() RKS1R0E Ohmite | 2493 |
| Datasheet | 24 Weeks | - | Panel | Panel Mount | LUG | - | Wirewound | 1kV | Bulk | 2003 | K | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 1Ohm | - | - | - | - | - | - | 8533.39.00.80 | 100W | - | 100W | - | Open Core | POTENTIOMETER | - | 10A | - | - | Solder Lug | - | - | Flatted | - | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | 48.51mm | 44.45mm | 44.45mm | - | 0.875 22.23mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() EVU-F2AF30B14 Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Brackets, Snap in, Through Hole | Through Hole, Snap In | - | 45.359237g | - | 250V | Bulk | 2006 | EVU | ±20% | - | - | Obsolete | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 10kOhm | - | - | - | Potentiometer | 0.05W 1/20W | - | - | 50mW | 250V | 50mW | - | - | - | - | - | - | - | PC Pins, Board Locks | - | - | Flatted | - | - | - | - | - | - | Top Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.453 x 0.374 Face x 0.272 H 11.50mmx9.50mmx6.90mm | 1 | - | - | 6.35mm | 31.75mm | 6.35mm | 0.909 23.10mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() RES6R0E Ohmite | 2130 |
| Datasheet | 22 Weeks | - | Panel | Panel Mount | LUG | 17g | Wirewound | 305V | Bulk | 2011 | E | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 6Ohm | - | - | - | - | - | - | - | 12.5W | - | 12.5W | - | - | - | - | 1.44A | - | - | Solder Lug | - | - | Slotted | - | - | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | 22.225mm | - | 17.46mm | - | 0.625 15.88mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 56AAD-C28-B15/R80L Bourns Inc. | 27 |
| Datasheet | 6 Weeks | Silver, Tin | Panel, Through Hole | Panel Mount | - | - | Conductive Plastic | - | Tray | 2011 | 56 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | Conductive Plastic | 0.5W 1/2W | - | - | 500mW | - | 500mW | 12.5mm | - | - | not_compliant | - | 56AAD | - | PC Pins | - | - | Flatted | - | - | - | - | - | 3/8-32 | Side Adjustment | 1 | Linear | 9.525 mm | - | - | Rotary, SPDT | 0.250 (6.35mm) | 290° | - | Rectangular - 0.522 x 0.492 Face x 0.650 H 13.25mmx12.50mmx16.51mm + Switch | - | - | - | - | 16.51mm | - | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PDB241-S420K-103B0 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | 500V | Bulk | 2010 | Pro Audio PDB24 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | Potentiometer | 10kOhm | Tin (Sn) | 70°C | -10°C | - | 0.5W 1/2W | - | 8533.40.80.70 | 500mW | 500V | 500mW | 24mm | Rotary | - | - | - | PDB241 | Not | Solder Lug | - | 0.5W | Knurled and Slotted | - | - | - | - | - | M8 x 0.75 | User Defined | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.945Dia x 0.465 H 24.00mmx11.80mm | - | - | 24mm | - | 11.8mm | - | 0.787 20.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PDB241-GTR03-504A2 Bourns Inc. | 29 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | LUG | - | Carbon | 250V | Bulk | 2008 | Pro Audio PDB241-GTR | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | Potentiometer | 500kOhm | - | 70°C | -10°C | - | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | 250V | 250mW | 24mm | - | - | - | - | PDB241 | Not | Solder Lug | - | 0.25W | Knurled and Slotted | - | - | - | - | - | 3/8-32 | User Defined | 1 | Logarithmic | 9.525 mm | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 1 | Round - 0.945Dia x 0.453 H 24.00mmx11.50mm | - | - | 24mm | - | 39mm | - | 1.083 27.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RHL1K0 Ohmite | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Wirewound | - | Bulk | 2014 | H | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 1kOhm | - | - | - | - | - | - | - | 25W | - | 25W | - | Open Core | POTENTIOMETER | - | - | - | - | Solder Lug | - | - | Slotted | - | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | - | - | - | - | - | - | - | 0.750 19.05mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 3852A-202-102AL Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | LUG | 30.000004g | Cermet | - | Bulk | 2006 | 3852 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±150ppm/°C | Potentiometer | 1kOhm | - | 125°C | -1°C | - | - | - | - | 2W | - | 2W | 19.05mm | Single Turn | - | - | - | 3852A | Not | Solder Lug | - | 2W | Slotted | - | - | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | - | 22.23mm | - | 0.625 15.88mm | No | - | ROHS3 Compliant | - | - | ||
![]() RHS125 Ohmite | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | 86.2g | Wirewound | - | Bulk | 2011 | H | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 125Ohm | - | - | - | - | - | - | - | 25W | - | 25W | - | Open Core | POTENTIOMETER | - | - | - | - | Solder Lug | - | - | Flatted | - | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | - | - | - | 39.6mm | - | - | - | 0.750 19.05mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 3540S-91-502L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Gold | Panel | Panel Mount | LUG | - | Wirewound | - | Bulk | 2010 | 3540 | ±5% | e4 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 5kOhm | - | 125°C | -40°C | - | - | CONCENTRIC SHAFT AVAILABLE | - | 2W | - | 2W | - | Bushing Mount | - | - | - | 3540S | Not | Solder Lug | - | 2W | Slotted | - | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | - | None | 0.2497 (6.34mm) | 3600° | 1 | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | - | 22.23mm | - | 39.67mm | - | 0.812 20.63mm | - | - | ROHS3 Compliant | - | - | ||
![]() 93R1A-R22-A22L Bourns Inc. | 263 | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | 12.699991g | Cermet | - | Bulk | 2009 | 93 | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 250kOhm | Tin (Sn) | 125°C | -40°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | Single Turn | - | - | - | 93R1A | Not | PC Pins | - | 2W | Slotted | - | - | - | 6350 | - | M10 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 17.47mm | 34.7mm | - | 0.866 22.00mm | No | No SVHC | ROHS3 Compliant | - | IP40 | ||
![]() 3360C-1-203 Bourns Inc. | 41 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | WIRE | - | Conductive Plastic | - | Tray | 2007 | 3360 | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | - | 20kOhm | - | - | - | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | - | 250mW | - | - | POTENTIOMETER | not_compliant | - | 3360C | - | PC Pins | - | 0.25W | Slotted | 5.97mm | - | 0.46 mm | - | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.252 H 6.70mmx6.40mmx6.40mm | - | - | - | - | - | - | 0.500 12.70mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 3360P-1-105 Bourns Inc. | 24 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | WIRE | - | Conductive Plastic | - | Tray | 2007 | 3360 | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | Potentiometer | 1MOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | - | 250mW | 6.78mm | - | - | - | - | 3360P | Not | PC Pins | - | 0.25W | Slotted | - | - | 0.46 mm | 2627 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.185 H 6.70mmx6.40mmx4.70mm | - | - | - | - | 6.71mm | - | 0.500 12.70mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 3360C-1-204 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | WIRE | - | Conductive Plastic | - | Tray | 2007 | 3360 | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | - | 200kOhm | - | - | - | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | - | 250mW | - | - | POTENTIOMETER | not_compliant | - | 3360C | - | PC Pins | - | 0.25W | Slotted | 5.97mm | - | 0.46 mm | - | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.252 H 6.70mmx6.40mmx6.40mm | - | - | - | - | - | - | 0.500 12.70mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 3360P-1-503 Bourns Inc. | 24 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | WIRE | - | Conductive Plastic | - | Tray | 2007 | 3360 | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | Potentiometer | 50kOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | - | 250mW | 6.78mm | - | - | - | - | 3360P | Not | PC Pins | - | 0.25W | Slotted | - | - | 0.46 mm | 2627 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.185 H 6.70mmx6.40mmx4.70mm | - | - | - | - | 6.71mm | - | 0.500 12.70mm | - | - | Non-RoHS Compliant | - | - | ||
![]() RJS16R Ohmite | In Stock | - | Datasheet | 34 Weeks | - | Panel | Panel Mount | - | - | Wirewound | - | Bulk | 2012 | J | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 16Ohm | - | - | - | - | - | - | - | 50W | - | 50W | - | - | - | - | - | - | - | Solder Lug | - | - | Flatted | - | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | - | - | - | 58.7mm | - | - | - | 0.875 22.23mm | - | - | Non-RoHS Compliant | - | - | ||
![]() PTD902-2015P-C504 Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | Tray | 2005 | Pro Audio PTD90 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | - | - | - | 500kOhm | - | 50°C | -10°C | Carbon | 0.025W 1/40W | - | - | 25mW | - | 25mW | - | - | - | - | - | PTD902 | - | PC Pins, Board Locks | - | - | Round | - | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Reverse Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 2 | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() RHL5K0E Ohmite | 2368 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | LUG | - | Wirewound | 500V | Bulk | 2011 | H | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 5kOhm | - | - | - | - | - | - | - | 25W | 500V | 25W | - | Open Core | POTENTIOMETER | - | 70mA | - | - | Solder Lug | - | - | Slotted | - | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | - | - | 34.93mm | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - | - | ||
![]() 392JB100 Honeywell Sensing and Productivity Solutions | 13 | - | Datasheet | 20 Weeks | - | Panel | Panel Mount | - | - | Conductive Plastic | - | Bulk | 2005 | 392 | ±10% | - | - | Obsolete | 1 (Unlimited) | - | PCB | - | - | - | 100Ohm | - | 120°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | - | 500mW | - | 500mW | - | - | - | - | - | - | - | PC Pins | - | - | Slotted | - | 350V | - | - | - | 1/4-32 | Top Adjustment | 1 | Linear | - | - | 5 % | None | 0.125 (3.18mm) | 295° | - | Round - 0.510Diax0.469L 12.95mmx11.91mm | - | - | 12.7mm | - | 12.3mm | - | 0.875 22.23mm | - | - | RoHS Compliant | Lead Free | - |