- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Material | Weight | Resistive Material | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RES5K0E Ohmite | 22 |
| Datasheet | 22 Weeks | - | Panel | Panel Mount | LUG | - | 17g | Wirewound | - | 305V | Bulk | 2009 | E | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 5kOhm | - | - | - | - | - | - | - | 12.5W | 305V | 12.5W | - | - | - | - | 50mA | - | - | Solder Lug | - | - | Slotted | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 300° | 1 | - | - | 22.225mm | - | 17.46mm | - | 0.625 15.88mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 3862C-202-502AL Bourns Inc. | 39 |
| Datasheet | 8 Weeks | Tin | Panel | Panel Mount | HOOK | - | 24.999999g | Cermet | - | - | Bulk | 2006 | 3862 | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 5kOhm | - | 125°C | -40°C | - | - | - | 8533.40.80.50 | 1W | - | 1W | - | - | - | not_compliant | - | 3862C | - | Solder Lug | - | 1W | Slotted | - | - | 70°C | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 295° | 1 | Round - 0.500Dia x 0.453 H 12.70mmx11.51mm | - | 12.7mm | - | - | - | 0.625 15.88mm | - | - | ROHS3 Compliant | - | - | ||
![]() 93A1A-B28-A20L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | Cermet | - | - | Bulk | 2010 | 93 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 100kOhm | Tin (Sn) | 125°C | -40°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | Single Turn | - | - | - | 93A1A | Not | PC Pins | - | 2W | Slotted | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 34.93mm | - | 0.875 22.23mm | No | - | ROHS3 Compliant | - | - | ||
![]() RHS500E Ohmite | 2694 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | LUG | - | 86.2g | Wirewound | - | 500V | Bulk | 2003 | H | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 500Ohm | - | - | - | - | - | - | - | 25W | - | 25W | - | Open Core | POTENTIOMETER | - | 220mA | - | - | Solder Lug | - | - | Flatted | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | 39.624mm | - | 34.93mm | - | 0.750 19.05mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 3590S-6-201L Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Wirewound | - | - | Bulk | 2006 | 3590 | ±5% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±50ppm/°C | Potentiometer | 200Ohm | - | 125°C | -40°C | - | - | - | - | 2W | - | 2W | 22.23mm | - | - | - | - | 3590S | Not | Solder Lug | - | 2W | Slotted | - | - | - | M9 x 0.375 | User Defined | 10 | Linear | - | - | - | None | 0.236 (6.00mm) | 3600° | - | Round - 0.875Dia x 0.732 H 22.22mmx18.59mm | 1 | - | - | 39.22mm | - | 0.812 20.63mm | - | - | ROHS3 Compliant | - | - | ||
![]() RHS75RE Ohmite | 2876 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | LUG | - | 86.2g | Wirewound | - | 500V | Bulk | 2003 | H | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 75Ohm | - | - | - | - | - | - | - | 25W | - | 25W | - | Open Core | POTENTIOMETER | - | 575mA | - | - | Solder Lug | - | - | Flatted | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | 39.624mm | - | 34.93mm | - | 0.750 19.05mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() PCW1D-R24-BAB103L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Brackets, Panel | Panel Mount | - | - | 20.999994g | Conductive Plastic | - | - | Tray | 2006 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | - | 8533.40.80.70 | 750mW | - | 750mW | 22.22mm | Square | - | - | - | PCW1D | Not | PC Pins | - | 0.75W | Slotted | - | 8787 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | 6mm | - | 23.37mm | - | 0.945 24.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() 3862C-166-103AL Bourns Inc. | 39 |
| Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | Cermet | - | 350V | Bulk | 2006 | 3862 | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | - | - | - | - | 1W | 350V | 1W | - | - | - | - | - | 3862C | Not | PC Pins | - | - | Slotted | - | - | - | 1/4-32 | Top Adjustment | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 295° | - | Round - 0.500Dia x 0.453 H 12.70mmx11.51mm | - | - | - | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() 91A1D-B24-B15L Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | Conductive Plastic | - | - | Bulk | 2010 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | 500mW | - | 1W | 15.88mm | Single Turn | - | - | - | 91A1D | Not | PC Pins | - | 0.5W | Slotted | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 31.75mm | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - | - | ||
![]() 308L10K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | - | - | Panel Mount | - | - | - | Conductive Plastic | - | 350V | Bulk | 2008 | 308 | ±10% | - | - | Obsolete | Not Applicable | - | J-Hook | - | - | Potentiometer | 10kOhm | - | 120°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | - | 500mW | 350V | - | 12.7mm | - | - | - | - | - | Not | Solder Hook | - | - | Slotted | 350V | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.250 (6.35mm) | 295° | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 51AAD-B24-A15 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | WIRE | - | 5.500006g | Cermet | - | - | Bulk | 2006 | Pro Audio 51 | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | PCB | EAR99 | ±150ppm/°C | - | 10kOhm | Matte Tin (Sn) | 125°C | 1°C | - | - | - | 8533.40.80.50 | 1W | - | 1W | - | Square | POTENTIOMETER | not_compliant | - | 51AAD | - | PC Pins | - | 1W | Slotted | - | 4965 | 70°C | 3/8-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 290° | 1 | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | 8.89mm | 13.2mm | 12.5mm | 0.750 19.05mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 3549S-2AA-103/103B Bourns Inc. | 36 |
| Datasheet | 8 Weeks | - | Panel | Panel Mount | LUG | - | - | Wirewound | -40°C | - | Tray | 2011 | 3549 | ±3% | e4 | yes | Active | 1 (Unlimited) | 6 | Solder | - | ±50ppm/°C | - | 10kOhm | Gold (Au) | - | - | - | - | - | - | - | - | 2W | - | - | POTENTIOMETER | not_compliant | - | 3549S | - | Solder Lug | - | 2W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 3600° | 2 | Round - 0.885Dia x 1.585 H 22.48mmx40.26mm | 2 | - | - | - | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3610S-2-102 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | - | Wirewound | - | - | Bulk | 2008 | Knobpot® 3610 | ±5% | - | no | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 1kOhm | - | 85°C | 1°C | - | - | PRECISION | - | 1.5W | - | 1.5W | - | - | - | - | - | 3610S | Not | Solder Hook | - | - | Knob | - | - | 25°C | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | - | None | 0.875 (22.23mm) | 3600° | 1 | Round - 1.240Dia x 1.380 H 31.50mmx35.06mm | 1 | - | - | - | - | 0.695 17.65mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 93A1A-B28-A13L Bourns Inc. | 93 | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | Cermet | - | - | Bulk | 2009 | 93 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±150ppm/°C | Potentiometer | 5kOhm | Tin (Sn) | 125°C | -40°C | - | - | - | - | 2W | - | 2W | 15.88mm | Single Turn | - | - | - | 93A1A | Not | PC Pins | - | 2W | Slotted | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 17.45mm | 34.93mm | - | 0.875 22.23mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 308N100 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | PCB, Panel | Panel Mount | - | - | - | Conductive Plastic | - | - | Bulk | 2002 | 308N | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 100Ohm | - | 120°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | - | 500mW | - | 500mW | 12.7mm | - | - | unknown | - | - | - | Solder Hook | - | - | Slotted | 350V | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.125 (3.18mm) | 295° | - | Square - 0.500 x 0.500 Face x 0.500 H 12.70mmx12.70mmx12.70mm | - | - | 12.3mm | 12.7mm | 12.7mm | 0.750 19.05mm | - | - | RoHS Compliant | - | - | ||
![]() RPS1R0E Ohmite | 2301 |
| Datasheet | 18 Weeks | - | Panel | Panel Mount | LUG | - | - | Wirewound | - | - | Bulk | 2011 | P | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 1Ohm | - | - | - | - | - | - | 8533.39.00.80 | 225W | - | 225W | 127mm | - | - | - | 15A | - | Not | Solder Lug | - | - | Flatted | - | - | - | - | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.375 (9.53mm) | 310° | 1 | - | - | 127mm | - | 53.98mm | - | 2.000 50.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() CLU1031E Ohmite | 76 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | LUG | - | - | Carbon | - | 500V | Bulk | 2007 | CLU | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | Potentiometer | 10kOhm | - | 120°C | -55°C | - | - | - | - | 2W | 500V | 2W | - | - | - | - | - | - | - | Solder Lug | - | 2W | Slotted | - | - | 70°C | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 312° | 1 | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | - | 29.4mm | - | 31.78mm | - | 0.625 15.88mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 3852A-282-103AL Bourns Inc. | 90 | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | LUG | Metal | 30g | Cermet | - | - | Bulk | 2006 | 3852 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -1°C | - | - | - | 8533.40.80.50 | 1W | 350V | 2W | 19.05mm | Single Turn | - | - | - | 3852A | Not | Solder Lug | 350V | 2W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | 9.525 mm | HORIZONTAL | 10 % | None | 0.250 (6.35mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | 19.05mm | 23.55mm | 28.55mm | - | 0.875 22.23mm | No | No SVHC | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 3547S-1AC-203B Bourns Inc. | 26 |
| Datasheet | 7 Weeks | Gold | Panel | Panel Mount | LUG | - | - | Wirewound | - | - | Tray | 2011 | 3547 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | - | 20kOhm | - | 125°C | -55°C | - | - | - | - | 1W | - | 1W | - | - | POTENTIOMETER | not_compliant | - | 3547S | - | Solder Lug | - | 1W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 3 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 1080° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | 40.43mm | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3549H-1AA-503A Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | LUG | - | - | Hybritron® | -40°C | - | Tray | 2013 | Hybritron® 3549 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±100ppm/°C | - | 50kOhm | Gold (Au) - with Nickel (Ni) barrier | - | - | Hybritron | - | - | - | - | - | 2W | - | - | POTENTIOMETER | not_compliant | - | 3549H | - | Solder Lug | - | 2W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | - | 0.813 20.64mm | - | - | Non-RoHS Compliant | - | - |