- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Material | Weight | Resistive Material | Mfr | Package | Product Status | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Diameter | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Resistance (Ohms) | Features | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3548H-1AC-103B Bourns Inc. | 27 |
| Datasheet | 8 Weeks | Gold | Panel | Panel Mount | - | - | - | - | Hybritron® | - | - | - | Tray | 2013 | Hybritron® 3548 | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±100ppm/°C | Potentiometer | 10kOhm | - | 125°C | -55°C | Hybritron | 1.5W | - | 1.5W | - | 1.5W | - | - | - | - | 3548H | Not | Solder Lug | - | Slotted | - | - | - | 3/8-32 | User Defined | 5 | Linear | - | - | None | 0.250 (6.35mm) | 1800° | - | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | 22.479mm | - | 40.43mm | - | 0.813 20.64mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | - | Panel Mount | - | - | Metal | - | - | - | - | - | - | - | 45 | - | - | - | Active | Not Applicable | - | - | - | - | Potentiometer | 1kOhm | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | Knob | - | - | - | - | Top Adjustment | 1 | Linear | - | - | None | - | 300° | - | - | - | - | - | - | - | - | - | 0.764 19.40mm | - | - | RoHS Compliant | ||
![]() PT15WH06-253A2020-6NE Amphenol Piher Sensing Systems | 1934 |
| - | - | - | - | Through Hole | - | - | - | - | Carbon | Amphenol Piher Sensing Systems | Bulk | Active | - | - | PT15 | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | - | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | PC Pins | - | Knurled and Slotted | - | - | - | - | Side Adjustment | 1 | Linear | - | - | None | 0.236" (6.00mm) | 265° | - | Round - 0.591" Dia (15.00mm) | 1 | 25k | - | - | - | - | - | 0.591" (15.00mm) | - | - | - | ||
![]() 3360Y-1-105LF Bourns Inc. | 39 |
| Datasheet | 10 Weeks | Tin | Panel, Through Hole | Panel Mount | - | WIRE | - | 4.500005g | Conductive Plastic | - | - | - | Tube | 2007 | 3360 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±1000ppm/°C | Potentiometer | 1MOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | - | 250mW | - | 250mW | 6.78mm | - | - | - | 3360Y | Not | PC Pins | 0.25W | Slotted | 0.46 mm | 2627 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | - | HORIZONTAL | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.185 H 6.70mmx6.40mmx4.70mm | - | - | - | - | - | 6.71mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | ||
![]() 81A2A-B24-D15/D15L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Panel, Through Hole | Panel Mount | - | WIRE | - | 20.999994g | Conductive Plastic | - | - | - | Bulk | 2007 | 81 | ±20% | - | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | 15.88mm | - | - | - | 81A2A | Not | PC Pins | - | Slotted | - | - | 70°C | 3/8-32 | Side Adjustment | 1 | Logarithmic | - | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 2 | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | 2 | - | - | - | - | 45.09mm | - | 0.750 19.05mm | - | - | ROHS3 Compliant | ||
![]() 3590P-1-104L Bourns Inc. | 13 |
| Datasheet | 7 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | Wirewound | - | - | - | Bulk | 2006 | 3590 | ±5% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±50ppm/°C | Potentiometer | 100kOhm | - | 125°C | -40°C | Wirewound | 2W | - | 2W | - | 2W | 22.23mm | - | - | - | 3590P | Not | PC Pins | - | Slotted | - | - | - | 3/8-32 | Side Adjustment | 10 | Linear | - | - | None | 0.248 (6.30mm) | 3600° | - | Round - 0.875Dia x 0.732 H 22.22mmx18.60mm | 1 | - | - | - | - | 39.22mm | - | 0.812 20.63mm | No | - | ROHS3 Compliant | ||
![]() 91U1A-T22-A15L Bourns Inc. | 138 |
| Datasheet | 12 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | - | - | Cermet | - | - | - | Bulk | 2010 | 91 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | Single Turn | - | - | 91U1A | Not | PC Pins | 2W | Slotted | - | 6350 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | None | 0.157 (3.99mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | - | 34.7mm | - | 0.866 22.00mm | - | - | ROHS3 Compliant | ||
![]() 3852A-206-502AL Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | - | 30.000004g | Cermet | - | - | - | Bulk | 2006 | 3852 | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 5kOhm | - | 125°C | -1°C | - | - | 8533.40.80.50 | 2W | - | 2W | - | Single Turn | - | - | 3852A | Not | PC Pins | 2W | Slotted | - | - | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | None | 0.250 (6.35mm) | 280° | - | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | 19.05mm | - | 22.23mm | - | 0.625 15.88mm | - | - | ROHS3 Compliant | ||
![]() 3852A-286-503AL Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Panel, Through Hole | Panel Mount | - | FLAT | - | 30.000004g | Cermet | - | - | - | Bulk | 2006 | 3852 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±150ppm/°C | Potentiometer | 50kOhm | - | 125°C | -1°C | - | - | 8533.40.80.50 | 2W | - | 2W | - | Single Turn | - | - | 3852A | Not | PC Pins | 2W | Slotted | - | - | 70°C | 3/8-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | None | 0.250 (6.35mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | 19.05mm | - | 28.55mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | ||
![]() PCW1D-B24-BAB501L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | - | 20.999994g | Conductive Plastic | - | - | - | Bulk | - | PC-Slimline | ±20% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | ±1000ppm/°C | - | 500Ohm | - | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | - | 750mW | - | 750mW | - | - | - | - | PCW1D | - | PC Pins | - | Slotted | - | - | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | - | - | 6.35mm | - | 19.1mm | - | 0.750 19.05mm | - | - | ROHS3 Compliant | ||
![]() 84A1A-B24-J10L Bourns Inc. | 36 |
| Datasheet | 6 Weeks | Gold | Panel | Panel Mount | - | - | - | - | Wirewound | - | - | - | Tray | 2012 | 84 | ±5% | - | yes | Active | 1 (Unlimited) | - | Solder | - | ±50ppm/°C | - | 1kOhm | - | 125°C | 1°C | - | - | - | 1W | - | 1W | - | - | - | not_compliant | 84A1A | - | Solder Lug | - | Slotted | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | None | 0.250 (6.35mm) | 3600° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | 1 | - | - | - | - | 38.1mm | - | 0.750 19.05mm | - | - | ROHS3 Compliant | ||
![]() 95A1D-B28-A18L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Cermet | - | - | - | Bulk | 2008 | 95 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±150ppm/°C | Potentiometer | 50kOhm | - | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | Single Turn | - | - | 95A1D | Not | Solder Lug | 2W | Slotted | - | 6350 | - | 3/8-32 | User Defined | 1 | Linear | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | - | 34.93mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | ||
![]() 3548S-1BD-503B Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | LUG | - | - | Wirewound | - | - | - | Tray | 2011 | 3548 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | Potentiometer | 50kOhm | Gold (Au) | 125°C | -55°C | - | - | - | 1.5W | - | 1.5W | - | - | - | - | 3548S | Not | Solder Lug | - | Slotted | - | - | 70°C | M9 x 0.75 | User Defined | 5 | Linear | - | HORIZONTAL | None | 0.236 (6.00mm) | 1800° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | - | 40.43mm | - | 0.811 20.60mm | - | - | Non-RoHS Compliant | ||
![]() PT15WH06-104A2020-6NE Amphenol Piher Sensing Systems | 2418 |
| - | - | - | - | Through Hole | - | - | - | - | Carbon | Amphenol Piher Sensing Systems | Bulk | Active | - | - | PT15 | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | - | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | PC Pins | - | Knurled and Slotted | - | - | - | - | Side Adjustment | 1 | Linear | - | - | None | 0.236" (6.00mm) | 265° | - | Round - 0.591" Dia (15.00mm) | 1 | 100k | - | - | - | - | - | 0.591" (15.00mm) | - | - | - | ||
![]() 95Z1D-Z33-EA0/305L Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | LUG | - | 14.999988g | Conductive Plastic | - | - | - | Tray | 2008 | Pro Audio 95 Premium | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 500kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | 350V | - | 15.88mm | - | - | not_compliant | 95Z1D | - | Solder Lug | 0.25W | Knurled and Slotted | - | 6363 | 70°C | 3/8-32 | User Defined | 1 | Logarithmic | 9.525 mm | HORIZONTAL | None | 0.235 (5.97mm) | 300° | 1 | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | 17.47mm | 39.52mm | 15.88mm | 1.056 26.82mm | - | No SVHC | ROHS3 Compliant | ||
![]() PDB12-F4251-254BF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole | - | - | - | - | Carbon | - | - | - | Bulk | 2006 | PDB12 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 250kOhm | - | 50°C | -10°C | - | 0.08W | - | 80mW | - | 80mW | 12.8mm | - | - | - | - | Not | PC Pins, Board Locks | - | Flatted | - | - | - | - | Side Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.650 x 0.504 Face x 0.650 H 16.50mmx12.80mmx16.50mm | - | - | - | - | - | 29.5mm | - | 0.984 25.00mm | No | - | ROHS3 Compliant | ||
![]() REE35RE Ohmite | 2530 |
| Datasheet | 24 Weeks | - | - | Panel Mount | NO | LUG | - | - | Wirewound | - | - | - | Bulk | 2007 | E | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 35Ohm | - | - | - | - | - | - | 12.5W | - | 12.5W | - | - | - | - | - | - | Solder Lug | - | Slotted | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | - | - | - | - | - | 0.625 15.88mm | - | - | ROHS3 Compliant | ||
![]() PDB12-H4251-202BF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole | - | - | - | - | Carbon | - | - | - | Bulk | 2006 | PDB12 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 2kOhm | Tin (Sn) | 50°C | -10°C | - | 0.08W | 8533.40.80.70 | 80mW | - | 80mW | 12.4mm | Rotary | - | - | - | Not | PC Pins, Board Locks | 0.08W | Flatted | - | - | - | - | Top Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.504 x 0.488 Face x 0.342 H 12.80mmx12.40mmx8.70mm | - | - | - | - | - | 12.4mm | - | 0.984 25.00mm | No | - | ROHS3 Compliant | ||
![]() RJS8K0E Ohmite | 2000 |
| Datasheet | 34 Weeks | - | - | Panel Mount | NO | LUG | - | - | Wirewound | - | - | - | Bulk | 2007 | J | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 8kOhm | - | - | - | - | - | - | 50W | - | 50W | - | Open Core | POTENTIOMETER | - | - | - | Solder Lug | - | Flatted | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | - | - | - | - | - | 0.875 22.23mm | - | - | ROHS3 Compliant | ||
![]() CMU1021E Ohmite | 76 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | LUG | - | - | Carbon | - | - | - | Bulk | 2007 | CMU | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | Potentiometer | 1kOhm | - | 120°C | -55°C | - | - | - | 2W | 500V | 2W | - | - | - | - | - | - | Solder Lug | 2W | Round | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | None | 0.250 (6.35mm) | 312° | 1 | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | - | - | - | 29.4mm | - | 38.1mm | - | 0.875 22.23mm | - | Unknown | ROHS3 Compliant |