- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Material | Weight | Resistive Material | Operating Temperature (Max.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91U1A-T22-B15L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | - | - | 12.699991g | Conductive Plastic | - | - | Bulk | 2009 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Conductive Plastic | - | 8533.40.80.70 | 500mW | - | 1W | 15.88mm | Single Turn | - | - | 91U1A | Not | PC Pins | 0.5W | Slotted | - | 6350 | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.157 (3.99mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 34.7mm | - | 0.866 22.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 91A1A-G24-B15L Bourns Inc. | 254 |
| Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | Metal | - | - | - | 12.699991g | Conductive Plastic | - | - | Tray | 2008 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | 8533.40.80.70 | 500mW | 1.5kV | 1W | 22.86mm | Single Turn | - | not_compliant | 91A1A | - | PC Pins | 0.5W | Slotted | - | 6350 | 3/8-32 | Side Adjustment | 1 | Linear | 9.525 mm | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 15.88mm | 15.88mm | 0.750 19.05mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PDB12-F4251-104AF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | Carbon | - | - | Tray | 2006 | PDB12 | ±20% | - | yes | Active | 1 (Unlimited) | - | PCB | - | - | - | 100kOhm | - | - | - | - | 0.04W | - | - | - | 40mW | - | - | - | - | - | - | PC Pins, Board Locks | - | Flatted | - | - | - | Side Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.650 x 0.504 Face x 0.650 H 16.50mmx12.80mmx16.50mm | - | - | - | - | - | 0.984 25.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 91R1A-R16-A20L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | 12.699991g | Cermet | - | - | Bulk | 2009 | 91 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 100kOhm | Tin (Sn) | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | Single Turn | - | - | 91R1A | Not | PC Pins | 2W | Slotted | - | 6350 | M10 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 28.7mm | - | 0.630 16.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() 53C32MEG Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Conductive Plastic | - | 500V | Bulk | 2009 | 53C | ±20% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 2MOhm | - | 120°C | -55°C | Conductive Plastic | - | - | 2W | - | 2W | 27.78mm | - | - | unknown | - | Not | Solder Lug | - | Slotted | 500V | - | 3/8-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.250 (6.35mm) | 312° | - | Round - 1.094Dia x 0.563 H 27.78mmx14.29mm | - | - | - | 36.52mm | - | 0.875 22.23mm | - | - | RoHS Compliant | - | - | ||
![]() PTD901-2025F-B103 Bourns Inc. | 1186 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Carbon | 50°C | - | Tray | 2005 | Pro Audio PTD90 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 10kOhm | - | - | - | - | 0.05W 1/20W | 8533.40.80.70 | - | - | 50mW | - | Multi-Ganged | POTENTIOMETER | - | PTD901 | - | PC Pins, Board Locks | 0.05W | Flatted | 20V | 3728 | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | - | - | - | - | - | 0.984 25.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDB181-GTR01-253A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | LUG | - | - | Carbon | - | - | Bulk | 2008 | Pro Audio PDB181-GTR | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 25kOhm | - | 50°C | -10°C | - | 0.1W 1/10W | 8533.40.80.70 | 100mW | - | 100mW | - | Round | POTENTIOMETER | - | PDB181 | - | Solder Lug | 0.2W | Knurled and Slotted | - | - | 3/8-32 | User Defined | 1 | Logarithmic | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 1 | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3310Y-101-203L Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Conductive Plastic | - | - | Tube | 2011 | Pro Audio 3310 | ±20% | - | yes | Active | 1 (Unlimited) | - | PCB | - | ±1000ppm/°C | Potentiometer | 20kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | - | - | 250mW | 9.53mm | - | - | - | 3310Y | Not | PC Pins | - | Flatted | - | - | 1/4-32 | Top Adjustment | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.204 H 9.53mmx9.53mmx5.18mm | - | - | - | 9.53mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 54 |
| Datasheet | 8 Weeks | - | - | Panel Mount | - | - | - | Plastic | - | - | - | - | - | - | 45 | - | - | - | Active | Not Applicable | - | - | - | - | Potentiometer | 100kOhm | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | Knob | - | - | - | Top Adjustment | 1 | Linear | - | - | - | None | - | 300° | - | - | - | - | - | - | - | 0.764 19.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDA241-SRT00-504A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Carbon | - | - | Bulk | 2008 | Pro Audio PDA24 | ±15% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 500kOhm | - | 70°C | -10°C | - | 0.25W 1/4W | 8533.40.80.70 | 250mW | 250V | 250mW | - | - | POTENTIOMETER | - | PDA241 | - | Solder Lug | 0.25W | Knurled and Slotted | - | - | 3/8-32 | User Defined | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.953Dia x 0.504 H 24.20mmx12.80mm | - | - | - | - | - | 0.748 19.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3610S-1-104 Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount | - | - | - | - | - | Wirewound | - | - | Bulk | 2008 | Knobpot® 3610 | ±5% | - | - | Active | 1 (Unlimited) | - | J-Hook | EAR99 | ±50ppm/°C | Potentiometer | 100kOhm | - | 85°C | 1°C | - | - | - | 1.5W | 500V | 1.5W | - | - | - | not_compliant | 3610S | - | Solder Hook | - | Knob | - | - | - | User Defined | 10 | Linear | - | - | - | None | 0.875 (22.23mm) | 3600° | - | Round - 1.240Dia x 1.380 H 31.50mmx35.06mm | 1 | - | - | - | - | 0.740 18.80mm | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() RNS2K0E Ohmite | 790 |
| Datasheet | 24 Weeks | - | - | Panel Mount | - | NO | LUG | - | - | Wirewound | - | - | Bulk | 2012 | N | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 2kOhm | - | - | - | - | - | - | 300W | - | 300W | - | - | - | - | - | - | Solder Lug | - | Flatted | - | - | - | User Defined | 1 | Linear | - | - | - | None | 0.375 (9.53mm) | 320° | 1 | - | - | - | - | - | - | 2.000 50.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() RHS750 Ohmite | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | 86.2g | Wirewound | - | - | Bulk | 2011 | H | ±10% | - | no | Active | 1 (Unlimited) | - | Solder | - | - | - | 750Ohm | - | - | - | - | - | - | 25W | - | 25W | - | Open Core | POTENTIOMETER | - | - | - | Solder Lug | - | Flatted | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | - | - | 39.6mm | - | - | - | 0.750 19.05mm | - | Unknown | Non-RoHS Compliant | Contains Lead | - | ||
![]() RCS75RE Ohmite | 2059 |
| Datasheet | 22 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Wirewound | - | - | Bulk | 2014 | C | ±10% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 75Ohm | - | - | - | - | - | - | 7.5W | - | 7.5W | - | - | - | - | - | - | Solder Lug | - | Slotted | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | - | - | - | 0.625 15.88mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDB241-E420K-254A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Bushing, Panel | Panel Mount | Metal | - | - | - | - | Carbon | - | 250V | Bulk | 2012 | Pro Audio PDB24 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 250kOhm | Tin (Sn) | 70°C | -10°C | Carbon, Potentiometer | 0.25W 1/4W | - | 250mW | 250V | 250mW | 24mm | Rotary | - | - | PDB241 | Not | Solder Lug | 0.25W | Knurled and Slotted | - | - | M8 x 0.75 | User Defined | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.945Dia x 0.465 H 24.00mmx11.80mm | - | 24mm | - | 31.8mm | - | 0.787 20.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() REE2R5E Ohmite | 51 |
| Datasheet | 24 Weeks | - | - | Panel Mount | - | NO | LUG | - | - | Wirewound | - | - | Bulk | 2011 | E | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 2.5Ohm | - | - | - | - | - | - | 12.5W | - | 12.5W | - | - | - | - | - | - | Solder Lug | - | Slotted | - | - | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | - | - | - | 0.625 15.88mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDB241-E420K-504B0 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Carbon | - | 500V | Bulk | 2007 | Pro Audio PDB24 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | Potentiometer | 500kOhm | Tin (Sn) | 70°C | -10°C | Carbon, Potentiometer | 0.5W 1/2W | 8533.40.80.70 | 500mW | 500V | 500mW | 24mm | Rotary | - | - | PDB241 | Not | Solder Lug | 0.5W | Knurled and Slotted | - | - | M8 x 0.75 | User Defined | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.945Dia x 0.465 H 24.00mmx11.80mm | - | 24mm | - | 11.8mm | - | 0.787 20.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PDB241-GTR02-104B0 Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | LUG | - | - | Carbon | - | 250V | Bulk | 2011 | Pro Audio PDB241-GTR | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | Potentiometer | 100kOhm | - | 70°C | -10°C | - | 0.25W 1/4W | 8533.40.80.70 | 250mW | 250V | 250mW | 24mm | - | - | - | PDB241 | Not | Solder Lug | 0.25W | Round | - | - | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 300° | 1 | Round - 0.945Dia x 0.453 H 24.00mmx11.50mm | - | - | 11.5mm | 30.5mm | - | 0.748 19.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 93R1A-R22-A07L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | 12.699991g | Cermet | - | - | Bulk | 2009 | 93 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 250Ohm | Tin (Sn) | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | Single Turn | - | - | 93R1A | Not | PC Pins | 2W | Slotted | - | 6350 | M10 x 0.75 | Side Adjustment | 1 | Linear | 10 mm | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 17.47mm | 34.7mm | - | 0.866 22.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() 93R1A-R22-A15L Bourns Inc. | 125 |
| Datasheet | 8 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | - | - | - | Cermet | - | - | Bulk | 2008 | 93 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | Single Turn | - | - | 93R1A | Not | PC Pins | 2W | Slotted | - | 6350 | M10 x 0.75 | Side Adjustment | 1 | Linear | 10 mm | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 12.7mm | 34.7mm | 15.88mm | 0.866 22.00mm | - | No SVHC | ROHS3 Compliant | - | IP40 |