- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3856A-282-502AL Bourns Inc. | 36 |
| Datasheet | 11 Weeks | Tin | Panel | Panel Mount | - | LUG | - | 30.000004g | Cermet | - | - | - | Bulk | 2009 | 3856 | ±10% | - | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 5kOhm | - | 125°C | -1°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | 19.05mm | Rotary | - | - | - | 3856A | Not | Solder Lug | - | 2W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 3.75 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 1350° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | 1 | - | - | 28.55mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() 93A1A-B28-A18L Bourns Inc. | 17 | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | Cermet | - | - | - | Bulk | 2009 | 93 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 50kOhm | Tin (Sn) | 125°C | -40°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | Single Turn | - | - | - | 93A1A | Not | PC Pins | - | 2W | Slotted | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 34.93mm | - | 0.875 22.23mm | No | - | ROHS3 Compliant | - | ||
![]() 308N5K Honeywell Sensing and Productivity Solutions | 1 | - | Datasheet | 8 Weeks | - | PCB, Panel | Panel Mount | - | - | - | - | Conductive Plastic | - | - | - | Bulk | 2002 | 308N | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 5kOhm | - | 120°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | - | 500mW | - | 500mW | 12.7mm | - | - | unknown | - | - | - | Solder Hook | - | - | Slotted | 350V | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.125 (3.18mm) | 295° | - | Square - 0.500 x 0.500 Face x 0.500 H 12.70mmx12.70mmx12.70mm | - | - | 12.3mm | 12.7mm | 12.7mm | 0.750 19.05mm | - | - | RoHS Compliant | - | ||
![]() PCW1D-R24-EAB503L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Brackets, Panel | Panel Mount | - | - | - | - | Conductive Plastic | - | - | - | Tray | 2006 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 50kOhm | Matte Tin (Sn) | 125°C | 1°C | Conductive Plastic | 0.75W 3/4W | - | - | 750mW | - | 750mW | 23.37mm | Square | - | - | - | PCW1D | Not | PC Pins | - | 0.75W | Slotted | - | 8729 | - | M9 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.874 H 23.37mmx22.20mmx22.20mm | - | 6mm | - | 31.42mm | - | 0.945 24.00mm | No | - | ROHS3 Compliant | - | ||
![]() 3862C-282-103AL Bourns Inc. | 151 |
| Datasheet | 7 Weeks | Tin | Panel | Panel Mount | - | HOOK | - | 25g | Cermet | - | - | - | Bulk | 2006 | 3862 | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | - | - | - | 8533.40.80.50 | 1W | 500V | 1W | - | - | - | - | - | 3862C | Not | Solder Lug | - | 1W | Slotted | - | - | 70°C | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | 5 % | None | 0.125 (3.18mm) | 295° | 1 | Round - 0.500Dia x 0.453 H 12.70mmx11.51mm | - | 12.7mm | - | 11.5mm | - | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 53AAD-B28-B10L Bourns Inc. | 391 |
| Datasheet | 7 Weeks | Tin | Panel | Panel Mount | - | - | - | 5.500006g | Conductive Plastic | - | - | - | Bulk | 2011 | Pro Audio 53 | ±20% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 1kOhm | - | 125°C | 1°C | Conductive Plastic | 0.5W 1/2W | - | 8533.40.80.70 | 500mW | - | 500mW | 12.5mm | Square | - | - | - | 53AAD | Not | Solder Lug | - | 0.5W | Slotted | - | 4965 | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | 31.12mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() 3852A-206-103AL Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Tin | Panel, Through Hole | Panel Mount | - | FLAT | - | 30.000004g | Cermet | - | - | - | Bulk | 2006 | 3852 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -1°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | - | Single Turn | - | - | - | 3852A | Not | PC Pins | - | 2W | Slotted | - | - | 70°C | 3/8-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | 19.05mm | - | 22.23mm | - | 0.625 15.88mm | - | - | ROHS3 Compliant | - | ||
![]() PDB241-GTR01-254B0 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | LUG | - | - | Carbon | 70°C | - | - | Tray | 2013 | Pro Audio PDB241-GTR | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 250kOhm | - | - | - | - | 0.25W 1/4W | - | 8533.40.80.70 | - | - | 250mW | - | - | POTENTIOMETER | - | - | PDB241 | - | Solder Lug | - | 0.25W | Knurled and Slotted | 250V | - | - | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 1 | Round - 0.945Dia x 0.453 H 24.00mmx11.50mm | - | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | ||
![]() PCW1J-R19-BAB103L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Brackets, Panel | Panel Mount | - | - | - | - | Conductive Plastic | - | - | - | Tray | 2009 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | - | - | 750mW | - | 750mW | 22.22mm | Square | - | - | - | PCW1J | Not | PC Pins | - | 0.75W | Slotted | - | 8787 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | 6mm | - | 23.37mm | - | 0.748 19.00mm | No | - | ROHS3 Compliant | - | ||
![]() 309NPC500K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | PCB, Panel | Panel Mount | - | - | - | - | Cermet | - | - | 350V | Bulk | 1998 | 309NPC | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 500kOhm | - | 150°C | -40°C | - | - | - | - | 1W | - | 1W | 12.7mm | - | - | unknown | - | - | Not | PC Pins | - | - | Slotted | 350V | - | - | 1/4-32 | Side Adjustment | 1 | Linear | - | - | 5 % | None | 0.125 (3.18mm) | 295° | - | Square - 0.500 x 0.500 Face x 0.500 H 12.70mmx12.70mmx12.70mm | - | - | - | 46.74mm | 12.7mm | 0.750 19.05mm | - | - | RoHS Compliant | - | ||
![]() AS3607E Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | - | LUG | - | - | Carbon | - | -55°C | - | Bulk | 2012 | AS | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 10kOhm | - | - | - | - | 0.5W 1/2W | - | - | 500mW | - | 500mW | - | - | POTENTIOMETER | - | - | - | - | Solder Lug | - | 0.5W | Slotted | - | - | 70°C | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 295° | 1 | Round - 0.500Dia x 0.469 H 12.70mmx11.90mm | - | - | - | - | - | 0.625 15.88mm | - | - | ROHS3 Compliant | - | ||
![]() CRV16-00-103 Nidec Copal Electronics | 5000 |
| Datasheet | 13 Weeks | - | Panel | Panel Mount | - | - | - | - | Conductive Plastic | - | - | - | Bulk | 2012 | CRV16 | ±20% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±400ppm/°C | - | 10kOhm | - | - | - | Conductive Plastic | 0.25W 1/4W | - | - | - | - | 250mW | - | - | - | - | - | - | - | Solder Lug | - | - | Slotted | - | - | - | M6 x 0.75 | User Defined | 1 | Linear | - | - | - | None | 0.197 (5.00mm) | 260° | - | Round - 0.638Dia x 0.264 H 16.20mmx6.70mm | 1 | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() RHL350 Ohmite | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | Wirewound | - | - | - | Bulk | 2014 | H | ±10% | - | no | Active | 1 (Unlimited) | - | Solder | - | - | - | 350Ohm | - | - | - | - | - | - | - | 25W | - | 25W | - | - | - | - | - | - | - | Solder Lug | - | - | Slotted | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | - | - | - | - | - | - | 0.750 19.05mm | - | - | Non-RoHS Compliant | - | ||
![]() 6534S-1-103 Bourns Inc. | 2208 | - | Datasheet | 8 Weeks | Gold | - | Servo Mount | NO | BINDING POST | PANEL MOUNT | - | Conductive Plastic | - | - | - | Bulk | 2006 | 6534 | ±10% | e4 | - | Active | 1 (Unlimited) | 3 | Turret | EAR99 | ±500ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | Conductive Plastic | - | PRECISION | - | 1W | - | 1W | 22.23mm | - | - | - | - | 6534S | Not | Solder Turret | - | 1W | Round | - | - | 70°C | - | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.1248 (3.17mm) | Continuous | 1 | Round - 0.875Dia x 0.537 H 22.23mmx13.64mm | - | - | - | 24.77mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() REE100 Ohmite | In Stock | - | Datasheet | 24 Weeks | - | Panel | Panel Mount | - | - | - | - | Wirewound | - | - | - | Bulk | 2014 | E | ±10% | - | no | Active | 1 (Unlimited) | - | Solder | - | - | - | 100Ohm | - | - | - | - | - | - | - | 12.5W | - | 12.5W | - | - | - | - | - | - | - | Solder Lug | - | - | Slotted | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | - | - | - | 0.625 15.88mm | - | - | Non-RoHS Compliant | - | ||
![]() 51AAD-B28-D15L Bourns Inc. | 55 |
| Datasheet | 7 Weeks | Tin | Panel, Through Hole | Panel Mount | - | WIRE | - | 5.5g | Conductive Plastic | - | - | - | Bulk | 2011 | Pro Audio 51 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | 350V | 250mW | 12.5mm | Square | - | - | - | 51AAD | Not | PC Pins | 350V | 0.25W | Slotted | - | 4965 | 70°C | 3/8-32 | Side Adjustment | 1 | Logarithmic | 9.525 mm | HORIZONTAL | 5 % | None | 0.250 (6.35mm) | 290° | 1 | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | 31.12mm | - | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6638S-1-103 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Gold | Panel | Panel Mount | - | BINDING POST | - | 18g | Conductive Plastic | - | - | - | Bulk | 2005 | 6638 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Turret | EAR99 | ±500ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | Conductive Plastic | - | - | 8533.40.80.70 | 1W | - | 1W | - | Bushing Mount | - | - | - | 6638S | Not | Solder Turret | - | 1W | Slotted | - | - | 70°C | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.1248 (3.17mm) | Continuous | 1 | Round - 0.875Dia x 0.443 H 22.23mmx11.25mm | - | 22.23mm | - | - | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() RES3K5 Ohmite | In Stock | - | Datasheet | 22 Weeks | - | Panel | Panel Mount | - | - | - | 17g | Wirewound | - | - | - | Bulk | 2006 | E | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 3.5kOhm | - | - | - | - | - | - | - | 12.5W | - | 12.5W | - | - | - | - | - | - | - | Solder Lug | - | - | Slotted | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | - | - | 22.2mm | - | - | - | 0.625 15.88mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 6574S-1-203 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Servo Mount | - | - | - | - | Conductive Plastic | - | - | - | Bulk | 2010 | 6574 | ±10% | - | - | Active | 1 (Unlimited) | - | Turret | - | ±500ppm/°C | - | 20kOhm | - | - | - | Conductive Plastic | 2W | - | - | 2W | - | 2W | - | - | - | - | - | 6574S | - | Solder Turret | - | - | Round | - | - | - | - | User Defined | 1 | Linear | - | - | - | None | 0.2497 (6.34mm) | Continuous | - | Round - 2.008Dia x 0.600 H 51.00mmx16.81mm | 1 | - | - | - | - | 0.625 15.88mm | - | - | ROHS3 Compliant | - | ||
![]() RKS3R0E Ohmite | 2764 |
| Datasheet | 24 Weeks | - | Panel | Panel Mount | - | LUG | - | - | Wirewound | - | - | 1kV | Bulk | 2014 | K | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 3Ohm | - | - | - | - | - | - | - | 100W | - | 100W | - | Open Core | POTENTIOMETER | - | 5.75A | - | - | Solder Lug | - | - | Flatted | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | - | 44.45mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - |