- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Resistive Material | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKS3R0E Ohmite | 2764 |
| Datasheet | 24 Weeks | - | Panel | Panel Mount | - | LUG | - | Wirewound | - | 1kV | Bulk | 2014 | K | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 3Ohm | - | - | - | - | - | - | - | 100W | - | 100W | - | Open Core | POTENTIOMETER | - | 5.75A | - | - | Solder Lug | - | Flatted | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | - | 44.45mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | - | ||
![]() REE25R Ohmite | In Stock | - | Datasheet | 24 Weeks | - | Panel | Panel Mount | - | - | - | Wirewound | - | - | Bulk | 2007 | E | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 25Ohm | - | - | - | - | - | - | - | 12.5W | - | 12.5W | - | - | - | - | 710mA | - | - | Solder Lug | - | Slotted | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | - | - | 22.2mm | - | 30.96mm | - | 0.625 15.88mm | - | - | Non-RoHS Compliant | - | - | ||
![]() RHL35RE Ohmite | 2307 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | LUG | - | Wirewound | - | - | Bulk | 2014 | H | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 35Ohm | - | - | - | - | - | - | - | 25W | - | 25W | - | Open Core | POTENTIOMETER | - | - | - | - | Solder Lug | - | Slotted | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | - | - | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - | - | ||
![]() 392JA1MEG Honeywell Sensing and Productivity Solutions | 75 |
| Datasheet | 20 Weeks | - | Panel | Panel Mount | - | - | - | Conductive Plastic | - | - | Bulk | 2005 | 392 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | PCB | - | - | Potentiometer | 1MOhm | - | 120°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | - | 500mW | - | 500mW | - | - | - | - | - | - | - | PC Pins | - | Slotted | 350V | - | - | 1/4-32 | Top Adjustment | 1 | Linear | - | - | 5 % | None | 0.125 (3.18mm) | 295° | - | Round - 0.510Diax0.469L 12.95mmx11.91mm | - | 12.7mm | - | 12.3mm | - | 0.875 22.23mm | - | Unknown | RoHS Compliant | - | - | ||
![]() 3548H-1AB-502B Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | LUG | - | Hybritron® | -40°C | - | Tray | 2013 | Hybritron® 3548 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±100ppm/°C | - | 5kOhm | Gold (Au) | - | - | Hybritron | - | - | - | - | - | 1.5W | - | - | POTENTIOMETER | not_compliant | - | 3548H | - | Solder Lug | - | Slotted | - | - | 70°C | M9 x 0.75 | User Defined | 5 | Linear | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 1800° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | - | 0.811 20.60mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 3590S-2-203 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | LUG | 19g | Wirewound | - | - | Bulk | 2006 | 3590 | ±5% | - | - | Obsolete | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | Potentiometer | 20kOhm | - | 125°C | -40°C | - | - | PRECISION | - | 2W | 500V | 2W | 22.23mm | - | - | - | - | 3590S | Not | Solder Lug | 2W | Slotted | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | - | None | 0.2497 (6.34mm) | 3600° | 1 | Round - 0.875Dia x 0.732 H 22.22mmx18.59mm | 1 | 22.2mm | - | 39.22mm | - | 0.812 20.63mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 95A1A-B24-A20L Bourns Inc. | 9 |
| Datasheet | 8 Weeks | Tin | Panel | Panel Mount | - | - | 12.699991g | Cermet | - | - | Bulk | 2008 | 95 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Solder | - | ±150ppm/°C | Potentiometer | 100kOhm | - | 125°C | -40°C | - | - | - | - | 2W | - | 2W | 15.88mm | Single Turn | - | - | - | 95A1A | Not | Solder Lug | 2W | Slotted | - | 6350 | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 12.7mm | 31.75mm | 15.88mm | 0.750 19.05mm | - | No SVHC | ROHS3 Compliant | - | IP40 | ||
![]() PTV09A-2025U-A102 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | - | Carbon | - | - | Tray | 2013 | Pro Audio PTV09 | ±20% | - | yes | Active | 1 (Unlimited) | - | PCB | - | - | - | 1kOhm | - | - | - | - | 0.05W 1/20W | - | - | - | - | 50mW | - | - | - | - | - | PTV09A | - | PC Pins, Board Locks | - | Knurled | - | - | - | - | Side Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.610 x 0.382 Face x 0.268 H 15.50mmx9.70mmx6.80mm | - | - | - | - | - | 0.984 25.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PCW1J-B28-KAB502L Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brackets, Panel, Through Hole | Panel Mount | - | - | - | Conductive Plastic | - | - | Tray | 2009 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 5kOhm | Matte Tin (Sn) | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | - | 8533.40.80.70 | 750mW | - | 750mW | 22.22mm | Square | - | - | - | PCW1J | Not | PC Pins | 0.75W | Slotted | - | 8787 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | 6.35mm | - | 23.37mm | - | 0.875 22.23mm | No | - | ROHS3 Compliant | - | - | ||
![]() PTR902-2020F-A503 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | Carbon | - | - | Tray | 2005 | Pro Audio PTR90 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 50kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.025W 1/40W | - | 8533.40.80.70 | 25mW | - | 25mW | 9.5mm | Square | - | - | - | PTR902 | Not | PC Pins, Board Locks | 0.05W | Flatted | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | - | Rotary, SPST | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm + Switch | 2 | - | - | 35.8mm | - | 0.787 20.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() RPS1R0 Ohmite | In Stock | - | Datasheet | 18 Weeks | - | Panel | Panel Mount | - | - | - | Wirewound | - | - | Bulk | 2014 | P | ±10% | - | no | Active | 1 (Unlimited) | - | Solder | - | - | - | 1Ohm | - | - | - | - | - | - | - | 225W | - | 225W | - | - | - | - | - | - | - | Solder Lug | - | Flatted | - | - | - | - | User Defined | - | Linear | - | - | - | None | 0.375 (9.53mm) | 310° | - | - | - | - | - | - | - | 2.000 50.80mm | - | - | Non-RoHS Compliant | - | - | ||
![]() REE75R Ohmite | In Stock | - | Datasheet | 24 Weeks | - | Panel | Panel Mount | - | - | - | Wirewound | - | - | Bulk | 2014 | E | ±10% | - | no | Active | 1 (Unlimited) | - | Solder | - | - | - | 75Ohm | - | - | - | - | - | - | - | 12.5W | - | 12.5W | - | - | - | - | - | - | - | Solder Lug | - | Slotted | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | - | - | - | 0.625 15.88mm | - | - | Non-RoHS Compliant | - | - | ||
![]() RLS2R0E Ohmite | 2895 |
| Datasheet | 26 Weeks | - | Panel | Panel Mount | - | LUG | - | Wirewound | - | 1.2kV | Bulk | 2011 | L | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 2Ohm | - | - | - | - | - | - | - | 150W | - | 150W | - | Open Core | POTENTIOMETER | - | 8.65A | - | - | Solder Lug | - | Flatted | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | - | 50.8mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | - | ||
![]() RPS900E Ohmite | 709 |
| Datasheet | 18 Weeks | - | - | Panel Mount | NO | LUG | - | Wirewound | - | - | Bulk | 2014 | P | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 900Ohm | - | - | - | - | - | - | - | 225W | - | 225W | - | - | - | - | - | - | - | Solder Lug | - | Flatted | - | - | - | - | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.375 (9.53mm) | 310° | 1 | - | - | - | - | - | - | 2.000 50.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() RCS35RE Ohmite | 2579 |
| Datasheet | 22 Weeks | - | - | Panel Mount | - | - | - | Wirewound | - | - | Bulk | 2007 | C | ±10% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 35Ohm | - | - | - | - | - | - | - | 7.5W | - | 7.5W | - | - | - | - | - | - | - | Solder Lug | - | Slotted | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | - | - | - | 0.625 15.88mm | - | - | ROHS3 Compliant | - | - | ||
![]() RCL150E Ohmite | 2815 |
| Datasheet | 22 Weeks | - | - | Panel Mount | - | - | - | Wirewound | - | - | Bulk | 2014 | C | ±10% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 150Ohm | - | - | - | - | - | - | - | 7.5W | - | 7.5W | - | - | - | - | - | - | - | Solder Lug | - | Slotted | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | - | - | - | 0.625 15.88mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDA241-HRT02-253B0 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | Carbon | - | - | Bulk | 2008 | Pro Audio PDA24 | ±15% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 25kOhm | - | 70°C | -10°C | - | 0.5W 1/2W | - | 8533.40.80.70 | 500mW | - | 500mW | - | - | POTENTIOMETER | - | - | PDA241 | - | Solder Lug | 0.5W | Round | 500V | - | - | 3/8-32 | User Defined | 1 | Linear | 9.525 mm | - | - | None | 0.250 (6.35mm) | 300° | - | Round - 0.953Dia x 0.504 H 24.20mmx12.80mm | - | 24.2mm | - | 3.7mm | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 381NS10K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | - | Panel | Panel Mount | - | - | - | Conductive Plastic | - | 350V | Bulk | 1999 | 381 | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 10kOhm | - | 120°C | -40°C | Conductive Plastic | - | - | - | 1W | 350V | 1W | - | - | - | - | - | - | - | Solder Lug | - | Slotted | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | 5 % | Rotary, SPST | 0.125 (3.18mm) | 320° | - | Round - 0.625Dia x 0.625 H 15.88mmx15.88mm | - | 15.88mm | - | - | - | 0.750 19.05mm | - | Unknown | RoHS Compliant | - | - | ||
![]() PTD902-1025K-A103 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | Carbon | - | - | Tray | 2005 | Pro Audio PTD90 | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 10kOhm | - | 50°C | -10°C | - | 0.025W 1/40W | - | 8533.40.80.70 | 25mW | - | 25mW | 9.5mm | Multi-Ganged | - | - | - | PTD902 | Not | PC Pins, Board Locks | - | Knurled and Slotted | - | 3738 | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 2 | - | - | 34.65mm | - | 0.984 25.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() 3548H-1AC-103A Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Gold | Panel | Panel Mount | - | LUG | - | Hybritron® | - | - | Tray | 2008 | Hybritron® 3548 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±100ppm/°C | Potentiometer | 10kOhm | - | 125°C | -55°C | Hybritron | - | - | - | 1.5W | - | 1.5W | - | - | - | - | - | 3548H | Not | Solder Lug | - | Slotted | - | - | 70°C | 3/8-32 | User Defined | 5 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 1800° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | 22.479mm | - | 40.43mm | - | 0.813 20.64mm | No | - | ROHS3 Compliant | - | - |