- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDA241-SRT02-253A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | Bulk | 2010 | Pro Audio PDA24 | ±15% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 25kOhm | - | 70°C | -10°C | - | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | - | - | POTENTIOMETER | - | PDA241 | - | Solder Lug | - | 0.25W | Round | - | 250V | - | - | - | 3/8-32 | User Defined | 1 | Logarithmic | - | - | - | None | 0.250 (6.35mm) | 300° | - | Round - 0.953Dia x 0.504 H 24.20mmx12.80mm | - | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDA241-HRT01-504A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | Bulk | 2010 | Pro Audio PDA24 | ±15% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | Potentiometer | 500kOhm | - | 70°C | -10°C | - | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | 24.2mm | - | - | - | PDA241 | Not | Solder Lug | - | 0.25W | Knurled and Slotted | - | 250V | - | - | - | 3/8-32 | User Defined | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.953Dia x 0.504 H 24.20mmx12.80mm | - | - | - | 31.8mm | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() RV4NAYSK103A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | - | Panel Mount | - | - | Conductive Plastic | 500V | Bulk | 2003 | RV4 | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 10kOhm | - | 120°C | -55°C | Conductive Plastic | - | - | - | 2W | - | - | 27.78mm | - | - | - | - | MIL-R-94 | Solder Lug | - | - | Slotted | - | 500V | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.250 (6.35mm) | 312° | - | Round - 1.094Dia x 0.563 H 27.79mmx14.30mm | - | - | - | 77.79mm | - | 2.500 63.50mm | - | Unknown | RoHS Compliant | - | - | ||
![]() 53C3750K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | - | Panel | Panel Mount | - | - | Conductive Plastic | - | Bulk | 2009 | 53C | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 750kOhm | - | 120°C | -55°C | Conductive Plastic | - | - | - | 2W | - | 2W | 27.78mm | - | - | unknown | - | Not | Solder Lug | - | - | Slotted | - | 500V | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.250 (6.35mm) | 312° | - | Round - 1.094Dia x 0.563 H 27.78mmx14.29mm | - | - | - | 36.52mm | - | 0.875 22.23mm | - | - | RoHS Compliant | - | - | ||
![]() 3310Y-101-503L Bourns Inc. | 207 |
| Datasheet | 6 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Conductive Plastic | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | ±1000ppm/°C | Potentiometer | 50kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | - | 250mW | - | - | - | - | 3310Y | - | PC Pins | - | 0.25W | Flatted | 5.97mm | - | - | 3838 | - | 1/4-32 | Top Adjustment | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.204 H 9.53mmx9.53mmx5.18mm | - | - | - | - | - | 0.500 12.70mm | No | - | ROHS3 Compliant | - | - | ||
![]() PTD904-1015K-A102 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | Tray | 2005 | Pro Audio PTD90 | ±10% | - | yes | Active | 1 (Unlimited) | - | PCB | - | - | - | 1kOhm | - | - | - | - | 0.025W 1/40W | - | - | - | - | 25mW | - | - | - | - | PTD904 | - | PC Pins, Board Locks | - | - | Knurled and Slotted | - | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 4 | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PTR901-2025K-B503 Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | Tray | 2005 | Pro Audio PTR90 | ±20% | - | yes | Active | 1 (Unlimited) | - | PCB | - | - | - | 50kOhm | - | - | - | - | 0.05W 1/20W | - | - | - | - | 50mW | - | - | - | - | PTR901 | - | PC Pins, Board Locks | - | - | Knurled and Slotted | - | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | Rotary, SPST | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm + Switch | - | - | - | - | - | 0.984 25.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 54CAD-E28-B13/P50L Bourns Inc. | 97 |
| Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | 8.500009g | Conductive Plastic | 30V | Tray | 2011 | 54 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 5kOhm | Matte Tin (Sn) | 125°C | 1°C | Conductive Plastic | 0.5W 1/2W | - | 8533.40.80.70 | 500mW | 30V | 500mW | 12.5mm | Square | - | - | 54CAD | Not | PC Pins | - | 0.5W | Slotted | - | - | - | 4995 | - | 1/4-32 | Side Adjustment | 1 | Linear | 6.35 mm | - | - | Push-Pull, DPDT | 0.125 (3.18mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.24mmx12.50mmx13.24mm + Switch | - | - | 12.5mm | 24.13mm | 24.13mm | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | IP64 | ||
![]() 590SX1N56S102SP Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | PCB, Panel | Panel Mount | - | - | Conductive Plastic | - | Bulk | 2005 | 590SX | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 1kOhm | - | 120°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | - | 500mW | - | 500mW | 12.7mm | - | - | - | - | Not | PC Pins | - | - | Slotted | - | 350V | - | - | - | 1/4-32 | Side Adjustment | 1 | Linear | - | - | 5 % | None | 0.125 (3.18mm) | 295° | - | Square - 0.525 x 0.500 Face x 0.525 H 13.33mmx12.70mmx13.33mm | - | - | - | 34.93mm | 12.7mm | 0.875 22.23mm | - | - | RoHS Compliant | - | - | ||
![]() 82R1A-R22-A13L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Panel | Panel Mount | - | 20.999994g | Cermet | - | Bulk | 2007 | 82 | ±10% | e3 | - | Active | 1 (Unlimited) | - | J-Hook | EAR99 | ±150ppm/°C | Potentiometer | 5kOhm | - | 125°C | -40°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | - | - | - | 82R1A | Not | Solder Hook | - | 2W | Slotted | - | - | - | 6363 | - | M10 x 0.75 | User Defined | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | - | - | - | 37.88mm | - | 0.866 22.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDB12-G4201-103AF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole | - | - | Carbon | - | Bulk | 2006 | PDB12 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | Potentiometer | 10kOhm | Tin (Sn) | 50°C | -10°C | - | 0.04W | - | 8533.40.80.70 | 40mW | - | 40mW | 14mm | Rotary | - | - | - | Not | PC Pins, Board Locks | - | 0.04W | Flatted | - | - | - | - | - | - | Side Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.504 x 0.488 Face x 0.650 H 12.80mmx12.40mmx16.50mm | - | - | - | 26mm | - | 0.787 20.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() PDB12-H4151-203BF Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole | - | - | Carbon | - | Bulk | 2006 | PDB12 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | Potentiometer | 20kOhm | Tin (Sn) | 50°C | -10°C | - | 0.08W | - | 8533.40.80.70 | 80mW | - | 80mW | - | Rotary | - | - | - | - | PC Pins, Board Locks | - | 0.08W | Flatted | - | - | - | - | - | - | Top Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.504 x 0.488 Face x 0.342 H 12.80mmx12.40mmx8.70mm | - | - | - | - | - | 0.591 15.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() PDB181-GTR01-254B0 Bourns Inc. | 631 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | LUG | - | Carbon | - | Bulk | 2011 | Pro Audio PDB181-GTR | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | Potentiometer | 250kOhm | - | 50°C | -10°C | - | 0.2W 1/5W | - | 8533.40.80.70 | 200mW | - | 200mW | 17mm | Round | - | - | PDB181 | Not | Solder Lug | - | 0.2W | Knurled and Slotted | - | 200V | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 1 | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | 28.3mm | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 51CAD-E28-A10 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel, Through Hole | Panel Mount | WIRE | 5.500006g | Cermet | - | Bulk | 2006 | Pro Audio 51 | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Pin | EAR99 | ±150ppm/°C | - | 1kOhm | Matte Tin (Sn) | 125°C | 1°C | - | - | - | 8533.40.80.50 | 1W | - | 1W | - | Square | POTENTIOMETER | not_compliant | 51CAD | - | PC Pins | - | 1W | Slotted | - | - | - | 4965 | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 290° | 1 | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | 8.89mm | 13.2mm | 12.5mm | 0.875 22.23mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PDB241-GTR02-105A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | LUG | - | Carbon | - | Bulk | 2013 | Pro Audio PDB241-GTR | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | Potentiometer | 1MOhm | - | 70°C | -10°C | - | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | 24mm | - | - | - | PDB241 | Not | Solder Lug | - | 0.25W | Round | - | 250V | - | - | - | 3/8-32 | User Defined | 1 | Logarithmic | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 300° | 1 | Round - 0.945Dia x 0.453 H 24.00mmx11.50mm | - | - | - | 30.5mm | - | 0.748 19.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() 81A1A-B24-A18L Bourns Inc. | 245 |
| Datasheet | 7 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | Cermet | - | Bulk | 2007 | 81 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 50kOhm | - | 125°C | -40°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | - | - | - | not_compliant | 81A1A | - | PC Pins | - | 2W | Slotted | - | - | - | 6363 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | - | - | - | 34.93mm | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - | - | ||
![]() 84A1A-B28-J15L Bourns Inc. | 382 |
| Datasheet | 7 Weeks | Gold | Bushing, Panel | Panel Mount | - | 20.999994g | Wirewound | - | Tray | 2002 | 84 | ±5% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±50ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | - | - | - | - | 1W | 500V | 1W | 15.88mm | - | - | - | 84A1A | Not | Solder Lug | - | - | Slotted | - | - | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | 0.25 % | None | 0.250 (6.35mm) | 3600° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | 1 | - | 15.88mm | 41.28mm | - | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6539S-1-502 Bourns Inc. | 51 | - | Datasheet | 6 Weeks | - | Panel | Servo Mount | BINDING POST | 18g | Conductive Plastic | - | Bulk | 2006 | 6539 | ±15% | e4 | - | Active | 1 (Unlimited) | 3 | Turret | EAR99 | ±500ppm/°C | Potentiometer | 5kOhm | Gold (Au) - with Nickel (Ni) barrier | 125°C | 1°C | Conductive Plastic | - | PRECISION | 8533.40.80.70 | 1W | 500V | 1W | - | - | - | - | 6539S | Not | Solder Turret | 300V | 1W | Round | - | - | 500MOhm | - | 70°C | - | User Defined | 1 | Linear | 19.05 mm | HORIZONTAL | 2 % | None | 0.1248 (3.17mm) | Continuous | 1 | Round - 0.875Dia x 0.537 H 22.23mmx13.64mm | - | 22.23mm | 28.58mm | - | - | 0.500 12.70mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PTV09A-2025F-B103 Bourns Inc. | 1513 |
| Datasheet | 16 Weeks | - | Brackets, Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | Tray | 2002 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PCB | EAR99 | - | Potentiometer | 10kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | 8533.40.80.70 | 50mW | 50V | 50mW | 11.4mm | Square | - | - | PTV09A | Not | PC Pins, Board Locks | - | 0.05W | Flatted | - | 20V | - | 3927 | - | - | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 280° | 1 | Rectangular - 0.610 x 0.382 Face x 0.268 H 15.50mmx9.70mmx6.80mm | - | - | - | 27.4mm | - | 0.984 25.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PCW1J-B24-BAB503L Bourns Inc. | 268 |
| Datasheet | 6 Weeks | - | Brackets, Panel | Panel Mount | - | 21g | Conductive Plastic | - | Tray | 2007 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 50kOhm | Matte Tin (Sn) | 125°C | 1°C | Conductive Plastic | 0.75W 3/4W | - | 8533.40.80.70 | 750mW | - | 750mW | 22.22mm | Square | - | - | PCW1J | Not | PC Pins | - | 0.75W | Slotted | - | - | - | 8787 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | - | 5 % | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | 6.35mm | 8.3058mm | 23.37mm | - | 0.750 19.05mm | No | No SVHC | ROHS3 Compliant | - | - |