- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Resistive Material | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Power (Watts) | Power Rating | Orientation | Termination Style | Adjustment Type | Number of Turns | Element Type | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTN06-B20CC20-H CUI Devices | 948 |
| - | Through Hole | Carbon | + 70 C | CUI Devices | - 10 C | PCB Mount | Bag | Active | Details | - | PTN06 | Round - 0.248 Dia (6.30mm) | 20 % | - | 20 kOhms | 0.15W | 150 mW | Vertical | Solder Lug | Side Adjustment | 1 | Carbon | Rotary Potentiometers | ||
![]() PTN06-E20CB20 CUI Devices | 831 |
| - | Through Hole | Carbon | + 70 C | CUI Devices | - 10 C | PCB Mount | Bag | Active | Details | - | PTN06 | Round - 0.248 Dia (6.30mm) | 20 % | - | 20 kOhms | 0.15W | 150 mW | Horizontal | Solder Lug | Top Adjustment | 1 | Carbon | Rotary Potentiometers | ||
![]() PTN06-D10CC20 CUI Devices | 941 |
| - | Through Hole | Carbon | + 70 C | CUI Devices | - 10 C | PCB Mount | Bag | Active | Details | - | PTN06 | Round - 0.248 Dia (6.30mm) | 20 % | - | 10 kOhms | 0.15W | 150 mW | Horizontal | Solder Lug | Top Adjustment | 1 | Carbon | Rotary Potentiometers | ||
![]() PTN15-C05NB20 CUI Devices | 817 |
| - | Through Hole | Carbon | + 70 C | CUI Devices | - 10 C | PCB Mount | Bag | Active | Details | 300 V | PTN15 | Round - 0.591 Dia (15.00mm) | 20 % | - | 5 kOhms | 0.2W, 1/5W | 200 mW (1/5 W) | Vertical | Solder Lug | Side Adjustment | 1 | Carbon | rotary Potentiometers | ||
![]() PTN15-F10SB20 CUI Devices | 948 |
| - | Through Hole | Carbon | + 70 C | CUI Devices | - 10 C | PCB Mount | Bag | Active | Details | 300 V | PTN15 | Round - 0.591 Dia (15.00mm) | 20 % | - | 10 kOhms | 0.2W, 1/5W | 200 mW (1/5 W) | Horizontal | Solder Lug | Top Adjustment | 1 | Carbon | rotary Potentiometers | ||
![]() PTN06-D11CB10 CUI Devices | 5001 |
| - | Through Hole | Carbon | + 70 C | CUI Devices | - 10 C | PCB Mount | Bag | Active | Details | - | PTN06 | Round - 0.248 Dia (6.30mm) | 10 % | - | 1 MOhms | 0.15W | 150 mW | Horizontal | Solder Lug | Top Adjustment | 1 | Carbon | Rotary Potentiometers | ||
![]() PTN15-A11NB20-H CUI Devices | 1020 |
| - | Through Hole | Carbon | + 70 C | CUI Devices | - 10 C | PCB Mount | Bag | Active | Details | 300 V | PTN15 | Round - 0.591 Dia (15.00mm) | 20 % | - | 1 MOhms | 0.2W, 1/5W | 200 mW (1/5 W) | Vertical | Solder Lug | Side Adjustment | 1 | Carbon | rotary Potentiometers | ||
![]() PTN15-E100NB20 CUI Devices | 2030 |
| - | Through Hole | Carbon | + 70 C | CUI Devices | - 10 C | PCB Mount | Bag | Active | Details | 300 V | PTN15 | Round - 0.591 Dia (15.00mm) | 20 % | - | 100 kOhms | 0.2W, 1/5W | 200 mW (1/5 W) | Horizontal | Solder Lug | Top Adjustment | 1 | Carbon | rotary Potentiometers | ||
![]() PTN15-C11NB20 CUI Devices | 910 |
| - | Through Hole | Carbon | + 70 C | CUI Devices | - 10 C | PCB Mount | Bag | Active | Details | 300 V | PTN15 | Round - 0.591 Dia (15.00mm) | 20 % | - | 1 MOhms | 0.2W, 1/5W | 200 mW (1/5 W) | Vertical | Solder Lug | Side Adjustment | 1 | Carbon | rotary Potentiometers | ||
![]() PTN06-D100CB10-H CUI Devices | 1741 |
| - | Through Hole | Carbon | + 70 C | CUI Devices | - 10 C | PCB Mount | Bag | Active | Details | - | PTN06 | Round - 0.248 Dia (6.30mm) | 10 % | - | 100 kOhms | 0.15W | 150 mW | Horizontal | Solder Lug | Top Adjustment | 1 | Carbon | Rotary Potentiometers | ||
![]() PTN06-B11HC20-H CUI Devices | 839 |
| - | Through Hole | Carbon | + 70 C | CUI Devices | - 10 C | PCB Mount | Bag | Active | Details | - | PTN06 | Round - 0.248 Dia (6.30mm) | 20 % | - | 1 MOhms | 0.15W | 150 mW | Vertical | Solder Lug | Side Adjustment | 1 | Carbon | Rotary Potentiometers | ||
![]() PTN15-A500SB20 CUI Devices | 1035 |
| - | Through Hole | Carbon | + 70 C | CUI Devices | - 10 C | PCB Mount | Bag | Active | Details | 300 V | PTN15 | Round - 0.591 Dia (15.00mm) | 20 % | - | 500 kOhms | 0.2W, 1/5W | 200 mW (1/5 W) | Vertical | Solder Lug | Side Adjustment | 1 | Carbon | rotary Potentiometers | ||
![]() PTN15-C11SB20 CUI Devices | 2002 |
| - | Through Hole | Carbon | + 70 C | CUI Devices | - 10 C | PCB Mount | Bag | Active | Details | 300 V | PTN15 | Round - 0.591 Dia (15.00mm) | 20 % | - | 1 MOhms | 0.2W, 1/5W | 200 mW (1/5 W) | Vertical | Solder Lug | Side Adjustment | 1 | Carbon | rotary Potentiometers | ||
![]() PTN15-C22NB20 CUI Devices | 1023 |
| - | Through Hole | Carbon | + 70 C | CUI Devices | - 10 C | PCB Mount | Bag | Active | Details | 300 V | PTN15 | Round - 0.591 Dia (15.00mm) | 20 % | - | 2 MOhms | 0.2W, 1/5W | 200 mW (1/5 W) | Vertical | Solder Lug | Side Adjustment | 1 | Carbon | rotary Potentiometers | ||
![]() PTN06-D50CB20 CUI Devices | 1574 |
| - | Through Hole | Carbon | + 70 C | CUI Devices | - 10 C | PCB Mount | Bag | Active | Details | - | PTN06 | Round - 0.248 Dia (6.30mm) | 20 % | - | 50 kOhms | 0.15W | 150 mW | Horizontal | Solder Lug | Top Adjustment | 1 | Carbon | Rotary Potentiometers | ||
![]() PTN15-F01NB20 CUI Devices | 830 |
| - | Through Hole | Carbon | + 70 C | CUI Devices | - 10 C | PCB Mount | Bag | Active | Details | 300 V | PTN15 | Round - 0.591 Dia (15.00mm) | 20 % | - | 1 kOhms | 0.2W, 1/5W | 200 mW (1/5 W) | Horizontal | Solder Lug | Top Adjustment | 1 | Carbon | rotary Potentiometers | ||
![]() PTN15-A50SB20 CUI Devices | 935 |
| - | Through Hole | Carbon | + 70 C | CUI Devices | - 10 C | PCB Mount | Bag | Active | Details | 300 V | PTN15 | Round - 0.591 Dia (15.00mm) | 20 % | - | 50 kOhms | 0.2W, 1/5W | 200 mW (1/5 W) | Vertical | Solder Lug | Side Adjustment | 1 | Carbon | rotary Potentiometers | ||
![]() PTN15-A20SB20 CUI Devices | 749 |
| - | Through Hole | Carbon | + 70 C | CUI Devices | - 10 C | PCB Mount | Bag | Active | Details | 300 V | PTN15 | Round - 0.591 Dia (15.00mm) | 20 % | - | 20 kOhms | 0.2W, 1/5W | 200 mW (1/5 W) | Vertical | Solder Lug | Side Adjustment | 1 | Carbon | rotary Potentiometers | ||
![]() PTN06-D25CB20-H CUI Devices | 1026 |
| - | Through Hole | Carbon | + 70 C | CUI Devices | - 10 C | PCB Mount | Bag | Active | Details | - | PTN06 | Round - 0.248 Dia (6.30mm) | 20 % | - | 25 kOhms | 0.15W | 150 mW | Horizontal | Solder Lug | Top Adjustment | 1 | Carbon | Rotary Potentiometers | ||
![]() PTN15-A02NB20 CUI Devices | 915 |
| - | Through Hole | Carbon | + 70 C | CUI Devices | - 10 C | PCB Mount | Bag | Active | Details | 300 V | PTN15 | Round - 0.591 Dia (15.00mm) | 20 % | - | 2 kOhms | 0.2W, 1/5W | 200 mW (1/5 W) | Vertical | Solder Lug | Side Adjustment | 1 | Carbon | rotary Potentiometers |