- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Adjustment | Brand | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Orientation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Element Type | Product | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC33X-2-101G Bourns Inc. | In Stock | - | - | 18 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | Trimpot® TC33 - Open Frame | Rectangular - 0.150 x 0.142 Face x 0.047 H 3.80mmx3.60mmx1.20mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±250ppm/°C | - | 100Ohm | Matte Tin (Sn) | 100°C | -40°C | Cermet, Potentiometer | - | 0.1W 1/10W | - | - | 100mW | - | 100mW | - | 3.8mm | Trimmer Pot | TRIMMER | - | TC33X | Not | - | J Lead | - | SCREW | - | 50V | - | - | 70°C | Top Adjustment | - | 1 | - | VERTICAL | - | - | - | - | - | - | 1.1938mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RJR24FP253M Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Chassis Mount | WIRE | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | - | 25kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | 500mW | - | - | Trimmer Pot | TRIMMER | - | RJR24 | - | MIL-PRF-39035 | PC Pins | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3839 | 85°C | Side Adjustment | - | 25 | - | HORIZONTAL | 9000 deg | - | - | - | - | - | 4.826mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RJR24FX253R Bourns Inc. | 16 |
| Datasheet | 11 Weeks | - | Through Hole | Chassis Mount | WIRE | 708.738078mg | Cermet | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 25kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | - | - | - | Trimmer Pot | TRIMMER | - | RJR24 | - | MIL-PRF-39035 | PC Pins | 0.5W | SCREW | 6.4mm | - | 0.51 mm | 3819 | 85°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | 9000 deg | - | - | - | - | - | 10.03mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() PT6KV-223A2020-PM Amphenol Piher Sensing Systems | 4808 |
| - | - | - | - | Through Hole | - | - | Carbon | - | - | - | - | Amphenol Piher Sensing Systems | - | - | Bulk | Active | - | - | - | - | PT-6 | Round - 0.248" Dia (6.30mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | 22 kOhms | - | - | - | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT15NV15-473A2020-I-PM-S Amphenol Piher Sensing Systems | 2827 |
| - | - | - | - | Through Hole | - | - | Carbon | Top Adjust | Amphenol Piher | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | Active | - | 125 VDC, 250 VDC | Bulk | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | Trimmer Resistors | 47 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | Vertical Adjustment | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 15 mm | - | 6 mm | - | - | - | - | - | ||
![]() PT15NH05-102A2020-S Amphenol Piher Sensing Systems | 5628 |
| - | - | - | - | Through Hole | - | - | Carbon | Top Adjust | Amphenol Piher | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | Active | - | 125 VDC, 250 VDC | Bulk | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | Trimmer Resistors | 1 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | Horizontal Adjustment | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 15 mm | - | 6 mm | - | - | - | - | - | ||
![]() PT15NV17-102A2020-I-PM-S Amphenol Piher Sensing Systems | 4573 |
| - | - | - | - | Through Hole | - | - | Carbon | - | - | - | - | Amphenol Piher Sensing Systems | - | - | Bulk | Active | - | - | - | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | 1 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT15NV12-105A2020 Amphenol Piher Sensing Systems | 360 |
| - | - | - | - | Through Hole | - | - | Carbon | - | - | - | - | Amphenol Piher Sensing Systems | - | - | Bulk | Active | - | - | - | - | PT15 | Round - 0.406" Dia x 0.236" H (10.30mm x 6.00mm) | ±20% | - | - | - | - | - | - | - | - | - | 1 MOhms | - | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT10LH01-155A2020 Amphenol Piher Sensing Systems | 319 |
| - | - | - | - | Through Hole | - | - | Carbon | - | - | - | - | Amphenol Piher Sensing Systems | - | - | Bulk | Active | - | - | - | - | PT10 | Round - 0.406" Dia x 0.476" H (10.30mm x 12.10mm) | ±20% | - | - | - | - | - | - | - | - | - | 1.5 MOhms | - | - | - | - | - | 0.15W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTC10LH01-223A2020 Amphenol Piher Sensing Systems | 164 |
| - | - | - | - | Through Hole | - | - | Cermet | - | - | - | - | Amphenol Piher Sensing Systems | - | - | Bulk | Active | - | - | - | - | PTC-10 | Round - 0.406" Dia x 0.476" H (10.30mm x 12.10mm) | ±20% | - | - | - | - | - | - | - | ±100ppm/°C | - | 22 kOhms | - | - | - | - | - | 0.33W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT10LH01-253B2020 Amphenol Piher Sensing Systems | 1041 |
| - | - | - | - | Through Hole | - | - | Carbon | - | - | - | - | Amphenol Piher Sensing Systems | - | - | Bulk | Active | - | - | - | - | PT10 | Round - 0.406" Dia x 0.476" H (10.30mm x 12.10mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | 25 kOhms | - | - | - | - | - | 0.07W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT10LV10-305A3030 Amphenol Piher Sensing Systems | 428 |
| - | - | - | - | Through Hole | - | - | Carbon | - | - | - | - | Amphenol Piher Sensing Systems | - | - | Bulk | Active | - | - | - | - | PT10 | Round - 0.406" Dia x 0.189" H (10.30mm x 4.80mm) | ±30% | - | - | - | - | - | - | - | - | - | 3 MOhms | - | - | - | - | - | 0.15W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJR24FP502P Bourns Inc. | 16 |
| Datasheet | 14 Weeks | - | Through Hole | Chassis Mount | WIRE | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 5kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | 500mW | - | 11.55mm | Trimmer Pot | TRIMMER | - | RJR24 | MIL-PRF-39035 | - | PC Pins | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3839 | 85°C | Side Adjustment | - | 25 | - | HORIZONTAL | 9000 deg | - | - | - | - | - | 4.826mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RJR26FP104M Bourns Inc. | 16 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | WIRE | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | Tube | 2010 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | - | 100kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | - | - | - | 250mW | - | 7.37mm | - | TRIMMER | not_compliant | RJR26 | MIL-PRF-39035 | - | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | - | 12 | - | HORIZONTAL | 4320 deg | - | - | - | - | - | 4.318mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RJR26FP501P Bourns Inc. | 16 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | - | 200V | - | Tube | 2010 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | - | 500Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | - | 250mW | - | 250mW | - | - | - | TRIMMER | not_compliant | RJR26 | - | MIL-PRF-39035 | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | - | 12 | Linear | HORIZONTAL | 4320 deg | - | - | - | - | - | 4.318mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RJ12FY101 Bourns Inc. | 16 |
| Datasheet | 12 Weeks | - | Through Hole | Chassis Mount | WIRE | - | Cermet | - | - | - | - | - | - | - | - | - | 400V | - | Bulk | 2010 | Trimpot® RJ12 - Sealed | - | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Radial | EAR99 | ±100ppm/°C | - | 100Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | - | 8533.40.80.50 | - | 1W | TUBE | - | - | 4.83mm | Rectangular | TRIMMER | - | RJ12FY | MIL-PRF-22097 | - | PC Pins | 1W | SCREW | - | - | 0.71 mm | - | 70°C | Side Adjustment | - | 22 | Linear | HORIZONTAL | - | - | - | - | - | - | - | 22.95mm | 6.6mm | No | - | Non-RoHS Compliant | - | ||
![]() 3386X-1-254LF Bourns Inc. | 35 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 250kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | - | 500mW | - | 4.83mm | Trimmer Pot | TRIMMER | - | 3386X | Not | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | - | 1 | Linear | HORIZONTAL | 280 deg | - | - | - | - | - | 4.83mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RJ22FL502 Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Chassis Mount | FLEXIBLE WIRE | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | Trimpot® RJ22 - Sealed | Rectangular - 0.500 x 0.187 Facex0.500L 12.70mmx4.75mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | - | 5kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | - | - | - | - | TRIMMER | - | RJ22FL | - | MIL-PRF-22097 | Wire Leads | 0.5W | SCREW | - | 400V | - | - | 85°C | Side Adjustment | - | 25 | - | HORIZONTAL | - | 1 | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() PT15NV15-225A3030-I-PM-S Amphenol Piher Sensing Systems | 3384 |
| - | - | - | - | Through Hole | - | - | Carbon | Top Adjust | Amphenol Piher | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | Active | - | 125 VDC, 250 VDC | Bulk | - | PT15 | Round - 0.591" Dia (15.00mm) | ±30% | - | - | - | - | - | - | - | - | Trimmer Resistors | 2.2 MOhms | - | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | Vertical Adjustment | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 15 mm | - | 6 mm | - | - | - | - | - | ||
![]() PT15NH05-503A2020-S Amphenol Piher Sensing Systems | 1624 |
| - | - | - | - | Through Hole | - | - | Carbon | Top Adjust | Amphenol Piher | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | Active | - | 125 VDC, 250 VDC | Bulk | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | Trimmer Resistors | 50 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | Horizontal Adjustment | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 15 mm | - | 6 mm | - | - | - | - | - |