- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Adjustment | Brand | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature (Min.) | Package | Product Status | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Orientation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Element Type | Product | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3329U-1-501RLF Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.250 H 6.35mmx6.35mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 500Ohm | - | 150°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | TR | 500mW | - | - | Trimmer Pot | TRIMMER | - | 3329U | - | PC Pins | - | 0.5W | SCREW | - | 300V | - | - | 85°C | Top Adjustment | - | 1 | - | VERTICAL | 240 deg | - | - | - | - | 6.35mm | 6.35mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3224W-2-202E Bourns Inc. | 473 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | HOOK | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | - | 2kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | - | 3.9mm | Trimmer Pot | TRIMMER | - | 3224W | Not | J Lead | - | 0.25W | SCREW | - | - | - | 1914 | 85°C | Top Adjustment | - | 12 | Linear | VERTICAL | 4320 deg | - | - | - | - | - | 5.2832mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3252P-1-203LF Bourns Inc. | 23 |
| Datasheet | 9 Weeks | - | Through Hole | Chassis Mount | WIRE | 1.842719g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 20kOhm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | - | 750mW | - | - | 750mW | - | - | - | TRIMMER | - | 3252P | - | PC Pins | - | 0.75W | SCREW | 13.34mm | 400V | 0.71 mm | - | 85°C | Side Adjustment | - | 25 | - | HORIZONTAL | 9000 deg | 1 | - | - | - | - | 5.588mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3292W-1-200LF Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Panel, Through Hole | Through Hole | WIRE | 708.738078mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 20Ohm | - | 150°C | -65°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | - | 500mW | - | - | Trimmer Pot | TRIMMER | not_compliant | 3292W | - | PC Pins | - | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3815 | 85°C | Top Adjustment | - | 25 | Linear | VERTICAL | 9000 deg | - | - | - | - | - | 9.525mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3059L-1-100LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Chassis Mount, Panel | Chassis Mount | FLEXIBLE WIRE | 2.834952g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±100ppm/°C | - | 10Ohm | - | 150°C | -55°C | - | - | - | 8533.40.80.50 | - | 1W | - | - | 1W | - | 4.83mm | - | TRIMMER | - | 3059L | Not | Wire Leads | - | 1W | SCREW | 152.4mm | 400V | - | - | 70°C | Side Adjustment | - | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3252X-1-202MLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Panel, Through Hole | Panel Mount, Through Hole | WIRE | 1.842719g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 2kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | - | 750mW | - | - | 750mW | - | 7.62mm | - | TRIMMER | - | 3252X | Not | PC Pins | - | 0.75W | SCREW | 13.4mm | 400V | 0.71 mm | - | 85°C | Side Adjustment | - | 25 | - | HORIZONTAL | 9000 deg | 1 | - | - | - | - | 12.7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 67YR20LFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67 | Rectangular - 0.375 x 0.195 Face x 0.472 H 9.53mmx4.95mmx11.99mm | ±20% | - | - | Active | - | - | - | - | ±250ppm/°C | - | 20Ohm | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FT63EP204 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | 520mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | FT-63 | Square - 0.276 x 0.276 Facex0.228L 7.00mmx7.00mmx5.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | - | 200kOhms | - | 125°C | -55°C | Cermet | White | 0.5W 1/2W | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | 5.7912mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3362P-1-502TLF Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Tin | PCB, Through Hole | Through Hole | - | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 5kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | 300V | - | 500mW | - | - | Trimmer Pot | TRIMMER | - | 3362P | - | PC Pins | - | 0.5W | - | 5.46mm | - | 0.46 mm | 2628 | - | Top Finger Adjustment | - | 1 | - | - | 240 deg | - | - | - | - | - | 4.699mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3313X-1-502E Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | - | Cermet | - | - | - | - | - | - | - | -55°C | - | - | - | - | Tape & Reel (TR) | 2011 | Trimpot® 3313 - Sealed | Rectangular - 0.138 x 0.126 Face x 0.087 H 3.50mmx3.20mmx2.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | - | 5kOhm | Matte Tin (Sn) | - | - | - | - | 0.125W 1/8W | - | - | 100mW | - | TR, 7 Inch | 125mW | - | - | - | TRIMMER | - | 3313X | - | J Lead | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | 250 deg | - | - | - | - | - | 2.2098mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PT10MV10-223A2020-I-PM-S Amphenol Piher Sensing Systems | 3499 |
| - | - | - | - | Through Hole | - | - | Carbon | - | - | - | - | Amphenol Piher Sensing Systems | - | - | - | Bulk | Active | - | - | - | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | 22 kOhms | - | - | - | - | - | 0.15W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT15NV17-474A2020-I-PM-S Amphenol Piher Sensing Systems | 891 |
| - | - | - | - | Through Hole | - | - | Carbon | - | - | - | - | Amphenol Piher Sensing Systems | - | - | - | Bulk | Active | - | - | - | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | - | - | - | - | - | - | - | - | - | 470 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT15NV15-103A2020-I-PM-S Amphenol Piher Sensing Systems | 4197 |
| - | - | - | - | Through Hole | - | - | Carbon | Top Adjust | Amphenol Piher | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | - | Bulk | Active | - | 125 VDC, 250 VDC | Bulk | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | Trimmer Resistors | 10 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | Vertical Adjustment | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 15 mm | - | 6 mm | - | - | - | - | - | ||
![]() PT15NV15-472A2020-I-PM-S Amphenol Piher Sensing Systems | 5170 |
| - | - | - | - | Through Hole | - | - | Carbon | - | - | - | - | Amphenol Piher Sensing Systems | - | - | - | Bulk | Active | - | - | - | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | 4.7 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT10LH01-103C2020 Amphenol Piher Sensing Systems | 1245 |
| - | - | - | - | Through Hole | - | - | Carbon | - | - | - | - | Amphenol Piher Sensing Systems | - | - | - | Bulk | Active | - | - | - | - | PT10 | Round - 0.406" Dia x 0.476" H (10.30mm x 12.10mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | 10 kOhms | - | - | - | - | - | 0.07W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3299W-1-501LF Bourns Inc. | 125 | - | Datasheet | 5 Weeks | Tin | PCB, Panel, Through Hole | Through Hole | - | 992.233309mg | Cermet | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3299 - Sealed | Rectangular - 0.375 x 0.240 Face x 0.395 H 9.53mmx6.10mmx10.03mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 500Ohms | - | 125°C | -55°C | Cermet | Blue | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | 6.1mm | - | - | - | 3299W | Not | PC Pins | 300V | - | - | - | - | - | - | - | Top Adjustment | - | 25 | Linear | - | - | - | - | - | - | - | 10.033mm | 9.53mm | 9.53mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3296P-1-200LF Bourns Inc. | 628 |
| Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 20Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | - | 500mW | - | 11.55mm | Multi-Turn | TRIMMER | - | 3296P | Not | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | 0.51 mm | - | 70°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | - | 1 | - | - | - | - | 4.826mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RJR26FW203R Bourns Inc. | 32 |
| - | 12 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | - | - | 200V | - | Tube | 2007 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 20kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | - | - | 250mW | - | - | - | - | 4.32mm | - | TRIMMER | - | RJR26 | MIL-PRF-39035 | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Top Adjustment | - | 12 | Linear | VERTICAL | 4320 deg | - | - | - | - | - | 6.35mm | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() 3386W-1-254 Bourns Inc. | 49 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 250kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | 4.83mm | Trimmer Pot | TRIMMER | - | 3386W | Not | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | - | 1 | - | HORIZONTAL | 280 deg | - | - | - | - | - | 9.525mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3262W-1-504 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Panel, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 500kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | Blue | 0.25W 1/4W | - | - | 250mW | - | - | 250mW | - | 4.32mm | Trimmer Pot | TRIMMER | - | 3262W | Not | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Top Adjustment | - | 12 | Linear | VERTICAL | 4320 deg | - | - | - | - | - | 6.35mm | - | - | - | - | Non-RoHS Compliant | Contains Lead |