- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3006Y-1-204LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | WIRE | 1.133981g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | Trimmer Pot | TRIMMER | - | 3006Y | - | - | PC Pins | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | - | - | 6.35mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RJ5EP103 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | 370mg | Cermet | - | - | - | Bulk | 2012 | RJ-5 | Square - 0.266Lx0.252W x 0.177 H 6.75mmx6.40mmx4.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 10kOhms | - | 120°C | -55°C | Cermet | Yellow | 0.25W 1/4W | - | - | - | - | 250mW | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 14 | - | - | - | - | - | 4.4958mm | 6.7564mm | 6.4008mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3214W-2-501E Bourns Inc. | 33 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | - | - | - | Cermet | - | - | - | Tape & Reel (TR) | 2011 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 500Ohm | - | 150°C | -65°C | - | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | 3.9mm | - | - | - | 3214W | Not | - | J Lead | - | - | - | - | - | - | - | Top Adjustment | 5 | - | - | - | - | - | 5.3086mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3082P-1-102 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | - | Cermet | - | - | - | Tube | 1999 | Trimpot® 3082 - Sealed | Rectangular - 0.150 x 0.115 Facex0.500L 3.80mmx2.92mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 1kOhm | - | 150°C | -65°C | - | - | 0.3W | 8533.40.80.50 | 335mW | - | - | 300mW | 2.5mm | - | TRIMMER | - | 3082P | Not | - | PC Pins | 0.3W | SCREW | 6.1mm | 400V | 0.41 mm | - | 85°C | Side Adjustment | 10 | Linear | HORIZONTAL | 3600 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3386K-1-104LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 100kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3386K | - | - | PC Pins | 0.5W | - | 5.97mm | - | - | 3838 | - | Top Adjustment | 1 | - | - | 280 deg | - | - | 4.826mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SM-31TW103 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | - | 100mg | Cermet | - | - | - | Tape & Reel (TR) | 2004 | SM31 | Square - 0.154Lx0.126W x 0.154 H 3.90mmx3.20mmx3.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 10kOhms | - | 150°C | -65°C | Cermet | Black | 0.125W 1/8W | - | 125mW | - | - | 125mW | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | Top Adjustment | 5 | - | - | - | - | - | 3.9116mm | 3.9116mm | 3.2004mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() RT12C2L203 Bourns Inc. | In Stock | - | - | - | - | Through Hole | Chassis Mount | - | FLEXIBLE WIRE | - | Wirewound | - | - | - | Tube | - | Trimpot® RT12 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±50ppm/°C | 20kOhm | - | 150°C | -55°C | - | - | - | 8533.31.00.00 | 1W | - | BULK | - | 4.83mm | - | TRIMMER | - | RT12C2 | MIL-PRF-27208 | - | Wire Leads | 1W | SCREW | 152.4mm | - | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SM-43TW204 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | - | - | Cermet | - | - | - | Tape & Reel (TR) | 2012 | SM43 | Square - 0.189Lx0.138W x 0.201 H 4.80mmx3.50mmx5.10mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 200kOhms | - | 150°C | -65°C | Cermet | - | 0.25W 1/4W | - | - | - | - | 250mW | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | Top Adjustment | 5 | - | - | - | - | - | 5.1054mm | 4.8006mm | 3.5052mm | No | - | ROHS3 Compliant | - | ||
![]() 3269W-1-104 Bourns Inc. | 152 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | Cermet | - | - | - | Tube | 2005 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e0 | no | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 100kOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | 500V | - | 250mW | - | Trimmer Pot | TRIMMER | not_compliant | 3269W | - | - | Gull Wing | 0.25W | SCREW | - | 300V | - | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | 7.4422mm | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() RT22C2P201 Bourns Inc. | 32 |
| - | 7 Weeks | - | Through Hole | Chassis Mount | - | - | - | Wirewound | - | - | - | Tube | 2012 | Trimpot® RT22/RTR22-Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | - | EAR99 | ±50ppm/°C | 200Ohm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.31.00.00 | - | - | - | - | - | Square | TRIMMER | - | RT22C2 | - | MIL-PRF-27208 | PC Pins | 0.75W | SCREW | 6.35mm | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3386T-1-501LF Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 500Ohm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3386T | - | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | - | 4.826mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3314S-1-205G Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | J BEND | - | Cermet | - | - | - | Tape & Reel (TR) | 2013 | Trimpot® 3314 - Sealed | Rectangular - 0.197 x 0.177 Face x 0.221 H 5.01mmx4.50mmx5.61mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | ±100ppm/°C | 2MOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | TRIMMER | - | 3314S | - | - | J Lead | 0.25W | SCREW | - | - | - | 2022 | 70°C | Side Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 5.6134mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RJ22FP203 Bourns Inc. | 32 |
| - | 10 Weeks | - | Through Hole | Chassis Mount | - | WIRE | - | Cermet | - | - | - | Bulk | 2010 | Trimpot® RJ22 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | 20kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | TUBE | - | - | - | TRIMMER | - | RJ22FP | - | MIL-PRF-22097 | PC Pins | 0.5W | SCREW | 13.34mm | 400V | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | - | 1 | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() RJ22FX104 Bourns Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | Chassis Mount | - | WIRE | - | Cermet | - | - | 400V | Bulk | 2010 | Trimpot® RJ22 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Radial | EAR99 | ±100ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | TUBE | - | - | - | TRIMMER | not_compliant | RJ22FX | - | MIL-PRF-22097 | PC Pins | 0.5W | SCREW | 13.34mm | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | - | 1 | - | 12.7mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RJ26FX254 Bourns Inc. | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | - | - | 200V | Tube | 2010 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 250kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | - | - | Trimmer Pot | TRIMMER | - | RJ26FX | - | MIL-PRF-22097 | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 6.35mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() RJR26FW100P Bourns Inc. | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | WIRE | - | Cermet | 150°C | -65°C | - | Tube | - | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 0.25W 1/4W | 8533.40.80.50 | - | - | - | - | - | - | TRIMMER | not_compliant | RJR26 | - | MIL-PRF-39035 | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Top Adjustment | 12 | - | VERTICAL | 4320 deg | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RJR26FW504P Bourns Inc. | 32 |
| - | 12 Weeks | - | Through Hole | Through Hole | - | WIRE | - | Cermet | 150°C | -65°C | - | Tube | - | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | 500kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 0.25W 1/4W | 8533.40.80.50 | - | - | - | - | - | - | TRIMMER | not_compliant | RJR26 | - | MIL-PRF-39035 | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Top Adjustment | 12 | - | VERTICAL | 4320 deg | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3299Z-1-103LF Bourns Inc. | 522 |
| - | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | 992.233309mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3299 - Sealed | Rectangular - 0.395 x 0.240 Face x 0.395 H 10.03mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 10kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 500V | - | 500mW | 6.1mm | Trimmer Pot | TRIMMER | - | 3299Z | Not | - | PC Pins | 0.5W | SCREW | 6.22mm | - | 0.51 mm | 3824 | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | 9.525mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RT12C2L102 Bourns Inc. | In Stock | - | - | - | - | Through Hole | Chassis Mount | - | FLEXIBLE WIRE | - | Wirewound | - | - | - | Tube | 2012 | Trimpot® RT12 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±50ppm/°C | 1kOhm | - | 150°C | -55°C | - | - | - | 8533.31.00.00 | 1W | - | BULK | - | 4.83mm | - | TRIMMER | - | RT12C2 | MIL-PRF-27208 | - | Wire Leads | 1W | SCREW | 152.4mm | - | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3329X-1-503LF Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | - | - | Tube | 2006 | Trimpot® 3329 - Sealed | Rectangular - 0.260 x 0.330 Face x 0.330 H 6.60mmx8.38mmx8.38mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 50kOhm | - | 150°C | -55°C | - | White | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3329X | - | - | PC Pins | 0.5W | SCREW | 7.75mm | 300V | - | - | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | 6.6mm | 8.382mm | - | - | - | - | ROHS3 Compliant | Lead Free |