- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44WR250KLFT13 TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | YES | HOOK | - | Cermet | 150°C | -65°C | - | Tape & Reel (TR) | 2010 | 44 | Rectangular - 0.190 x 0.154 Face x 0.209 H 4.83mmx3.91mmx5.31mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | ±100ppm/°C | 250kOhm | Matte Tin (Sn) | - | - | - | - | 0.25W 1/4W | 8533.40.80.50 | - | - | TR, EMBOSSED, 13 INCH | - | - | - | TRIMMER | - | - | - | - | J Lead | 0.25W | SCREW | - | 300V | - | - | 85°C | Top Adjustment | 9 | - | VERTICAL | 3240 deg | 1 | - | - | - | - | RoHS Compliant | - | ||
![]() 3269W-1-501LF Bourns Inc. | 271 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | 425mg | Cermet | - | - | 300V | Tube | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 500Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | 300V | - | 250mW | 6.36mm | Trimmer Pot | TRIMMER | - | 3269W | Not | - | Gull Wing | 0.25W | SCREW | - | - | - | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | 7.4422mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3059Y-1-253LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Chassis Mount, Panel, Through Hole | Chassis Mount | - | WIRE | 2.834952g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 25kOhm | - | 150°C | -55°C | - | - | - | 8533.40.80.50 | 1W | 500V | - | 1W | - | - | TRIMMER | not_compliant | 3059Y | - | - | PC Pins | 1W | SCREW | 12.7mm | 400V | 0.71 mm | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3250W-1-501M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Panel, Through Hole | Panel Mount, Through Hole | - | - | 1.700971g | Wirewound | - | - | - | Tube | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 500Ohm | - | 150°C | -65°C | - | - | - | 8533.31.00.00 | 1W | - | - | 1W | 7.62mm | Square | TRIMMER | - | 3250W | Not | - | PC Pins | 1W | SCREW | 13.33mm | - | 0.71 mm | - | 85°C | Top Adjustment | 25 | - | VERTICAL | 9000 deg | 1 | - | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() 3252P-1-253 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Chassis Mount | - | WIRE | 1.842719g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 25kOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 13.59mm | - | TRIMMER | - | 3252P | Not | - | PC Pins | 0.75W | SCREW | 13.34mm | 400V | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 5.588mm | - | - | Non-RoHS Compliant | - | ||
![]() 3303W-3-502E Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | 44.5mg | Cermet | - | - | 50V | Tape & Reel (TR) | 2007 | Trimpot® 3303 - Open Frame | Rectangular - 0.148 x 0.118 Face x 0.061 H 3.75mmx3.00mmx1.55mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | 5kOhm | - | 125°C | -40°C | Cermet, Potentiometer | Silver | 0.15W | 8533.40.80.50 | 150mW | 50V | TR, EMBOSSED, 7 INCH | 150mW | 3.75mm | Trimmer Pot | TRIMMER | - | 3303W | Not | - | J Lead | - | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | 3.1mm | 1.5494mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 3252X-1-101M Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | WIRE | 1.842719g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 100Ohm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252X | - | - | PC Pins | 0.75W | SCREW | 13.4mm | 400V | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() 67ZR1KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | - | - | - | Cermet | - | - | - | - | - | 67 | Rectangular - 0.437 x 0.195 Face x 0.410 H 11.10mmx4.95mmx10.41mm | ±10% | - | - | Active | - | - | - | - | ±100ppm/°C | 1kOhm | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3252L-1-201 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | FLEXIBLE WIRE | 1.842719g | Cermet | - | - | - | Bulk | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | 200Ohm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252L | - | - | Wire Leads | 0.75W | SCREW | - | 400V | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() 3292L-1-104M Bourns Inc. | 49 |
| Datasheet | 12 Weeks | Lead, Tin | Panel, Wire | Panel Mount, Wire Leads | - | FLEXIBLE WIRE | 708.738078mg | Cermet | - | - | - | Bulk | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3292L | - | - | Wire Leads | 0.5W | SCREW | - | - | - | 3815 | 85°C | Top Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | 9.525mm | - | - | Non-RoHS Compliant | - | ||
![]() 3252L-1-203M Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Wire | Panel Mount, Wire Leads | - | FLEXIBLE WIRE | 1.842719g | Cermet | - | - | - | Bulk | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | 20kOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 7.62mm | - | TRIMMER | - | 3252L | Not | - | Wire Leads | 0.75W | SCREW | - | 400V | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() 3314R-2-503G Bourns Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | Surface Mount | - | - | - | Cermet | - | - | - | Tape & Reel (TR) | 2005 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | Rectangular | TRIMMER | - | 3314R | - | - | Gull Wing | 0.25W | SCREW | - | 50V | - | - | 70°C | Bottom Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 2.54mm | - | - | ROHS3 Compliant | - | ||
![]() PVG3A201C01R00 Bourns Inc. | In Stock |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | Cermet | - | - | - | Cut Tape (CT) | 2007 | PVG3 | Rectangular - 0.142 x 0.134 Face x 0.079 H 3.60mmx3.40mmx2.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 200Ohm | - | - | - | - | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | - | PVG3A | - | - | J Lead | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | 2.0066mm | - | - | ROHS3 Compliant | - | ||
![]() 3214X-1-502E Bourns Inc. | 37 | - | - | 6 Weeks | - | Surface Mount | Surface Mount | - | - | 283mg | Cermet | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 5.7mm | Trimmer Pot | TRIMMER | - | 3214X | Not | - | Gull Wing | - | SCREW | - | - | - | 1420 | - | Top Adjustment | 5 | Linear | VERTICAL | 1800 deg | - | - | 5.08mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3362X-1-205LF Bourns Inc. | 1235 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 2MOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3362X | - | - | PC Pins | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | - | 6.985mm | No | - | ROHS3 Compliant | - | ||
![]() 3339W-1-102LF Bourns Inc. | 33 |
| - | 9 Weeks | Tin | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3339 - Sealed | Rectangular - 0.375 x 0.320 Face x 0.375 H 9.53mmx8.13mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 1kOhm | - | 150°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 500V | - | 500mW | 8mm | - | TRIMMER | - | 3339W | Not | - | PC Pins | 0.5W | SCREW | - | 300V | - | - | 85°C | Side Adjustment | 4 | Linear | HORIZONTAL | - | 1 | 8.13mm | 9.525mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RJ22FX503 Bourns Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | Chassis Mount | - | WIRE | - | Cermet | - | - | - | Bulk | 2010 | Trimpot® RJ22 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | 50kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | TUBE | - | - | - | TRIMMER | - | RJ22FX | - | MIL-PRF-22097 | PC Pins | 0.5W | SCREW | 13.34mm | 400V | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | - | 1 | - | - | No | - | Non-RoHS Compliant | - | ||
![]() RJ24FL500M Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Panel Mount, Wire Leads | - | - | - | Cermet | - | - | - | Tube | - | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 50Ohms | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | RJ24FL | - | - | Wire Leads | - | - | - | - | - | - | - | Side Adjustment | 25 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RJ22FP104 Bourns Inc. | 32 |
| - | 10 Weeks | - | Through Hole | Chassis Mount | - | WIRE | - | Cermet | - | - | 400V | Bulk | 2012 | Trimpot® RJ22 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Radial | EAR99 | ±100ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 1W | - | TUBE | - | - | - | TRIMMER | - | RJ22FP | - | MIL-PRF-22097 | PC Pins | 0.5W | SCREW | 13.34mm | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | 1 | - | 5.59mm | No | - | Non-RoHS Compliant | - | ||
![]() 3364X-1-502E Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | 564mg | Cermet | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3364 - Open Frame | Rectangular - 0.177 x 0.150 Face x 0.059 H 4.50mmx3.80mmx1.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±250ppm/°C | 5kOhm | Matte Tin (Sn) | 100°C | -40°C | Cermet, Potentiometer | Silver | 0.2W 1/5W | 8533.40.80.50 | 200mW | - | TR, EMBOSSED, 7 INCH | 200mW | 4.5mm | - | TRIMMER | - | 3364X | Not | - | J Lead | 0.2W | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | - | 1.4986mm | No | No SVHC | ROHS3 Compliant | Contains Lead |