- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3059P-1-501 Bourns Inc. | 49 |
| - | 8 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | WIRE | 2.834952g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 500Ohm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | Blue | - | - | 8533.40.80.50 | 1W | 500V | - | 1W | 4.83mm | - | TRIMMER | - | 3059P | Not | PC Pins | 1W | SCREW | 12.7mm | 400V | 0.71 mm | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ST4ETG102 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | - | 220mg | Cermet | - | - | - | Tape & Reel (TR) | 2006 | ST4 | Square - 0.197Lx0.177W x 0.224 H 5.00mmx4.50mmx5.70mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 1kOhms | - | 125°C | -55°C | Cermet | Black | 0.25W 1/4W | - | - | - | - | - | 250mW | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | 5.6896mm | 5.0038mm | 4.4958mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3329W-1-102LF Bourns Inc. | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | - | 300V | Tube | 2006 | Trimpot® 3329 - Sealed | Rectangular - 0.260 x 0.330 Face x 0.330 H 6.60mmx8.38mmx8.38mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | 150°C | -55°C | - | White | 0.5W 1/2W | - | - | 500mW | 500V | - | 500mW | 6.1mm | Trimmer Pot | TRIMMER | - | 3329W | Not | PC Pins | 0.5W | SCREW | 7.75mm | - | - | 2624 | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 240 deg | - | 6.6mm | 8.382mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3290W-1-222 Bourns Inc. | In Stock | - | - | 9 Weeks | - | PCB, Through Hole | Through Hole | - | - | 708.738078mg | Wirewound | - | - | - | Tube | 2005 | Trimpot® 3290 - Sealed | Rectangular - 0.375 x 0.150 Facex0.375L 9.53mmx3.81mmx9.53mm | ±5% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±50ppm/°C | 2.2kOhms | - | 150°C | -65°C | Wirewound | - | 1W | - | - | 1W | - | - | 1W | 3.81mm | - | - | - | 3290W | Not | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 25 | Linear | - | - | - | - | - | 9.525mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3290W-1-501M Bourns Inc. | In Stock | - | - | 12 Weeks | - | PCB, Panel, Through Hole | Panel Mount, Through Hole | - | - | 708.738078mg | Wirewound | - | - | - | Tube | 2005 | Trimpot® 3290 - Sealed | Rectangular - 0.375 x 0.150 Facex0.375L 9.53mmx3.81mmx9.53mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | PC Pin | - | ±50ppm/°C | 500Ohm | Gold (Au) | 150°C | -65°C | - | - | - | - | - | 1W | - | - | 1W | - | - | TRIMMER | - | 3290W | - | PC Pins | 1W | SCREW | 8mm | - | 0.51 mm | - | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | 1 | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3362R-1-473LF Bourns Inc. | 33 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | - | 566.990462mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 47kOhms | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | - | - | 500mW | 300V | - | 500mW | 6.99mm | - | - | - | 3362R | Not | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | 4.699mm | 6.6mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3057P-1-500 Bourns Inc. | In Stock | - | - | 7 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | - | 2.834952g | Wirewound | - | - | - | Tube | 2007 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 50Ohm | Gold (Au) | 150°C | -55°C | - | - | - | - | 8533.31.00.00 | 1W | - | - | 1W | - | - | TRIMMER | - | 3057P | - | PC Pins | 1W | SCREW | 12.7mm | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() RTR24DW102M Bourns Inc. | 36 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | Wirewound | - | - | - | Tube | 2007 | Trimpot® RT24/RTR24-Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 1kOhm | Gold (Au) - with Nickel (Ni) barrier | 150°C | -65°C | - | - | 0.75W 3/4W | - | 8533.31.00.00 | 750mW | - | - | - | 3.81mm | Trimmer Pot | TRIMMER | - | RTR24 | MIL-PRF-39015 | PC Pins | 0.75W | SCREW | 8mm | - | 0.51 mm | 3815 | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | 9.53mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3299Z-1-505LF Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Panel, Through Hole | Through Hole | - | WIRE | 992.233309mg | Cermet | - | - | - | Tube | 2005 | Trimpot® 3299 - Sealed | Rectangular - 0.395 x 0.240 Face x 0.395 H 10.03mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 5MOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 8533.40.80.50 | 500mW | - | - | 500mW | - | - | TRIMMER | not_compliant | 3299Z | - | PC Pins | 0.5W | SCREW | - | - | - | - | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | - | - | 9.525mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3292P-1-201LF Bourns Inc. | 32 |
| Datasheet | 8 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | 708.738078mg | Cermet | - | - | - | Tube | 1999 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.150 H 9.53mmx3.81mmx3.81mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | 0.5W 1/2W | - | 8533.40.80.50 | 500mW | - | - | 500mW | 11.05mm | Trimmer Pot | TRIMMER | - | 3292P | Not | PC Pins | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3838 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | 3.81mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RT24C2X201 Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | Wirewound | - | - | - | Tube | 2003 | Trimpot® RT24/RTR24-Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 200Ohm | - | 150°C | -65°C | - | - | 0.75W 3/4W | - | 8533.31.00.00 | - | - | - | - | 3.81mm | Trimmer Pot | TRIMMER | - | RT24C2 | MIL-PRF-27208 | PC Pins | 0.75W | SCREW | 8mm | - | 0.51 mm | 3815 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RJ50FP503 Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | WIRE | - | Cermet | - | - | - | Tube | 2010 | Trimpot® RJ50/RJR50-Sealed | Round - 0.250Dia x 0.228 H 6.35mmx5.79mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 50kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | Trimmer Pot | TRIMMER | - | RJ50FP | MIL-PRF-22097 | PC Pins | 0.5W | SCREW | 4.75mm | - | 0.46 mm | - | 85°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3059J-1-102 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Lead, Tin | Chassis Mount, Panel | Chassis Mount | - | - | 2.834952g | Cermet | - | - | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±100ppm/°C | 1kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | - | 8533.40.80.50 | 1W | - | - | 1W | - | - | TRIMMER | not_compliant | 3059J | - | Solder Hook | 1W | SCREW | - | 400V | - | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 68PR2MEGLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | NO | WIRE | - | Cermet | 125°C | -55°C | - | - | 2010 | 68 | Rectangular - 0.435 x 0.375 Face x 0.245 H 11.05mmx9.53mmx6.22mm | ±10% | e3 | - | Active | - | 3 | - | EAR99 | ±100ppm/°C | 2MOhm | Matte Tin (Sn) | - | - | - | - | 0.5W 1/2W | - | 8533.40.80.50 | - | - | BULK | - | - | - | TRIMMER | - | - | - | PC Pins | 0.5W | SCREW | 4.6mm | - | 0.51 mm | - | 85°C | Side Adjustment | 20 | - | HORIZONTAL | - | 1 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3292P-1-204LF Bourns Inc. | 32 |
| Datasheet | 8 Weeks | Tin | Panel, Through Hole | Through Hole | - | WIRE | 708.738078mg | Cermet | - | - | - | Tube | 1999 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.150 H 9.53mmx3.81mmx3.81mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200kOhm | - | 150°C | -65°C | - | Blue | 0.5W 1/2W | - | 8533.40.80.50 | 500mW | - | - | 500mW | 11.05mm | Trimmer Pot | TRIMMER | - | 3292P | Not | PC Pins | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3838 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | 3.81mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3292P-1-504LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | WIRE | 708.738078mg | Cermet | - | - | - | Tube | 1999 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.150 H 9.53mmx3.81mmx3.81mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 500kOhm | - | 150°C | -65°C | - | Blue | 0.5W 1/2W | - | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3292P | - | PC Pins | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3838 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | - | 3.81mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3269X-1-224LF Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | - | - | - | Cermet | - | - | - | Tube | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | - | - | Active | 2 (1 Year) | - | Gull Wing | - | ±100ppm/°C | 220kOhms | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | - | 250mW | - | - | - | - | 3269X | - | Gull Wing | - | - | - | - | - | - | - | Side Adjustment | 12 | - | - | - | - | - | 7.4422mm | 6.35mm | 4.318mm | - | - | ROHS3 Compliant | - | ||
![]() 72PLR2MEGLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | NO | WIRE | - | Cermet | - | -55°C | - | - | 2006 | 72 | Rectangular - 0.221 x 0.206 Face x 0.187 H 5.61mmx5.23mmx4.75mm | ±10% | e3 | - | Active | - | 3 | - | EAR99 | ±100ppm/°C | 2MOhm | Matte Tin (Sn) | - | - | - | - | 0.5W 1/2W | - | 8533.40.80.50 | - | - | BULK | - | - | Trimmer Pot | TRIMMER | - | - | - | PC Pins | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 244 deg | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PV36W503C01B00 Bourns Inc. | 163 |
| - | 8 Weeks | - | Through Hole | Through Hole | - | - | - | Cermet | - | - | - | Bulk | 2007 | PV36 | Rectangular - 0.378 x 0.197 Face x 0.394 H 9.60mmx5.00mmx10.00mm | ±10% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | ±100ppm/°C | 50kOhm | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | 500mW | - | - | - | unknown | PV36W | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 25 | - | - | - | - | - | 10.0076mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC33X-1-502E Bourns Inc. | 100 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | - | Cermet | - | - | - | Tape & Reel (TR) | 2006 | Trimpot® TC33 - Open Frame | Rectangular - 0.150 x 0.142 Face x 0.047 H 3.80mmx3.60mmx1.20mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | Foot Print | - | ±250ppm/°C | 5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -40°C | - | - | 0.1W 1/10W | CONTINUOUS ROTATION | - | - | - | TR, EMBOSSED, 7 INCH | 100mW | 3.8mm | Trimmer Pot | TRIMMER | - | TC33X | Not | J Lead | - | SCREW | - | 50V | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | - | - | - | 1.1938mm | - | - | - | - | ROHS3 Compliant | - |