- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Number of Pins | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3313J-1-200E Bourns Inc. | 11250 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | - | 283mg | Cermet | - | Tape & Reel (TR) | 2006 | Trimpot® 3313 - Sealed | Rectangular - 0.138 x 0.126 Face x 0.087 H 3.50mmx3.20mmx2.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±150ppm/°C | - | 20Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.125W 1/8W | - | 125mW | - | - | TR, EMBOSSED, 7 INCH | 125mW | 3.5mm | - | TRIMMER | - | 3313J | Not | J Lead | - | - | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 250 deg | - | - | 2.2098mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3266W-1-100LF Bourns Inc. | 329 | - | Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | WIRE | - | 425.242847mg | Cermet | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 10Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | 300V | - | - | 250mW | 4.5mm | Multi-Turn | TRIMMER | - | 3266W | Not | PC Pins | 300V | 0.25W | SCREW | - | - | 500 μm | - | 70°C | Top Adjustment | 12 | Linear | VERTICAL | - | 1 | - | 7.239mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3006P-1-102 Bourns Inc. | 500000 | - | - | 7 Weeks | Lead, Tin | Panel, Through Hole | Through Hole | WIRE | - | 1.133981g | Cermet | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | Potentiometer | 1kOhm | Tin (Sn) | 125°C | -55°C | - | Blue | 0.75W 3/4W | - | 750mW | 500V | - | - | 750mW | 4.83mm | Trimmer Pot | - | - | 3006P | Not | PC Pins | - | 0.75W | - | - | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | - | - | 6.35mm | 5.59mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 3296P-1-503LF Bourns Inc. | 7228 | - | - | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | WIRE | - | 850.485694mg | Cermet | - | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | 500mW | 11.55mm | Multi-Turn | TRIMMER | - | 3296P | Not | PC Pins | 300V | 0.5W | SCREW | 6.4mm | - | 0.51 mm | - | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | 1 | - | 4.826mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3362U-1-103LF Bourns Inc. | 75 | - | - | 5 Weeks | - | PCB, Through Hole | Through Hole | WIRE | - | 566.990462mg | Cermet | 300V | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 10kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | 500mW | 6.99mm | Trimmer Pot | TRIMMER | - | 3362U | Not | PC Pins | - | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | 4.699mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3314Z-GA4-203E Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | J BEND | - | - | Cermet | - | Tape & Reel (TR) | 2012 | Trimpot® 3314 - Sealed | Square - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.01mmx5.76mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 20kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | 5.56mm | Rectangular | TRIMMER | - | 3314Z | Not | J Lead | - | 0.25W | SCREW | - | - | - | 2022 | 70°C | Side Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 5.7658mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3296Z-1-103LF Bourns Inc. | 15250 |
| - | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | WIRE | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 300V | - | - | 500mW | 4.83mm | Multi-Turn | - | - | 3296Z | Not | PC Pins | - | 0.5W | - | 6.4mm | - | 0.51 mm | - | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | 1 | - | 10.033mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3362P-1-204 Bourns Inc. | 1750 |
| - | 7 Weeks | - | Through Hole | Through Hole | WIRE | - | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 200kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3362P | - | PC Pins | - | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | 4.699mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3362S-1-504LF Bourns Inc. | 15 |
| - | 7 Weeks | - | Through Hole | Through Hole | WIRE | - | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 500kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | - | 500mW | 4.7mm | Trimmer Pot | TRIMMER | - | 3362S | Not | PC Pins | - | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | - | 6.985mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3319P-1-103 Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | FLAT | 3 | 732mg | Carbon | 200V | Bulk | 2007 | Trimpot® 3319 - Open Frame | Rectangular - 0.433 x 0.354 Face x 0.250 H 11.00mmx9.00mmx6.35mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | - | 10kOhm | - | 100°C | -25°C | - | Natural | 0.2W 1/5W | - | 200mW | - | - | - | 200mW | 11.5mm | - | TRIMMER | - | 3319P | Not | PC Pins | - | 0.2W | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | - | 1 | 9mm | 6.35mm | - | No | Unknown | ROHS3 Compliant | Contains Lead | ||
![]() 3266Y-1-103LF Bourns Inc. | 1000 |
| - | 7 Weeks | - | PCB, Through Hole | Through Hole | WIRE | - | 425.242847mg | Cermet | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 10kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | - | 250mW | 4.5mm | Multi-Turn | TRIMMER | - | 3266Y | Not | PC Pins | - | 0.25W | SCREW | - | 300V | - | - | 70°C | Top Adjustment | 12 | Linear | VERTICAL | - | 1 | - | 6.858mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() EVM-3YSX50B14 Panasonic Electronic Components | 207800 | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | - | - | 42mg | Cermet | 50V | Tape & Reel (TR) | 2010 | EVM | Rectangular - 0.136 x 0.122 Face x 0.061 H 3.45mmx3.10mmx1.55mm | ±25% | - | - | Obsolete | 1 (Unlimited) | - | Foot Print | EAR99 | ±250ppm/°C | - | 10kOhm | - | 155°C | -55°C | Cermet, Potentiometer | Silver | 0.15W | 8533.40.80.50 | 150mW | - | - | TR | 150mW | 3.75mm | Trimmer | TRIMMER | - | - | Not | J Lead | - | - | - | - | - | - | - | - | Top Adjustment | 1 | Linear | - | 260 deg | - | - | 1.5494mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() 3224W-1-253E Bourns Inc. | 491 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | Cermet | - | Cut Tape (CT) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | - | 25kOhm | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | - | 250mW | 3.9mm | - | - | - | 3224W | Not | J Lead | - | - | - | - | - | - | - | - | Top Adjustment | 12 | Linear | - | - | - | - | 5.2832mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3214J-1-100E Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | J BEND | - | - | Cermet | - | Tape & Reel (TR) | 2011 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.146 H 4.80mmx3.50mmx3.71mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±100ppm/°C | - | 10Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | 4.6mm | Trimmer Pot | TRIMMER | - | 3214J | - | J Lead | - | - | SCREW | - | - | - | 1918 | - | Side Adjustment | 5 | - | HORIZONTAL | 1800 deg | - | - | 3.5306mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3009Y-1-100LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | WIRE | - | 1.417476g | Cermet | - | Tube | 2007 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 10Ohm | - | 150°C | -55°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | - | 750mW | - | - | TRIMMER | not_compliant | 3009Y | - | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | - | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3290P-1-502 Bourns Inc. | In Stock | - | - | 12 Weeks | - | PCB, Through Hole | Through Hole | - | - | 708.738078mg | Wirewound | - | Tube | 2010 | Trimpot® 3290 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.150 H 9.53mmx3.81mmx3.81mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 5kOhm | Gold (Au) | 150°C | -65°C | - | - | - | 8533.31.00.00 | 1W | - | - | - | 1W | 10.55mm | - | TRIMMER | - | 3290P | Not | PC Pins | - | 1W | SCREW | 8mm | - | 0.51 mm | - | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | 1 | - | 3.81mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3362Z-1-201LF Bourns Inc. | 44 |
| - | 7 Weeks | Tin | Through Hole | Through Hole | WIRE | - | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 200Ohm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | - | 500mW | 4.7mm | Trimmer Pot | TRIMMER | - | 3362Z | Not | PC Pins | - | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | - | 6.985mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3329H-1-202LF Bourns Inc. | 261 |
| - | 8 Weeks | - | PCB, Through Hole | Through Hole | WIRE | - | 566.990462mg | Cermet | - | Tube | 2005 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.180 H 6.35mmx4.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 2kOhm | Matte Tin (Sn) | 150°C | -55°C | - | White | 0.5W 1/2W | - | 500mW | 300V | 2.54mm | - | - | - | Trimmer Pot | TRIMMER | - | 3329H | Not | PC Pins | 300V | 0.5W | SCREW | 6.78mm | - | 500 μm | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | - | 6.35mm | 4.57mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386P-1-504TLF Bourns Inc. | 81 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 500kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386P | Not | PC Pins | - | 0.5W | - | 5.97mm | - | - | 3838 | - | Top Finger Adjustment | 1 | - | - | 280 deg | - | - | 4.826mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3386P-1-105 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | WIRE | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 1MOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 500V | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386P | Not | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | - | 4.826mm | - | - | - | Non-RoHS Compliant | Contains Lead |