- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 38PLAAR10KLF20 TT Electronics/BI | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | - | - | - | Cermet | - | - | - | - | 2016 | 38 | Rectangular - 0.465 x 0.406 Face x 0.366 H 11.80mmx10.30mmx9.30mm | ±20% | - | - | Active | - | - | - | - | ±500ppm/°C | 10kOhm | - | - | - | - | - | 0.15W | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PV32H500A02B00 Bourns Inc. | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole | - | - | - | Cermet | - | - | - | Bulk | 2012 | PV32 | Round - 0.260Dia x 0.181 H 6.60mmx4.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | ±100ppm/°C | 50Ohm | - | - | - | Ceramic | - | 0.5W 1/2W | - | - | - | - | 500mW | - | - | - | - | PV32H | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | 4.5974mm | - | - | ROHS3 Compliant | - | ||
![]() RJR26FP202P Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | - | - | 200V | Tube | 2010 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | 7.37mm | - | TRIMMER | - | RJR26 | MIL-PRF-39035 | - | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 4.318mm | No | - | Non-RoHS Compliant | - | ||
![]() RT22C2W103 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Chassis Mount | - | - | 1.7g | Wirewound | - | - | - | Tube | 2004 | Trimpot® RT22/RTR22-Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Radial | EAR99 | ±50ppm/°C | 10kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.31.00.00 | 750mW | - | - | - | 5.59mm | Square | TRIMMER | - | RT22C2 | MIL-PRF-27208 | - | PC Pins | 0.75W | SCREW | 13.3mm | - | 0.71 mm | - | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | 1 | - | 12.7mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3362R-1-204LF Bourns Inc. | 167 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 6.99mm | Trimmer Pot | TRIMMER | - | 3362R | Not | - | PC Pins | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 4.699mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3386M-1-200 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 20Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386M | - | - | PC Pins | 0.5W | - | 5.97mm | - | - | 3838 | - | Top Adjustment | 1 | Linear | - | 280 deg | - | - | 4.826mm | - | - | Non-RoHS Compliant | - | ||
![]() 3313S-2-102E Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | - | Cermet | - | - | - | Tape & Reel (TR) | 2012 | Trimpot® 3313 - Sealed | Rectangular - 0.142 x 0.159 Face x 0.211 H 3.61mmx4.05mmx5.35mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.125W 1/8W | - | 100mW | - | TR, EMBOSSED, 7 INCH | 125mW | 3.71mm | - | TRIMMER | - | 3313S | Not | - | J Lead | - | SCREW | - | - | - | - | 70°C | Side Adjustment | 1 | - | VERTICAL | 250 deg | - | - | 5.207mm | - | - | ROHS3 Compliant | - | ||
![]() 3224W-1-203G Bourns Inc. | 49 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | Cermet | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 13 INCH | 250mW | 3.9mm | Trimmer Pot | TRIMMER | - | 3224W | Not | - | J Lead | 0.25W | SCREW | - | - | - | 1914 | 85°C | Top Adjustment | 12 | - | VERTICAL | 4320 deg | - | - | 5.2832mm | No | - | ROHS3 Compliant | - | ||
![]() 3269X-1-101GLF Bourns Inc. | In Stock | - | - | 15 Weeks | Tin | Surface Mount | Surface Mount | - | L BEND | - | Cermet | - | - | - | Tape & Reel (TR) | 2005 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | - | ±100ppm/°C | 100Ohm | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 13 INCH | 250mW | - | Trimmer Pot | TRIMMER | not_compliant | 3269X | - | - | Gull Wing | 0.25W | SCREW | - | 300V | - | 2517 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | - | 1 | - | 7.4422mm | - | - | ROHS3 Compliant | - | ||
![]() 3303W-3-204E Bourns Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | 44.5mg | Cermet | - | - | - | Tape & Reel (TR) | 2011 | Trimpot® 3303 - Open Frame | Rectangular - 0.148 x 0.118 Face x 0.061 H 3.75mmx3.00mmx1.55mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print, SMD/SMT | EAR99 | ±250ppm/°C | 200kOhm | - | 125°C | -40°C | Cermet, Potentiometer | Silver | 0.15W | 8533.40.80.50 | 150mW | - | TR, EMBOSSED, 7 INCH | 150mW | 3.75mm | Trimmer Pot | TRIMMER | - | 3303W | - | - | J Lead | - | SCREW | - | 50V | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | 3.1mm | 1.5494mm | No | - | ROHS3 Compliant | - | ||
![]() 3252W-1-104M Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | WIRE | 1.842719g | Cermet | - | - | - | Tube | 2007 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 100kOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252W | - | - | PC Pins | 0.75W | SCREW | 13.34mm | 400V | 0.71 mm | - | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | 1 | - | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() 3386C-1-254LF Bourns Inc. | 15 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 250kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386C | Not | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 280 deg | - | - | 9.525mm | - | - | ROHS3 Compliant | - | ||
![]() 3386V-1-253LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 25kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3386V | - | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | - | VERTICAL | 280 deg | - | - | 4.826mm | - | - | ROHS3 Compliant | - | ||
![]() RJ22FW201 Bourns Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | Chassis Mount | - | WIRE | - | Cermet | 150°C | -65°C | - | Bulk | - | Trimpot® RJ22 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | 200Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | TUBE | - | - | - | TRIMMER | not_compliant | RJ22FW | - | MIL-PRF-22097 | PC Pins | 0.5W | SCREW | 13.34mm | 400V | 0.71 mm | - | 85°C | Top Adjustment | 25 | - | VERTICAL | - | 1 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3266Z-1-201 Bourns Inc. | In Stock | - | Datasheet | 37 Weeks | Lead, Tin | PCB, Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | - | - | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 200Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | Multi-Turn | TRIMMER | not_compliant | 3266Z | - | - | PC Pins | 0.25W | SCREW | - | 300V | - | - | 70°C | Side Adjustment | 12 | Linear | HORIZONTAL | - | 1 | - | 6.858mm | - | - | Non-RoHS Compliant | - | ||
![]() RJR26FW253P Bourns Inc. | 32 |
| - | 12 Weeks | - | Through Hole | Through Hole | - | WIRE | - | Cermet | - | - | - | Tube | 2010 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | 25kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | - | - | - | - | - | - | TRIMMER | - | RJR26 | - | MIL-PRF-39035 | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Top Adjustment | 12 | - | VERTICAL | 4320 deg | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3361S-1-100GLF Bourns Inc. | 544 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | - | FLAT | - | Cermet | - | - | - | Tape & Reel (TR) | 2006 | Trimpot® 3361 - Sealed | Rectangular - 0.264 x 0.290 Face x 0.290 H 6.71mmx7.37mmx7.37mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 10Ohm | - | 125°C | -55°C | Cermet, Potentiometer | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | - | TRIMMER | - | 3361S | - | - | Gull Wing | 0.5W | SCREW | - | - | - | - | 70°C | Side Adjustment | 1 | - | HORIZONTAL | - | - | - | 7.366mm | - | - | ROHS3 Compliant | - | ||
![]() 3009P-1-503LF Bourns Inc. | 11 |
| - | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | 1.417476g | Cermet | - | - | - | Tube | 2007 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 50kOhm | Matte Tin (Sn) | 150°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | 500V | - | 750mW | 4.83mm | - | TRIMMER | - | 3009P | Not | - | PC Pins | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | - | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | 1 | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() Y00692K00000J0L Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole | Metal | - | - | Metal Foil | - | - | - | Bulk | 2003 | Accutrim™1260W | Rectangular - 0.375 x 0.170 Face x 0.420 H 9.53mmx4.32mmx10.67mm | ±5% | - | - | Active | Not Applicable | - | PC Pin | - | ±10ppm/°C | 2kOhms | - | 150°C | -55°C | Metal Foil | - | 0.25W 1/4W | - | - | - | - | 250mW | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 21 | - | - | - | - | - | 10.668mm | No | - | Non-RoHS Compliant | - | ||
![]() 3269P-1-203LF Bourns Inc. | 11222 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | - | - | 425mg | Cermet | - | - | - | Tube | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.205 H 6.35mmx4.32mmx5.21mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | 500V | - | 250mW | 8.39mm | Trimmer Pot | TRIMMER | - | 3269P | Not | - | Gull Wing | 0.25W | SCREW | - | 300V | - | 2525 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 5.207mm | No | No SVHC | ROHS3 Compliant | - |