- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 64YR500KLF TT Electronics | 5 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 64YR500KLF | - | 150 °C | -65 °C | PCB Mount, | - | 6.86 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 4.19 mm | Active | 5.11 | Yes | 4320 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 500000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 4.37 mm | 200 V | 0.46 mm | - | 85 °C | 12 | VERTICAL | 1 | LINEAR | ||
![]() 68XR200KLF TT Electronics | 5 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 68XR200KLF | 68 | 125 °C | -55 °C | PCB Mount, 3824 | - | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | Active | 1.13 | Yes | 7200 deg | 68 | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 200000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.51 mm | 3824 | 85 °C | 20 | HORIZONTAL | - | LINEAR | ||
![]() 62MR500LF TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 62MR500LF | - | 125 °C | -55 °C | PCB Mount, | 6.35 mm | 5.08 mm | - | - | PCB Mount | - | Active | 5.1 | Yes | 220 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 500 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.83 mm | 200 V | 0.432 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 72PXR200KLF TT Electronics | 43 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 72PXR200KLF | 72 | 125 °C | -55 °C | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 5.07 | Yes | 244 deg | 72 | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 200000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | 1 | VERTICAL | - | LINEAR | ||
![]() 78LBWR10KLF TT Electronics | 5 |
| - | NO | FLEXIBLE WIRE | PANEL MOUNT | 3 | BI TECHNOLOGIES CORP | 78LBWR10KLF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | Yes | 7920 deg | - | 10% | e3 | - | EAR99 | 100 ppm/°C | 10000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | ||
![]() 72XWR1MEGLF TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 72XWR1MEGLF | - | 125 °C | -55 °C | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | 5.1 | Yes | 244 deg | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 1000000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | 1 | HORIZONTAL | - | LINEAR | ||
![]() 72XWR500KLF TT Electronics | 5 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 72XWR500KLF | - | 125 °C | -55 °C | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | 5.09 | Yes | 244 deg | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 500000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | 1 | HORIZONTAL | - | LINEAR | ||
![]() 78LBWR5KLF TT Electronics | In Stock | - | - | NO | FLEXIBLE WIRE | PANEL MOUNT | 3 | BI TECHNOLOGIES CORP | 78LBWR5KLF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | Yes | 7920 deg | - | 10% | e3 | - | EAR99 | 100 ppm/°C | 5000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | ||
![]() 72PLR200LF TT Electronics | 5 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 72PLR200LF | - | 125 °C | -55 °C | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 5.12 | Yes | 244 deg | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 200 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | 1 | VERTICAL | - | LINEAR | ||
![]() 78LBWR10LF TT Electronics | 17 |
| - | NO | FLEXIBLE WIRE | PANEL MOUNT | 3 | BI TECHNOLOGIES CORP | 78LBWR10LF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | Yes | 7920 deg | - | 20% | e3 | - | EAR99 | 100 ppm/°C | 10 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | ||
![]() 78LR100KLF TT Electronics | 5 |
| - | NO | FLEXIBLE WIRE | CHASSIS MOUNT | 3 | BI TECHNOLOGIES CORP | 78LR100KLF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 2.26 | Yes | 7920 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 100000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | ||
![]() 72PR200LF TT Electronics | 18 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 72PR200LF | - | 125 °C | -55 °C | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 1.23 | Yes | 244 deg | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 200 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | 1 | VERTICAL | - | LINEAR | ||
![]() 72XWR1KLF TT Electronics | 34 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 72XWR1KLF | - | 125 °C | -55 °C | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | 5.1 | Yes | 244 deg | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 1000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | 1 | HORIZONTAL | - | LINEAR | ||
![]() 72XR20LF TT Electronics | 5 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 72XR20LF | - | 125 °C | -55 °C | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | 5.11 | Yes | 244 deg | - | 20% | e3 | Yes | EAR99 | -100,100 ppm/°C | 20 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | 1 | HORIZONTAL | - | LINEAR | ||
![]() 72PR10LF TT Electronics | 5 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 72PR10LF | - | 125 °C | -55 °C | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 5.09 | Yes | 244 deg | - | 20% | e3 | Yes | EAR99 | -100,100 ppm/°C | 10 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | 1 | VERTICAL | - | LINEAR | ||
![]() 72XR1KLF TT Electronics | 2132 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 72XR1KLF | - | 125 °C | -55 °C | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | 1.3 | Yes | 244 deg | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 1000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | 1 | HORIZONTAL | - | LINEAR | ||
![]() 25SR500LF TT Electronics | 5 |
| - | NO | FLAT | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 25SR500LF | - | 125 °C | -55 °C | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 5.13 | Yes | 210 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 500 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 44JR250KLFT13 TT Electronics | 43 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 44JR250KLFT13 | - | 150 °C | -65 °C | SMT, 1918 | - | 3.73 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | 5.14 | Yes | 3240 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 250000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | TR, EMBOSSED, 13 INCH | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | - | 300 V | - | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | ||
![]() 44WR500KLFTB TT Electronics | 5 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 44WR500KLFTB | - | 150 °C | -65 °C | SMT, 2019 | - | 5.31 mm | 5.08 mm | - | SMT | 4.83 mm | Active | 2.25 | Yes | 3240 deg | - | 10% | e3 | - | EAR99 | 100 ppm/°C | 500000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | - | 300 V | - | 2019 | 85 °C | 9 | VERTICAL | 1 | LINEAR | ||
![]() 44GR100KLFT13 TT Electronics | 5 |
| - | YES | GULL WING | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 44GR100KLFT13 | - | 150 °C | -65 °C | SMT, 1918 | - | 3.91 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | 5.14 | Yes | 3240 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 100000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | TR, EMBOSSED, 13 INCH | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | - | 300 V | - | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR |