- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Resistive Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature (Min.) | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Element Type | Product | Product Category | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3266X-1-202 Bourns Inc. | 284 |
| - | 8 Weeks | Lead, Tin | PCB, Through Hole | Through Hole | - | - | WIRE | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | 300V | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 2kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.25W 1/4W | - | - | 250mW | 500V | 2.54mm | - | 250mW | 4.5mm | Multi-Turn | TRIMMER | - | 3266X | Not | - | PC Pins | - | 0.25W | SCREW | - | - | - | - | - | 70°C | Side Adjustment | - | 12 | Linear | HORIZONTAL | - | 1 | - | - | - | 7.239mm | - | - | 5.59mm | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 3362P-1-205LF Bourns Inc. | 5875 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 2MOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | - | - | 500mW | 6.99mm | Trimmer Pot | TRIMMER | - | 3362P | Not | - | PC Pins | - | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Top Adjustment | - | 1 | - | VERTICAL | 240 deg | - | - | - | - | 4.699mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3386W-1-203LF Bourns Inc. | 2114 |
| Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | - | - | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | Potentiometer | 20kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | 300V | - | - | 500mW | 4.83mm | Trimmer Pot | - | - | 3386W | Not | - | PC Pins | 300V | 0.5W | - | 5.97mm | - | - | 500 μm | - | 85°C | Side Adjustment | - | 1 | Linear | HORIZONTAL | 280 deg | - | - | - | - | 9.525mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3059L-1-102 Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | FLEXIBLE WIRE | 2.834952g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | - | 1kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | 8533.40.80.50 | - | 1W | - | - | - | 1W | - | - | TRIMMER | not_compliant | 3059L | - | - | Wire Leads | - | 1W | SCREW | 152.4mm | 400V | - | - | - | 70°C | Side Adjustment | - | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3214G-1-101E Bourns Inc. | 33 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.154 H 4.80mmx3.50mmx3.90mm | ±10% | - | - | Active | 1 (Unlimited) | - | Gull Wing | - | ±100ppm/°C | - | 100Ohms | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | 500V | - | - | 250mW | - | - | - | - | 3214G | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | Side Adjustment | - | 5 | - | - | - | - | - | - | - | 3.5306mm | 4.826mm | 4.572mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3296X-1-101 Bourns Inc. | 300 |
| Datasheet | 7 Weeks | Lead, Tin | Panel, Through Hole | Through Hole | - | - | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e0 | no | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 100Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | 500V | - | - | 500mW | - | Multi-Turn | TRIMMER | not_compliant | 3296X | - | - | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | - | 0.51 mm | - | 70°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | - | 1 | - | - | - | 10.033mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3057J-1-103 Bourns Inc. | 44 |
| Datasheet | 11 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | 2.834952g | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | J-Hook | EAR99 | ±50ppm/°C | - | 10kOhm | Gold (Au) | 150°C | -55°C | - | - | - | 8533.31.00.00 | - | 1W | - | - | - | 1W | 4.83mm | - | POTENTIOMETER | - | 3057J | Not | - | Solder Hook | - | 1W | SCREW | - | - | - | 0.71 mm | - | 70°C | Side Adjustment | - | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | 8.001mm | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3290P-1-202 Bourns Inc. | In Stock | - | - | 7 Weeks | - | Panel, Through Hole | Through Hole | - | - | - | 708.738078mg | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3290 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.150 H 9.53mmx3.81mmx3.81mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 2kOhm | Gold (Au) | 150°C | -65°C | - | - | - | 8533.31.00.00 | - | 1W | - | - | - | 1W | 10.55mm | - | TRIMMER | - | 3290P | Not | - | PC Pins | - | 1W | SCREW | 8mm | - | - | 0.51 mm | - | 85°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | 9000 deg | 1 | - | - | - | 3.81mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PVG3K503C01R00 Bourns Inc. | 377 |
| - | - | - | - | Surface Mount | - | - | - | - | Cermet | Bourns | 500 | Bourns | + 125 C | Bourns Inc. | - 55 C | PCB Mount | - | Tape & Reel (TR) | Active | Details | 0.001905 oz | - | MouseReel | - | PVG3 | Rectangular - 0.142" x 0.134" Face (3.60mm x 3.40mm) | ±20% | - | - | - | - | - | - | - | ±150ppm/°C | SMD Sealed Type Single-Turn | 50 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | Bottom Adjustment | Trimmer Resistors | 1 | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - SMD | 2 mm | 3.6 mm | 3.4 mm | - | - | - | - | - | ||
![]() 3299P-1-103LF Bourns Inc. | 19 |
| - | 9 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | - | WIRE | 992.233309mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | 300V | Tube | 2005 | Trimpot® 3299 - Sealed | Rectangular - 0.240 x 0.375 Face x 0.240 H 6.10mmx9.53mmx6.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | 500V | - | - | 500mW | 11.55mm | Trimmer Pot | - | - | 3299P | Not | - | PC Pins | - | 0.5W | - | 6.22mm | - | - | 0.51 mm | - | 70°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | 9000 deg | - | - | - | - | 6.096mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3266W-1-501LF Bourns Inc. | 93000 |
| - | 7 Weeks | Tin | PCB, Through Hole | Through Hole | - | - | WIRE | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | Potentiometer | 500Ohm | - | 150°C | -55°C | - | Blue | 0.25W 1/4W | - | - | 250mW | 300V | 2.54mm | - | 250mW | 4.5mm | Multi-Turn | - | - | 3266W | Not | - | PC Pins | 300V | 0.25W | - | - | - | - | 500 μm | - | 70°C | Top Adjustment | - | 12 | Linear | VERTICAL | - | 1 | - | - | - | 6.858mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EVM-3YSX50B13 Panasonic Electronic Components | 4000 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | - | - | - | 42mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | EVM | Rectangular - 0.136 x 0.122 Face x 0.061 H 3.45mmx3.10mmx1.55mm | ±25% | e3 | - | Obsolete | 1 (Unlimited) | - | Foot Print | EAR99 | ±250ppm/°C | - | 1kOhm | - | 100°C | -40°C | - | Silver | 0.15W | 8533.40.80.50 | - | 150mW | - | - | TR | 150mW | 3.75mm | Trimmer | TRIMMER | - | - | Not | - | J Lead | - | - | - | - | 50V | - | - | - | - | Top Adjustment | - | 1 | - | - | 260 deg | - | - | - | - | 1.5494mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 3223W-1-503E Bourns Inc. | 1 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | - | WRAPAROUND | 283mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | 300V | Tape & Reel (TR) | 1998 | Trimpot® 3223 - Sealed | Rectangular - 0.154 x 0.125 Face x 0.164 H 3.90mmx3.18mmx4.16mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 50kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | Natural | 0.125W 1/8W | - | - | 125mW | - | - | TR, EMBOSSED, 7 INCH | 125mW | 3.52mm | Trimmer Pot | TRIMMER | - | 3223W | Not | - | J Lead | - | 0.125W | SCREW | - | - | 100MOhm | - | 1512 | 70°C | Top Adjustment | - | 11 | Linear | VERTICAL | 3960 deg | - | - | - | - | 4.1656mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RJ24FW500 Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Chassis Mount | - | - | WIRE | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | - | 50Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | RFJ24FW | - | MIL-PRF-22097 | PC Pins | - | 0.5W | SCREW | 6.4mm | - | - | 0.51 mm | 3819 | 85°C | Top Adjustment | - | 25 | - | VERTICAL | 9000 deg | - | - | - | - | 10.033mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EVM-1DSX30B14 Panasonic Electronic Components | 6000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | - | YES | WRAPAROUND | - | Cermet | - | - | - | - | - | - | - | -40°C | - | - | - | - | - | Tape & Reel (TR) | 2010 | EVM | Rectangular - 0.177 x 0.150 Face x 0.055 H 4.50mmx3.80mmx1.40mm | ±25% | e3/e4 | yes | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | ±250ppm/°C | - | 10kOhm | TIN/PALLADIUM | - | - | - | - | 0.2W 1/5W | 8533.40.80.50 | - | - | - | - | TR, 7 INCH | - | - | Trimmer | TRIMMER | compliant | - | - | - | J Lead | - | 0.2W | SCREW | - | 50V | - | - | - | - | Top Adjustment | - | 1 | - | VERTICAL | 260 deg | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3224G-1-104E Bourns Inc. | 6000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | - | - | - | 283mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | 300V | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.181 x 0.138 Face x 0.154 H 4.60mmx3.50mmx3.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 100kOhm | - | 150°C | -65°C | Ceramic, Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | 300V | - | TR, EMBOSSED, 7 INCH | 250mW | 6mm | Trimmer Pot | TRIMMER | - | 3224G | Not | - | Gull Wing | - | 0.25W | SCREW | - | - | - | - | 1918 | 85°C | Side Adjustment | - | 12 | Linear | HORIZONTAL | 4320 deg | - | - | - | - | 3.9116mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3296P-1-102LF Bourns Inc. | 42 |
| - | 6 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | - | - | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | - | - | Active | Not Applicable | - | Pin | - | ±100ppm/°C | - | 1kOhms | - | 125°C | -55°C | Cermet | Blue | 0.5W 1/2W | - | - | 500mW | - | - | - | 500mW | 11.55mm | - | - | - | 3296P | Not | - | PC Pins | 300V | - | - | - | - | - | - | - | - | Side Adjustment | - | 25 | Linear | - | - | - | - | - | - | 4.826mm | 9.53mm | 10.033mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3314Z-1-105E Bourns Inc. | 10 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | J BEND | 285mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | Trimpot® 3314 - Sealed | Square - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.01mmx5.76mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | ±100ppm/°C | - | 1MOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | 5.56mm | Rectangular | TRIMMER | - | 3314Z | Not | - | J Lead | - | 0.25W | SCREW | - | - | - | - | 2022 | 70°C | Side Adjustment | - | 1 | - | VERTICAL | 240 deg | - | - | - | - | 5.7658mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3299Y-1-202LF Bourns Inc. | 147 | - | Datasheet | 5 Weeks | Tin | PCB, Panel, Through Hole | Through Hole | - | - | WIRE | 992.233309mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | 300V | Tube | 2007 | Trimpot® 3299 - Sealed | Rectangular - 0.375 x 0.240 Face x 0.395 H 9.53mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 2kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | 500V | - | - | 500mW | 6.1mm | Trimmer Pot | TRIMMER | - | 3299Y | Not | - | PC Pins | - | 0.5W | SCREW | 6.22mm | - | - | 0.51 mm | 3824 | 70°C | Top Adjustment | - | 25 | Linear | VERTICAL | 9000 deg | - | - | - | - | 9.525mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EVM-1DSX30B24 Panasonic Electronic Components | 1000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | - | - | WRAPAROUND | 58mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | EVM | Rectangular - 0.177 x 0.150 Face x 0.055 H 4.50mmx3.80mmx1.40mm | ±25% | e3/e4 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | - | 20kOhm | TIN/PALLADIUM | 100°C | -40°C | - | Silver | 0.2W 1/5W | 8533.40.80.50 | - | 200mW | - | - | TR, 7 INCH | 200mW | 4.5mm | Trimmer | TRIMMER | - | - | Not | - | J Lead | - | 0.2W | SCREW | - | 50V | - | - | - | - | Top Adjustment | - | 1 | - | VERTICAL | 260 deg | - | - | - | - | 1.397mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free |