- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Resistive Material | Base Product Number | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Type | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Polarity | Lead Diameter | Size Code | Rated Temperature | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Number of Bits | Propagation Delay | Logic Function | Direction | Adjustment Type | Number of Turns | Actuator Orientation | High Level Output Current | Low Level Output Current | Ganging Number | Resistance Law | Wattage | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3386F-FE1-501LF Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82PAR1MEGLFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82PR1MEGLFTB TT Electronics | 19 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 82PR1MEGLFTB | - | - | - | 125 °C | -55 °C | - | PCB Mount, | 6.35 mm | - | 3.556 mm | - | PCB Mount | - | Active | - | 5.11 | - | Yes | 220 deg | - | - | - | - | 10% | e3 | - | - | EAR99 | 100 ppm/°C | 1000000 Ω | Matte Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | Variable Resistors | TUBE | CERMET | Cylindrical | TRIMMER | compliant | - | 0.5 W | SCREW | 6.35 mm | 200 V | - | 0.432 mm | - | 70 °C | - | - | - | - | - | - | - | - | 1 | VERTICAL | - | - | 1 | LINEAR | - | - | ||
![]() 82MR100KLFTB TT Electronics | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83PR25KLFTR TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82PR20KLFTB TT Electronics | 12 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 82PR20KLFTB | - | - | - | 125 °C | -55 °C | - | PCB Mount, | 6.35 mm | - | 3.556 mm | - | PCB Mount | - | Active | - | 4.36 | - | Yes | 220 deg | - | - | - | - | 10% | e3 | - | - | EAR99 | 100 ppm/°C | 20000 Ω | Matte Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | Variable Resistors | TUBE | CERMET | Cylindrical | TRIMMER | compliant | - | 0.5 W | SCREW | 6.35 mm | 200 V | - | 0.432 mm | - | 70 °C | - | - | - | - | - | - | - | - | 1 | VERTICAL | - | - | 1 | LINEAR | - | - | ||
![]() 82WR1MEGLF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89WR200KLF TT Electronics | 19 |
| - | Surface Mount | - | NO | WIRE | THROUGH HOLE MOUNT | 48 | 3 | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 89WR200KLF | 89 | - | - | 125 °C | -55 °C | - | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | - | 5.07 | Compliant | Yes | 7200 deg | - | - | 89 | - | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | 200000 Ω | Matte Tin (Sn) | 85 °C | -40 °C | - | - | - | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | - | 0.75 W | SCREW | 4.445 mm | 200 V | Non-Inverting | 0.533 mm | 7519 | 85 °C | 2 | 5.5 V | 4.5 V | 8 | 4.5 ns | Transceiver | Bidirectional | - | 20 | HORIZONTAL | -32 mA | 12 mA | - | LINEAR | - | Lead Free | ||
![]() 84XR100LF TT Electronics | 12 |
| - | - | - | YES | FLAT | SURFACE MOUNT | - | 3 | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 84XR100LF | - | - | - | 150 °C | -65 °C | - | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | - | 5.11 | - | Yes | 4320 deg | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | 100 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | TUBE | CERMET | Square | TRIMMER | compliant | - | 0.25 W | SCREW | - | 200 V | - | - | 2517 | 85 °C | - | - | - | - | - | - | - | - | 12 | HORIZONTAL | - | - | 1 | LINEAR | - | - | ||
![]() 82MR20LF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500-0205 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 500-0205 | - | - | PC Board | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Slotted | -67 to 257 Degrees F | - | - | - | - | - | - | - | - | 100000 | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 | - | ||
![]() 67YR500KLFTB TT Electronics | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67WR500LFTB TT Electronics | 446 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 67WR500LFTB | - | - | - | 125 °C | -55 °C | - | PCB Mount, 3819 | - | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | Active | - | 2.26 | - | Yes | 7200 deg | - | - | - | - | 20% | e3 | - | - | EAR99 | -100,100 ppm/°C | 0.5 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | Variable Resistors | TUBE | CERMET | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | SCREW | 4.6 mm | 200 V | - | 0.53 mm | 3819 | 85 °C | - | - | - | - | - | - | - | - | 20 | VERTICAL | - | - | - | LINEAR | - | - | ||
![]() 68WR1KLFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 68WR1KLFTB | - | - | - | 125 °C | -55 °C | - | PCB Mount, 3824 | - | 9.53 mm | 9.53 mm | - | PCB Mount | 6.22 mm | Active | - | 5.69 | - | Yes | 7200 deg | - | - | - | - | 10% | e3 | - | - | EAR99 | -100,100 ppm/°C | 1000 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | Variable Resistors | Tube | CERMET | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | - | 4.6 mm | 200 V | - | 0.51 mm | 3824 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67PR250KLF TT Electronics | 19 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 67PR250KLF | - | - | - | 125 °C | -55 °C | - | PCB Mount, 3838 | - | 5.156 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 9.53 mm | Active | - | 5.12 | - | Yes | 7200 deg | - | - | - | - | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | 250000 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | SCREW | 4.6 mm | 200 V | - | 0.53 mm | 3838 | 85 °C | - | - | - | - | - | - | - | - | 20 | HORIZONTAL | - | - | - | LINEAR | - | - | ||
![]() 5000273 Fairchild | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4275X103K TE Connectivity | In Stock | - | - | - | Through Hole | - | - | - | - | - | Cermet | 4275 | - | -- | - | - | - | TE Connectivity Passive Product | - | - | - | Box | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | Rectangular - 0.274 x 0.268 Face (6.95mm x 6.80mm) | ±10% | - | - | Active | - | ±100ppm/°C | 10 kOhms | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | - | - | ||
![]() 72XTR20KLF TT Electronics | 28 |
| - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 72XTR20KLF | - | - | - | 125 °C | -55 °C | - | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | - | Panel Mount | 4.75 mm | Active | - | 5.14 | - | Yes | 244 deg | - | - | - | - | 10% | - | - | - | EAR99 | -100,100 ppm/°C | 20000 Ω | - | - | - | - | - | - | 8533.40.80.50 | Variable Resistors | Box | CERMET | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | - | 4.6 mm | 200 V | - | 0.53 mm | 3819 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78SR200LF TT Electronics | 28 |
| - | - | - | NO | HOOK | PANEL MOUNT | - | 3 | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 78SR200LF | - | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | - | 5.69 | - | Yes | 7920 deg | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | 200 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Rectangular | TRIMMER | compliant | - | 1 W | SCREW | - | 300 V | - | - | - | 70 °C | - | - | - | - | - | - | - | - | 22 | HORIZONTAL | - | - | 1 | LINEAR | - | - | ||
![]() 72PR1KLF TT Electronics | 24 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 72PR1KLF | - | - | - | 125 °C | -55 °C | - | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | - | 0.61 | - | Yes | 244 deg | - | - | - | - | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | 1000 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | SCREW | 4.6 mm | 200 V | - | 0.53 mm | 3838 | 85 °C | - | - | - | - | - | - | - | - | 1 | VERTICAL | - | - | - | LINEAR | - | - |