- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | (Ø) | Bore diameter | Bulb type | Cable cross section | Case colour | Clamp Ø | Compatible with | Connections | Content | Diameter/connectortype | Dim | Energy efficiency rating | External thread | Factory colour | Front panel thickness | Halogen-free | Industrial packaging | Internal thread | Jack diameter | LED features | Manufacturer part # | Max. operating voltage | Max. temperature | Min. operating voltage | Min. temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Operating current | Plug features | Power supply (LOV) | Reading category | Recess diameter | RoHS-compliant | Spanner size | Suitable for | Terminal Ø (max.) | Thread length | Tolerance ± | Type A | Type B | Type | Resistance | Impedance | Size | Power | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 39WRCAR1MEGLF30 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 200g | - | - | - | - | Iron ore | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Universal | - | - | - | - | - | ||
![]() 38WMABR500KLF30 TT Electronics | 17 |
| - | - | - | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.5 mm | - | - | - | - | - | Yes | - | - | - | - | - | +125°C | - | -55°C | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NML04D1N6TRF | - | - | - | - | - | 0.5mm | 1mm | 0.5mm | ||
![]() 39WNCBR1MEGLF10 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 2.5 x 2 x 1 mm | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | -40°C | 0.4A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | NPIS20LP220MTRF | 1.29Ω | - | - | - | shielded,UL | 1mm | 2.5mm | 2mm | ||
![]() 39PNABR500KLF10 TT Electronics | In Stock | - | - | Polyamide | 37.7g | - | 25mm | - | - | - | 18mm | - | - | 1pc(s) | - | - | - | M32 | Grey | - | No | - | M32 | - | - | KVM32GR | - | 80°C | - | -30°C | - | - | - | - | - | - | - | - | - | 42mm | - | 25mm | 10mm | - | - | - | KVM32GR | - | - | - | - | screw fixing | 51mm | - | - | ||
![]() 38PKACR100KLF10 TT Electronics | 17 |
| - | - | - | 8mm | - | - | - | Black | - | - | Open end cable | - | - | (Ø x L) 8 mm x 20 mm | n.rel. | - | Green | 3mm | - | - | - | - | External reflector,LED 5 mm | - | 6V DC | +80°C | 5V DC | -25°C | - | - | - | 20mA | - | - | - | 6.35mm | - | - | - | - | - | - | - | - | MD -577 G1 | - | - | - | - | - | - | 20mm | - | ||
![]() 39PNCBR200KLF10 TT Electronics | In Stock | - | - | - | - | - | - | LED (monochrome) | - | - | - | - | - | - | - | - | G (A - G) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | mains-powered | - | - | - | - | - | - | - | - | - | - | Fairy light | - | - | - | - | - | - | 5.38m | - | ||
![]() 39WRBCR50KLF30 TT Electronics | In Stock | - | - | - | - | - | - | LED (monochrome),Xenon | - | - | - | Volkswagen Golf VI | - | 1Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Volkswagen | - | - | - | - | - | - | - | - | - | 25W | - | - | - | - | ||
![]() 39PRCAR20KLF20 TT Electronics | In Stock | - | - | - | - | - | - | LED (monochrome) | - | - | - | - | - | - | - | - | n.rel. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | mains-powered | - | - | - | - | - | - | - | - | - | - | Curtain light | - | - | - | - | - | - | 2.1m | - | ||
![]() 39WRABR50KLF20 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39PRBBR500LF20 TT Electronics | In Stock | - | - | - | - | 2.2mm | - | - | - | - | - | - | - | 2000pc(s) | - | (Ø x L) 2.2 mm x 5.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | CSRV0207FTDT30R9 | 30.9Ω | - | - | - | - | - | 5.9mm | - | ||
![]() 39PNBAR10KLF10 TT Electronics | In Stock | - | - | - | - | 1.4mm | - | - | - | - | - | - | - | 3000pc(s) | - | (Ø x L) 1.4 mm x 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | CSRV0204FTDG3901 | 3.9kΩ | - | - | - | - | - | 3.5mm | - | ||
![]() 38WLBCR2KLF20 TT Electronics | In Stock | - | - | - | - | 1.4mm | - | - | - | - | - | - | - | 3000pc(s) | - | (Ø x L) 1.4 mm x 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 1% | - | - | CSRV0204FTDG1801 | 1.8kΩ | - | - | - | - | - | 3.5mm | - | ||
![]() 39WNBCR100LF10 TT Electronics | In Stock | - | - | - | - | 2.2mm | - | - | - | - | - | - | - | 2000pc(s) | - | (Ø x L) 2.2 mm x 5.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | CSRV0207FTDT47R5 | 47.5Ω | - | - | - | - | - | 5.9mm | - | ||
![]() 39PLCBR20KLF30 TT Electronics | In Stock | - | - | - | - | 1.4mm | - | - | - | - | - | - | - | 3000pc(s) | - | (Ø x L) 1.4 mm x 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | CSRV0204FTDG5603 | 560kΩ | - | - | - | - | - | 3.5mm | - | ||
![]() 39PLACR500LF20 TT Electronics | In Stock | - | - | - | - | 1.4mm | - | - | - | - | - | - | - | 3000pc(s) | - | (Ø x L) 1.4 mm x 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | CSRV0204FTDG4870 | 487Ω | - | - | - | - | - | 3.5mm | - | ||
![]() 39PRCAR100LF20 TT Electronics | In Stock | - | - | - | - | 2.2mm | - | - | - | - | - | - | - | 2000pc(s) | - | (Ø x L) 2.2 mm x 5.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | CSRV0207FTDT3R65 | 3.65Ω | - | - | - | - | - | 5.9mm | - | ||
![]() 38WLBAR5KLF30 TT Electronics | In Stock | - | - | PVC | - | - | - | - | 1mm² | - | - | - | - | - | 4 mm stackable safety plug | - | - | - | Yellow | - | - | - | - | 4mm | - | - | - | - | - | - | 19A | 19A | 1000V | - | Scoop-proof,Nestable | - | CAT II 1000 V,CAT III 600 V | - | - | - | - | - | - | - | Banana jack 4 mm | Banana jack 4 mm | SLK410-E/N | - | - | - | - | - | - | - | - | ||
![]() 39PLAAR20KLF30 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | Nickel | - | - | - | - | - | - | CP30124 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC socket | BNC socket | CP30124 | - | 75Ω | - | - | - | - | - | - | ||
![]() 39PLABR5KLF10 TT Electronics | In Stock | - | - | - | - | 1.4mm | - | - | - | - | - | - | - | 3000pc(s) | - | (Ø x L) 1.4 mm x 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | CSRV0204FTDG14R3 | 14.3Ω | - | - | - | - | - | 3.5mm | - | ||
![]() 39WRAAR50KLF20 TT Electronics | In Stock | - | - | - | - | 1.4mm | - | - | - | - | - | - | - | 3000pc(s) | - | (Ø x L) 1.4 mm x 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | CSRV0204FTDG1R18 | 1.18Ω | - | - | - | - | - | 3.5mm | - |