- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67XFR25KLFTR TT Electronics | 17 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 67XFR25KLFTR | - | 125 °C | -55 °C | PCB Mount, 3819 | - | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | Active | 5.11 | Yes | 7200 deg | - | 10% | e3 | - | EAR99 | -100,100 ppm/°C | 25000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | TR | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 17.78 mm | 200 V | 0.53 mm | 3819 | 85 °C | 20 | HORIZONTAL | - | LINEAR | ||
![]() 64ZFR200LFTR TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 64ZFR200LFTR | - | 150 °C | -65 °C | PCB Mount, | - | 6.86 mm | 6.35 mm | - | PCB Mount | 4.19 mm | Active | 5.69 | Yes | 4320 deg | - | 10% | - | - | EAR99 | 100 ppm/°C | 200 Ω | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | TR, 14 INCH | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 15.24 mm | 200 V | 0.46 mm | - | 85 °C | 12 | HORIZONTAL | 1 | LINEAR | ||
![]() 68PR250KLF TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 68PR250KLF | - | 125 °C | -55 °C | PCB Mount, | - | 6.22 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 9.53 mm | Active | 5.13 | Yes | 7200 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 250000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.51 mm | - | 85 °C | 20 | HORIZONTAL | 1 | LINEAR | ||
![]() 62MR250KLF TT Electronics | 17 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 62MR250KLF | - | 125 °C | -55 °C | PCB Mount, | 6.35 mm | 5.08 mm | - | - | PCB Mount | - | Active | 5.12 | Yes | 220 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 250000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.83 mm | 200 V | 0.432 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 68WFR5KTR TT Electronics | In Stock | - | - | - | - | - | - | BI TECHNOLOGIES CORP | 68WFR5KTR | - | - | - | - | - | - | - | - | - | - | Active | 5.77 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68PR20LF TT Electronics | 17 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 68PR20LF | - | 125 °C | -55 °C | PCB Mount, | - | 6.22 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 9.53 mm | Active | 5.11 | Yes | 7200 deg | - | 20% | e3 | Yes | EAR99 | 250 ppm/°C | 20 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.51 mm | - | 85 °C | 20 | HORIZONTAL | 1 | LINEAR | ||
![]() 64ZR10LF TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 64ZR10LF | - | 150 °C | -65 °C | PCB Mount, | - | 6.86 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 4.19 mm | Active | 5.11 | Yes | 4320 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 10 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 4.37 mm | 200 V | 0.46 mm | - | 85 °C | 12 | HORIZONTAL | 1 | LINEAR | ||
![]() 66XR20LF TT Electronics | 17 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 66XR20LF | - | 150 °C | -65 °C | Radial, | - | 10.41 mm | 9.525 mm | RECTANGULAR PACKAGE | Radial | 5.08 mm | Active | 5.69 | Yes | 7200 deg | - | 20% | - | Yes | EAR99 | 250 ppm/°C | 20 Ω | - | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 200 V | 0.533 mm | - | 70 °C | 20 | HORIZONTAL | 1 | LINEAR | ||
![]() 64ZR50LF TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 64ZR50LF | - | 150 °C | -65 °C | PCB Mount, | - | 6.86 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 4.19 mm | Active | 5.11 | Yes | 4320 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 50 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 4.37 mm | 200 V | 0.46 mm | - | 85 °C | 12 | HORIZONTAL | 1 | LINEAR | ||
![]() 67WR50K TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 67WR50K | - | 125 °C | -55 °C | PCB Mount, 3819 | - | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | Active | 1.48 | No | 7200 deg | - | 10% | e3 | No | EAR99 | 100 ppm/°C | 50000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | 20 | VERTICAL | - | LINEAR | ||
![]() 78LBWR200LF TT Electronics | In Stock | - | - | NO | FLEXIBLE WIRE | PANEL MOUNT | 3 | BI TECHNOLOGIES CORP | 78LBWR200LF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | Yes | 7920 deg | - | 10% | e3 | - | EAR99 | 100 ppm/°C | 200 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | ||
![]() 78LBWR100LF TT Electronics | In Stock | - | - | NO | FLEXIBLE WIRE | PANEL MOUNT | 3 | BI TECHNOLOGIES CORP | 78LBWR100LF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | Yes | 7920 deg | - | 10% | e3 | - | EAR99 | 100 ppm/°C | 100 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | ||
![]() 78LR250KLF TT Electronics | In Stock | - | - | NO | FLEXIBLE WIRE | CHASSIS MOUNT | 3 | BI TECHNOLOGIES CORP | 78LR250KLF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | Yes | 7920 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 250000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | ||
![]() 78LBWR50LF TT Electronics | In Stock | - | - | NO | FLEXIBLE WIRE | PANEL MOUNT | 3 | BI TECHNOLOGIES CORP | 78LBWR50LF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | Yes | 7920 deg | - | 20% | e3 | - | EAR99 | 100 ppm/°C | 50 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | ||
![]() 78SBWR10LF TT Electronics | In Stock | - | - | NO | HOOK | PANEL MOUNT | 3 | BI TECHNOLOGIES CORP | 78SBWR10LF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | Yes | 7920 deg | - | 20% | e3 | - | EAR99 | 100 ppm/°C | 10 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | ||
![]() 72PLR100LF TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 72PLR100LF | 72 | 125 °C | -55 °C | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 5.08 | Yes | 244 deg | 72 | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 100 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | 1 | VERTICAL | - | LINEAR | ||
![]() 78LR2MEGLF TT Electronics | In Stock | - | - | NO | FLEXIBLE WIRE | CHASSIS MOUNT | 3 | BI TECHNOLOGIES CORP | 78LR2MEGLF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | Yes | 7920 deg | - | 10% | - | - | EAR99 | 100 ppm/°C | 2000000 Ω | - | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | ||
![]() 72PLR50KLF TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 72PLR50KLF | - | 125 °C | -55 °C | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 5.12 | Yes | 244 deg | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 50000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | 1 | VERTICAL | - | LINEAR | ||
![]() 72PXR20KLF TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 72PXR20KLF | - | 125 °C | -55 °C | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 5.11 | Yes | 244 deg | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 20000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | 1 | VERTICAL | - | LINEAR | ||
![]() 78SR100LF TT Electronics | 46 |
| - | NO | HOOK | PANEL MOUNT | 3 | BI TECHNOLOGIES CORP | 78SR100LF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | Yes | 7920 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 100 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR |