- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Resistive Material | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Rotational Angle | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25SR2KLF TT Electronics | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | - | BI TECHNOLOGIES CORP | - | 25SR2KLF | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | - | 5.12 | Yes | 210 deg | - | - | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | 2000 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | compliant | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | - | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 91WR2MEGLF TT Electronics | 50 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | BI TECHNOLOGIES CORP | - | 91WR2MEGLF | - | - | 125 °C | -55 °C | - | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | - | 5.12 | Yes | 174 deg | - | - | - | 20% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | 2000000 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | compliant | - | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | - | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 91WR50KLF TT Electronics | 50 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | BI TECHNOLOGIES CORP | - | 91WR50KLF | - | - | 125 °C | -55 °C | - | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | - | 5.11 | Yes | 174 deg | - | - | - | 20% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | 50000 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | compliant | - | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | - | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 91XR25KLF TT Electronics | 24 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | BI TECHNOLOGIES CORP | - | 91XR25KLF | - | - | 125 °C | -55 °C | - | PCB Mount, | 9.525 mm | - | 8.763 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | - | 5.12 | Yes | 174 deg | - | - | - | 20% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | 25000 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | compliant | - | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | - | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 93PR25KLF TT Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | BI TECHNOLOGIES CORP | - | 93PR25KLF | - | - | 125 °C | -55 °C | - | PCB Mount, | 12.7 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | - | 1.24 | Yes | 270 deg | - | - | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | 25000 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | BULK | Single Turn | TRIMMER | compliant | - | 1 W | THUMB WHEEL | 4.57 mm | 200 V | 0.711 mm | - | 70 °C | - | 1 | VERTICAL | 1 | LINEAR | ||
![]() 93PR20KLF TT Electronics | 229 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | BI TECHNOLOGIES CORP | - | 93PR20KLF | - | - | 125 °C | -55 °C | - | PCB Mount, | 12.7 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | - | 1.2 | Yes | 270 deg | - | - | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | 20000 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | BULK | Single Turn | TRIMMER | compliant | - | 1 W | THUMB WHEEL | 4.57 mm | 200 V | 0.711 mm | - | 70 °C | - | 1 | VERTICAL | 1 | LINEAR | ||
![]() 91WR5KLF TT Electronics | 20 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | BI TECHNOLOGIES CORP | - | 91WR5KLF | - | - | 125 °C | -55 °C | - | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | - | 5.12 | Yes | 174 deg | - | - | - | 20% | e3 | Yes | - | - | - | 100 ppm/°C | 5000 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 250 | - | BULK | Cylindrical | TRIMMER | compliant | - | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | - | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 91XR20LF TT Electronics | 24 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | BI TECHNOLOGIES CORP | - | 91XR20LF | - | - | 125 °C | -55 °C | - | PCB Mount, | 9.525 mm | - | 8.763 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | - | 5.11 | Yes | 174 deg | - | - | - | 20% | e3 | Yes | - | - | - | 100 ppm/°C | 20 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 250 | - | BULK | Cylindrical | TRIMMER | compliant | - | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | - | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() CB10LV224M TE Connectivity | In Stock | - | - | - | Through Hole | NO | FLAT | THROUGH HOLE MOUNT | 3 | Carbon | TE CONNECTIVITY LTD | -- | CB10LV224M | - | TE Connectivity Passive Product | 70 °C | -25 °C | Bulk | PCB Mount, 4339 | - | 5 mm | 11 mm | RECTANGULAR PACKAGE | PCB Mount | 9.8 mm | Obsolete | Obsolete | 8.62 | Yes | 240 deg | Bulk | CB10, Citec | Rectangular - 0.433 x 0.386 Face x 0.236 H (11.00mm x 9.80mm x 6.00mm) | 20% | - | Yes | Active | -- | EAR99 | ±1000ppm/°C | 220000 Ω | - | 0.15W | - | 8533.40.80.70 | - | Flame Retardant | TRIMMER | compliant | PC Pins | 0.15 W | SCREW | 3.5 mm | 150 V | - | 4339 | - | Top Adjustment | 1 | VERTICAL | - | LINEAR | ||
![]() 25VR50KLFTR TT Electronics | 49 |
| - | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | - | BI TECHNOLOGIES CORP | - | 25VR50KLFTR | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | - | 5.11 | Yes | 210 deg | - | - | - | 10% | - | - | - | - | EAR99 | 100 ppm/°C | 50000 Ω | - | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | TR, 14 INCH | Rectangular | TRIMMER | compliant | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | - | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 25RXR2MEGLF TT Electronics | 49 |
| - | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | - | BI TECHNOLOGIES CORP | - | 25RXR2MEGLF | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 4.83 mm | 6.86 mm | - | PCB Mount | 6.86 mm | Active | - | 5.13 | Yes | 210 deg | - | - | - | 10% | - | - | - | - | EAR99 | 100 ppm/°C | 2000000 Ω | - | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | compliant | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | - | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 22AR2MLFTR TT Electronics | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 3 | - | BI TECHNOLOGIES CORP | - | 22AR2MLFTR | 22 | - | 125 °C | -55 °C | - | , | - | - | - | RECTANGULAR PACKAGE | - | - | Active | - | 5.59 | Yes | - | - | - | - | 20% | e3 | Yes | - | - | EAR99 | - | 2000000 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | TR, 7 INCH | - | TRIMMER | compliant | - | 0.125 W | SCREW | - | - | - | - | 70 °C | - | 1 | VERTICAL | - | LINEAR | ||
![]() 23AR50LFTR TT Electronics | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 3 | - | BI TECHNOLOGIES CORP | - | 23AR50LFTR | 23A | - | 125 °C | -55 °C | - | , | - | - | - | RECTANGULAR PACKAGE | - | - | Active | - | 1.25 | Yes | - | - | - | - | 20% | e3 | Yes | - | - | EAR99 | - | 50 Ω | Tin (Sn) | - | - | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | - | TRIMMER | compliant | - | 0.25 W | SCREW | - | - | - | - | 70 °C | - | 1 | VERTICAL | - | LINEAR | ||
![]() 25PR500KLF TT Electronics | 49 |
| - | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | - | BI TECHNOLOGIES CORP | - | 25PR500KLF | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | - | 5.1 | Yes | 210 deg | - | - | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | 500000 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | compliant | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | - | 1 | VERTICAL | 1 | LINEAR | ||
![]() 23SR20LFTR TT Electronics | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 3 | - | BI TECHNOLOGIES CORP | - | 23SR20LFTR | 23S | - | - | -55 °C | - | , | - | - | - | RECTANGULAR PACKAGE | - | - | Active | - | 5.68 | Yes | - | - | - | - | 20% | e3 | Yes | - | - | EAR99 | - | 20 Ω | Tin (Sn) | - | - | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | - | TRIMMER | compliant | - | 0.25 W | SCREW | - | - | - | - | 70 °C | - | 1 | HORIZONTAL | - | LINEAR | ||
![]() 25UR100LF TT Electronics | 49 |
| - | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | - | BI TECHNOLOGIES CORP | - | 25UR100LF | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | - | 5.11 | Yes | 210 deg | - | - | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | 100 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | compliant | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | - | 1 | VERTICAL | 1 | LINEAR | ||
![]() 404806421001JIT TE Connectivity | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | TE CONNECTIVITY LTD | - | 404806421001JIT | - | - | - | - | - | , | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | 5.66 | Yes | - | - | - | - | 10% | - | Yes | - | - | EAR99 | - | 10 Ω | - | - | - | 8533.40.80.50 | - | - | TRIMMER | - | - | 0.5 W | SCREW | - | - | - | - | - | - | 1 | HORIZONTAL | - | LINEAR | ||
![]() 404806347005JIT TE Connectivity | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | TE CONNECTIVITY LTD | - | 404806347005JIT | - | - | - | - | - | ROHS COMPLIANT | - | - | - | CIRCULAR PACKAGE | - | - | Obsolete | - | 5.58 | Yes | - | - | - | - | 10% | - | Yes | - | - | EAR99 | - | 200 Ω | - | - | - | 8533.40.80.50 | - | - | TRIMMER | compliant | - | 0.5 W | SCREW | - | - | - | - | - | - | 1 | VERTICAL | - | LINEAR | ||
![]() 44GR250KLFT13 TT Electronics | 17 |
| - | - | - | YES | GULL WING | SURFACE MOUNT | 3 | - | BI TECHNOLOGIES CORP | - | 44GR250KLFT13 | - | - | 150 °C | -65 °C | - | SMT, 1918 | - | 3.91 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | - | 5.14 | Yes | 3240 deg | - | - | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | 250000 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | TR, EMBOSSED, 13 INCH | Rectangular | TRIMMER | compliant | - | 0.25 W | SCREW | - | 300 V | - | 1918 | 85 °C | - | 9 | HORIZONTAL | 1 | LINEAR | ||
![]() 404806411010 TE Connectivity | In Stock | - | - | 18 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | TE CONNECTIVITY LTD | - | 404806411010 | - | - | - | - | - | ROHS COMPLIANT | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | 5.67 | Yes | - | - | - | - | 10% | - | - | - | - | EAR99 | - | 10000 Ω | - | - | - | 8533.40.80.50 | - | - | TRIMMER | unknown | - | 0.5 W | SCREW | - | - | - | - | - | - | 25 | VERTICAL | - | LINEAR |