- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 404806392012 TE Connectivity | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | TE CONNECTIVITY LTD | 404806392012 | - | - | - | , | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | 5.66 | - | Yes | - | - | 10% | - | - | - | EAR99 | - | 50000 Ω | - | - | - | - | - | 8533.40.80.50 | - | - | - | - | TRIMMER | - | - | 0.5 W | SCREW | - | - | - | - | - | 1 | VERTICAL | - | LINEAR | - | ||
![]() 404806411005 TE Connectivity | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | TE CONNECTIVITY LTD | 404806411005 | - | - | - | unknown | - | - | - | RECTANGULAR PACKAGE | - | - | Contact Manufacturer | 5.69 | - | Yes | - | - | 10% | - | - | - | EAR99 | - | 200 Ω | - | - | - | - | - | 8533.40.80.50 | - | - | - | - | TRIMMER | - | - | 0.5 W | SCREW | - | - | - | - | - | 25 | VERTICAL | - | LINEAR | - | ||
![]() 3296W-LC2-103LF Bourns - J.W. Miller | In Stock | - | - | Through Hole | NO | WIRE | THROUGH HOLE MOUNT | 3 | BOURNS INC | 3296W-LC2-103LF | 3296-LC2 | 125 °C | -55 °C | , | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | 5.83 | Compliant | Yes | - | - | 10% | e3 | - | Pin | EAR99 | 100 ppm/°C | 10000 Ω | Matte Tin (Sn) | 125 °C | -55 °C | Cermet | - | 8533.40.80.50 | 500 mW | TUBE | 4.83 mm | - | TRIMMER | compliant | Not | 0.5 W | SCREW | - | - | - | - | 85 °C | 30 | VERTICAL | - | LINEAR | 9.53 mm | ||
![]() 3292L-1-254MLF Bourns - J.W. Miller | In Stock | - | - | - | NO | FLEXIBLE WIRE | CHASSIS MOUNT | 3 | BOURNS INC | 3292L-1-254MLF | 3292 | 150 °C | -65 °C | PCB Mount, 3815 | - | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 3.81 mm | Active | 5.68 | - | Yes | 9000 deg | 3292 | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | 250000 Ω | Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | BULK | - | Trimmer Pot | TRIMMER | not_compliant | - | 0.5 W | SCREW | - | - | - | 3815 | 85 °C | 25 | HORIZONTAL | - | LINEAR | - | ||
![]() 3339S-1-100LF Bourns - J.W. Miller | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BOURNS INC | 3339S-1-100LF | - | 150 °C | -55 °C | ROHS COMPLIANT | - | 9.53 mm | 8.13 mm | - | PCB Mount | 8 mm | Active | 5.11 | - | Yes | 1440 deg | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | 10 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | Tube | - | Rectangular | TRIMMER | not_compliant | - | 0.5 W | SCREW | 4.75 mm | 300 V | 0.43 mm | - | 85 °C | 4 | HORIZONTAL | 1 | LINEAR | - | ||
![]() 78LBWR250KLF TT Electronics | 28 |
| - | - | NO | FLEXIBLE WIRE | PANEL MOUNT | 3 | BI TECHNOLOGIES CORP | 78LBWR250KLF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | - | Yes | 7920 deg | - | 10% | e3 | - | - | EAR99 | 100 ppm/°C | 250000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | BULK | - | Rectangular | TRIMMER | compliant | - | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | - | ||
![]() 78SBWR250KLF TT Electronics | 17 |
| - | - | NO | HOOK | PANEL MOUNT | 3 | BI TECHNOLOGIES CORP | 78SBWR250KLF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | - | Yes | 7920 deg | - | 10% | e3 | - | - | EAR99 | 100 ppm/°C | 250000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | BULK | - | Rectangular | TRIMMER | compliant | - | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | - | ||
![]() 78SBWR200KLF TT Electronics | In Stock | - | - | - | NO | HOOK | PANEL MOUNT | 3 | BI TECHNOLOGIES CORP | 78SBWR200KLF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | - | Yes | 7920 deg | - | 10% | e3 | - | - | EAR99 | 100 ppm/°C | 200000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | BULK | - | Rectangular | TRIMMER | compliant | - | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | - | ||
![]() 78LBWR1MEGLF TT Electronics | In Stock | - | - | - | NO | FLEXIBLE WIRE | PANEL MOUNT | 3 | BI TECHNOLOGIES CORP | 78LBWR1MEGLF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | - | Yes | 7920 deg | - | 10% | e3 | - | - | EAR99 | 100 ppm/°C | 1000000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | BULK | - | Rectangular | TRIMMER | compliant | - | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | - | ||
![]() 78LBWR200KLF TT Electronics | 46 |
| - | - | NO | FLEXIBLE WIRE | PANEL MOUNT | 3 | BI TECHNOLOGIES CORP | 78LBWR200KLF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | - | Yes | 7920 deg | - | 10% | e3 | - | - | EAR99 | 100 ppm/°C | 200000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | BULK | - | Rectangular | TRIMMER | compliant | - | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | - | ||
![]() 78SBWR200LF TT Electronics | 17 |
| - | - | NO | HOOK | PANEL MOUNT | 3 | BI TECHNOLOGIES CORP | 78SBWR200LF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | - | Yes | 7920 deg | - | 10% | e3 | - | - | EAR99 | 100 ppm/°C | 200 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | BULK | - | Rectangular | TRIMMER | compliant | - | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | - | ||
![]() 72XLR200KLF TT Electronics | 12 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 72XLR200KLF | 72 | 125 °C | -55 °C | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | 5.07 | - | Yes | 244 deg | 72 | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | 200000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | 1 | HORIZONTAL | - | LINEAR | - | ||
![]() 72PXR500KLF TT Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 72PXR500KLF | 72 | 125 °C | -55 °C | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 5.07 | - | Yes | 244 deg | 72 | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | 500000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | 1 | VERTICAL | - | LINEAR | - | ||
![]() 72PLR200KLF TT Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 72PLR200KLF | 72 | 125 °C | -55 °C | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 5.08 | - | Yes | 244 deg | 72 | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | 200000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | 1 | VERTICAL | - | LINEAR | - | ||
![]() 72PXR250KLF TT Electronics | 17 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 72PXR250KLF | 72 | 125 °C | -55 °C | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 5.08 | - | Yes | 244 deg | 72 | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | 250000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | 1 | VERTICAL | - | LINEAR | - | ||
![]() 84XR250KLFTR TT Electronics | 28 |
| - | - | YES | FLAT | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 84XR250KLFTR | - | 150 °C | -65 °C | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 5.69 | - | Yes | 4320 deg | - | 10% | e3 | - | - | EAR99 | 100 ppm/°C | 250000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | TR, EMBOSSED, 13 INCH | - | Square | TRIMMER | compliant | - | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | HORIZONTAL | 1 | LINEAR | - | ||
![]() 89WHR500KLF TT Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 89WHR500KLF | 89 | 125 °C | -55 °C | PCB Mount, 7519 | - | 8.64 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 5.07 | - | Yes | 7200 deg | 89 | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | 500000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | LINEAR | - | ||
![]() 82PAR20KLF TT Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 82PAR20KLF | - | 125 °C | -55 °C | PCB Mount, | - | 9.14 mm | 7.11 mm | RECTANGULAR PACKAGE | PCB Mount | 4.669 mm | Active | 5.12 | - | Yes | 220 deg | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | 20000 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | BULK | - | Rectangular | TRIMMER | compliant | - | 0.5 W | SCREW | 6.35 mm | 200 V | 0.432 mm | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | - | ||
![]() 82WR500KLF TT Electronics | 17 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 82WR500KLF | - | 125 °C | -55 °C | PCB Mount, | 6.35 mm | - | 5.3 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.11 | - | Yes | 220 deg | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | 500000 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | BULK | - | Cylindrical | TRIMMER | compliant | - | 0.5 W | SCREW | 4.57 mm | 200 V | 0.432 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | - | ||
![]() 84PR10LFTR TT Electronics | 46 |
| - | - | YES | FLAT | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 84PR10LFTR | - | 150 °C | -65 °C | SMT, 2517 | - | 5.33 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 5.11 | - | Yes | 4320 deg | - | 10% | e3 | - | - | EAR99 | 250 ppm/°C | 10 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | TR, EMBOSSED, 13 INCH | - | Square | TRIMMER | compliant | - | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | HORIZONTAL | 1 | LINEAR | - |