- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Resistive Material | Base Product Number | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Samacsys Description | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | ELV | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Ganging Number | Resistance Law | Height | Length | Width | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CB10LH102M TE Connectivity | In Stock | - | - | Radial, Through Hole | Through Hole | NO | FLAT | THROUGH HOLE MOUNT | 3 | Carbon | CB10 | TE CONNECTIVITY LTD | -- | CB10LH102M | - | TE Connectivity Passive Product | 70 °C | -25 °C | Bulk | PCB Mount, 3920 | - | 10.8 mm | 9.8 mm | RECTANGULAR PACKAGE | PCB Mount | 5 mm | Obsolete | Active | 8.06 | Compliant | Yes | 240 deg | - | 200 V | 200 V | Bulk | CB10, Citec | Rectangular - 0.425 x 0.386 Face x 0.476 H (10.80mm x 9.80mm x 12.10mm) | 20% | - | Yes | Active | -- | Pin | EAR99 | -500,500 ppm/°C | 1000 Ω | - | 70 °C | -25 °C | Carbon | 0.15W | - | 8533.40.80.70 | 150 mW | - | 150 mW | Flame Retardant | TRIMMER | compliant | Not | PC Pins | 0.15 W | SCREW | 3.5 mm | 150 V | - | 3920 | - | Compliant | Side Adjustment | 1 | Linear | HORIZONTAL | - | LINEAR | 10.795 mm | 9.8 mm | 5.0038 mm | No | Unknown | ||
![]() 78SBWR500LF TT Electronics | 32 |
| - | - | - | NO | HOOK | PANEL MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | - | 78SBWR500LF | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | - | 5.69 | - | Yes | 7920 deg | - | - | - | - | - | - | 10% | e3 | - | - | - | - | EAR99 | 100 ppm/°C | 500 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | BULK | - | Rectangular | TRIMMER | compliant | - | - | 1 W | SCREW | - | 300 V | - | - | 70 °C | - | - | 22 | - | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | ||
![]() 72PLR250KLF TT Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | - | 72PLR250KLF | 72 | - | 125 °C | -55 °C | - | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | - | 5.08 | - | Yes | 244 deg | - | - | - | - | 72 | - | 10% | e3 | Yes | - | - | - | EAR99 | -100,100 ppm/°C | 250000 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | - | - | 1 | - | VERTICAL | - | LINEAR | - | - | - | - | - | ||
![]() 78SR2MEGLF TT Electronics | 32 |
| - | - | - | NO | HOOK | PANEL MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | - | 78SR2MEGLF | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | - | 5.69 | - | Yes | 7920 deg | - | - | - | - | - | - | 10% | - | - | - | - | - | EAR99 | 100 ppm/°C | 2000000 Ω | - | - | - | - | - | - | 8533.40.80.50 | - | BULK | - | Rectangular | TRIMMER | compliant | - | - | 1 W | SCREW | - | 300 V | - | - | 70 °C | - | - | 22 | - | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | ||
![]() 72XWR200LF TT Electronics | 32 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | - | 72XWR200LF | - | - | 125 °C | -55 °C | - | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | - | 5.09 | - | Yes | 244 deg | - | - | - | - | - | - | 10% | e3 | Yes | - | - | - | EAR99 | -100,100 ppm/°C | 200 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | - | - | 1 | - | HORIZONTAL | - | LINEAR | - | - | - | - | - | ||
![]() 72XWR100LF TT Electronics | 15 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | - | 72XWR100LF | - | - | 125 °C | -55 °C | - | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | - | 5.09 | - | Yes | 244 deg | - | - | - | - | - | - | 10% | e3 | Yes | - | - | - | EAR99 | -100,100 ppm/°C | 100 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | - | - | 1 | - | HORIZONTAL | - | LINEAR | - | - | - | - | - | ||
![]() 78SR1MEGLF TT Electronics | 14 |
| - | - | - | NO | HOOK | PANEL MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | - | 78SR1MEGLF | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | - | 5.69 | - | Yes | 7920 deg | - | - | - | - | - | - | 10% | e3 | - | - | - | - | EAR99 | 100 ppm/°C | 1000000 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | BULK | - | Rectangular | TRIMMER | compliant | - | - | 1 W | SCREW | - | 300 V | - | - | 70 °C | - | - | 22 | - | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | ||
![]() 78LR10LF TT Electronics | In Stock | - | - | Through Hole | - | NO | FLEXIBLE WIRE | CHASSIS MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | - | 78LR10LF | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | - | 5.69 | Compliant | Yes | 7920 deg | - | - | - | - | - | - | 20% | e3 | - | - | - | - | EAR99 | 100 ppm/°C | 10 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | BULK | - | Rectangular | TRIMMER | compliant | - | - | 1 W | SCREW | - | 300 V | - | - | 70 °C | - | - | 22 | - | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | ||
![]() 84PR250KLFTR TT Electronics | 15 |
| - | - | - | YES | FLAT | SURFACE MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | - | 84PR250KLFTR | - | - | 150 °C | -65 °C | - | SMT, 2517 | - | 5.33 mm | 6.35 mm | - | SMT | 4.32 mm | Active | - | 5.69 | - | Yes | 4320 deg | - | - | - | - | - | - | 10% | e3 | - | - | - | - | EAR99 | 100 ppm/°C | 250000 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | TR, EMBOSSED, 13 INCH | - | Square | TRIMMER | compliant | - | - | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | - | - | 12 | - | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | ||
![]() 84XR50KLFTR TT Electronics | 32 |
| - | - | - | YES | FLAT | SURFACE MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | - | 84XR50KLFTR | - | - | 150 °C | -65 °C | - | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | - | 5.69 | - | Yes | 4320 deg | - | - | - | - | - | - | 10% | e3 | - | - | - | - | EAR99 | 100 ppm/°C | 50000 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | TR, EMBOSSED, 13 INCH | - | Square | TRIMMER | compliant | - | - | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | - | - | 12 | - | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | ||
![]() 89PR250KLF TT Electronics | 32 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | - | 89PR250KLF | - | - | 125 °C | -55 °C | - | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | - | 5.09 | - | Yes | 7200 deg | - | - | - | - | - | - | 10% | e3 | Yes | - | - | - | EAR99 | -100,100 ppm/°C | 250000 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | - | - | 20 | - | HORIZONTAL | - | LINEAR | - | - | - | - | - | ||
![]() 82PAR100LF TT Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | - | 82PAR100LF | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 9.14 mm | 7.11 mm | RECTANGULAR PACKAGE | PCB Mount | 4.669 mm | Active | - | 5.12 | - | Yes | 220 deg | - | - | - | - | - | - | 10% | e3 | Yes | - | - | - | - | 100 ppm/°C | 100 Ω | Matte Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 200 | - | - | BULK | - | Rectangular | TRIMMER | compliant | - | - | 0.5 W | SCREW | 6.35 mm | 200 V | 0.432 mm | - | 70 °C | - | - | 1 | - | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | ||
![]() 89PR5KLF TT Electronics | 1797 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | - | 89PR5KLF | - | - | 125 °C | -55 °C | - | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | - | 0.65 | - | Yes | 7200 deg | - | - | - | - | - | - | 10% | e3 | Yes | - | - | - | EAR99 | -100,100 ppm/°C | 5000 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | - | - | 20 | - | HORIZONTAL | - | LINEAR | - | - | - | - | - | ||
![]() 82PR5KLF TT Electronics | 1271 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | - | 82PR5KLF | - | - | 125 °C | -55 °C | - | PCB Mount, | 6.35 mm | - | 3.556 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | - | 0.64 | - | Yes | 220 deg | - | - | - | - | - | - | 10% | e3 | Yes | - | - | - | EAR99 | 100 ppm/°C | 5000 Ω | Matte Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | BULK | - | Cylindrical | TRIMMER | compliant | - | - | 0.5 W | SCREW | 6.35 mm | 200 V | 0.432 mm | - | 70 °C | - | - | 1 | - | VERTICAL | 1 | LINEAR | - | - | - | - | - | ||
![]() 91VR2MEGLF TT Electronics | 32 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | - | 91VR2MEGLF | - | - | 125 °C | -55 °C | - | PCB Mount, | 9.525 mm | - | 10.2 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | - | 5.12 | - | Yes | 174 deg | - | - | - | - | - | - | 20% | e3 | Yes | - | - | - | EAR99 | 100 ppm/°C | 2000000 Ω | Matte Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | BULK | - | Cylindrical | TRIMMER | compliant | - | - | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | - | - | 1 | - | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | ||
![]() 91WR20KLF TT Electronics | 15 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | - | 91WR20KLF | - | - | 125 °C | -55 °C | - | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | - | 5.09 | - | Yes | 174 deg | - | - | - | - | - | - | 20% | e3 | Yes | - | - | - | EAR99 | 100 ppm/°C | 20000 Ω | Matte Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | BULK | - | Cylindrical | TRIMMER | compliant | - | - | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | - | - | 1 | - | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | ||
![]() 25VR200KLFTR TT Electronics | 8 |
| - | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | - | 25VR200KLFTR | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | - | 5.11 | - | Yes | 210 deg | - | - | - | - | - | - | 10% | e3 | - | - | - | - | EAR99 | 100 ppm/°C | 200000 Ω | Matte Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | TR, 14 INCH | - | Rectangular | TRIMMER | compliant | - | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | - | - | 1 | - | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | ||
![]() 23SR50KLFTR TT Electronics | 12 |
| - | - | - | YES | HOOK | SURFACE MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | - | 23SR50KLFTR | - | - | 125 °C | -55 °C | - | SMT, 2220 | - | 5.77 mm | 5.56 mm | - | SMT | 5 mm | Active | - | 5.11 | - | Yes | 360 deg | TRIMMER 50KOHM 0.25W J LEAD SIDE | - | - | - | - | - | 20% | e3 | Yes | - | - | - | EAR99 | 100 ppm/°C | 50000 Ω | Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | TR, 10 INCH | - | Square | TRIMMER | compliant | - | - | 0.25 W | SCREW | - | 200 V | - | 2220 | 70 °C | - | - | 1 | - | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | ||
![]() 25VR10KLFTR TT Electronics | 42 |
| - | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | - | 25VR10KLFTR | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | - | 5.11 | - | Yes | 210 deg | - | - | - | - | - | - | 10% | e3 | - | - | - | - | - | 100 ppm/°C | 10000 Ω | Matte Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 300 | - | - | TR, 14 INCH | - | Rectangular | TRIMMER | compliant | - | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | - | - | 1 | - | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | ||
![]() 23AR500LFTR TT Electronics | 5758 |
| - | - | - | YES | HOOK | SURFACE MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | - | 23AR500LFTR | - | - | 125 °C | -55 °C | - | SMT, 2018 | - | 2.7 mm | 5 mm | - | SMT | 4.5 mm | Active | - | 0.63 | - | Yes | 360 deg | - | - | - | - | - | - | 20% | e3 | Yes | - | - | - | EAR99 | 100 ppm/°C | 500 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | TR, 7 INCH | - | Square | TRIMMER | compliant | - | - | 0.25 W | SCREW | - | 200 V | - | 2018 | 70 °C | - | - | 1 | - | VERTICAL | 1 | LINEAR | - | - | - | - | - |