- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Material | Weight | Shape | Number of Terminals | Base Product Number | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Screw, Thread Size | Voltage Rated | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Gender | Power (Watts) | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Packing Method | Technology | Voltage - Supply | Depth | Construction | Resistor Type | Reach Compliance Code | Output | Termination Style | Rated Power Dissipation (P) | Actuator Type | Output Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Plating | Lead Style | Manufacturer Size Code | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Operating Pressure | Pressure Type | Port Style | Port Size | Number of Turns | Actuator Orientation | Frequency Range | Threaded/Unthreaded | Maximum Pressure | Ganging Number | Attenuation Value | Resistance Law | Features | Height Seated (Max) | Length | Thickness (Max) | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89PR20LFTB TT Electronics | 14 |
| - | - | - | - | - | 2-SMD, Flat Lead | - | - | - | - | - | - | - | - | 100N1 | - | - | - | - | - | TTM Technologies, Inc. | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 Hz ~ 3 GHz | - | - | - | 1dB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82WR100KLF TT Electronics | 48 |
| - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 3 | 120467 | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 82WR100KLF | - | Molex | 125 °C | -55 °C | Bulk | PCB Mount, | 6.35 mm | - | 5.3 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | Active | 5.11 | - | Yes | 220 deg | - | - | - | - | - | * | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 100000 Ω | Matte Tin (Sn) | - | - | - | - | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | Variable Resistors | - | BULK | CERMET | - | - | Cylindrical | TRIMMER | compliant | - | - | 0.5 W | SCREW | - | 4.57 mm | - | - | 200 V | - | - | 0.432 mm | - | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | VERTICAL | - | - | - | 1 | - | LINEAR | - | - | - | - | - | - | - | - | - | - | ||
![]() 89PR200KLF TT Electronics | 973 |
| - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | Nylon | - | - | 3 | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 89PR200KLF | - | Bivar Inc. | 125 °C | -55 °C | Bag | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | Obsolete | 0.69 | - | Yes | 7200 deg | - | - | - | - | - | 900 | - | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | Round Spacer | 200000 Ω | Matte Tin (Sn) | - | - | - | Natural | - | Female, Female | - | - | 8533.40.80.50 | - | Variable Resistors | - | BULK | CERMET | - | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.75 W | SCREW | - | 4.445 mm | - | - | 200 V | - | - | 0.533 mm | 7519 | 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | 20 | HORIZONTAL | - | Unthreaded | - | - | - | LINEAR | - | - | - | - | 1.040 (26.42mm) | 0.230 (5.84mm) | 0.135 (3.43mm) | 1.040 (26.42mm) | - | - | ||
![]() 82PAR2KLF TT Electronics | In Stock | - | - | - | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | 82PAR2KLF | - | KYOCERA AVX | - | - | Bulk | PCB Mount, | - | - | - | - | - | - | Obsolete | Active | - | - | Yes | - | - | 100V | - | -55°C ~ 125°C | - | SkyCap® SR | 0.150 L x 0.100 W (3.81mm x 2.54mm) | ±10% | - | Yes | - | - | X7R | - | - | - | - | - | - | - | General Purpose | - | - | - | - | 6800 pF | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.150 (3.81mm) | - | - | - | - | - | - | - | - | ||
![]() 90PR100LFTB TT Electronics | 31 |
| - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Sprague | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 25 V | - | -55°C ~ 150°C | - | TANTAMOUNT®, TH3 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | Molded | - | - | - | - | - | - | - | - | - | - | - | 10 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900mOhm | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | 0.122 (3.10mm) | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() 91AR250KLF TT Electronics | 31 |
| - | - | - | - | - | Cylinder | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 3 | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 91AR250KLF | - | Amphenol SSI Technologies | 125 °C | -55 °C | Box | PCB Mount, | 9.525 mm | - | 5.08 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | Active | 1.26 | - | Yes | 174 deg | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | 20% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 250000 Ω | Matte Tin (Sn) | - | - | - | - | Industrial Automation | - | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | - | - | BULK | CERMET | 8V ~ 30V | - | Cylindrical | TRIMMER | compliant | 1 V ~ 5 V | Cable 3 | 0.5 W | SCREW | Analog Voltage | 4.57 mm | - | - | 250 V | - | - | 0.508 mm | - | 70 °C | - | - | - | ±1% | - | - | - | - | 50PSI (344.74kPa) | Sealed Gauge | Threaded | Male - 7/16 (11.11mm) UNF | 1 | VERTICAL | - | - | - | 1 | - | LINEAR | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | - | - | ||
![]() 91WR100KLF TT Electronics | 48 |
| - | - | - | - | Surface Mount | SOT-23-8 | NO | WIRE | THROUGH HOLE MOUNT | SOT-23-8 | - | - | - | 3 | MAX6734 | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 91WR100KLF | - | Analog Devices Inc./Maxim Integrated | 125 °C | -55 °C | Tape & Reel (TR) | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | Obsolete | 5.11 | - | Yes | 174 deg | - | - | - | -40°C ~ 125°C (TA) | - | - | - | 20% | e3 | Yes | - | EAR99 | 100 ppm/°C | Multi-Voltage Supervisor | 100000 Ω | Matte Tin (Sn) | - | - | - | - | - | - | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | - | - | BULK | CERMET | - | - | Cylindrical | TRIMMER | compliant | Open Drain or Open Collector | - | 0.5 W | SCREW | - | 4.57 mm | - | - | 250 V | - | - | 0.508 mm | - | 70 °C | - | - | - | - | Active Low | 1.665V, 2.313V, Adj | 3 | 140ms Minimum | - | - | - | - | 1 | HORIZONTAL | - | - | - | 1 | - | LINEAR | - | - | - | - | - | - | - | - | - | - | ||
![]() 90PR25KLF TT Electronics | 14 |
| - | - | - | - | - | 0201 (0603 Metric) | NO | WIRE | THROUGH HOLE MOUNT | 0201 | - | - | - | 3 | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 90PR25KLF | 90 | TE Connectivity Passive Product | 125 °C | -55 °C | Tape & Reel (TR) | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | Active | 5.04 | - | Yes | 7200 deg | - | - | - | -55°C ~ 155°C | - | RL73, CGS | 0.023 L x 0.011 W (0.58mm x 0.29mm) | ±5% | - | Yes | 2 | EAR99 | ±600ppm/°C | - | 270 mOhms | - | - | - | Thick Film | - | - | - | 0.05W, 1/20W | - | 8533.40.80.50 | - | Variable Resistors | - | BULK | CERMET | - | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.75 W | SCREW | - | 4.445 mm | - | - | 200 V | - | - | 0.533 mm | 7519 | 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | 20 | HORIZONTAL | - | - | - | - | - | LINEAR | Current Sense | 0.011 (0.28mm) | - | - | - | - | - | - | - | - | ||
![]() 72PMR2MEGLFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3386F-FE1-503LF Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39WNCAR200KLF20 BI Technologies | In Stock | - | - | Production (Last Updated: 2 years ago) | - | Through Hole | - | - | - | - | - | - | - | - | Circular | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | - | - | - | - | - | - | Active | - | Compliant | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | - | - | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39PNBBR100KLF20 TT Electronics | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 100 V | - | Tape & Reel | - | - | 5 % | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | 1.2 nF | - | - | - | - | - | 1.25 mm | - | - | - | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | No | - | ||
![]() 39PNBCR1MEGLF30 TT Electronics | In Stock | - | - | - | Lead, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Tape & Reel | - | - | 1 % | - | - | - | - | 50 ppm/°C | - | 2.67 kΩ | - | 125 °C | -55 °C | Thin Film | - | - | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() 38WLBCR100KLF30 TT Electronics | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38WMACR100KLF30 TT Electronics | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175 mm | - | - | - | - | - | - | - | ||
![]() 39PNCAR200KLF10 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38WKBAR20KLF10 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38WLAAR100LF10 TT Electronics | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38PKABR100LF30 TT Electronics | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39WRBBR20KLF20 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |