- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Material | Shape | Adjustment | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Reverse Stand-off Voltage | RoHS | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Max Power Dissipation | Orientation | Depth | Military Standard | Termination Style | Number of Outputs | Inductance | Test Frequency | DC Resistance (DCR) | Element Configuration | Cable Length | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Product Type | Number of Turns | Taper | DC Current | Self Resonant Frequency | Element Type | Min Breakdown Voltage | Product | Product Category | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST-5EMX205 Nidec | 42 |
| - | - | - | - | - | PVC | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | - | Non-Compliant | 200 VDC | Magazine | ST-5 | 10 % | - | - | 100 PPM / C | Gull Wing Terminal Trimmer | 80 MΩ | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Horizontal Adjustment | - | - | SMD/SMT | - | - | - | - | - | 8 m | - | - | - | - | - | - | Trimmer Resistors | 14 | Linear | - | - | Cermet | - | Multiturn | Trimmer Resistors - SMD | - | 6.75 mm | 6 mm | 4.3 mm | - | ||
![]() ST-32ETG303 Nidec | In Stock | - | - | - | - | - | - | - | - | Side Crossed | Nidec Copal | 500 | Nidec | + 125 C | - 55 C | PCB Mount | - | Details | 61.2 VDC | Cut Tape | ST-32 | 20 % | - | - | 100 PPM / C | J-Hook Terminal Trimmer | 30 kOhms | - | - | - | Potentiometers, Trimmers & Rheostats | 125 mW (1/8 W) | - | Horizontal Adjustment | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | - | Cermet | - | Single Turn | Trimmer Resistors - SMD | - | 4.7 mm | 3.6 mm | 3.5 mm | - | ||
![]() CT-20EPB500 Nidec | 42 |
| - | - | - | - | - | - | - | Side Slot | Nidec Copal | 25 | Nidec | + 120 C | - 55 C | Panel Mount | - | Non-Compliant | 5 VDC | Bulk | CT-20 | 10 % | - | - | 100 PPM / C | General Purpose Trimmer | 50 Ohms | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | - | Vertical | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 15 | Linear | - | - | Cermet | - | Multiturn | Trimmer Resistors - Through Hole | - | 8.9 mm | 23 mm | 7 mm | - | ||
![]() ST-5EMX203 Nidec | 21 |
| - | - | - | - | - | - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | - | Details | 70.7 VDC | Magazine | ST-5 | 10 % | - | - | 100 PPM / C | Gull Wing Terminal Trimmer | 20 kOhms | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Horizontal Adjustment | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 14 | Linear | - | - | Cermet | - | Multiturn | Trimmer Resistors - SMD | - | 6.75 mm | 6 mm | 4.3 mm | - | ||
![]() CT-6EMP205 Nidec | In Stock | - | - | - | Tin | Through Hole | - | - | - | Top Crossed Slot | Nidec Copal | 75 | Nidec | + 120 C | - 55 C | PCB Mount | - | Compliant | 200 VDC | Bulk | CT-6 | 10 % | - | Pin | 100 PPM / C | Trimmer Potentiometer | 2 MΩ | 120 °C | -55 °C | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | - | Vertical | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | - | Cermet | - | Single Turn | Trimmer Resistors - Through Hole | - | 5.8 mm | 7 mm | 7 mm | - | ||
![]() ST-5EMW104 Nidec | 42 |
| - | - | - | Surface Mount | - | - | - | Top Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | - | Non-Compliant | 158 VDC | Tape and Reel | ST-5 | 5 % | - | - | 100 PPM / C | Gull Wing Terminal Trimmer | 100 kOhms | 85 °C | -25 °C | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Vertical Adjustment | 2.7 mm | Not | SMD/SMT | - | 10 µH | 2.52 MHz | 2.1 Ω | - | - | - | - | - | - | - | - | Trimmer Resistors | 14 | Linear | 140 mA | 36 MHz | Cermet | - | Multiturn | Trimmer Resistors - SMD | - | 6.75 mm | 3.5 mm | 4.3 mm | No | ||
![]() ST-5EMR504 Nidec | 42 |
| - | - | - | Surface Mount | 2 | - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | 100 V | Compliant | 200 VDC | Bulk | ST-5 | 10 % | - | - | 100 PPM / C | Gull Wing Terminal Trimmer | 500 kΩ | 150 °C | -65 °C | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Horizontal Adjustment | - | - | SMD/SMT | - | - | - | - | Single | - | 1 µA | 162 V | 3.7 A | 600 W | Unidirectional | 1 mA | Trimmer Resistors | 14 | Linear | - | - | Cermet | 111 V | Multiturn | Trimmer Resistors - SMD | - | 4.3 mm | 6 mm | 6.75 mm | No | ||
![]() ST-5EMW100 Nidec | 42 |
| - | - | - | - | - | - | - | Top Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | - | Details | 1 VDC | Magazine | ST-5 | 10 % | - | - | 250 PPM / C | Gull Wing Terminal Trimmer | 10 Ohms | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Vertical Adjustment | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 14 | Linear | - | - | Cermet | - | Multiturn | Trimmer Resistors - SMD | - | 6.75 mm | 6 mm | 4.3 mm | - | ||
![]() ST-5EMW502 Nidec | In Stock | - | - | - | - | Surface Mount | - | - | - | Top Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | - | Details | 35.4 VDC | Magazine | ST-5 | 10 % | - | - | 100 PPM / C | Gull Wing Terminal Trimmer | 5 kOhms | 120 °C | -55 °C | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Vertical Adjustment | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 14 | Linear | - | - | Cermet | - | Multiturn | Trimmer Resistors - SMD | - | 6.75 mm | 6 mm | 4.3 mm | No | ||
![]() ST-4ED103 Nidec | 42 |
| - | - | - | Surface Mount | - | - | - | Rear Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | - | Compliant | 50 VDC | Bulk | ST-4 | 20 % | - | - | 100 PPM / C | Minus Slot Trimmer | 10 kΩ | 125 °C | -55 °C | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | - | Cermet | - | Single Turn | Trimmer Resistors - SMD | - | - | - | - | No | ||
![]() ST-5EMW501 Nidec | In Stock | - | - | - | - | - | - | - | - | Top Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | - | Non-Compliant | 11.2 VDC | Magazine | ST-5 | 10 % | - | - | 100 PPM / C | Gull Wing Terminal Trimmer | 500 Ohms | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Vertical Adjustment | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 14 | Linear | - | - | Cermet | - | Multiturn | Trimmer Resistors - SMD | - | 6.75 mm | 6 mm | 4.3 mm | - | ||
![]() ST-5EMP100 Nidec | In Stock | - | - | - | - | - | - | - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | - | Details | 1 VDC | Magazine | ST-5 | 10 % | - | - | 250 PPM / C | Gull Wing Terminal Trimmer | 10 Ohms | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Horizontal Adjustment | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 14 | Linear | - | - | Cermet | - | Multiturn | Trimmer Resistors - SMD | - | 4.3 mm | 6 mm | 6.75 mm | - | ||
![]() ST-4ED102 Nidec | 21 |
| - | - | - | Surface Mount | - | - | - | Rear Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | - | Details | 15.8 VDC | Bulk | ST-4 | 20 % | - | - | 100 PPM / C | Minus Slot Trimmer | 1 kOhms | 125 °C | -55 °C | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | - | Cermet | - | Single Turn | Trimmer Resistors - SMD | - | - | - | - | No | ||
![]() FT-63EP301 Nidec | 42 |
| - | - | - | Surface Mount | - | - | - | Top Crossed Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | - | Compliant | 12.2 VDC | Tape & Reel (TR) | FT-63 | 10 % | - | - | 100 PPM / C | Single Turn Trimmer | 300 Ohms | 85 °C | -40 °C | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | - | Vertical | - | - | PC Pin | 2 | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | - | Cermet | - | Single Turn | Trimmer Resistors - Through Hole | - | - | - | - | - | ||
![]() CT-6EMS501 Nidec | In Stock | - | - | - | - | - | - | - | - | Side Crossed Slot | Nidec Copal | 75 | Nidec | + 120 C | - 55 C | PCB Mount | - | Non-Compliant | 15.8 VDC | Tube | CT-6 | 10 % | - | - | 100 PPM / C | Trimmer Potentiometer | 500 Ohms | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | - | Vertical | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | - | Cermet | - | Single Turn | Trimmer Resistors - Through Hole | - | 8.2 mm | 7 mm | 7 mm | - | ||
![]() FT-63EP303 Nidec | 42 |
| - | - | - | - | - | - | - | Top Crossed Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | - | Details | 122 VDC | Bulk | FT-63 | 10 % | - | - | 100 PPM / C | Single Turn Trimmer | 30 kOhms | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | - | Vertical | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | - | Cermet | - | Single Turn | Trimmer Resistors - Through Hole | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39WLCCR50KLF10 BI Technologies | In Stock | - | - | Production (Last Updated: 2 years ago) | - | Through Hole | - | - | Circular | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22AR500K BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST4TA-102 Nidec | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 1 % | 2 | - | 100 ppm/°C | - | 4.32 kΩ | 155 °C | -55 °C | Metal Film | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 mm | - | 6.5024 mm | - | - |